Products/Services for Aircraft Toggle Switch Panels

  • Control Panels-Image
    Control Panels - (732 companies)
    Control panels are flat areas used to connect and display control instruments and monitoring equipment. They are often custom designed for specific applications. Design Control panels consist of an enclosure populated...
  • Toggle Switches-Image
    Toggle Switches - (460 companies)
    ...in.), or long (1.5-in) handles. Specifications. Important specifications for toggle switches include dimensions, electrical ratings, terminal types, materials and features. Physical Specifications. Length or diameter. Width. Panel thickness. Electrical...
  •  
    Aircraft - (103 companies)
    Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
  • Rocker Switches-Image
    Rocker Switches - (404 companies)
    ...certification. UL listing. Dustproof. Weather resistant. Waterproof. Standards. EIA-520D000 - This sectional specification relates to the toggle, paddle and rocker operated family of special-use electro-mechanical switches of certified quality. MIL-S-22885...
  • Disconnect Switches-Image
    Disconnect Switches - (274 companies)
    ...motors, such as industrial forklifts, agricultural vehicles, and aircraft tow tractors. Electrical disconnect switches are also used on a variety of electrical appliances, such as heaters and air conditioners, to ensure that contractors working...
  •  
    Rotary Switches - (504 companies)
    ...positions after force is removed. Keylocking toggles are used to prevent unauthorized personnel from accidentally shutting off the power, or tampering with the switching or the branch circuit load. They use an open slot instead of a traditional toggle...
  •  
    Circuit Breakers - (1026 companies)
    ...circuit breakers are rated between 1 and 72 kV (the standard medium-voltage range). These may be employed indoors within a switchgear panel, or may be installed as part of a power substation. MV breakers typically use current-sensing relays to switch...
  •  
    Control Grips - (26 companies)
    ...with on/off switches, toggle buttons, push buttons, potentiometers for sensing motion, fuses, light emitting diodes (LEDs) or other indicators, and other snap action switches. The switches in a control grip are placed under a compact face plate...
  •  
    Air Valves - (794 companies)
    ...and throttling functions. Other types of water valves include pressure relief valves, shut off valves, solenoid valves, and toggle valves. Valve Construction. There are many types of valves which can be used for air applications. Each valve type has a unique...
  •  
    Toggle Clamps - (106 companies)
    Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire