Products/Services for Aircraft Universal Tow Bars
-
Towbars - (15 companies)...in order for proper use. The aircraft have different size, weight, and attachment points that require different hardware in order to tow the aircraft safely. Universal and multi-head towbars attempt to solve for some of these issues by offering more...
-
Roller Dollies - (182 companies)A roller dolly can also be modified with turntables or rocker tops for traversing uneven surfaces. Other modifications include guidance systems for roller dollies that run on tracks such as flat bars, I-beams, or channel or rail tracks. Smaller slide... -
Plugs, Stoppers, and Inserts - (417 companies)Plugs, stoppers and inserts fit into holes or cavities and are designed for the ends of shafts, tubes, pipes, fittings, connectors, screws, bars, or other shapes. Plugs, stoppers, and inserts fit into holes or cavities and are designed for the ends... -
Aircraft - (103 companies)Aircraft are machines that achieve flight through various methods of thrust and lift. They include a wide range of vehicles such as airplanes, helicopters, gliders, airships, and balloons. Aircraft are machines that achieve flight through various...
-
Differentials and Axles - (53 companies)...in aircraft, production machinery and equipment, trains, and ships. A differential is a mechanical linkage converting the motion of a rotating nature from one source to two axles. It permits faster rotation of the outer drive wheel compared to the inner unit...
-
Tugs, Tow Tractors, and Pushers - (86 companies)...gross vehicle weight, dimensions, and draw bar pull. Gross vehicle weight is measured in either pounds (lbs) or kilograms (kg) and is one of the most parameters to consider. Physical Dimensions for tugs, tow tractors and pushers include: length...
-
Universal Joints - (158 companies)Universal joints are flexible mechanical connections used to transmit rotary motion from one shaft to another shaft that is not in line with the first, or when alignment varies during service. Universal joints, or u-joints are flexible mechanical...
-
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Warning Lights - (289 companies)...between on and off when in the powered position. Light bars are warning packages often containing one or more strobe light bars or revolving or flashing lights. Light panels are alarm systems where the visual indication is provided by a panel display lit...
-
Dynamometers - (90 companies)Portable dynamometer units can be relocated; includes wheeled units. Applications. Common applications for dynamometers include general purpose, automotive, aircraft or aerospace, chain or belt drives, gearboxes, fluid power systems, gas or diesel engines...
Product News
-
Enidine Inc.
Hydraulic Tow Bar Snubbers Enidine Hydraulic Tow Bar Snubbers provide features and benefits to extend the service life of inverted/overhead power and free conveyors by reducing the transmitted shock force encountered in the every day operation of the production line. Hydraulic Tow Bar Snubbers manage the acceleration and deceleration (start/stop) of material handling systems by minimizing the shock forces transmitted to the structural components of the system. Enidine Tow Bar Snubbers reduce wear and downtime... (read more)Browse Speed Controls Datasheets for Enidine Inc. -
Columbus McKinnon Corporation
Universal Manual Trolley for loose parts, including spacer washers, when installing the trolley. A Truly Universal Trolley. HTP and HTG Clevis Trolleys are compatible with nearly any Columbus McKinnon hoist brand or model, so you 're free to use whatever manual or powered hoist you have or need. Trolleys with a capacity of 5 tons or less have A & B models adjustable to fit a wide range of beam widths and profiles. Smooth, Reliable Operation. Adjustments are made by rotating the clevis load bar, ensuring the hoist's... (read more) -
Pratt & Whitney Measurement Systems, Inc.
Labmaster 175 for measuring aircraft components. ., General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies and Metrology systems for measuring large and small aircraft engine components. Pratt & Whitney also provides measurement solutions to some of the worlds largest airlines such as Delta Airlines, United Airlines, Etihad Airways, Qatar Airways, and American Airlines. Labmaster Universal - Model 175. The Standard of Accuracy ...and the most popular instrument in industry for over... (read more)Browse Dimensional Indicators and Comparators Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Pratt & Whitney Measurement Systems, Inc.
High Accuracy Universal Measuring System for various types of measurements such as blocks, rings, plugs, and threads. P &W is accredited in accordance with the recognized International Standard ISO/IEC 17025:2005 by A2LA. The Labmaster (R)Universal Model 1000M measures: Gage Blocks / Slip Gauges. End Standards / Bar Gauges / Ball Bars. Threaded Rings & Plugs. Tapered Rings & Plugs. Pin & Plug Gages. Pipe Threads (API). Cylindrical Setting Gages. Gage Masters. Ball Bearings. ID/OD Large Diameter Rail Gages. Precision Measuring Tapes & Rules... (read more)Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal Joints china manufacturer of Universal joints, Specialist in:Universal joints, china Universal joints, coupling Universal joints, single Universal joints, double Universal joints. PB Series. PR Series. NB Series. CN Series. Hangzhou Chinabase Machinery has the capability to custom design and manufacture specialized u joints and their connections to your requirements. We specialize in coupling universal joints, universal coupling, Cardan joints. A universal joint (universal coupling, U-joint, Cardan... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Universal joint China manufacturer of Universal joints, Specialist in: coupling Universal joints, U-joint China, Universal coupling, Cardan joint,Single type, Double type, Extensible type,Needle bearing type, Cross type, Block and Pin type. We have the capability to custom design and manufacture specialized u joints, and their connections to your requirements. Please feel free to contact us with any enquiries. PB Series. PR Series. NB Series. CN Series. PB(Single). PB(Double). PB(Telescopic). PB-HS. PB-R. PR... (read more)Browse Universal Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Lee Co. (The)
HI-BAR® Insert Retained Safety Screens The new HI-BAR (R) Insert Retained Safety Screens are the latest addition to our line of HI-BAR Safety Screens, which continue to be the most versatile solution for protecting critical components in both liquid and pneumatic systems. HI-BAR Insert Retained Safety Screens have the performance advantages created by our unique drilling techniques and the installation and retention benefits associated with the insert locking end. For decades, both technologies have been widely used in aircraft... (read more)Browse Screens Datasheets for Lee Co. (The) -
Yaskawa America, Inc. - Drives Division
Raising the (Steel) Bar Feeding steel bar stock into centerless grinders usually comes with limits on weight, length, and cut frequency. But one company, serving as both an industrial distributor and system integrator, broke those boundaries for a machine builder looking to boost productivity. At the core of the solution? The Yaskawa U1000 Industrial Matrix Drive. Designed for regenerative operation, it was a perfect fit for the demands of high-performance steel bar grinding. Read the Yaskawa Success Story (read more)Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc.
-
1979-1980 Conference Index
…2004 20F2 Electrmagnetic interference; cf. Electromagnetic noise/interference Elctrmgnetic measurements electromagnetic sensor heads in laminar and near-turbulent flows in towing tank; Griffiths, G.; OCEANS … 16-state APK quasi- universal data modem in additive … perturbed by pulsed RFI; Bar -David, Israel; ICC 80 … M., Jr.; NTC 79 Vol I Paper 7.3 lightning threat definition for aircraft electrical power systems…
-
TNA seeks military and civil aviation users for remotely operated tugs
The unique proprietary aircraft coupling technology allows the tug operator to lift and to tow aircraft without leaving the tug's driver cabin, all operated by the vehicle's advanced joystick control. .... is equipped with a unique and patented aircraft nose gear lift cradle and universal soft-coupling technology. .... "The Flyer-Truck C-Series product line raises the bar for ground-handling equipment in this segment.
-
CATERING FOR INCREASED COMPETITION
…German market, and the entry of M/s Doll KG with a new "Super Universal " catering truck. .... The company already produces de‐icing vehicles, hydraulic test units, tow bars , jacks and servicing carts through their operating subsidiary LFT Lukassen Flughafentechnik. .... extending bridge with a wide operating range (sill heights) to handle all common aircraft types, and yet…
-
AP83 tractor makes debut
Lektro of the US has unveiled the AP83 series of aircraft tow -tractors without tow bars . .... a traction motor coupled directly to a helical gear Dana differential, nose-lifting universal cradle and a…
-
Sell Towing Bar
Home > Selling Leads > Transportation > Aircraft Parts > Sell Towing Bar . .... • Company Name : Universal Enterprises Group Co., Ltd. (UEG) .
-
Keith Consolidated Industries Inc (KCI)
BAR passenger ramps A series of four models designed to provide access to aircraft with door sill heights of from 8.53 to 4.01 m. .... Mounted on pneumatic foam-filled wheels, the ramps can be towed into position. .... The TW 2000 is a universal ramp designed to provide access for passengers in wheelchairs to regional…
-
TATRA/Navistar heavy truck joint venture
…suspension the ATX6 and ATX8 (in chassis-cab configuration) are air-transportable by C-130 Hercules aircraft . .... Navistar ATX6 Universal Container Carrier Dimensions and weights Crew 1 + 1 Length overall cargo area chassis cab 9.485 373 … 09 m fixed wheelbase 4.09 Weight unladen 12100 26675 12.1 laden 29000 63934 29.0 towed load GTW GCW axle .... Front: airbags plus telescopic shock-absorbers and anti-roll bar ; Rear: airbags plus telescopic shock-absorbers and…
-
Cavotec Fladung GmbH
Aircraft towbars These can be specific to the type of aircraft or universal , which can be fitted with adapters for various aircraft . .... Further features include adaptor torsion, shock absorber and pivoting towing eye. .... The Flying Tow Bar is a "portable" tow bar to be carried on board of an airplane.
-
Journal of Guidance, Control, and Dynamics > Visual Tracking of a Maneuvering Target
[33] Bar -Shalom, Y., and Fortmann, T., Tracking and Data Association, Academic Press, London, 1988. .... [34] Stevens, B. L., and Lewis, F. L., Aircraft Control and Simulation, Wiley, New York, 1992. .... [36] Park, J., and Sandberg, I., “ Universal Approximation Using Radial Basis Function Networks,” Neural Computations .... Aerial Rendezvous of Small Unmanned Aircraft Using a Passive Towed Cable System.
Indicates content that may require registration and/or purchase.