-
Supplier: Accuris
Description: Nondestructive Inspection (NDI) Methods Used During Production and Operation of Aircraft Wheels and Brakes
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) identifies current nondestructive inspection (NDI) methods used to insure product integrity and maximize "in service" life of the major structural components of aircraft wheel and brake assemblies.
-
Supplier: SAE International
Description: This SAE Aerospace Information Report (AIR) identifies current nondestructive inspection (NDI) methods used to insure product integrity and maximize "in service" life of the major structural components of aircraft wheel and brake assemblies.
-
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations,
- Machine Type: Degreasers, Spray Washers
-
Supplier: Proceco Ltd.
Description: The Typhoon®AWW aircraft wheel cleaning system is designed to clean up to 30 aircraft wheel hubs of any size in an 8-hour shift (1 wheel every 16 min.). This unique parts washer uses the latest aqueous cleaning technology complying with environmental regulations,
- Temperature: 140 F
- Wash Tank Capacity: 470 gallons
- Internal Width: 32 inch
- Internal Depth / Height: 20 inch
-
Supplier: CSA Group
Description: (such as hose and nozzles attached to a fixed supply of extinguishing media). Extinguishers for use on board aircraft, watercraft and vehicles are outside its scope.
-
Description: (such as hose and nozzles attached to a fixed supply of extinguishing media). Extinguishers for use on board aircraft, watercraft and vehicles are outside its scope.
-
Supplier: SAE International
Description: This SAE Aerospace Standard (AS) sets forth the minimum quality required for aircraft wheel and brake castings. Its use will establish minimum acceptable requirements for internal structure and surface conditions and is predicated on the use of a casting factor for the ultimate load of
-
Supplier: SAE International
Description: This standard sets forth the minimum quality required for aircraft wheel and brake castings. Its use will establish minimum acceptable requirements for internal structure and surface conditions and is predicated on the use of a casting factor for the ultimate load of 1.51 (minimum) to
-
Supplier: Instrument Technology, Inc.
Description: ITI UVU Ultraviolet Video Inspection System especially for inspecting internal surfaces of aircraft landing gear. Designed to eliminate the need for mirrors or bulky UV lamps, the "UVU" system increases reliability and decreases inspection time. It is ideal for viewing inside
- Tube or Sheath Diameter: 28.6 mm
- Working Length: 1.1 to 2.3000000000000003 m
- Field of View: 100 degrees
- Minimum Focus Distance: 12.700000000000001 mm
-
Supplier: Evident Scientific
Description: scanners offer a full range of application solutions. Some of the more common applications are: airframe hole inspection with or without fasteners, wheel bolt hole inspections, surface inspections, post production testing for cracks, tube plug testing, and low frequency
- Features & Format: Absolute, Differential
- NDT Probe Technology: Eddy Current
- Application: Flaw / Crack Detection
-
Supplier: Rig-A-Lite
Description: solution needed for aircraft inspection and maintenance. Its 50-foot cord, explosion proof switch & plug and electrically conductive wheels make it the fixture of choice of aircraft, spacecraft and other vehicle manufacturing & maintenance.Commonly used on land rigs, in
- Light Fixture Voltage: 120 volts
- Light Fixture Wattage: 16.999999999999968 to 109.99999999999986 watts
- Features: Bulb Included
- Lamp Type: Fluorescent
Find Suppliers by Category Top
Featured Products Top
-
specifically designed for customers including Boeing, NASA, Lockheed Martin, General Electric, Raytheon, JPL, Bell Helicopter, Rolls Royce, Sikorsky, CAE, Bombardier, SpaceX, Aerojet, General Dynamics, and the U.S. Air Force (AFMETCAL). These include accessories for measuring features of aircraft assemblies (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
manufacture industrial fans, not aircraft propellers. But we still recognize a story that proves what engineering integrity really looks like—especially when things go wrong. A friend recently shared a powerful story (read more)
Browse Fans and Blowers (industrial) Datasheets for Hartzell Air Movement -
sets, anti-backlash gears, helical gears, miter gears, worms and worm wheels, internal gears, gear racks, pinions, plastic gears, planetary gears, gearboxes, speed reducers / increasers, differentials, and custom shafting. Our unique (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
More Information Top
-
A New Eddy Current Imaging System for Enhancement of Nondestructive Evaluation
This paper presents the WINSAS system designed to work with ANDEC eddy current aircraft wheel inspection system, currently in use in several airline companies.
-
Delivery of NDT in the UK Military
In the UK MOD, most on-aircraft eddy current inspections are carried out by NDT technicians, except for simple aircraft wheel inspection techniques which use an automated test machine.
-
ETher NDE Rotary Drives
Development of an industrial tool for automated Aircraft Wheel Half Inspection .
-
NEW SigmaCheck - How To - Movies available!
Development of an industrial tool for automated Aircraft Wheel Half Inspection .
-
ETher NDE ETi-200multi-frequency and multi-channel flaw detection
Development of an industrial tool for automated Aircraft Wheel Half Inspection .
-
New SigmaCheck Eddy Current Conductivity Meter
Development of an industrial tool for automated Aircraft Wheel Half Inspection .
-
New range of USB eddy current instruments available from ETher NDE
Development of an industrial tool for automated Aircraft Wheel Half Inspection .
-
New Eddy Current Flaw Detector VANTAGE
Development of an industrial tool for automated Aircraft Wheel Half Inspection .
-
http://www.ndt.net/article/nde-india2006/files/tp-59-pap.pdf
This paper describes some Eddy Current Inspection techniques like surface crack detection on aluminum alloys, bolt hole inspection, automated inspection of aircraft wheels and subsurface corrosion detection in Aircraft Lap Splices using Single as well as Dual Frequency Eddy Current techniques.
-
WheelScan LT takes to the F1 track!
For those smaller volume inspections of aircraft wheels , it provides the perfect alternative to the fully automatic WheelScan IV, which is designed to inspect over 100 half-hubs per day, and contains its own built in eddy current unit.
Indicates content that may require registration and/or purchase.