-
Supplier: JITE Connectors Inc.
Description: Barrier Terminal Blocks
- Contacts Pitch: 13 mm
- Conductor Size (North American): 10 to 18 AWG
- Voltage Rating: 600 volts
- Current Rating: 30 amps
-
Supplier: WAGO
Description: 2-conductor terminal block; without push-buttons; suitable for Ex e II applications; with fixing flange; 1-pole; for screw or similar mounting types; Fixing hole 3.2 mm Ø; 4 mm²; light gray
- Voltage Rating: 550 volts
- Current Rating: 23 amps
- Operating Temperature: -60 to 105 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: DIN Rail Terminal Blocks KS4402/F, DIN Enclosure
- Conductor Size (North American): 14 AWG
- Voltage Rating: 300 volts
- Current Rating: 10 amps
- Operating Temperature: 120 C
-
-
Supplier: VAST STOCK CO., LIMITED
Description: Fixed Terminal Blocks AK130/20wp PCB
- Number of Contacts: 20
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: ODG (Origin Data Global)
Description: Copper 1x2P Tin 9.5mm 4 1 2 30A 300V Green 10~26 Direct Insert Plugin,P=9.5mm Screw Terminal Blocks ROHS
-
Supplier: Newark, An Avnet Company
Description: TERMINAL BLOCK
-
Supplier: WAGO
Description: 8-level terminal block for matrix patching; without locking clips; one potential per level; with 2.3 mm Ø test port; for 35 x 15 mounting rail; 1.5 mm²; 1,50 mm²; gray
- Voltage Rating: 250 volts
- Current Rating: 10 amps
- Operating Temperature: -60 to 105 C
- Mounting Options: 35 mm DIN Rail
-
Supplier: PHOENIX CONTACT USA
Description: Connection terminal block, connection method: Screw connection, load current: 125 A, cross section: 2.5 mm² - 35 mm², width: 14.3 mm, color: silver
- Conductor Size (North American): 2 to 14 AWG
- Features: Other
- Terminal Block Type: Power Distribution Block
- Termination Options: Screw Clamp
-
Supplier: PHOENIX CONTACT USA
Description: Connection terminal block, connection method: Screw connection, load current: 76 A, cross section: 1.5 mm² - 16 mm², width: 9.8 mm, color: silver
- Conductor Size (North American): 6 to 16 AWG
- Features: Other
- Terminal Block Type: Power Distribution Block
- Termination Options: Screw Clamp
-
Supplier: Powell Electronics, Inc.
Description: AK550/8, PCB Terminal
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: ODG (Origin Data Global)
Description: CODING KEY; TO BE SNAPPED ABOVE
-
Supplier: VAST STOCK CO., LIMITED
Description: Pluggable Terminal Blocks TB SKT BEND PIN RA
-
Supplier: Allied Electronics, Inc.
Description: TERMINAL BLOCK;PCB;PLUG;10A/300V;22-14AWG;2 POLES also ref to as AK130/2WP
-
Supplier: Heilind Electronics, Inc.
Description: Terminal Blocks PCB Mount & Pluggable
-
Supplier: WAGO
Description: Power supply connector; without push-buttons; with snap-in mounting feet; without ground contact; 3-pole; 2,50 mm²; white
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: On Shore Technology Inc. Win Source Part Number: 1032044-EDSTL130/09 Packaging: Bulk Type: Header, Male Pins, Unshrouded Number of Positions: 9 Positions Per Level: 9 Number of Levels: 1 Pitch: 0.197" (5.00mm) Header Orientation: Vertical Termination Style: Solder Voltage - UL: 300V
-
Supplier: Newark, An Avnet Company
Description: 130-BU=TERMINAL BLOCK
-
Supplier: Newark, An Avnet Company
Description: DOUBLE-DECK TERMINAL BLOCK, SHIELD/THROUGH TERMINAL BLOCK, GRAY
-
Supplier: Newark, An Avnet Company
Description: STRIP TERMINAL BLOCK
-
Supplier: Ningbo Best Group Co., Ltd.
Description: terminal blocks, piezo elements, switches, fuses and fuse holders, battery holder, DC micro motors, receiver, microphone, solar cell, telecom connectors, piezo alarm, and mould. Fast is our principle,our normal delivery time as below: Sample delivery date is 1-3days. Production
- Contacts Pitch: 11 mm
- Conductor Size (North American): 10 to 18 AWG
- Voltage Rating: 24 volts
- Current Rating: 30 amps
-
Supplier: Allied Electronics, Inc.
Description: Terminal Block, PCB, 22-14 AWG, 15A, AK500/3WP, Gray
-
Supplier: TE Connectivity
Description: Mechanical Attachment Screw Material : Steel Thread Size : M2.6 Operation/Application Circuit Application : Power & Signal Packaging Features Packaging Quantity : 130 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Terminal Block
- Number of Contacts: 8
- Contacts Pitch: 5 mm
- Conductor Size (North American): 16 to 24 AWG
- Operating Temperature: -40 to 105 C
-
Supplier: RS Components, Ltd.
Description: PTR HARTMANN AK1550/12-3.5
- Number of Contacts: 12
- Contacts Pitch: 3.5 mm
- Features: Other, Pluggable
-
Supplier: RS Components, Ltd.
Description: Siemens 8WH1000-0AK00 DIN Rail Terminal
- Features: Other
-
Supplier: BlockMaster Electronics, Inc.
Description: BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant.
- Number of Contacts: 2 to 25
- Contacts Pitch: 11 mm
- Conductor Size (North American): 12 to 10 AWG
- Voltage Rating: 300 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1376356-CDM-10 Category: Connectors, Interconnects - Terminal Blocks - Barrier Blocks Temperature Range - Operating: 130°C Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Mfr: Curtis Industries Series: CDM Package: Bulk Product Status:
- Contacts Pitch: 13.8684 mm
- Voltage Rating: 600 volts
- Current Rating: 30 amps
- Operating Temperature: 130 C
-
Supplier: DigiKey
Description: TERM BLK BUS BAR 2POS 130MM BG
- Conductor Size (North American): 8 AWG
- Features: Other
- Terminal Block Type: Single Feed Through
-
Supplier: Altech Corp.
Description: For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard
- Number of Contacts: 4
- Orientation: 180 Degrees (Vertical)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: RS Components, Ltd.
Description: White Zack Marker Strip Numbers 121-130
-
Supplier: Altech Corp.
Description: For wire-to-board connections in applications with strict budgets and where infrequent wire terminations are expected. The popular AK100 is now offered in a single mold design as Type AK102. Please contact Altech for ordering information. Features: Multipole, Modular Design Wire Protector Standard
- Number of Contacts: 8
- Orientation: 90 Degrees (Horizontal)
- Features: Other
- Mounting Options: PCB Terminal Block
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1354283-1604797-1 Category: Connectors, Interconnects - Terminal Blocks - Specialized Temperature Range - Operating: -40°C ~ 130°C Fake Threat In the Open Market: 51 pct. Type: Battery Stud MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series:
- Operating Temperature: -40 to 130 C
- Features: Other
- Mounting Options: Panel Mount
-
Supplier: Marathon Special Products
Description: TERMINAL TYPE 30 CIRCUIT(S) MARATHON[R] BRAND 100 MODEL "
- Conductor Size (North American): 22 to 12 AWG
- Voltage Rating: 150 volts
- Current Rating: 20 amps
- Operating Temperature: 150 C
-
Supplier: Interpower
Description: Terminal Block Part Number: 82010041 VDE Rated Current: 24A/EN60998;16A/EN60598 VDE Voltage: 450V UR Rated Current: 30A UR Voltage: 300V CSA Rated Current: 25A CSA Voltage: 300V Max. Ambient Temp: 130°ºC Oper.Temp. Range: -50°ºC to +160°ºC Short Term Temp.: 200°ºC Material: Polyamide
- Number of Contacts: 5
- Conductor Size (North American): 24 to 12 AWG
- Voltage Rating: 300 volts
- Current Rating: 25 amps
Find Suppliers by Category Top
Featured Products Top
-
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronic’s High-Power Terminal Blocks series start at 30A @ 300V and are available up to 130A @ 600V. For added protection, we offer clear plastic covers for field installation. All of our products have UL approval and are RoHS compliant. (read more)
Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
More Information Top
-
ALTECH CORP - ALTECH TERMINAL BLOCK/ACCESSORY(3)
TERMINAL BLOCK , AK130 /2WP .
-
Altech Corp. - 30.305 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Terminal Blocks and Strips >> AK130 Plug.
-
Altech Corp. - 30.359 - Terminal Blocks and Strips - Terminal Block Shrouded Headers - Allied Electronics
Terminal Blocks and Strips >> Mate with AK130 , AK132 plugs.
-
Altech Corp. - 32.503 - Terminal Blocks and Strips - Terminal Block Connectors - Allied Electronics
Terminal Blocks and Strips >> Mate with AK130 , AK132 plugs.
-
Terminal Block Connectors - Connectors from Allied Electronics
Feed-Through Terminals (1 End Block (2 AK130 Series (8 .
-
Terminal Block Connectors - Connectors from Allied Electronics
Terminal Block (2 AK130 Series (8 .
Indicates content that may require registration and/or purchase.