-
Supplier: Electro-Sensors, Inc.
Description: MTS Tilt Switches and SCU-200 Control Unit Features • Easy to install, requires little maintenance • Control unit interfaces with any tilt switch probe • Advanced solid state electronic circuitry • Intrinsically safe control unit available • Adjustable time delay prevents false
- Tilt Angle: 15 degrees
- Accuracy: 5 degrees
- Operating Temperature: 32 to 158 F
- Number of Axes: 1
-
Description: SWITCH CHARACTERISTICS ACTION - SLOW @ 115 VAC 4.5 AMPS RES LOAD DIFFERENTIAL ANGLE 1° - 3° PILOT DUTY SERVICE 345 VOLT AMPS 115V & 230VAC ALARM CIRCUIT.
- Type: Mercury
-
Supplier: Rieker, Inc.
Description: SlopeAlert is a reliable, low cost solution of determining in-range and out of range tilt conditions. Connected to a lamp, horn, or solenoid relay, this compact Single or Dual Axis unit can indicate both safe and unsafe conditions as well as provide a control signal to help prevent equipment
- Tilt Angle: -55 to 90 degrees
- Number of Axes: 2
- Operating Temperature: -40 to 167 F
- Features: Other, Tilt Switch
-
-
Supplier: Gems Sensors & Controls
Description: Non-Mercury Switch Sealed Cable Impact & Corrosion Resistant ABS Shell N.O., N.C., SPDT Contacts Various Cable Lengths Color Coded Body Designed for level control and alarm applications in difficult liquids such as sewage and waste water. Series M mechanical tilt floats are
- Switching Current: 13 amps
- Switching Voltage: 120 to 240 volts
- Operating Temperature: 32 to 194 F
-
Description: TS-1 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-3 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1-6 - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-1C-L - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC TS-10 - 10 AMP @ 120 VAC TS-10C-L - 10 AMP @ 120 VAC TS-20 - 20 AMP @ 240 VAC TS-20C-L - 20 AMP @ 240 VAC
- Type: Mercury
-
Description: TOS-12-2 - 12 AMP @ 120 VAC TOS-12C-8 - 12 AMP @ 120 VAC TOS-20C-L - 12 AMP @ 120 VAC
- Type: Mercury
-
Description: DATS-1-SPDT - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC DATS-1-SPST - 1 AMP @ 120 VAC / 1 AMP @ 28 VDC
- Type: Mercury
Find Suppliers by Category Top
Featured Products Top
-
BinMaster's BM-TSM tilt switch mounts on the top of a bin. It activates an alarm when material rises and tilts the switching mechanism 15° or more. The (read more)
Browse Level Switches Datasheets for BinMaster, Inc. -
inputs, and high-performance components, the switch is perfectly suited for your extreme industrial automation environment. Each port of 9560 series has 2 LEDs to show the link status transmission speed and link/activity status. It also provides a relay output for an event alarm (read more)
Browse Network Switches Datasheets for Volktek Corporation
More Information Top
-
Power System Protection 3: Application
The bucket will not then be fully immersed and the weight of the oil left behind will cause the whole assembly to tilt , closing its mercury switch and completing the alarm circuit.
-
ISA FUND IND CNTRL - Fundamentals of Industrial Control
If the level falls, the sleeve drops below the magnetic position, the magnet is pulled away from the sleeve area, and the mercury switch tilts in the opposite angle, activating the contacts to sound an alarm or start a pump.
-
Transformers, Second Edition > Transformer Auxiliaries and Oil Preservation Systems
When a sufficient volume of gas is collected in the relay, the top bucket, because of its extra weight due to oil contained, tilts , overcoming the balance weight which closes the mercury switch and initiates an audible alarm .
-
Smart assistive accident free wheelchair system (SAAFWS)
The idea is to place a mercury switch on the center bottom of the wheel chair, or any edge so as in case the chair tilts to either side, it will … the motors and a notification alarm is sent to inform…
-
Belgium - RoHS substances in electrical and electronic equipment
…waste, lubrication, etc. • Equipment Control: magnetic valve, cooling equipment, motors, etc. • Alarm /Outputs: programmable logic .... Mercury tilt switches are small tubes with electrical contacts at one end of the tube.
-
Evaluation of intrusion sensors and video assessment in areas of restricted passage
The addition of another tilt mercury switch ,wired in a series inside each horizontal bar, would make defeating the sensor more difficult. .... must all be reset to their exact position to return to a secure state after an alarm .
-
Power System Protection 1: Principles and components
The oil flow is directed by a baffle plate so as to tilt the lower bucket assembly causing the corresponding mercury switch to isolate the transformer. .... Loss of oil due to leakage will operate the alarm and trip contacts in turn.
-
Practical Manual of Chemical Plant Equipment
The bulb can be tilted and if tilted so that the mercury comes down to the end where the two wires are located the electrical circuit is completed. .... These mercury pressure switches can be used to set off an alarm if pressure becomes too high or too low.
-
Safe as Houses
To prevent false alarms that could be caused by harmless vibrations, the switches can also be equipped with a time delay feature. .... In the past, most of these switches used mercury contacts with up to six contact points per x- or y- tilt axis, which would be individually adjusted to a specific degree of tilt.
-
SecureTech{TM} Systems Wireless Portable Alarm Systems{TM}
The system is installed in high-risk areas and can be activated by call buttons, door contacts, motion sensors, mercury tilt switches or pressure pads. .... When the wireless alarm is activated, the unit sends a prerecorded voice message directly to the officers'…
Indicates content that may require registration and/or purchase.