-
Supplier: Accuris
Description: Alkaline Body Wash Detergent
-
Supplier: Accuris
Description: STANDARD TEST METHODS OF SAMPLING AND CHEMICAL ANALYSIS OF ALKALINE DETERGENTS
-
Supplier: Accuris
Description: Heavy-duty alkaline detergents for `in-place' cleaning in dairy factories
-
-
Supplier: Accuris
Description: Heavy-duty alkaline detergents for 'in-place' cleaning in dairy factories
-
Supplier: ASTM International
Description: These test methods cover procedures for the sampling and chemical analysis of inorganic alkaline detergents. These detergents include caustic soda, soda ash, modified soda (sequicarbonate type), sodium bicarbonate, sodium metasilicate, trisodium phosphate, tetrasodium
-
Supplier: ASTM International
Description: 1.1 These test methods cover procedures for the sampling and chemical analysis of inorganic alkaline detergents. 1.2 The procedures appear in the following order: Sections Caustic Soda: Sampling 5 Total Alkalinity as Sodium Oxide (Na O) 6 to 8 Sodium Hydroxide (NaOH) 9 to 11 Carbonate
-
Supplier: LS Industries
Description: LS Industries' ENVIROWASH Detergent is a biodegradable, light to medium granular, non-caustic, alkaline jet spray cleaner. Specially formulated to safely clean both ferrous and non-ferrous metals. ENVIROWASH is an excellent multi-purpose cleaning detergent that cleans
- Features: Biodegradable, Carbon Removal, Specialty / Other
- Type: Detergent / Surfactant
-
Supplier: Alconox, Inc.
Description: Nonionic, detergent for labware washers, PC board washers, power-spray systems, ultrasonic and manual cleaning. Removes oils, resins rosins, and fluxes from PC circuit boards, electronic parts, phosphate sensitive labware and nuclear contaminated equipment with no interfering conductive
- Concentration (As Used, by Volume): 3 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Laboratory / Labware
-
Supplier: CSA Group
Description: Specifies a method for testing the resistance of raw optical glasses and a classification of optical glasses according to the aqueous alkaline phosphate-containing detergent resistance (phosphate resistance) determined by this method.
-
Supplier: Alconox, Inc.
Description: Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working parts of
- Concentration (As Used, by Volume): 0.5 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Contains Phosphate, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Laboratory / Labware
-
Description: Specifies a method for testing the resistance of raw optical glasses and a classification of optical glasses according to the aqueous alkaline phosphate-containing detergent resistance (phosphate resistance) determined by this method.
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent for manual and ultrasonic cleaning. Free rinsing to give you reliable results without interfering residues. Extremely mild and completely soluble in hard and soft water. USDA authorized. Dilute 1:100. pH 8.5
- Concentration (As Used, by Volume): 1 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Surface Treatment
- Features: Biodegradable, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Alconox, Inc.
Description: Concentrated, anionic detergent with protease enzyme for manual and ultrasonic cleaning. Excellent for removal of proteinaceous soils,tissue, blood and body fluids from glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass with no interfering residues. Ideal as a cleaning
- Concentration (As Used, by Volume): 1 %
- Features: Biodegradable, Contains Phosphate, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
- Type: Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Surface Treatment
-
Supplier: Surventis Surface Treatment LLC
Description: Penetrant is an alkaline detergent with pronounced wetting ability for general cleaning, steam cleaning, floor cleaning, radiator flushing and light-duty still-tank cleaning. In pulp and paper mills, Penetrant has proven effective for felt washing.
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Description: The determination is carried out as follows: Titration of an aliquiot portion of a sample solution with benzethonium chloride solution according to the direct two-phase titration procedure describes in ISO 2271. Hydrolysis by refluxing under alkaline conditions of a second aliquot portion of
-
Supplier: CSA Group
Description: The determination is carried out as follows: Titration of an aliquiot portion of a sample solution with benzethonium chloride solution according to the direct two-phase titration procedure describes in ISO 2271. Hydrolysis by refluxing under alkaline conditions of a second aliquot portion of
-
Supplier: Ultrasonic Power Corporation
Description: All of our detergents are concentrates specially formulated for use in our ultrasonic parts cleaners. All of our cleaning solutions are specifically designed to be diluted in water. The amount of detergent required is dependent on the type and amount of contamination on the surfaces
- Temperature (As Used): 140 to 150 F
- Concentration (As Used, by Volume): 5 to 15 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: Ultrasonic Power Corporation
Description: All of our detergents are concentrates specially formulated for use in our ultrasonic parts cleaners. All of our cleaning solutions are specifically designed to be diluted in water. The amount of detergent required is dependent on the type and amount of contamination on the surfaces
- Temperature (As Used): 130 to 170 F
- Concentration (As Used, by Volume): 5 to 15 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: Ultrasonic Power Corporation
Description: titanium. It is not to be used with copper or copper alloy substrates. Brulin 815QR detergent, concentrate, 55 gallons (One drum) makes 550 gallons at 10% mixture
- Temperature (As Used): 130 to 170 F
- Concentration (As Used, by Volume): 10 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Detergent / Surfactant, Rust / Corrosion Remover
-
Supplier: Image Supply, Inc.
Description: A popular liquid machine detergent. High in phosphates. Exceptional destaining capability. Fast acting. Moderate alkalinity. Easy rinsing. 5 Gal. Pail, ea
-
Supplier: Columbia Chemical Corporation
Description: COLCLEAN® SOAK 200 is a granular, heavy duty compound formulated for the removal of metal working soils from ferrous metal surfaces in hot alkaline soak cleaning operations prior to electroplating. It has excellent longevity, detergency, emulsifying, and dispersion properties. This product
- Features: Other
- Form: Powder
-
Supplier: Image Supply, Inc.
Description: Established heavy duty detergent. High alkalinity, high pH. Superior destaining. Heavy soil capability. For soft to medium hard water. Ideal for production operations. 8#, 4/cs
-
Supplier: Walter Surface Technologies
Description: Alustar 200™ is a foamless demulsifying cleaner/degreaser that dissolves and removes thick oil, grease, lubricants, and grime from aluminum and other non-ferrous alloys. Ideal for applications that are subject to strict cleaning specifications. FEATURES Highly concentrated - dilutable up to 1:200
- Temperature (As Used): 113 to 194 F
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Image Supply, Inc.
Description: Controlled alkalinity for effective detergent environment and reduced rinsing requirements. No loss of effectiveness in water of high hardness and high total solids. Readily disperses particulate soils. 5 Gal. Pail, ea
-
Supplier: Image Supply, Inc.
Description: A liquid buffered alkali for exclusive use with liquid enzyme detergents. It provides the right environment for optimum enzyme performance. Provides superior sequestering action on particulate soil. Buffered alkalinity means water savings. 15 Gal. Drum, ea
-
Supplier: Walter Surface Technologies
Description: STAR 200™ is a foamless demulsifying alkaline cleaner/degreaser specially formulated for cleaning iron, cast iron, steel, and stainless steel. Excellent at dissolving thick oil, grease, lubricants, and grime. FEATURES Highly concentrated - dilutable up to 1:200 Phosphate-free, VOC-Free
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: ASTM International
Description: This test method covers the assay of alkaline protease enzymes. This procedure is applicable to enzyme preparations with high activity but is inapplicable to formulated detergent products or air samples. The apparatus and reagents used in testing the assay for alkaline protease
-
Supplier: Surventis Surface Treatment LLC
Description: Ardrox 405-V is composed of detergents and wetting agents. It has the solvency to remove oils, light greases, tire marks, and other common soils. It can be used to clean asphalt, linoleum, rubber, vinyl, terrazzo, and concrete floors and is safe on all metals, plastics, rubber, and painted
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: ASTM International
Description: These test methods detail the standard procedures for the chemical analysis of soaps containing synthetic detergents. The analytical procedures include the determination of the following chemical properties and substances: moisture and other matter volatile at a specified temperature; free
-
Description: ISO 4317:2011 specifies two titration methods (volumetric and coulometric) using Karl Fischer reagent for the determination of the water content of surface active agents and detergents. These methods are applicable to products in the form of powders, pastes and solutions. They are applicable
-
Supplier: Baumann Paper Co., Inc.
Description: Clothesline Fresh™ Xtreme Hard Water Alkaline Detergent. 5 Gallons.
- Type: Detergent / Surfactant
-
Supplier: CSA Group
Description: ISO 4317:2011 specifies two titration methods (volumetric and coulometric) using Karl Fischer reagent for the determination of the water content of surface active agents and detergents. These methods are applicable to products in the form of powders, pastes and solutions. They are applicable
-
Supplier: CIMCOOL
Description: PRODUCTO™ UC-744 is a high detergency, alkaline cleaner concentrate designedfor use in ultrasonic cleaning, as well as immersion tank operations.
- Concentration (As Used, by Volume): 3 to 10 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Mild Alkaline Cleaner / Agent (8.5 to 11 pH), Rust / Corrosion Remover
- Industry Applications: In-process / Clean-In-Place (CIP)
- Features: Other
-
Supplier: AENOR
Description: SURFACE ACTIVE AGENTS. SODIUM SULPHATE TO BE USED AS RAW-MATERIAL IN DETERGENT FORMULATIONS. DETERMINATION OF ACIDITY OR ALKALINITY
-
Supplier: AENOR
Description: ETHANOL TO BE USED AS RAW-MATERIAL IN DETERGENT FORMULATIONS. DETECTION OF ALKALINITY OR DETERMINATION OF ACIDITY TO PHENOLPHTALEIN
Find Suppliers by Category Top
Featured Products Top
-
to use. Automated washers and optimized tray layouts are significant contributors to this effort. However, a notable challenge sometimes encountered with automated washers is the use of alkaline detergents during the high-temperature steam cleaning. Challenges for Miniature Motors (read more)
Browse Brushless Motors Datasheets for Portescap -
: • high boiling point • high thermal stability • Stability to acids and alkalines • Hydrolysis • Non-Corrosiveness It is used in the following applications (read more)
Browse Organic Solvents Datasheets for Mitsui Chemicals America, Inc. -
types. Engine oils typically contain additive packages composed of detergents and alkaline components to neutralize acids that result from combustion of fuel. Additives will deplete to the point that the oil and additive combination can no longer satisfactorily protect the engine. Oftentimes the type (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
Handbook of Industrial Surfactants Volume 1 and 2
Uses: Source of orthophosphate and strong alkali; prevents scale formation and interference with action of strongly alkaline detergent sol'ns.; corrodes aluminum; technical grade-industrial detergents, heavy duty domestic cleaners; boiler water treatments, retarding rust; food grade additive to processed cheese, component of …
-
Handbook of Textile Processing Chemicals
Properties: Gardner 6 max. liq.; sol. in water and alkaline detergent builders; sp.gr.
-
Handbook of Lubricants
Uses: Corrosion inhibitor, lubricant, antistat, dyeing assistant, softener, dis- persant for textiles; emulsifier and wetting agent in acidic and alkaline deter- gents .
-
Handbook of Corrosion Inhibitors
Uses: Corrosion inhibitor, lubricant, antistat, dyeing assistant, softener, dis- persant for textiles; emulsifier and wetting agent in acidic and alkaline deter- gents .
-
Handbook of Green Chemicals
Uses: Wetting agent, detergent, and hydrotrope in alkaline detergents , metal cleaners, hard surf. cleaners, textile scours; wetting agent, emulsifier, rust inhibitor, and EP lubricant in metal lubricants; surfactant in dry cleaning soaps, textile lubricants, emulsion polymerization, and pesticide and herbicide formulations .
-
Handbook of Cosmetic and Personal Care Additives Volume 1 and 2
Properties: Gardner 6 max. liq.; sol. in water and alkaline detergent build- ers; sp.gr.
-
Handbook of Paper and Pulp Chemicals
Properties: Gardner 6 max. liq.; sol. in water and alkaline detergent builders; .
-
Biochemical properties of the alkaline lipase of Bacillus flexus XJU-1 and its detergent compatibility
Alkaline detergent enzymes from alkaliphiles: enzy- matic properties, genetics and structures.
-
Handbook of Paint and Coating Raw Materials Volume 1 and 2
Uses: Emulsifier, lubricant, corrosion inhibitor for hard surf. cleaners, D- limonene, waterless hand cleaners, chain lubricants, degreasers, alka- line detergents , emulsion cleaners, all purpose detergents, pine oil clean- ers, spray & wipe cleaners; good wetting and detergency .
-
Handbook of PLASTIC AND RUBBER ADDITIVES Volume 1 and 2
Uses: Wetting agent, detergent, and hydrotrope in alkaline detergents , metal cleaners, hard surf. cleaners, textile scours; wetting agent, emulsi- fier, rust inhibitor, and EP lubricant in metal lubricants; surfactant in dry cleaning soaps, textile lubricants, emulsion polymerization, and pesticide and herbicide formulations .
Indicates content that may require registration and/or purchase.