Products/Services for Alpha Case Removal Titanium
-
Titanium and Titanium Alloys - (328 companies)...and/or molybdenum among others. Titanium Alloys and Materials Titanium alloys are generally categorized into four main types: alpha alloys, near-alpha alloys, alpha & beta alloys, and beta alloys. Alpha alloys are those that contain neutral alloying...TypesLight AlloyStandards / Specifications -
Surface Preparation Services - (395 companies)...including: Ceramics (ie. clay). Composites. Glass. Metals (aluminum, carbide, copper, iron, nickel, steel, titanium). Plastics. Wood. Additionally, to reduce potential shipping costs and logistical difficulties, buyers may specify a preferred... -
Carrying Cases and Equipment Cases - (411 companies)Carrying cases and equipment cases protect contents from impact, shock, vibration, rain, and dust. Carrying cases and equipment cases protect contents from shock, impact, water, sunlight, and dust. Carrying cases represent a wide variety of products... -
Case Equipment - (291 companies)Case equipment is machinery used to form, pack, seal, or unpack cases of products. Case equipment is used to erect, pack, seal, or unpack cases of products. In most instances, case equipment is used to form cardboard boxes; however, corrugated... -
Gumbo Removal Equipment - (6 companies)Gumbo removal equipment refers to solids removal equipment that removes sticky hydrated gumbo from drilling fluids during drilling operations. Gumbo is a sticky hydrated clay soil that is detrimental to drilling operations by clogging pipes...
-
Shipping Containers and Shipping Cases - (566 companies)Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers, crates, trunks and other vessels for transporting materials. Shipping containers and shipping cases include bags, boxes, buckets, barrels, ISO containers...
-
Catalysts and Initiators - (354 companies)Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives. Image credit: Aron Alpha | FuelCellsEtc | Ellsworth Adhesives. Catalysts and initiators are chemicals used to start, promote...
-
Resins and Compounds - (403 companies)...be repeatedly remelted and remolded, allowing parts and scraps to be reprocessed. In most cases they are also very recyclable. Thermosets or thermosetting plastics are polymer materials that have been irreversibly cured. They are generally stronger...
-
Presses (metalworking) - (518 companies)Industrial presses (metalworking) use a ram to shear, punch, form or assemble metal or other material by means of cutting, shaping, or combination dies attached to slides. Examples include die cutting machines, forming and bending machines, punch presses, shop presses, sheet metal equipment, stamping presses, and wire forming machines.
-
Aluminum and Aluminum Alloys - (748 companies)Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength.
Product News
-
MacDermid Alpha Electronics Solutions
ALPHA® tensoRED® Due to its innovative design, ALPHA (R) tensoRED (R) enables a higher and more even tension, compared to ALPHA (R) Tetra Frames, without the need of air pressure being applied to the frame. This results in reduced maintenance costs and improved reliability. What you get: Reduced maintenance costs. Improved reliability. Improved manual handling for operators. More even tension* resulting in less paste smearing. Reduced variation in volume deposits*. Improved positional alignment on volume... (read more)Browse Electrical and Electronic Resins Datasheets for MacDermid Alpha Electronics Solutions -
Inductotherm Group
Alpha® Shears Alpha (R) flying shears provide patented double cut die set which enables producers to cut dimple free ready for market products directly off the mill. Thermatool offers a full range of Alpha (R) flying shears for nearly all tube cutting applications. Alpha Mach 1: 3/8" to 2" OD with a max wall of .125". Alpha Mach 2: 1/2" to 3" OD with a max wall of .160". Alpha Mach 3: 1" to 5" OD with a max wall of .250. Special Applications: * Alpha (R) Ultra High Speed Shear for 2" single cut for thin wall... (read more)Browse Sawing Machinery Datasheets for Inductotherm Group -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls – Lightweight & Strong Premium Titanium Balls for High-Performance Applications. Titanium balls are a top choice for industries requiring strength, lightweight properties, and exceptional resistance to corrosion. Weighing only 60% of steel, they provide optimal performance without compromising durability. Their nonmagnetic nature and superior heat transfer make them ideal for aerospace, medical, and chemical applications. Key Features & Benefits: Lightweight & High Strength - 40% lighter than steel, ensuring... (read more)Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Everlube Products
Products for the Superplastic Forming of Titanium. Everlube Products manufacturers a line of products for superplastic forming of titanium. Formkote (R) T-50 has been used for this application since the early 1970 's. Everlube also has a line of water-based forming lubes including LubeLok (R) 22-T, 22-TBN and 22-TG. Watch > > >Everlube Products. Everlube Products is a pioneer and leader in solid film lubricant technology. Market : Our market section provides information on coatings that service the aerospace, military, semiconductor, medical... (read more)Browse Industrial Lubricants Datasheets for Everlube Products -
Arnold Magnetic Technologies
Titanium supplier known for outstanding quality Did you know Arnold 's Precision Thin Metals business offers titanium products in a number of Commercially Pure grades and several standard alloy compositions? Learn more here. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh... (read more)Browse Titanium and Titanium Alloys Datasheets for Arnold Magnetic Technologies -
Arnold Magnetic Technologies
Reliable titanium supplier - outstanding quality TITANIUM FOILS AND ALLOYS. There are hundreds of uses for titanium metal in applications ranging from E-beam shielding to drug delivery to aerospace surfaces and structures. Titanium (Ti) offers exceptional characteristics for high overall strength, biocompatibility, corrosion resistance, and workability. Lightweight and durable under harsh temperature and chemical conditions, titanium sheet and foil materials from Arnold are available in a number of grades for various end-uses. See available... (read more)Browse Metal Strip Datasheets for Arnold Magnetic Technologies -
Changzhou Sunan & Weijie Steel Balls Co., Ltd.
Titanium Balls for Precision Bearing Applications Titanium balls provide a unique combination of low density, high strength, and corrosion resistance, making them an ideal choice for precision bearing and motion systems. With approximately 60% of steel 's density, they help reduce system weight while maintaining mechanical performance. Key Features and Benefits. Lightweight and Durable: Low density with high strength enables reduced inertia and improved system efficiency. Non-Magnetic: Suitable for precision systems where magnetic interference... (read more)Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Smith & Loveless, Inc.
Compare Removal Efficiencies Which grit removal system has the best removal efficiency?. Understanding the pros and cons of different types of technologies helps you choose the right one. Compare Removal Efficiencies: There are several types of grit removal systems in the market place. But only one, the forced vortex grit chamber with baffles, leads the pack in the race for superior grit removal efficiency. Check out the video at for more details. Smith & Loveless Inc. For more than 65 years, Smith & Loveless has delivered... (read more)Browse Separators, Classifiers, and Screeners Datasheets for Smith & Loveless, Inc. -
MacDermid Alpha Electronics Solutions
ALPHA HRL3 Solder Sphere ALPHA HRL3 is a lead-free, low temperature, high reliability alloy for use application where low temperature processing is desired. ALPHA HRL3 is available in solder sphere format for ball mount application. The alloy was designed to exhibit improved drop shock and thermal cycling performance versus existing low temperature alloys in the market. The ALPHA HRL3 Solder Spheres offer a wide operating window, cost savings through low temperature materials and heating energy, while reducing warpage... (read more)Browse Solder Datasheets for MacDermid Alpha Electronics Solutions -
MacDermid Alpha Electronics Solutions
Alpha® Solder Pastes Our offering includes leading lead-free, no-clean, halogen-free solder paste technologies for applications such as fine feature printing, low temperature processing, and many others. Alpha's (R) solder pastes are available in a wide range of alloy offerings, including low-Ag SACX Plus (R) that offers excellent soldering performance at an alloy cost approximately 30% less than SAC305. The SACX Plus (R) alloy is also offered in Alpha (R) solder bar, preforms, wire, and spheres for assured alloy... (read more)Browse Solder Datasheets for MacDermid Alpha Electronics Solutions
-
Improvement of abrasive water jet machining accuracy for titanium and TiNb alloy
2013) Parametric effects on grit embedment and surface morphology in an innovative hybrid waterjet cleaning process for alpha case removal from titanium alloys.
-
Determination of Minimum Machining Depth After Heat Treatment of ASTM Grade 2 Titanium Alloy
A nomogram was developed as a guide to the minimum machining depth that is required to completely remove alpha - case in titanium alloys for a range of temperatures and times.
-
High Pressure Waterjets – An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys
• High Pressure Waterjets â An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys p.103 .
-
ZTITA1994P1145
This is not considered detrimental, alOne specific problem encountered in though a washing or pickling cycle follow- alpha case removal is that the titanium ing the blast is desirable ifthe part is to be oxide formed is substantially more insolwelded subsequently.
-
ZASMHBA0001311
One specific problem encountered in alpha case removal is that the titanium oxide formed is substantially more insoluble in the nitric hydrofluoric etchant than the base metal.
-
Scientific.Net: Materials Science
High Pressure Waterjets â An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys .
-
Scientific.Net: Materials Science
High Pressure Waterjets â An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys .
-
Scientific.Net: Materials Science
High Pressure Waterjets â An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys .
-
Friction Stir Processing (FSP) of As-Cast AA5083 for Grain Refinement and Superplasticity
• High Pressure Waterjets â An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys p.103 .
-
Contact Sensors for Accurate Monitoring and Prediction of Sheet Deformation during Hydro/Pneumatic Forming Operations
• High Pressure Waterjets â An Innovative Means of Alpha Case Removal for Superplastically Formed Titanium Alloys p.103 .
Indicates content that may require registration and/or purchase.