-
Supplier: Broadcom Inc.
Description: The HCMS-2923 is a high performance, easy to use dot matrix display driven by on-board CMOS ICs. The display can be directly interfaced with a microprocessor, thus eliminating the need for cumbersome interface components. The serial IC interface allows higher
- Number of Rows: 2 #
- Number of Characters: 8 #
- Color Wavelength: 574 nm
- Character Height: 3.71 mm
-
Supplier: Newark, An Avnet Company
Description: OLED ALPHANUMERIC DISPLAY, 16 X 4, COB; Character Count x Line:16 x 4; Display Appearance:Yellow on Black; Logic Voltage:5V; Interface Type:Parallel, Serial; Font Set:Cyrillic, English, Euro; Character Size:4.75mm; Module Size:87mm xRoHS Compliant: Yes
-
Supplier: Broadcom Inc.
Description: components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are
- Number of Rows: 1 #
- Number of Characters: 4 #
- Color Wavelength: 583 nm
- Character Height: 0.2 mm
-
-
Supplier: Broadcom Inc.
Description: components. The serial IC interface allows higher character count information displays with a minimum of data lines. The easy to read 5x7 pixel format allows the display of uppercase, lower case, Katakana, and custom user-defined characters. These displays are
- Number of Rows: 1 #
- Number of Characters: 8 #
- Color Wavelength: 572 nm
- Character Height: 3.71 mm
-
Supplier: Interface Displays & Controls
Description: The Data Entry Display unit includes 5 rows of alphanumeric characters with 24 characters in each row for a total of 120 characters. It is compatible for use in Night Vision Imaging Systems (NVIS) and accepts Manchester II encoded data. The unit is used in the F-16 aircraft as a
- Supply Voltage: AC Voltage
- Specialty Applications: ARINC / Avionics, MIL-SPEC / Military, Machine Failure, Vehicle Safety
- Mounting: Flange Mount
- Features: Green
-
Supplier: OMEGA Engineering, Inc.
Description: REMOTE DISPLAY The RD4/RD6 are 4 or 6 digit master/slave displays providing remote readout from instruments such as programmable controllers, digital panel meters and other instruments with serial output. Two communication interfaces are supported in remote
- Number of Digits: 6
- Width: 96 mm
- Height: 48 mm
- Depth: 39 mm
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, HMI, 2MB; No. of Characters:-; No. of Keys:-; Panel Display Interface:RJ45, RS232C, RS422, RS485, Serial, USB; Memory Size:2MB; Baud Rate:115.2Kbaud; Supply Voltage:24VDC; Operating Temperature Min:0°C; Product Range:- RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1224500-MM5452V Packaging: Tube Mounting Style: SMD Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1224506-MM5483V Packaging: Tube Mounting Style: SMD Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated Circuits
- TJ: -40 to 85 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1224505-MM5483N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
Supplier: RS Components, Ltd.
Description: Intelligent alphanumeric dot-matrix vacuum fluorescent displays using an emissive technology. Wide viewing angle. Bright blue-green fluorescent image. 4, 5 or 6 luminance levels. Integral display controller, drivers and dc/dc converter. Over 220 characters and symbols.
- Number of Rows: 2
- Number of Characters: 20
- Viewing Area Width: 101.74999999999999 mm
- Viewing Area Height: 18.5 mm
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1224499-MM5452N Packaging: Tube Mounting Style: Through Hole Configuration: 7 Segment + DP, Alphanumeric and Bar Graph Interface: Serial Display Type: LCD Digits or Characters: 4.5 Digits Categories: Integrated
- TJ: -40 to 85 C
- Package Type: DIP
- Features: Other
- Device Type: Sensor Interface
-
Supplier: DigiKey
Description: Vacuum Fluorescent Display (VFD) 16 x 2 Character 5V Serial 86.60mm x 23.00mm x 8.55mm
- Number of Rows: 2
- Number of Characters: 16
- Viewing Area Width: 7.6499999999999995 mm
- Viewing Area Height: 46.54 mm
-
Supplier: Interface Displays & Controls
Description: Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format.
- Nominal Display Size: 5.74 inch
- Operating Temperature: -40 to 158 F
- Screen: Alphanumeric
- Display Options: Color Display, Integrated Keypad Interface
-
Supplier: Interface Displays & Controls
Description: display drivers with a serial interface. Brightness is controlled by pulse width modulation (PWM), which is derived from analog brightness input voltage. Features - LED module types available - 14 segment alpha/numeric - Decimal points - Modular construction - Small size, low
- Number of Rows: 1 #
- Number of Characters: 6 #
- Applications: ARINC / Avionics
- Character Type: Alphanumeric
-
Supplier: GSE Scale Systems
Description: Buttonkeypad, and 8 Setpoints. The LCD display allows for4 alphanumeric lines of data.
- Number of Characters per Line: 4
- Display Type: Character Display
- Backlight: Light Emitting Diode (LED)
- Features / Applications: Serial Interface Option
-
Supplier: Interface Displays & Controls
Description: Interface has a series of cockpit control units (CCUs) available for avionic message applications. The primary function is to accept serial data from the host computer and display it in a multi-line 16-character alphanumeric format.
- Length: 5.74 inch
- Width: 2.245 inch
- Voltage: 18 to 32 volts
- Operating Temperature: -40 to 158 F
-
Supplier: Interface, Inc. - AZ
Description: Why the Interface series 9840 Intelligent Indicator is the best in class: 1 or 2 Channel Remote sense excitation 5 & 6 point linearization Bipolar 999,999 display counts Nonlinearity < 0.005% Auto setup for multiple load cells Fast, direct analog output 10 VDC scalable analog output -
- Operating Temperature: 32 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Display Colors: Aqua
-
Supplier: Beijer Electronics
Description: Optional second EIA-232 serial port
- Number of Devices: 1
- Flash Memory (RAM): 0.000063 MB
- Operating Temperature: 14 to 140 F
- Screen: Alphanumeric
-
Supplier: Interface, Inc. - AZ
Description: RS232, RS422, RS485 serial communication Torque, speed, and HP display Max/min capture Two-line backlit LCD display More Information The model 9850's modular design allows the use of 7 different types of channel cards in 2 available channels. Available channels include AC mV/V
- Operating Temperature: 41 to 122 F
- Display Type: Alphanumeric Display
- Outputs: Analog, Serial
- Input Type: DC Power, Single Phase AC Power
-
Supplier: OMEGA Engineering, Inc.
Description: display, these tough panels also communicate to other major controllers through 2 serial ports which can be used simultaneously. Transfer applications to or from these graphic panels using the handy transfer module. Ten programmable function keys allow the user to view easy-to-change
- Number of Devices: 1
- Nominal Display Size: 3 inch
- Flash Memory (RAM): 0.256 MB
- Operating Temperature: 32 to 122 F
-
Supplier: Sifam Tinsley UK
Description: system via the RS-485 or Ethernet interface. Three relay outputs signal the overflow of the chosen value and the programmable analogue output maps the assigned parameter. The temperature inputs can be used to control the temperature of the transformers windings, motors. Features • Measurement
- Number of Digits: 36
- Analog Input Channels: 3
- Voltage Range: 57.7 to 690 volts
- Current Range: 1 to 5 amps
-
Supplier: Cole-Parmer
Description: • With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations • Painted steel base with ABS indicator • Quick display of results using large dual line LCD with high-contrast white
- Capacity: 110.25 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations • Painted steel base with ABS indicator • Quick display of results using large dual line LCD with high-contrast white
- Capacity: 66.15 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations. • Painted steel base with ABS indicator • Quick display of results using large dual line LCD with high-contrast white
- Capacity: 551.25 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • With rugged construction, comprehensive yet intuitive software, and multiple connectivity options, the Defender 7000 can meet the needs of demanding industrial operations. • Painted steel base with ABS indicator • Quick display of results using large dual line LCD with high-contrast white
- Capacity: 66.15 lbs
- Display: Digital Display
- Interface: Serial
-
RF Repeaters - Console/Computer Interface Multi Format ANI Decoder -- Cimarron Technologies C Plus ISupplier: Holzberg Communications, Inc.
Description: first received ID in the main display until the display is reset 8 Character DTMF decode with staus bit at end or beginning Customizable message naming Two open collector outputs for external alarms, auto dialers, etc. Programming software and tests built into the unit 100 to 240 VAC
-
Supplier: Sherborne Sensors
Description: output as an angle, with a resolution down to 0.001°. For seamless interface with a data acquisition system, two supplementary outputs, an analog voltage output and RS422/485 serial output are supplied. The enclosure is manufactured from recyclable and flame retardant (VO) materials,
- Number of Digits: 5
- Response Time: 100 milliseconds
- Accuracy: 0.1 ± % of Full Scale
- Width: 96 mm
-
Supplier: Sifam Tinsley UK
Description: The ND20LITE meter is a digital programmable panel meter destined for the measurement of single-phase power network parameters (2-wire network) and 3-phase, 3,4-wire network in balanced and unbalanced systems with the simultaneous display of measured quantities on a LCD display. The
- Voltage Range: 2.8 to 480 volts
- Current Range: 0.002 to 6 amps
- Frequency Range: 47 to 63 Hz
- Accuracy: 0.2 ± % of Full Scale
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Voltage AC Version Display Active VFD dot matrix Dimensions (LxWxH) 11.8 in x 7.9 in x 5.6 in (299 mm x 200 mm x 141 mm) Display Mounting Flexibility Unit integrated Key Pad alpha-numeric keypad Interfaces 4I/4O/4-20 mA Analog Output/Allen-Bradley
- Display: Digital Display
- Output: Ethernet, Serial
- Features: Integral Keypad, Other
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: Programmable stainless steel terminal for complex weighing tasks.Connection to: all Sartorius scales/platforms/load cells IP protection rate: IP30 (IP69K as option) High-contrast, backlit color graphics display, with 20mm display for weight readouts with status indicators, bargraph
- Display: Digital Display
- Output: Ethernet, Serial
- Features: Integral Keypad, Programmable
- Display Technology: LCD
Find Suppliers by Category Top
Featured Products Top
-
Safety Light Curtains with Bluetooth interface Schmersal has an integrated BluetoothTM interface in our Safety Light Curtains, as a standard feature, available on our SLC440COM and multifunctional SLC440 series. These safety light curtains use the (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
3500 Dual Channel color. Serial, Analogue and Digital outputs. Data Logging feature. SI 5500 Color display LCD Screen 0.01 µm display resolution RS232 Connectivity SI (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
• Intrinsically safe • IP67 rated • Large graphic display • Internal data logger • IrDA® communication with PC (Optional) • Stores up to 60 log/site files • Simple programming via graphic user interface • Compatible with all (read more)
Browse Moisture Meters Datasheets for Panametrics -
readings, alarms, limits and other metrology functions. With discrete I/O and serial interfaces these readouts provide a neat solution to interface to other systems like PLC’s The SI5500 features an intuitive, menu driven multiple channel display which can be programmed to display (read more)
Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
-time cross channel calculations, built-in data acquisition and control functions, serial communications interface, user assignable logic I/O and auto-scaled ±5 and/or ±10 volt analog outputs. Newly enhanced features include: 6 active display digits. 0 (read more)
Browse Signal Conditioners Datasheets for S. Himmelstein & Company -
easily made at the bottom of the analyzer. Efficient Operation Reduces Maintenance The PrevEx's all inclusive design is easily operated and maintained. The front panel includes a set of status indicators and an eight-character alpha-numeric LCD display. Using just two (read more)
Browse Gas Instruments Datasheets for Control Instruments Corp. -
, the system controller automatically configures the installed Smart Sensors, identifying pertinent data for each sensor, such as serial number, gas type, sensitivity range, most recent zero and span calibration data points, and last calibration date. User interface is accomplished using a programming (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Fargo Controls Inc. is proud to announce its latest addition, the TC series. This series is a powerful 6-digit multifunction programmable preset Timer/Counter with a communication interface. It has RS-232, RS-485, RS-422 Serial Communications and (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Model 480 Features 5¾ digit DC resolution (1 part out of ±300,000) Automatic drift compensation Very fast peak capture AC frequency response to 50 kHz IEEE-488 and serial interfaces Storage of parameters for up to 10 existing coils (read more)
Browse Magnetic Field Instruments Datasheets for Lake Shore Cryotronics, Inc. -
to 2TB and RAM options from 4GB to 32GB. While compact in profile, this box mount PC provides great connectivity with two or four 4K DisplayPort connections, four 2.5Gbps Ethernet connections, four USB 3.0 ports and a multi-standard serial port*. Mounting can also be adapted to user needs with (read more)
Browse Computers Datasheets for Allen-Bradley / Rockwell Automation
More Information Top
-
MH100 series digital radio relay terminals
…up to 3 for access traffic Auxiliary channels: serial port V.10 100 bits/s, serial port V.10 25 bits/s Gross bit rate (with FEC): 210 kbits/s Controls/alarms: local control keypad and alphanumeric display ; remote control serial interface Power supply voltage: 24/48…
-
Assistive Technology for Visually Impaired and Blind People
Optional outputs include large format alphanu- meric displays , LEDindicators, audibletones, serial interfaces to computer systems and electrical signals.
-
The audio-graphical interface to a personal integrated telecommunications system
Output is communicated to the host computer via a high speed serial interface and is also displayed on an alphanumeric plasma display.
-
Electronic golf score card
…made up of 14 building blocks, consisting of the: Microcontroller, LSB Address Latch, external EPROM, Keypad, Real-Time Clock, Under- Voltage Supply Monitor, System Reset, Address Decoder Logic, external SRAM, Alphanumeric LCD Display , Audio Transducer, Serial Communication Interface , Power Supply Unit, and…
-
New Products
The desk top unit has a basic configuration consisting of a general purpose 16-bit minicomputer, 4K memory, CRT for data display , alpha- numeric keyboard, a real time clock, serial asynchronous interface , paper tape reader interface, firmware boot strap, and auto- matic…
-
Microprocessor technique and computer structures
An alphanumeric terminal with a keyboard and a screen is connected through an asynchronously- serial interface -module on the microprocessor systembus (image 7-33).
-
Portable microcomputer unit for the analysis of plutonium gamma-ray spectra
The keyboard, the alphanumeric display , and the printer communicate with the L5I-11 through serial interface channels, and the Silena HCA and the LSI-11 communicate through a parallel interface channel.
-
FPGA-based multispectral fluorometer using CDMA and embedded neural network
In addition, it controls a small user interface consisting of a keypad and an alphanumeric LCD display , as well as a serial port for external communications.
-
Applications Of Microcomputers In Optical Astronomy
Our hardware consists of two identical IMSAI 8080 microcomputers each equipped with 48K bytes of RAM, duel 8 -inch floppy disk drive, parallel and serial interface , D/A and A/D interface, and an alphanumeric video display .
-
Synchronization Software for Automation in Anesthesia
For the development of this software some characteristics were required: • Monitoring: record the anesthesia data in real time in graphical display and alphanumeric representation on a friendly interface ; • Supervising: record the … set point, choosing the serial port for com- munication…
Indicates content that may require registration and/or purchase.