-
Supplier: SAE International
Description: This specification covers alumina-silica fiber thermal insulation blankets, in the form of flat sheets or rolls.
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
Supplier: SAE International
Description: This specification covers alumina-silica, glass, and other ceramic fiber thermal insulation in the form of felt and fabric flat sheets, rolls, or molded non-pliable blocks. Nominal thickness is 0.1 to 2.0 inches (3 to 51 mm) and nominal density is 2 to 24 pounds mass per cubic
-
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: die-cutting, wrapping and forming. ZRCI Alumina Felt Type RS-3000 is 97% high purity alumina fiber, ceramic felt with less than 1% shot. Type RS-3000 is a strong, flexible material with fibers held together with an organic binder. It is available in roll, sheet or custom
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 3,002 F
-
Description: Alumina Ceramic Heaters are produced by implementing unique metallization and ceramic lamination processes. Due to the advanced manufacturing techniques utilized in the electric element, Alumina Heaters can provide higher reliability than ever before. Currently, applications include
- Heater Type: Ceramic Fiber Heater
- Features: Cylindrical Ceramic Fiber Heater, Embedded Sinuated Flat, Flat Ceramic Fiber Heater, Full Cylinder, Other
-
Supplier: Lydall Performance Materials
Description: LyTherm® 3000-L alumina paper is a lightweight refractory material processed from high purity bulk alumina fibers formed into a flexible sheet. It is recommended for continuous use at temperatures up to 3000°F (1650°C), in applications that demand low shrinkage, a high degree of
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 12 to 24 inch
- Use Temperature: 3,000 F
- Applications: Aerospace, Fire Proofing / Thermal Protection
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 1.6666666666666667 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C
- Overall Thickness: 0.5 inch
- Overall Width / OD: 24 inch
- Overall Length: 1.6666666666666667 yd
- Use Temperature: 2,300 F
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Alumina-Silica Insulating Blanket Type RS-C Moldable is composed of long, high strength ceramic fibers, with an inorganic alumina binder/rigidizing agent. It is a wet blanket that is shipped rolled up and sealed in a plastic bag to preserve its moldability. Type RS-C
- Overall Thickness: 0.25 inch
- Overall Width / OD: 60 inch
- Overall Length: 0.6666666666666666 yd
- Use Temperature: 1,600 F
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley's reputation as world leader in insulation systems is well deserved. Our patented ceramic fiber Jointless™ modules (US Patent 6,422,862 B1) for temperatures up to 1350°C (2462°F), and our retained brick –floating anchoring system for temperatures up to 1800°C (3272°F),
- Material: Ceramic
-
Supplier: Mid-Mountain Materials, Inc.
Description: 1260°C. Excellent for use as in high-temperature sealing applications, CERMEX® Blankets and Papers are widely used in die-cut gaskets, seals for furnace linings and industrial ovens, insulation in removable blankets and pads, pipe insulation, and automotive applications.
- Overall Thickness: 0.125 inch
- Use Temperature: 2,300 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
- Features: Fabric / Cloth, Other, Sound Proofing / Insulation, Thermal Insulation / Fireproofing
-
Supplier: 3M Advanced Materials Division
Description: mechanical and electrical performance requirements. Made of continuous ceramic oxide fibers, Nextel products are available in a variety of forms, including chopped fibers, sewing threads, braided sleevings and woven fabrics. Nextel fibers are coated during manufacture with
- Overall Thickness: 0.007086618 to 0.072834685 inch
- Overall Width / OD: 3.93701 to 62.99216 inch
- Diameter: 3.93701 to 62.99216 inch
- Applications: Aerospace, Industrial OEM
-
Supplier: Lydall Performance Materials
Description: LyTherm® Rollboard Paper is a lightweight refractory material processed from a blend of high purity alumina-silica fibers into a highly flexible, uniform sheet. It is recommended for continuous use at temperatures up to 2300°F (1260ºC). LyTherm® Rollboard is a low cost, utility grade
- Overall Thickness: 0.0625 to 0.125 inch
- Overall Width / OD: 24 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 5.51155655 to 11.0231131 lbs/in
-
Supplier: Lydall Performance Materials
Description: LyTherm® 1535-GC Abrasion Resistance Paper is a lightweight refractory composite composed of an inner core of spun, high purity alumina-silica paper quilted with a durable textile cladding. The core material is recommended for continuous use at temperatures up to 2300ºF (1260ºC), and will
- Overall Thickness: 0.25 inch
- Overall Width / OD: 24 inch
- Overall Length: 16.666666666666668 yd
- Use Temperature: 2,300 F
-
Supplier: Lydall Performance Materials
Description: LyTherm® 970-L Commercial grade paper is processed from washed, spun, high purity alumina-silica fibers formed into a highly flexible sheet. It is recommended for continuous use at temperatures up to 2300° F (1260° C) in applications where insulating efficiency and high strength are
- Overall Thickness: 0.03125 inch
- Overall Width / OD: 12 to 72 inch
- Use Temperature: 2,300 F
- Fabric Strength: 4.850169764 to 5.291094288 lbs/in
-
Supplier: OMEGA Engineering, Inc.
Description: Nextel 312 is an Alumina-Borica-Silica fiber that is braided without the aid of organic, glass or metal inserts. This sleeving retains strength and flexibility at continuous exposure to 1200°C (2200°F). Short exposures to 1425°C (2600°F) can be tolerated. Most common metals (except
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
-
Supplier: Morgan Advanced Materials
Description: High-performance paper products from Morgan Thermal Ceramics are the preferred choice over traditional fibreglass, textile, or metal products for thermal, acoustical, or filtration management. Morgan Thermal Ceramics’ RCF paper is produced from Alumina Silicate fibres with the minimum
- Material: Ceramic
-
Supplier: Thermal Ceramics
Description: alumina - zirconia - silica C Grade: alumina - silica - chromia Pyro-Bloc modules combine the insulating material advantages of ceramic fibre with rapid furnace installation. The monolithic fibre is easy to cut and fit around openings and modify in the field. In addition, these modules
- Features: Specialty / Other
-
Supplier: Master Bond, Inc.
Description: of the Master Bond Polymer System EP112 assures remarkably high and durable outdoor electrical insulation properties such as tracking resistance, erosion resistance and weather resistance as well as exceptional adhesion to reinforcing fibers for epoxy composites over a wide temperature
- Use Temperature: -60 to 500 F
- Tensile Strength (Break): 5,200 to 10,200 psi
- Elongation: 2.4 to 6.9 %
- Electrical Resistivity: 1,800,000,000,000,000 to 150,000,000,000,000,000 ohm-cm
-
Supplier: Conax Technologies
Description: back-filled furnaces with vessel wall temperatures up to 200°F (93.3°C) and pressures not exceeding 300 psi. The assembly consists of magnesia alumina silicate vitreous fiber braided impregnated thermocouple grade wires on the body side, with stripped bare wires passing through the
- Temperature Range: 760 C
- Features: Electrical
- Electrical Feedthrough Type: Thermocouple
- Feedthrough Mount: Threaded Mount
-
Supplier: Thermal Ceramics
Description: The Thermal Ceramics family of monolithic products provides a wide range of innovative solutions for heat-intensive challenges. Available in different formulations, densities, and installation methods - depending on need – our monolithics can be used as primary or secondary insulation, for
- Features: Specialty / Other
-
Supplier: Top Seiko Co., Ltd.
Description: *2CMC(Ceramic Matrix Composites): A fiber-reinforced ceramic composed of SiC fibers and SiC matrix. It is light-weight, high-temperature strength, and high durability material developed as a next-generation material for aero-engines.
- Materials: Alumina (Al2O3), Composite, Glass Ceramic, Metal Carbide / Hard Metal (WC, TiC), Nitride (AlN, BN), Porous Ceramic, Sapphire, SiAlON (Al2O3-Si3N4), Silicate / Fused Silica, Silicon Carbide (SiC), Silicon Nitride
- Services: Ceramic Part Fabrication, Material Selection, Materials Development / R&D, Testing / Inspection
- Features: East Asia / Pacific Only
- Process: Grinding, Machining
Find Suppliers by Category Top
Featured Products Top
-
trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber insulation (read more)
Browse Ceramic Insulation and Textiles Datasheets for Mid-Mountain Materials, Inc. -
insulation is a trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
trusted solution for businesses that operate in extreme high-temperature environments. Known for its lightweight nature and exceptional thermal performance, ceramic fiber products are versatile and energy-efficient. Material: Made from alumina-silicate fibers, ceramic fiber insulation (read more)
Browse Gaskets and Gasketing Datasheets for Mid-Mountain Materials, Inc. -
vacuum chamber while maintaining system vacuum integrity and insulation performance. Our feedthroughs utilize 95% alumina ceramic as the insulator, combined with high-performance metal materials such as 304 stainless steel, oxygen-free copper (OFC), and Kovar alloy, ensuring long-term stability under (read more)
Browse Electroceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Attributes Alumina (Al?O?) Wear-resistant, excellent electrical insulation Zirconia (ZrO?) (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
possessing the ability to withstand heat, chemicals and sparks. Produced with 96% amorphous silica fibers, SILTEX® Woven Silica Fabric can remain strong against sustained heats of 982°C • 1800°F , often being used for furnace curtains, welding blankets, and thermal barrier insulation (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc. -
How Insulation Materials Improve Energy Efficiency Insulation materials have the potential to transform the energy efficiency of equipment and processes for the better. There are a variety of different (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
How Does Thermal Insulation Thickness Affect Heat Loss? Controlling the thermal insulation of a specific space, or even the properties of a product, can optimize their use of (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
insulation reaches its practical limits and uses a base fabric composed of approximately 96% amorphous silica fiber. It is well known for its ability to maintain structural integrity if exposed to extreme heat. The SILTEX® silica substrate used in ARMATEX® Silicone Coated Silica remains (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
. By combining advanced fibers like fiberglass and silica with specialized silicone, ceramic, or vermiculite coatings, ARMATEX® Coated Fabrics deliver strong thermal protection for lithium battery assemblies and enclosures. Contact our team today to learn more about how our coated fabric insulation (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
Effect of Thickness and Orientation of Alumina Fibrous Thermal Insulation on Microwave Heating in a Modified Domestic 2.45 GHz Multi‐mode Cavity
A rectangular piece of alumina fiber insulation was designed to prevent heat loss.
-
Advances in Microwave and Radio Frequency Processing
However, the use of alumina fi- bers insulation allowed the temperature not to drop drastically in that region.
-
Thermal Physical and Optical Properties of Fiber Insulation Materials in the Temperature Range 200 – 1800 °C
ABSTRACT: Thermal physical (thermal diffusivityand conductivity) and optical (attenuation, absorption and scattering) properties of alumina fiber insulation materials were measured.
-
http://dspace.mit.edu/bitstream/handle/1721.1/39633/42078509-MIT.pdf?sequence=2
A layer of silica- alumina fiber insulation is placed above the bricks, followed by several layers of graphite felt insulation.
-
Muffle Furnace - Muffle Furnace Manufacturers, Suppliers
The furnace consists of high quality alumina fiber insulation and Msi2 heating elements or SiC with special...
-
Development of radiation-resistant magnet coils for high-intensity beam lines
One important candidate given consideration is a pure long- fiber alumina insulation , which can be used as a base tape of a wrapped insulator which avoids asbestos.
-
Thermal Conductivity 31/Thermal Expansion 19
Figure 7 demonstrates an example of testing a semitransparent for IR radiation highly porous alumina fiber insulation : apparent, .
-
Phase Transformation and Densification Behavior of Microwave‐Sintered Si 3 N 4 –Y 2 O 3 –MgO–ZrO 2 System
Alumina Fiber Insulation .
-
HIGH TEMPERATURE AIRBORNE FIBRE INSULATIONS HEAT TRANSFER
The typical partstlon between heat transfer modes in a 1ow density alumina fibre insulation with sufficient optical thickness and black boundaries in ambient pressure environment is shown in fisure 2.
-
Thermal Conductivity Testing of Radiation Shielding Materials for Use as Thermal Insulation
The insulation cap was separated from the cold plates by three alumina tubes that acted as supports for thermal radiation foil shields and additional alumina fiber insulation .
Indicates content that may require registration and/or purchase.