Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Alumina tube is a non-porous ceramic tube that is formed of 95%, 99%, or 99.8% alumna material. As a result of its remarkable thermal, mechanical, and chemical characteristics, it is a preferred option in various sectors. Its resistance to high temperatures, abrasion, and
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials, Thermal Insulation / Fire Proofing
-
Supplier: Superior Technical Ceramics Corp.
Description: For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
- Bore Diameter (I.D.): 0.25 inch
- Length: 24 inch
- Diameter: 0.625 inch
- Width / O.D.: 0.625 inch
-
Description: Alumina ceramic tubes are made of high-purity alumina materials that have exceptional characteristics like high temperature resistance, wear resistance, and chemical stability, etc., and are extensively utilized in a wide range of industries.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
-
Supplier: 3X Ceramic Parts Company Limited
Description: alumina ceramic tube in detail. 1. Alumina ceramic tube has good stability: The surface of alumina ceramic pipe is flame retardant and has good fire resistance. It will not affect its working performance at 1200 ℃ high temperature. Alumina ceramic
- Density: 3.8999975386044725 g/cc
- Thermal Conductivity: 27.5 W/m-K
- MOR / Flexural Strength: 47,862.15698787501 psi
- Compressive / Crushing Strength: 290,073.678714394 psi
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Tube with different types of purity : 95% Alumina Ceramic Tube 99% Alumina Ceramic Tube 99.7% Alumina Ceramic Tube Alumina Ceramic Tube Stock Dimension We have : Inner diameter * Outer diameter 3*6 / 5*8 / 6*10 /
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high strength, high
- Material Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
- Shape / Form: Tube Stock
-
Supplier: Accuratus Corporation
Description: also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw
- Bore Diameter (I.D.): 0.09448824 inch
- Length: 59.05515 inch
- Diameter: 0.18897648 inch
- Density: 3.69 to 3.89 g/cc
-
Supplier: Accuratus Corporation
Description: also custom fabricate any tube geometry not shown in the standard catalog list. Please call us for your special requirements or send your engineering drawings for quotation. Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw
- Bore Diameter (I.D.): 1.50000081 inch
- Length: 82.67721 inch
- Diameter: 1.75196945 inch
- Density: 3.69 to 3.89 g/cc
-
Description: Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace.
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Material Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Refractory / High Temperature Materials
-
Description: Alumina ceramic thermocouple protection tubes are used to protect thermocouples from severe conditions. It serves as a barrier between the thermocouple and the environment, shielding the thermocouple from contamination and damage. It also helps to maintain accurate temperature
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Dielectric Strength: 17,000,000 V/m
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: Thermo Shield
Description: Included in our stock of inch and metric refractory fasteners is Molybdenum (Mo or Moly), Tantalum (Ta), Tungsten (W), and Alumina (Al2O3 or AD998) screws (fillister, flat & pan head), nuts (hex, square, round with flat or double d, & round slotted), washers (flat, thin, & shoulder), threaded
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Tube Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: 2mm 3mm 4mm Small Inner Diameter 99 Alumina Tube OD 6.35 x ID 4mm x 167mm Small Diameter Alumina Ceramic Tube/Alumina Pipe Alumina ceramic tube application range is very wide,ceramic tubes are widely used in various industrial furnace for
- Material Type: Alumina / Aluminum Oxide
-
Supplier: CoorsTek
Description: CoorsTek alumina ferrules are offered in a variety of shapes and alumina grades, engineered to optimize the performance of each waste heat exchanger. Contact our experts today to determine the best material and configuration for your application. High-Performance Ceramic Support
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Ferrule / Eyelet
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: ALUMINA CERAMIC PROTECTION TUBE
-
Supplier: Morgan Advanced Materials
Description: A porous alumina ceramic of 99.85% Al2O3 content, especially developed as a ‘lossy’ material for microwave attenuation as typically needed in vacuum tubes.
- Density: 0.0000000030996027423591982 g/cc
- MOR / Flexural Strength: 22,915.820618437127 psi
- Dielectric Constant (Relative Permittivity): 6.9 #
- Material Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Ring Properties: The sintering temperature of alumina ceramic ring can be as high as 1650-1990 ℃. It can be made into molten glass instead of platinum crucible, and can be used to make lamp tubes by light transmittance and alkali metal corrosion resistance.
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Material Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Kyocera Corporation
Description: The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina.
- Max Use / Curie Temperature: 800 to 1,000 C
- Thermal Conductivity: 18 W/m-K
- MOR / Flexural Strength: 17,404.4207228636 to 58,014.7357428788 psi
- Compressive / Crushing Strength: 313,279.573011546 to 340,836.572489413 psi
-
Description: fabricate components for CVD, ion implants, photolithography, and semiconductors. Industrial furnaces and thermal couple protectors use alumina tubes. Traditionally, alumina ceramics are ideal for products such as injector tubes, gas nozzles, and insulators. Because of
- Oxide Type: Alumina / Aluminum Oxide
-
Description: environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Alumina / Aluminum Oxide
-
Description: environments Roller and ball bearings Seal rings Semiconductor parts Shot blast nozzles Thermocouple tubes Tap plates Valve seats Wear components Wire and thread guides Ballistic Armor Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: Superior Technical Ceramics Corp.
Description: For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
- Length: 24 inch
- Diameter: 0.375 inch
- Width / O.D.: 0.375 inch
- Material Type: Alumina / Aluminum Oxide
-
Description: Alumina is one of the most cost-effective and widely used engineering ceramic materials. The raw materials used to manufacture this high performance technical grade ceramic are readily available and reasonably priced, resulting in good value for money in fabricated alumina shapes. It
- Oxide Type: Alumina / Aluminum Oxide
-
Supplier: San Jose Delta Associates, Inc.
Description: San Jose Delta maintains an in-house inventory of most grades of alumina ceramics as BARS-RODS-TUBES and SHEETS. The availability of fired “grinding stock” ceramic makes the production of small quantity and prototype orders less costly and offers shorter lead-times. For larger
- Density: 3.77 g/cc
- Max Use / Curie Temperature: 1,650 C
- Thermal Conductivity: 28.1 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.5 µm/m-C
-
Supplier: Pyromation
Description: mullite tubes are composed of 63% alumina, and have slightly more porosity than the Series 17 alumina tube composed of 99.7% alumina, which is considered to be more gas tight.
- Diameter: 0.375 to 1.25 inch
- Bore Diameter (I.D.): 0.25 to 1 inch
- Length: 12 to 36 inch
- Max Use / Curie Temperature: 1,482 C
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-MS Moldable Sleeving is a moist woven alumina composite sleeving. It is supplied in a wet form ready for the fabrication of custom shapes. It can be cut to size with a knife or scissors, wrapped around a suitable form, air dried, and immediately put into
- Overall Thickness: 0.0625 inch
- Overall Width / OD: 1 inch
- Overall Length: 33.333333333333336 yd
- Use Temperature: 2,372 F
-
Thermal Compounds and Thermal Interface Materials - Arctic Alumina Thermal Compound (14 gram) -- 408Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a
- Features: Thermally Conductive
-
Description: Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube
- Features: Alumina / Aluminum Oxide, Other, Specialty Ceramics
- Shape / Form: Tube / Sheath - Immersion (Closed End)
-
Supplier: CoorsTek
Description: you choose the best material for your application: Alumina (Al2O3) Alumina 998: 99.8% Alumina 94: 94% Polycrystalline (translucent) aluminas* Mullite: 3 Al2O3 2 SiO2 Zirconia (ZrO2) ZDY: Yttria fully stabilized zirconia for ionic conducting applications (i.e., oxygen
- Density: 2.8 to 6.02 g/cc
- Thermal Conductivity: 2.2 to 30 W/m-K
- MOR / Flexural Strength: 20,015.0838312932 to 130,533.155421477 psi
- Compressive / Crushing Strength: 79,770.2616464584 to 377,095.782328712 psi
-
Supplier: Xoxide
Description: Introducing Arctic Alumina Thermal Compound, the first ceramic-based, polysynthetic thermal compound for use between modern high-power CPUs and high performance heatsinks or water-cooling solutions. Features: Made with micronized aluminum oxide and boron nitride: Arctic Alumina uses a
- Features: Thermally Conductive
-
Supplier: CoorsTek
Description: Utilizing core extrusion and ceramic injection molding technologies developed over decades, CoorsTek manufactures high-quality alumina protection tubes. Using a special drying process after extrusion enables us to produce tubes and rods with the highest accuracy in radial
- Length: 47.24412 inch
- Diameter: 0.72834685 inch
- Density: 3.9199975259819313 g/cc
- Max Use / Curie Temperature: 1,800 C
-
Supplier: U.S. Refractories
Description: We have expanded our production of custom sized tubes! Smaller diameter tubes available in finished lengths up to 72". 6" diameter tubes up to 60". Smaller lengths up to 12" diameter! Extruded Ceramic Tubes Plain, Fluted, Flanged, Threaded, Multi-hole, Custom shapes Up to
- Diameter: 6 to 12 inch
- Length: 48 to 72 inch
- Max Use / Curie Temperature: 2,150 to 3,400 C
- Width / O.D.: 6 to 12 inch
Find Suppliers by Category Top
Featured Products Top
-
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses in the (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Specifications: -High purity alumina ceramics-95-96% alumina. -Metallization-Mo/Mn metallized with Nickel plating. -Customised sizes and metallisation patterns available. Features: Shape As per request. Mostly (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The following information applies to both the Mullite and Alumina versions of the ceramic protection tubes. Installation into a running process Insert the ceramic protection tube into a running process at the rate of 1” per hour per 100°C to prevent thermal shock and (read more)
Browse Ceramic Tube and Ceramic Rod Products Datasheets for Pyromation -
It was packed by 100pcs per bag, TO-220 Ceramic Insulator Cooling Pads is widely used for semiconductor devices, high power equipment, integrated circuit, ICMOS tube, IGBT patch insulation, triode, high frequency power supply communication, mechanical equipment, high current, high voltage (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
. Ceramics can withstand high current, can be high voltage, can prevent leakage breakdown, have no noise, will not generate coupling parasitic capacitance with power tubes such as MOS, and thus simplify the filtering process. Aluminum nitride ceramic thermal insulator (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
INNOVASUPPLIES Alumina Ceramic Pellet Igniter consist of Al2O3 insulation ceramics with an integrated W conductor, and reach a permanent operation temperature of between 800°C and 1100°C. Specification: (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Shenzhen Great Ceramic’s Silicon Carbide Tube is a high-performance ceramic component engineered for use in extremely harsh environments where traditional metals or alumina ceramics fail. Manufactured from high (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
Precision Ceramic Capillary for Semiconductor Industry Our ceramic capillary is developed using modified nano-alumina powder combined with advanced forming and sintering (read more)
Browse Nozzles Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
Metal laser tubes are sealed metal chambers made of metal and ceramic, metal is typically stainless steel or other durable alloys and ceramics are usually alumina, they are brazed to form a feedthrough of up to 1.0 x 10 -10 atm-cc/sec. The tube is filled with a specific mixture of gasses (read more)
Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
holders, burner tubes, hot-air ignition assemblies, and pellet fuel ignition systems. Main Features The alumina ceramic heating element provides fast heat-up for pellet fuel ignition (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
Conduct Research Top
-
How to use Alumina Ceramic Tubes for Long-Term Use
Alumina ceramic is widely applied in the high-temperature industry because of its excellent resistance to high temperatures. It can withstand high temperatures up to 1800?, in addition to its stable chemical properties, high mechanical strength, and electrical insulation. So Alumina ceramic tube
-
Curing Ceramic Fiber [MEC]
A special steel tube and coil combination is used to build an induction heating oven to cure the fiber on a continuous basis. The ceramic fiber travels in an alumina tube inside a hot steel tube.
More Information Top
-
Novel Synthesis and Processing of Ceramics
Two techniques are used to process the powders into granules in order to improve their flow characteristics and to facilitate the manufacturing of the alumina tubes .
-
Sodium Heat Engine Development Program. Phase 1, Final report
Typical Micrograph of Extruded p"- alumina Tube Sintered at 1595°C for 5 min ........................................................................................
-
An evaluation of alumina reaction tube conditioning for high‐precision 2 H/ 1 H isotope measurements via gas chromatography/thermal conversion/isotope ratio ma...
METHODS We investigated δ2H variations and observed the changes in carbon coating using six different conditioning methods for the pyrolysis alumina tube : (i) no treatment; (ii) conditioning with 4 μL hexane; (iii) conditioning with 2 μL hexane; (iv) conditioning with 2 μL hexane followed by …
-
Effect of silicon doping on bone formation within alumina porous domains
Alumina tubes (1.3‐mm outer diameter, 0.6‐mm inner diameter, 15‐mm length) doped with Si at nominal concentrations of 0.5 and 5.0 mol % were implanted into femoral medullary canals of female rats for 16 weeks.
-
High Temperature Battery for Drilling Applications
Cathode compartment was built of beta”- alumina tube which served as an electrolyte, separator and cathode compartment.
-
Shape memory effect during preparation of alumia ceramic tubes
Abstract: Pure alumina ceramic tube and 95 alumina ceramic (the ceramic with 95.84% alumina ) tube were prepared by using self-prepared alumina micrometer powder without agglomeration as raw material.
-
Novel Ceramic/Camphene‐Based Co‐Extrusion for Highly Aligned Porous Alumina Ceramic Tubes
We herein propose a novel way of producing highly aligned porous alumina tubes by co‐extruding an initial feed rod, which comprised of a pure camphene core and a frozen alumina/camphene shell.
-
Preparation of Asymmetric Tubular Oxygen Separation Membrane with Oxygen Permeable Pr 2 Ni 0.75 Cu 0.25 Ga 0.05 O 4+δ
A dense separation layer was successfully fabricated inside the porous alumina tube by sintering at 1473 K for 8 h in air.
-
Verification of the fracture mechanism of β″‐aluminas caused by large current density
To clarify this fracture mechanism, the temperature and thermal stress distributions in a β″‐ alumina tube generated by transmitting sodium ions were calculated.
-
Use of an intramedullary in vivo model to study bone formation and maintenance in ceramic porous domains
Pure alumina tubes (1.3 mm outer diameter, 0.6 mm inner diameter, 15 mm length) were implanted in the femoral medullary canal of young female rats for 4, 6, 8, 12, and 16 weeks.
Indicates content that may require registration and/or purchase.