-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Mild Steel Dimensions in mm
- Material: Aluminum, Steel
- Head Type: Countersunk
- Features: Other
-
Supplier: Accuris
Description: Chobert, 100\xb0 Countersunk Rivet. Aluminium Alloy
-
Supplier: Accuris
Description: Avdel Self Sealing 100\xb0 Countersunk Rivets (Aluminium Alloy)
-
-
Supplier: Accuris
Description: Specification for aircraft material (emergency series) countersunk head rivets (aluminium)
-
Supplier: Accuris
Description: Rivet, Self Sealing 120\xba Countersunk Avdel, Aluminium Alloy
-
Supplier: SAE International
Description: No scope available.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: Fabory North America
Description: Blind rivet with countersunk aluminium FO nuts.
-
Supplier: Fabory North America
Description: Blind rivet nuts countersunk open aluminium serrated shank.
-
Supplier: Fabory North America
Description: Blind rivet nuts countersunk open aluminium serrated shank.
-
Supplier: SAE International
Description: No scope available.
-
Supplier: IHS ESDU
Description: The joints had two or three rows of rivets of various types including snaphead and countersunk. The plotted data show the effects of mean stress, material, rivet type, and joint geometry in terms of rivet pitch, row pitch and rivet size. These effects are
-
Supplier: SAE International
Description: This drawing specifies parts AS64400-407, AS64400-409, AS64400-411, AS64400-413, AS64400-415, AS64400-508, AS64400-510, AS64400-512, AS64400-514, AS64400-516, AS64400-518, AS64400-520, AS64400-609, AS64400-611, AS64400-613, AS64400-615, AS64400-617, AS64400-619, AS64400-621, AS64400L407,
-
Supplier: CSA Group
Description: ISO 15982 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body (AlA) and an aluminium alloy mandrel (AlA) and with nominal diameters from 2,4 mm up to
-
Description: ISO 15982 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body (AlA) and an aluminium alloy mandrel (AlA) and with nominal diameters from 2,4 mm up to
-
Supplier: CSA Group
Description: ISO 15978 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with nominal diameters from 2,4 mm up to and including 5 mm.
-
Description: ISO 15978 specifies dimensional and mechanical characteristics and application data for open end blind rivets with break pull mandrel and countersunk head, with an aluminium alloy body and a steel mandrel with nominal diameters from 2,4 mm up to and including 5 mm.
-
Supplier: AENOR
Description: AEROSPACE SERIES. RIVETS, SOLID, 100º NORMAL COUNTERSUNK HEAD, IN ALUMINIUM 1050A, INCH BASED SERIES.
-
Supplier: AENOR
Description: AEROSPACE SERIES. RIVETS, SOLID, 100º NORMAL COUNTERSUNK HEAD WITH DOME, IN ALUMINIUM ALLOY 2017A, INCH BASED SERIES.
-
Supplier: AENOR
Description: AEROSPACE SERIES. RIVETS, SOLID, 100º NORMAL COUNTERSUNK HEAD WITH DOME, IN ALUMINIUM ALLOY 2117, ANODIZED OR CHROMATED, INCH BASED SERIES.
-
Supplier: DigiKey
Description: "0.118"" (3.00mm) Blind Rivet Grip Range Aluminum"
- Material: Aluminum
- Rivet Type: Blind
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.1574804 inch
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: RS Components, Ltd.
Description: RS PRO JRPASD6415 Rivet
- Body Diameter: 0.25590565 inch
- Material: Aluminum, Steel
- Rivet Type: Blind
- Features: Other
-
Supplier: bisco industries
Description: Drive and Blind Rivets
- Material: Aluminum
- Rivet Type: Drive
- Features: Other
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Countersunk
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.25196864 inch
- Material: Aluminum
- Head Type: Brazier
- Rivet Type: Drive
-
Supplier: Southco
Description: Create high-strength permanent bonding of diverse materials such as metal, wood and masonry, in through-hole and blind-hole applications, with affordable Southco Drive Rivets. Easy installation with just a hammer make Drive Rivets a great choice for field work.
- Body Diameter: 0.18897648 inch
- Material: Aluminum
- Head Type: Brazier
- Rivet Type: Drive
-
Supplier: Fastener SuperStore, Inc.
Description: 1/8 X .25-.31 (#45) Aluminum / Steel / Closed End Blind Rivets A steel blind fastener with a self-contained steel mandrel whose mandrel head is completely protected and secured within the closed end of the rivet. The head of the rivet body is slightly rounded and twice as wide
- Body Diameter: 0.125 inch
- Grip Length: 0.25 to 0.31 inch
- Shear Strength: 305 lbs
- Material: Aluminum
-
Supplier: RivetDirect, Inc.
Description: 5/32" Diameter, Aluminum 5056 Body, Stainless Steel Pin
- Body Diameter: 0.156 inch
- Grip Length: 0.203 to 0.234 inch
- Material: Aluminum, Stainless Steel
- Rivet Type: Drive
-
Supplier: SpeedBear Fasteners
Description: Flush head style rivets with aluminum body and steel mandrel (120 degree countersunk). Grip range of .063 to .625 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.251 to 0.312 inch
- Head Type: Countersunk
- Features: Other
-
Supplier: TFC Ltd.
Description: Body: Mild Steel Mandrel: Mild Steel Dimensions in mm
- Head Type: Countersunk
- Features: Other
- Material: Steel
-
Supplier: TFC Ltd.
Description: Body: Aluminium Mandrel: Aluminium Dimensions in mm
- Material: Aluminum
- Head Type: Dome / Button
- Features: Other
-
Supplier: RivetDirect, Inc.
Description: 5061 Aluminum Body, Zinc-Plated Steel Mandrel
- Body Diameter: 0.156 inch
- Grip Length: 0.125 to 0.312 inch
- Material: Aluminum, Steel
- Head Type: Dome / Button
-
Supplier: SpeedBear Fasteners
Description: Countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .039 to .500 inches.
- Body Diameter: 0.1875 inch
- Grip Length: 0.251 to 0.5 inch
- Shear Strength: 505 lbs
- Rivet Type: Blind
-
Supplier: SpeedBear Fasteners
Description: 120 degree countersunk head, aluminum body and carbon steel mandrel rivets with a grip range of .062 to .500 inches.
- Body Diameter: 0.125 inch
- Grip Length: 0.25 to 0.375 inch
- Shear Strength: 690 lbs
- Head Type: Countersunk
Find Suppliers by Category Top
More Information Top
-
Fatigue Analysis of Multiple Site Damage in Lap Joint Specimens
The particular experiments discussed here involve 2.29-mm-thick 2024-T3 aluminum sheets joined with three rows of eight 4.76-mm-diameter countersunk aluminum rivets .
Indicates content that may require registration and/or purchase.