Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Phoenix Mecano Inc.
Description: sealing between the two profiles, as well as between the ends of the profiles ensures an ingress protection IP 65. The 2-part enclosure consists of a base and top shell and is offered in 7 sizes: 57mm x 32mm; 82mm x 32mm; 82mm x 22mm; 106mm x 42mm; 138 x 34mm; and 169mm x 82mm. These
- Length / Height: 39.3701 inch
- Width/Diameter: 2.2440957 inch
- Depth: 1.2598432 inch
- Height: 39.3701 inch
-
Supplier: Accuris
Description: Aluminium and wrought aluminium alloy extruded profiles; Permissible deviations
-
Supplier: Accuris
Description: Aerospace Series Folded Profiles in Aluminium and Aluminium Alloys General Tolerances
-
-
Supplier: Accuris
Description: ALUMINIUM AND ALUMINIUM ALLOYS - EXTRUDED ROD/BAR, TUBE AND PROFILES - PART 9: PROFILES, TOLERANCES ON DIMENSIONS AND FORM
-
Supplier: Accuris
Description: Aerospace Series Folded Profiles Z-Section in Aluminium and Aluminium Alloys Dimensions
-
Description: Wrought aluminium and aluminium alloys -- Extruded rods/bars, tubes and profiles -- Part 4: Profiles -- Tolerances on shape and dimensions
-
Description: Wrought aluminium and aluminium alloys -- Extruded rods/bars, tubes and profiles -- Part 2: Mechanical properties
-
Description: Wrought aluminium and aluminium alloys -- Extruded rods/bars, tubes and profiles -- Part 7: Chemical composition
-
Supplier: CSA Group
Description: ISO 6362-2:2014 specifies the mechanical properties of wrought aluminium and aluminium alloy extruded rods/bars, tubes, and profiles for general engineering applications. It applies to extruded products.
-
Supplier: TPS Elektronik GmbH
Description: MY-001 Aluminum Heat Sink Profile from 6063 alloy, offering high thermal conductivity and anodized corrosion resistance.Ideal for inverters, power supplies, and UPS. Lightweight and machinable.
- Width: 57.900000000000006 mm
- Height: 21 mm
- Material: Aluminum
- Features: Other Materials
-
Supplier: CSA Group
Description: ISO 6362-7:2014 specifies the chemical composition of wrought aluminium and aluminium alloys. The chemical composition limits of aluminium and aluminium alloys specified herein are completely identical with those registered with the Aluminium Association (known as
-
Supplier: R. STAHL, Inc.
Description: Navigation light for vessels over 20 meters Features Integrated terminal box - no need for extra connection box Hinged on top - enabling quick replacement of light source All round lanterns is delivered with mounting bracket for 2" pipe Designed for use in arctic and tropical waters Resistant to
- Light Fixture Voltage: 110 to 250 volts
- Features: Bulb Included, Explosion-proof, Other
- Application: Outdoor
- Ingress Protection(IP) Rating Against Moisture: Type 5, Type 6
-
Description: Wrought aluminium and aluminium alloys -- Extruded rods/bars, tubes and profiles -- Part 6: Round, square, rectangular and hexagonal tubes -- Tolerances on shape and dimensions
-
Supplier: RMD Kwikform Ltd
Description: weight to be supported over greater spans with less equipment, saving time and costs. EASIER Aluminium Beams are lighter and easier to handle than timber, their unique profiles reduce damage. Alform Beams bevelled edges enable plywood sheeting to be stripped quickly and easily.
-
Supplier: RS Components, Ltd.
Description: Aluminium Profile 40 x 40 L 1m
- Features: Aluminum, Other
- Type: Metal Tubing
-
Supplier: Nikon Metrology
Description: ALTO is the perfect inspection solution for manufacturers seeking a cost-effective CMM with easy-to-use software for a variety of measurement tasks. From first article to final inspection, fixture calibration to troubleshooting, ALTO is the perfect quality control tool for inspection and production
- x-axis Measuring Length: 19.7 to 23.6 inch
- y-axis Measuring Length: 15.7 to 19.7 inch
- z-axis Measuring Length: 17.3 inch
- Operation: Bridge
-
Supplier: LAND
Description: lengthwise profile. Why Measure Temperature?-Accurate data on process variables, particularly billet and die exit temperatures, enables modern process optimization and press control systems to achieve almost isothermal extrusion conditions. During Aluminum extrusion, optimum billet
- Temperature Range: 572 to 1,112 F
- Response Time: 5 milliseconds
- Operating Temperature: 32 to 122 F
- Technology: Optical Pyrometer
-
Supplier: BERNSTEIN AG
Description: height-adjustable moduls with 250mm travel and internal cable conduit, which allows an optimal adjustable visualisation height for any user. A gas spring supports the lift up and down after loosening the release handle Long service life and safe operation thanks to anodised aluminium tubes
-
Supplier: Titus Company (The)
Description: This product patented by Teseo is the result of years of research and experience in installing thousands of distribution systems made up of aluminum profiles all over the world. AP is suitable for compressed air distribution lines or for main line drops.
-
Supplier: Festo Corporation
Description: profile mounting EAHF-L2-25-P Size=25, Corrosion resistance classification CRC=2 - Moderate corrosion stress, Product weight=19 g, Materials note=Conforms to RoHS, Material plate=Anodised wrought aluminium alloy
-
Supplier: DBK USA, Inc.
Description: The HP Series features a compact design and high power density. The flat aluminium housing can be easily installed and ensures optimum heat transfer. The ready-to-use heating element can be fixed in any place by corresponding fixing holes on the profiles (e.g. drilled or punched
- Maximum Operating (Sheath) Temperature: 464 F
- AC Voltage Required: 110 to 600 volts
- kWatts: 0.06 to 0.2 kW
- Maximum Operating Temperature: 464 F
-
Supplier: HYPROSTATIK Schönfeld GmbH
Description: effect capable of travelling less than 0.1 µm the sliding properties of the material, slide and guideway are unimportant – moulded mineral, aluminium or casting compound can be used The hydrostatic guide is adjusted for: gravitational, working and accelerating forces maximum speed and
-
Supplier: Nook Industries, Inc.
Description: Very low profile roller system achieved by an aluminium guide body with internal, hardened steel guide rods. The carriage has linear ball bearings that can be adjusted to remove play, through holes in the guide base.
- Rated Speed: 157.48031496062993 in/sec
- Carriage Load: 146.12 lbs
- Orientation: Horizontal
- Motor Type: None
-
Supplier: LAND
Description: environments. Fully focusable high-quality optics and a high speed 15ms response combine to provide measurements on detailed extruded profiles.
- Fahrenheit Scale: 302 to 1,292 F
- Celsius Scale: 130 to 700 C
- Configuration/ Features: Application Software Included
- Display / Scale Characteristics: Celsius, Fahrenheit
-
Supplier: Sugatsune America, Inc.
Description: without compromising function. Its slim profile minimizes space intrusion and significantly reduces snagging risks, making it a smart safety choice. For engineers, this handle is perfect for industrial applications while providing an unparalleled fusion of aesthetic appeal and practical
- Height: 39.37007874015748 inches
- Handle Length: 1.1023622047244095 inches
- Diameter (Tapered Handles Only): 1.220472440944882 inches
- Features: Choice of Colors and/or Finishes, Other
-
Supplier: Lift Products, Inc.
Description: The Guardian Series represents the ultimate in lift table safety with features that are optional or not available on other lift tables. Guardian Series Low Profile models have a lowered height of only 3.25". The low profile feature provides greater flexability for tall pallet
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Schmalz Inc.
Description: Aluminium profiles and accessories form a complete modular system with which tailor-made cross-beams can be constructed.
-
Supplier: Schmalz Inc.
Description: Aluminium profiles and accessories form a complete modular system with which tailor-made cross-beams can be constructed.
-
Supplier: Schmalz Inc.
Description: Aluminium profiles and accessories form a complete modular system with which tailor-made cross-beams can be constructed.
-
Supplier: IHS ESDU
Description: stress ratio, plate thickness, weld size and profile, residual stress level, shot peening and heat treatment). Alloy compositions and temper designations are also detailed.
-
Supplier: item America, LLC
Description: Move even large masses with ease! Use Castor Support 8 D80 to attach the heavy-duty Jacking Castors D62 (0.0.674.53) from item to heavy, mobile work benches, frames or fixtures. The Castor Support can be fastened either to the end face of a Profile 8 80x80 or two parallel Line 8 grooves. When
-
Supplier: CSA Group
Description: of plates or profiles; wrought aluminium alloys fabricated as plates, sections and extruded profiles; wood in the form of solid timber, plywood or veneer; other suitable materials. This part of ISO 12215 applies to small craft with a hull length (LH) according to ISO 8666 of up
-
Supplier: item America, LLC
Description: profiles using countersunk screws 8 SF M7.1x16. No threads need to be tapped to do this. Note: Caps 8 Zn are available in white aluminum and black (0.0.427.09, 0.0.427.11, 0.0.427.13).
- Material: Aluminum
- Shape / Application: Square
-
Supplier: item America, LLC
Description: profiles using countersunk screws 8 SF M7.1x16. No threads need to be tapped to do this. Note: Caps 8 Zn are available in white aluminum and black (0.0.427.09, 0.0.427.11, 0.0.427.13).
- Material: Aluminum
- Shape / Application: Square
-
Supplier: AENOR
Description: ALUMINIUM AND ALUMINIUM ALLOYS EXTRUDED PROFILES. DIMENSONS AND TOLERANCES
Find Suppliers by Category Top
Featured Products Top
-
Aluminium Profile (A1001) The Aluminium Profile (A1001) is a high-performance Aluminum Profile Heat Sink, functioning as a vital Power Equipment Thermal Management Component for efficient heat dissipation in a variety of power systems. Fabricated from 6063 Aluminum Alloy (6063 Aluminum (read more)
Browse Heat Sinks Datasheets for TPS Elektronik GmbH -
-shaped extruded aluminium profile enables a firm connection due to its inherent spring effect. Here, the elasticity of the aluminium is used in combination with the rounded geometry. During the installation process, the profile is initially placed with a specific tension and then allowed to expand. At this (read more)
Browse Industrial Heaters Datasheets for STEGO -
Extrusion Exit – SPOT AL -E mode Press Die temperature measurements – SPOT+ M160. Press exit- quenching application SPOT+ AL -Q Mode Press Input Billet profile – SPOT+ AL Billet Mode Aluminium Rolling Mill (read more)
Browse Thermal Imagers Datasheets for LAND -
Inductotherm Group companies manufacture Banyard induction heating systems which offer special mechanical handling technology designed specifically to address the needs of the Aluminium micro-tubing sector. (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
stainless steel, glass, and aluminium during pocessing, transport and storage. Ideal product to be used on metal surfaces during severe mechanical processes such as deep drawing, profiling or bending. Adhesive Tape Colors Blue Transparent Go to Budnick Converting for more informtion! (read more)
Browse Adhesive Tapes Datasheets for Budnick Converting, Inc. -
Next Generation of Thermal Imaging Technology Solves Aluminium Temperature Control Challenges for Operators LAND® highlights the increasing numbers (read more)
Browse Thermal Imagers Datasheets for LAND -
• Automated coil tap variations for different billet lengths giving the ability to vary the temperature profile along the billet length • Ability to process billets from different materials with minimum oxidation and scale • No billet sticking and no glass lubricant build (read more)
Browse Induction Heaters Datasheets for Inductotherm Group -
convection, too. But their structural shape is optimised for surface contact. The heater bodies are often made out of very slim extruded aluminium profiles, rarely more than 10 mm in height. CONCLUSION Condensation is (read more)
Browse Electric Heaters Datasheets for STEGO -
casting, also known as mega casting, is an aluminium die casting technology that is being used by the automotive industry for casting large components, such as chassis modules which would traditionally be assembled from multiple stamped steel parts welded together. In this application, a molten (read more)
Browse Optical Linear Encoders Datasheets for Renishaw -
. Similarly, tension that is too low can result in uneven distribution of slurry on the metal substrate, which compromises battery performance and creates safety issues. With the now-coated electrode foils passing at speeds of up to 80m/min through heated chambers with a temperature profile (read more)
Browse Force and Load Sensors Datasheets for ABB Measurement & Analytics
Conduct Research Top
-
Texture and Microstructural Gradients in an Extruded Aluminium Profile (.pdf)
OIM measurements were used to investigate the texture and microstructural gradients observed in extruded aluminium profiles. The material used in this study was an AlMgSi-alloy containing 0.45 wt% Mg and 0.44 wt% Si extruded into a flat profile with a cross section of 207 x 3 mm2 carrying a fully
-
Aluminium Profiles in Specialist Mechanical Engineering - Ideas and Advantages
For a long time, specialist mechanical engineers welded together steel to make their frames.
-
Home improvement projects with item
Aluminium profile technology can also be used in interesting projects at home.
-
Hydro Extrusions Hungary Reaps Benefit of Assured Quality Control with SPOT AL EQS Pyrometer
Hydro Extrusions Hungary, the largest European extrusion plant for worldwide aluminium company, Hydro, recently incorporated AMETEK Land's SPOT AL EQS pyrometer and SPOT Actuator to optimize the quality of its extruded aluminium profile products.
-
SAPA Profiles UK Reaps Benefits of New Temperature Measurement Solution
SAPA Profiles UK has implemented AMETEK Land's new SPOT AL EQS (SPOT Aluminium Extrusion, Quench and Strip) pyrometers at its aluminium extrusion plant in Tibshelf, Derbyshire, and reaps major efficiencies and performance benefits by accurately measuring temperature of low and variable emissivity
-
New Precise Method for Measuring Strip Thickness Using Laser Profile Scanners
Increasingly complex processing, optimisation of raw material costs or new standards mean there is a continually growing demand for sensor technology. Optical measuring techniques are becoming more and more important here. An important quality characteristic of semi-finished aluminium products
More Information Top
-
Frick / Knöll building construction lesson 2
Specific perforated plastics or aluminum profiles form the end of the bottom covering series, the supply air openings and necessary height compensation.
-
Application technology aluminum
The further pulses for the increase of the light construction degree of welded aluminum profile constructions in the rail vehicle construction can be expected from technical process developments of welded compounds.
-
http://dspace.mit.edu/bitstream/handle/1721.1/93625/90rr001_full.pdf?sequence=1
96 4.12 Initial aluminum profile estimate . . . . . . . . . . . . . . . . . . . .
-
Aluminum Profile - Aluminum Profile Manufacturers, Suppliers
Search aluminum profile .
-
Aluminum Profile Exporters, Aluminum Profile Selling Leads
Search aluminum profile .
-
Extrusion
Aluminum profiles for windows and curtain walling could then be pro- duced economically.
-
Aluminum Profiles Manufacturers, Aluminum Profiles Product Catalogs Directory
Aluminum Profiles .
-
aluminium profile - offers from aluminium profile manufacturers, suppliers, exporters & wholesalers
aluminium profile .
-
Application technology Aluminum
The further pulses for the increase of the light construction degree of welded aluminum profile constructions in the rail vehicle construction can be expected from technical process developments of welded compounds.
-
ZEXSE2006P009
The reason for the predominance of aluminum profiles in extrusion is due to the moderate working temperatures of the aluminum alloys.
Indicates content that may require registration and/or purchase.