-
Supplier: Pentair, Inc.
Description: ALUMINUM MATERIAL 1 INCH MAX. JAW CAPACITY CAST PROCESS HEX HEAD SCREW TYPE YES SUPPLIED WITH SCREW ERITECH[R] BRAND APPROVAL UL 96 OVERALL SIZE 4 INCH W X 2-3/4 INCH D X 2 INCH H LPA MODEL
- Capacity / Opening: 1 inch
- Clamping Size Range: 1 inch
- Material: Aluminum
- Clamping Mechanism: Screw
-
Supplier: Bervina Ltd.
Description: inch) Compensates for angular, parallel and axial misalignments Clamp and set screw attachment styles Zero backlash Constant velocity Stainless steel and aluminum versions Internal bore relief as standard for single beam optional for multi beam couplings High tolerance to
- Bore Diameter: 0.11023628 to 0.18897648 inch
- Coupling Diameter: 0.75196891 inch
- Coupling Length: 0.90157529 inch
- Angular Misalignment: 5 degrees
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel
- Bore Diameter: 0.1181103 to 0.2362206 inch
- Coupling Diameter: 0.5905515 to 0.787402 inch
- Coupling Length: 0.8661422 to 1.1023628 inch
- Angular Misalignment: 3 degrees
-
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Multiple beam cuts improve parallel misalignment capabilities Zero
- Bore Diameter: 0.1181103 to 0.1968505 inch
- Coupling Diameter: 0.37401595 to 0.75196891 inch
- Coupling Length: 0.56299243 to 0.90157529 inch
- Angular Misalignment: 3 degrees
-
Supplier: BRIM Electronics, Inc.
Description: Made from hard drawn Aluminum. Lightweight. For mount resonant lines, elements for beams, etc. Strong, durable, rust resistant. Std. Pkg.: 100,1000
- Diameter: 0.125 to 1.25 inch
- Material: Aluminum
-
Supplier: TPA Motion
Description: diameters from 13 to 25mm Micro coupling with outer diameters from 6 to 10mm Clamp or Set Screw Clamp type leaves shafts unmarked Set screw type where higher speeds are required
- Bore Diameter: 0.1181103 to 0.787402 inch
- Coupling Diameter: 0.5118113 to 1.574804 inch
- Coupling Length: 0.66141768 to 2.2440957 inch
- Angular Misalignment: 2.5 to 3.5 degrees
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Full metric dimensions Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Zero backlash, Constant velocity RoHS2 and REACH
- Bore Diameter: 0.125 to 0.188 inch
- Coupling Diameter: 0.591 to 0.787 inch
- Coupling Length: 0.866 to 1.102 inch
- Coupling Type: Helical / Slit
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Aluminum Extra flexible with low bearing loads Lightweight for low inertia Temperature range: -40°F to 225°F Stainless Steel Flexible with low bearing loads Corrosion resistant Temperature range: -40°F to 350°F Ideal for encoder feedback systems Zero backlash, Constant velocity RoHS2
- Bore Diameter: 0.094 to 0.125 inch
- Coupling Diameter: 0.375 to 0.5 inch
- Coupling Length: 0.563 to 0.75 inch
- Coupling Type: Helical / Slit
-
Supplier: TPA Motion
Description: diameters from 13 to 25mm Micro coupling with outer diameters from 6 to 10mm Clamp or Set Screw Clamp type leaves shafts unmarked Set screw type where higher speeds are required
- Bore Diameter: 0.1181103 to 0.4724412 inch
- Coupling Diameter: 0.5118113 to 0.9842525 inch
- Coupling Length: 0.66141768 to 1.3385834 inch
- Angular Misalignment: 2.5 to 3 degrees
-
Description: screws, encoders/ resolvers, and anywhere high torsional stiffness is required. Material Available only in 7075-T6 aluminum. Attachment Integral Clamp Misalignment Compensation 3° angular .010 inch parallel offset .008 inch axial motion
- Bore Diameter: 0.188 to 0.75 inch
- Outer Diameter: 0.75 to 2 inch
- Collar Material: Aluminum
- Units: English
-
Supplier: Kundel Industries, Inc.
Description: This is a great choice when you have temporary lifting or supporting application at different locations from time to time. Equipment repair, construction projects and just occasional lift or support recruitment. The Aluminum Modular components can be transported to remote locations and
- Type: Gantry Crane
-
Supplier: Materion Corporation
Description: Beam pipes can be made from beryllium sheets that are hot-formed and seamed with a longitudinal splice, or from sections of machined seamless Be tube, welded circumferentially to make longer pipes. Finished pipes can be tested withdifferential pressures while subjected to long-term vacuum
- Nominal Size: 12 inch, 14 inch, 18 inch, 24 inch
- Flange / Fitting Types: ANSI ASA, Bolted, Conflat®, Elastomeric (O-ring / Gasket), ISO-BF (Bolted), ISO-CF (Metal Seal), ISO-KF / ISO-NW (Small Clamped, <2"), ISO-MF (Multi-fastener / Universal), Metal Seal (Wire / Copper Gasket), Threaded / NPT, Weld / Braze Stub
- Chamber Material: Aluminum, Stainless Steel
- Features: Other
-
Supplier: Kundel Industries, Inc.
Description: Modular components can be transported to remote locations and assembled into a structure that meets your lifting requirements. We give data for each component and examples of different assemblies. All modular components pin or clamp together. Features & Benefits Patented structural
-
Supplier: TPA Motion
Description: diameters from 13 to 25mm Micro coupling with outer diameters from 6 to 10mm Clamp or Set Screw Clamp type leaves shafts unmarked Set screw type where higher speeds are required
- Bore Diameter: 0.05905515 to 0.1968505 inch
- Coupling Diameter: 0.2362206 to 0.393701 inch
- Coupling Length: 0.368110435 to 0.6692917 inch
- Angular Misalignment: 1.7 to 2 degrees
-
Supplier: TPA Motion
Description: diameters from 13 to 25mm Micro coupling with outer diameters from 6 to 10mm Clamp or Set Screw Clamp type leaves shafts unmarked Set screw type where higher speeds are required
- Bore Diameter: 0.1181103 to 0.787402 inch
- Coupling Diameter: 0.5118113 to 1.574804 inch
- Coupling Length: 0.66141768 to 2.2440957 inch
- Angular Misalignment: 2.5 to 3.5 degrees
-
Supplier: Anvil International
Description: Anvil-Strut™ Metal Framing Products that are dependable and economical Anvil-Strut™ metal framing channels, spring nuts, clamps, fittings, pipe and conduit supports, and accessories provide dependable and economical performance in a wide variety of applications. Anvil-Strut™ products include
-
Supplier: Larson Electronics LLC
Description: LEDs producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area
-
Supplier: Larson Electronics LLC
Description: producing 180 lumens each are paired with high purity 10 degree optics to produce a tightly focused spot beam with limited spread or light spillage. We also offer optional floodlight versions with 35 degree optics to produce a wider beam spread and more light over a larger area nearer
-
Supplier: Larson Electronics LLC
Description: extreme and stored in another temperature extreme. Mounting: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each
-
Supplier: Larson Electronics LLC
Description: Magnalight LEDLB series light bars are equipped standard with aluminum mounting blocks which slide within the aluminum housing to allow users to adjust their positioning to match existing or user drilled mounting holes. Each aluminum mounting block has an integrated rubber
-
Supplier: Radwell International
Description: BEAM SHAFT COUPLING, FOUR BEAM, 1 PIECE CLAMP, 28.6 MM OD, 38.1 MM LENGTH, SIDE 1:BORE: 8MM, SIDE 2 BORE: 8 MM, 7075 ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: COUPLING, ALUMINUM, CLAMP STYLE, 0.984" (25.0MM) OD, 1.181" (30.0MM) LENGTH, 4 BEAM. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: Available for 3/8" thru 2" EMT, rigid and aluminum conduit. Features: - Can be used with Beam Clamps for both vertical and horizontal installation of conduit - Available in 9/32" Plain and 1/4 - 20 Thread Impression Mounting Holes - Clips have new finger close capability
- Material: Aluminum
-
Supplier: Streamlight, Inc.
Description: 5800 candela peak beam intensity; 100 lumens measured system output6 hours of continuous runtime to the 10% output levelSolid-state current regulation for consistent illumination levelFits both traditional and modern style helmetsTighten clamp with your fingers. No tools
- # of Batteries: 2
- Length: 3.26 inch
- Lumen: 100 lm
- Power Source: Battery, Lithium
-
Supplier: Streamlight, Inc.
Description: lumens; 5,000 candela peak beam intensity; 141 meter beam distance; runs 4 hours- Low for light without glare and extended run times 65 lumens; 2,500 candela peak beam intensity; 100 meter beam distance; runs 7.5 hours- Strobe for disorienting or signaling your location;
- # of Batteries: 1
- Length: 5.9 inch
- Diameter: 0.95 to 1.25 inch
- Lumen: 65 to 260 lm
-
Supplier: 3X Ceramic Parts Company Limited
Description: melt the connecting part into liquid, and then cool and crystallize into one. Welding heat sources include arc, laser beam and electron beam. At present, there are two main problems to be solved in the melting welding of Ti (C, n) - based ceramics: first, with the increase of melting
- Material Type: Alumina / Aluminum Oxide
-
Supplier: ValueTronics International, Inc.
Description: The SR540 is a Optical Chopper from Stanford Research. Additional Features: 4 Hz to 3.7 kHz chopping frequencies Low phase jitter Single and dual beam experiments Sum & difference reference outputs Bolt clamp or rod mounting The SR540 chopper will handle all your optical chopping
- Test Equipment Type: Hand Held
-
Supplier: Streamlight, Inc.
Description: Powered by two 3-volt CR123A lithium batteries with 10-year storage lifeC4 LED with blinding beam (up to 8,000 candela peak beam intensity and up to 160 lumens measured system output) with optimum peripheral illumination will not break or burn out!Strobe model with user programmable
- # of Batteries: 2
- Length: 3.39 inch
- Lumen: 300 lm
- Power Source: Battery, Lithium
-
Supplier: Newport MKS
Description: each axis. The integrated adjustable clamping arm provides a secure method of retaining your optics. For use with cylindrical and rectangular optics, or 0.5 in (12.7 mm) cubes, adapter kits are offered. Gimbal Design Minimizes Beam Translation This gimbal mount has axes of rotation which
- Load Capacity: 1.124 lbs
-
Supplier: Newport MKS
Description: aluminum. This means this rod has a high resonant frequency and correspondingly low vibration amplitude required for optical laboratory use. Also, with its inherently greater stiffness and strength, it supports larger loads with greater stability. Steel construction has other advantages such
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: The 71 Short Rod has suitable sturdiness for most general laboratory applications. Made of steel, it has a 1.5 in. diameter and is 7.0 in. tall with a nylon gear rack set into the rod for rack-and-pinion control over component elevation. Steel provides much greater dynamic rigidity than
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Newport MKS
Description: dynamic rigidity than aluminum. This means the 72 rod has a high resonant frequency and correspondingly low vibration amplitude required for optical laboratory use. Also, with its inherently greater stiffness and strength, it supports larger loads with greater stability. Steel construction
- Diameter, Square Side, Rectangular Length, or Elliptical Major Axis: 38.1 mm
- Features: Other
-
Supplier: Carl Zeiss Industrial Metrology, LLC
Description: cubic meter. Innovative mechanical design ZEISS XENOS impresses with its new mechanical design based on the proven ZEISS CenterMax. Unlike the standard bridge-type design, the Y guideways are on top of the side walls which separate all moving axes from the clamping area. Because only the cross
- Number of Sensors / Cameras: 1
- x-axis Measuring Length: 900 inch
- y-axis Measuring Length: 1,500 inch
- z-axis Measuring Length: 700 inch
Find Suppliers by Category Top
Featured Products Top
-
In applications where positional accuracy and responsiveness are paramount, beam couplings provide an optimal balance of flexibility and precision. Machined from a single piece of aluminum or stainless steel, their helical cut design allows controlled deflection while maintaining exceptional (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Oldham Couplings Code19-41: Precision Connections for Light-to-Medium Duty Oldham couplings use a three-component design—two aluminum hubs and a center disc—to (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
The Powertex PGT-S2 Geared Trolley offers smooth and precise load movement for lifting operations. Ideal for industrial use, it ensures safety and efficiency with its durable construction and easy-to-use geared mechanism.
(read more)
Browse Beam Clamps Datasheets for Certex UK
More Information Top
-
Aluminum Composite Panels - China Aluminum Composite Panels Manufacturers, Suppliers, Buyers, Sellers, Products Directory - Page 6
aluminium clamp beam .
-
Haptics Technologies
One attempt by Tan et al. [363] reported results in an experimental study based on subjects pressing downward on a rectangular aluminum beam clamped at one end (see Fig. 3.11).
-
An experimental study on the repair of a notched beam subjected to dynamic loading with
piezoelectric patches
The bench vice is proven to be appropriate to provide a reliable boundary condition by comparing the resonant frequency of a healthy aluminum beam clamped by the bench vice with the calculated result.
-
Journal of Guidance, Control, and Dynamics > Adaptive Deflection-Limiting Control for Slewing Flexible Space Structures
The flexible appendage is an aluminum beam clamped to a rigid main body that is rotated by a direct current (dc) torque motor.
-
Nonlinear finite-element formulation for transient analysis of three- dimensional thin structures
The first problem is a 10-in. - long aluminum beam clamped at both ends and loaded impulsively over a center portion, as shown in Fig. 3.
-
Dependent modal space control
A numerical model using the FEM approach describing the dynamics of an aluminum beam clamped in the vertical plane (figure 2) is used to test the logics proposed.
-
http://www.int-res.com/articles/meps/190/m190p113.pdf
Plates were attached to aluminium beams clamped on to the pilings (as described in Glasby 199913) and so were -50 cm from established assemblages growing on the pilings.
-
Intelligent control of flexible-joint manipulator based on singular perturbation
… this paper, an experimental flexible manipulator setup was fabricated and its schematic diagram was shown as Fig.4, The flexible joint is driven by Yaskawa SGMAH-02A AC servo motor and a harmonic reduction, an aluminum beam clamped to the output shaft …
-
Active Control of Space Flexible-Joint/Flexible-Link Manipulator
… this paper, an experimental flexible manipulator setup was fabricated and its schematic diagram was shown as Fig. 1, The flexible joint is driven by Yaskawa SGMAH-02A AC servo motor and a harmonic reduction, an aluminum beam clamped to the output shaft …
-
Experimental modeling of semi-physical simulation platform for tracking control of flexible multibody systems
The mechanical module contains a central rigid hub driven by a DC motor, and a flexible aluminum beam clamped to the hub.
Indicates content that may require registration and/or purchase.