-
Supplier: EMS Industrial & Service Company
Description: EMS Industrial & Service Company manufactures complex aluminum and copper bus bar and bus bar systems. With nearly 50 years of manufacturing experience, EMS can manufacture your product right the first time and deliver it right on time. EMS Industrial & Service
-
Supplier: Accuris
Description: BUS BAR: COPPER, ALUMINUM OR ALUMINUM-ALLOY
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALUMINUM BARS FOR ELECTRICAL PURPOSES (BUS BARS)
-
-
Supplier: Accuris
Description: Standard Specification for Aluminum Bars for Electrical Purposes (Bus Bars)
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR ALUMINUM BARS FOR ELECTRICAL PURPOSES (BUS BARS) (METRIC)
-
Supplier: ASTM International
Description: 1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. 1.2 Aluminum and temper designations are in accordance with ANSI H35.1. The equivalent Unified Numbering System designation is A91350 in accordance with Practice E527. Note
-
Supplier: ASTM International
Description: This specification covers the manufacturing and testing requirements for copper clad aluminum rectangular bar for electrical (bus) applications. Six classes of copper-clad aluminum bar are covered:
-
Supplier: Greaves Corporation
Description: ALUMINUM MATERIAL 7-7/8 INCH SQ SIZE 5/8 INCH BOLT SIZE 6 INCH TAP SIZE 6 INCH RUN SIZE TREGO[T] BRAND H MODEL
- Material: Aluminum
- Terminal Type: Wire Connector
-
Supplier: ASTM International
Description: 1.1 This specification covers Aluminum 1350 bar for electric conductors in the tempers shown in Table 1. 1.2 Aluminum and temper designations are in accordance with ANSI H35.1M. The equivalent Unified Numbering System designation is A91350 in accordance with Practice E527. Note
-
Supplier: Belden Inc.
Description: Bus Bar Wire, 8AWG (Solid) Soft Annealed Aluminium
- North American (AWG): 8 AWG
- Number of Conductors: 1 #
- Cable Conductor: Aluminum and Aluminum Alloys
- Features: Other
-
Supplier: ASTM International
Description: This specification covers Aluminum 1350 bar for electric conductors in the tempers. The tempers are designated as H12, H112, and H111. The products covered by this specification shall be produced by extruding or rolling. Bars in the H12 temper shall be furnished with a rolled
-
Supplier: Generation Brands
Description: STEEL/ALUMINUM (BODY), FABRIC (SHADE) MATERIAL BURNISHED SILVER (BODY), BEIGE (SHADE) FINISH 12-1/4 INCH 8 INCH 2 LAMP(S) 60 W WATTAGE NO LAMP INCLUDED A19 INCANDESCENT LAMP TYPE MEDIUM LAMP BASE TYPE LUCIA BRAND SHADE SIZE 10-1/4 INCH DIA WIRE LENGTH 8 INCH CONNECTION TYPE MOUNTED TO BOX
- Light Fixture Wattage: 60.00000000000001 watts
- Fixture Type: Ceiling Fixtures
- Lamp Type: Incandescent
-
Supplier: ACCES I/O Products, Inc.
Description: Protection circuits are included in case of accidental polarity reversal of input connections. These cards provide a much lower cost per point than externally-mounted, optically-isolated, solid-state modules or PLC's. Input connections are via ribbon-cable headers on the cards and a tie-down
- Analog Input Channels: 48 #
- Operating Temperature: 32 to 140 F
- Isolation: Channel-to-Channel Isolation, Isolated Digital Input
- User Interface: Computer Programmable
-
Supplier: ILSCO Corporation
Description: HIGH STRENGTH 6061-T6 ALUMINUM ALLOY MATERIAL ELECTRO-TIN PLATED FINISH 1-9/16 INCH ALUMINUM/COPPER CONDUCTOR MATERIAL GROUNDING SINGLE CONDUCTOR TO STEEL STRUCTURE/TO TAP SINGLE CONDUCTOR FROM BUS BAR APPLICATION 2 TO 1/0 AWG STRANDED CONDUCTOR SIZE ROHS COMPLIANT SCREW
- International (mm2): 33.6281 to 53.4705 mm2
- Material: Aluminum
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 1200 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range Large aperture ø45 mm for cables and bus bars. Industry
- Measuring Range: 1,500 amps
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 600 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range Large aperture ø27.6 mm for cables and bus bars.
- Measuring Range: 900 amps
- Current Type: AC Current
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Reduced size, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 100 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range Large aperture ø20.7 mm for cables and bus
- Measuring Range: 100 amps
- Current Type: AC Current
- Features: Other
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Reduced size, ultra-stable, high precision fluxgate technology current transducer. Non-intrusive isolated DC and AC current measurement up to 200 A RMS. Full aluminum body for superior EMI shielding. Extended operating temperature range. Large aperture ø20.7 mm for cables and bus
- Measuring Range: 200 amps
- Current Type: AC Current
- Features: Other
-
Supplier: Rota Engineering Limited
Description: The LA Transducers use the latest version of even more compact electronics, all packaged in a very cost effective, high tensile aluminum enclosure rated to 325 bar (4750psi) operating pressure. Its cost effective design makes it ideal for replacing limit switches, brackets and the
- Operating Temperature: -40 to 221 F
- Output: Current, Voltage
- Body Shape: Cylindrical
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Dual L16 type aluminum lug. Provides excellent grounding. Accepts wire sizes from 1/0 to 14. Packaged individually. Mounting hardware not included (requires drilling of bus bar). TAA compliant for GSA Schedule purchases. RoHS Compliant. Manufactured in North America.
-
Supplier: WEH Technologies Inc.
Description: Inline break-away coupling for CNG bus and truck fueling stations (DN 12 mm) With type TSA6 CNG, an inline breakaway coupling which is installed inbetween the filling and venting hoses, is now also available for bus and truck fueling stations. In the event of accidental deployment,
- Material: Aluminum, Stainless Steel
- Fitting Type: Coupling, Hose Fitting
- Features: Gas Fitting
-
Supplier: WEH Technologies Inc.
Description: Breakaway coupling for CNG bus and truck fueling stations (DN 12 mm) Type TSA5 CNG offers additional safety for your bus and truck fueling station. The breakaway is installed between the dispenser and the filling/venting hose. In the event of accidental deployment, e.g. driving a
- Material: Aluminum, Stainless Steel
- Fitting Type: Coupling, Hose Fitting
- Features: Gas Fitting
-
Supplier: Abrisa Technologies
Description: Bio/Chemical Sensing Chemically Compatible for Bonding or Processing UV Transmissive for Curing or fluorescence Defense & IR Control Hot & Cold Mirror Filters Infrared (IR) Defense - Covert Blackeye, Covert, Semi-Covert & SWP Mirror, Metallic & Bus Bar Gold, Silver, Aluminum,
- Coating: Antireflection, Beamsplitter, Dielectric, Filter, High-Reflector, ITO, Mirror, Protective
- Materials: Glass, Metal
- Wavelength Range: IR, UV, Visible
- Features: North America, Other, Southwest US Only, United States Only
-
Supplier: UL Standards & Engagement
Description: requirements, a busway is considered to be a grounded metal enclosure containing factory mounted conductors that are usually copper or aluminum bars, rods, or tubes. 1 1.3 Values stated without parentheses are the requirement. Values in parentheses are explanatory or approximate
-
Supplier: TE Connectivity
Description: height., Heat sink assembly includes Three Leg Low Profile Clip, Part Number 1542432-1. Product Type Features Accessory Type : Clip Connector & Contact Terminates To : Bus Bar Connector System : Board-to-Component Device Type : BGA Sealable : No Usage Conditions Thermal Resistance
- Width: 50.799972568014816 mm
- Height: 22.650000000000002 mm
-
Supplier: Barantech, Inc.
Description: point illumination (RGB optionally) Material - aluminum or stainless steel Graphics - customized anodized printing or laser engraving Impact proof to IK10 ROHS Compliant Industry leading five-year warranty CAN bus J1939 ,RS-485 and other communication protocols (Customization) Optional
- Length: 4.9606326 inch
- Width: 3.543309 inch
- Voltage: 12 volts
- Operating Temperature: -4 to 167 F
-
Supplier: Hammond Manufacturing Company Inc.
Description: continuous physical shock without loss of grounding path continuity when plugged into properly grounded source receptacles. The white "Hospital Grade" receptacles are securely fastened onto the housing and interconnected with solidly bonded bus bars. All bus bars are
- Number of Electrical Outlets: 8
- Current Rating: 15 amps
- Outlets: NEMA
- Features: Other
-
Supplier: CSA Group
Description: distribution systems. 1.1.2 For the purpose of these requirements, a busway is considered to be a grounded metal enclosure containing factory mounted conductors that are usually copper or aluminum bars, rods, or tubes. 1.1.3 Values stated without parentheses are the requirement. Values
-
Supplier: CSA Group
Description: used as support or operating elements in switching equipment, or as bus bar or other equipment supports. Station post insulators are subjected to tensile, cantilever, torsional, and compressive loads. 1.2 This Standard deals with composite insulators having a solid core with metal
-
Supplier: Fluid Components Intl. (FCI)
Description: PLC, SCADA, recorder, or alarm system. Whether your output needs are traditional 4-20 mA analog or advanced digital bus communications such as HART, Foundation Fieldbus, PROFIBUS PA, PROFIBUS DP, or Modbus, ST80 has you covered. Then for local display, the ST80’s graphical, backlit LCD is
- Pipe Diameter: 2 inch
- Operating Temperature: -40 to 150 F
- Operating Pressure: 0 to 1,000 psi
- Media Temperature: 850 F
Find Suppliers by Category Top
Featured Products Top
-
reliability, and reducing their vendor/supplier count. In the latest concept vehicles, multi-alloy bus bars—created as a single unit and as long as one meter – are being custom fabricated by welding aluminum and copper. This answers the need for increasing capacity, conductivity and (read more)
Browse Busbars and Busways Datasheets for Isabellenhutte USA
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1766 - Safety Evaluation ...
3-236 3.9.1.3 Staff Evaluation - Aluminum Tube Bus, Aluminum Bus Bars , and Ceramic Insulators . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
CR4 - Thread: aluminium bus bar current carrying capacity
aluminium bus bar current carrying capacity .
-
CR4 - Thread: Aluminium busbar
As for using bolted Aluminium bus bar , unless it is done perfectly expect failure sooner rather than later.
-
Extrusion
In the application of composite billets that consist of only two components and thus have almost no volume gaps (e.g., copper-clad alu- minum bus bar conductor), there are no addi- tional influences resulting from the geometry of the initial material …
Indicates content that may require registration and/or purchase.