-
Description: Coil-wound heat exchangers (CWHEs) are required for a wide range of applications involving fluid treatment. They must support broad temperature and pressure ranges as well as single- and two-phase streams. SUNKAIER's custom-designs and builds CWHEs for the widest application
-
Supplier: Ambrell Induction Heating Solutions
Description: requirements from 1kW up to 440kW, with the higher power having outdoor evaporator coils.
- Liquid Flow Rate: 6 to 185 GPM
- Maximum Working Pressure: 380 psi
- Technology: Air-Cooled
- Primary Material: Aluminum
-
Supplier: Greenheck
Description: Coils Greenheck specializes in manufacturing competitively priced, quality engineered replacement and OEM coils. Every coil we build is leak tested with 450 PSIG of dry nitrogen to guarantee 100% quality assurance. And just to be sure you get the performance you expect, our
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper,
- Outside Diameter / Width: 0.032 to 1.5 inch
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double, full or
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: Armstrong International
Description: Armstrong’s line of heavy-duty steam coils is designed and manufactured to provide what you want most—long life and efficient heat transfer.
- Maximum Working Pressure: 300 to 350 psi
- Temperature Range: 650 F
- Construction Features: ASME Certified
- Technology: Air-Cooled
-
Supplier: Armstrong International
Description: Liquids such as water, glycol solutions and high-temperature heat-transfer fluids are coming into wider use as heating media in coils. Some of the reasons for the popularity of water and glycol systems are: Heat-recovery systems are becoming more popular, and hot water or glycol
- Maximum Working Pressure: 300 to 350 psi
- Temperature Range: 650 F
- Construction Features: ASME Certified
- Technology: Air-Cooled
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an optimized cross
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Alfa Laval Inc.
Description: coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin
-
Supplier: Klimaire Products, Inc.
Description: multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket.
-
Supplier: Alfa Laval Inc.
Description: optimizes airflow, while low coil resistance reduces the energy consumption of the fan motors. Its main purpose is to reject small to medium heat loads in a modest footprint. Standard configuration Innovative coil design based on small diameter copper tubes and corrugated
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: ASTM International
Description: E527. Note 1-See Specification B483 for aluminum-alloy drawn tubes for general purpose applications; Specification B234 for aluminum-alloy drawn seamless tubes for condensers and heat exchangers; and Specification B241/B241M for aluminum-alloy seamless pipe and
-
Supplier: Cleaver-Brooks
Description: to a near-condensing mode when firing #2 oil (if applicable). The upper coil, lower coil, modulating valves, control system, and other system components are sized as a system to deliver the maximum possible cost savings. Features: Separate upper and lower coils – allows heating
- Features: Other
-
Supplier: Fortrans Inc.
Description: Safe Bright™ Aluminum Brightener Safe Bright™ Replacement for Hydrofluoric Acid Applications: Aluminum Heat Exchangers Boat Pontoons Air Conditioner Coils Aluminum Tank Trailers Aluminum Trim on Truck and Trailers Safe-Bright™ will not dull or etch
- Concentration (As Used, by Volume): 50 %
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Features: Biodegradable, Other, Specialty / Other
-
Supplier: ASTM International
Description: metric sizes are in accordance with ANSI B 32.5. Note 1-See Specification B 483M for aluminum and aluminum-alloy drawn tubes for general purpose applications, Specification B 234M for aluminum-alloy drawn seamless tubes for condensers and heat exchangers, and
-
Supplier: Alfa Laval Inc.
Description: configuration Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, tube pitch 35 x 30.31 mm. Standard fin spacing is 2.3 mm. Casing and framework of corrosion resistant, hot dip galvanised sheet steel. 1 to 14 axial fans (AC/EC) available in a range of different fan speed
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: ASTM International
Description: aluminum as well as aluminum alloy. 1.2 For acceptance criteria for inclusion of new aluminum and aluminum alloys in this specification, see Annex A2. 1.3 A complete metric companion to Specification B483 has been developed-B483M; therefore, no metric equivalents appear
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum and aluminum-alloy drawn tube and drawnpipe in straight lengths and tube in coils for general purpose applications in the alloys (Note 2), and tempers shown in Tables 1 and 2. Coiled tubes are generally available only as round tubes with a
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Evaporator Cold Tank Component Item No.: TY-F14 Material: copper/aluminum Pressure: 8-15MPa Evaporation area: 0.3㎡ Power: 300W Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom
- Pressure Rating: 1,160.29471485758 to 2,175.55259035796 psi
- Features: Aluminum, Copper, Other
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
-
Supplier: Tempco Electric Heater Corporation
Description: Tempco offers three standard Circulation Heater designs that are compact lightweight unit used for heating gases or liquids. The material being heated is pumped through the coiled seamless 316 SS tubing which has been cast into an aluminum body that acts as the heat exchanger.
- Watt Density: 35 to 45 W/in²
- Length / Height: 13.5 to 25.5 inch
- Sleeve (Sheath) Material: Aluminum, Brass
- Heater Type: Cast-In Heater, Circulation Heater
-
Supplier: Walter Surface Technologies
Description: Can be diluted up to 1:40 with water Does not contains nitric, hydrofluoric or hydrochloric acid MATERIALS Aluminum Brass Bronze Steel APPLICATIONS Removing rust, limescale, and mineral deposits on sheet metal, metallic structures, heating coils, pumps, heat exchanger
- Features: Biodegradable, Foam Free / Low Foaming, Other, VOC Compliant
- Type: Cleaner / Cleaning Agent, Degreaser, Descaler / Desmutter / Dioxidizer, Detergent / Surfactant, Rust / Corrosion Remover, Strong Acid / Mineral Acid Cleaner (0 to 2 pH)
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Compressed Air/Gas Filters Capacity 5 to 1030 scfm Maximum Operating Temprature 80 ºC Maximum Operating Pressure 16 barg
- Maximum Air Volume: 5 to 1,030 SCFM
- Maximum Inlet Pressure: 232.06032 psi
- Material: Aluminum
- Drain: Automatic, Manual
-
Supplier: Klimaire Products, Inc.
Description: multi-family and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The condenser coil has a large surface area for heat exchange; the coil is protected by a full metal
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat penetration, heat
- Heating Capacity: 250 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 250 kW
- Maximum Air Temperature: 115 F
-
Supplier: Klimaire Products, Inc.
Description: and light commercial applications. The units come pre-charged with environmentally friendly R-410A and feature sweat fittings to connect the refrigerant lines. The unit coil has a large surface area for heat exchange; the coil is protected by a full metal jacket. Top air
- Voltage: 24 VDC
- Type: Central
- Application: Commercial, Residential
-
Supplier: Brooks Instrument
Description: atomizer, with removable orifice, is a fully serviceable, interchangeable component sized for the desired fluid and mass flow rate. Features Water vapor mass flow rates up to ~5 kg/hr (83 g/min) Heat exchange coils and heating elements cast in aluminum outer shell offer optimal
-
Supplier: Universal Air & Gas Products Corp.
Description: indicators. Our air-cooled and water-cooled chillers are used in air coils, radiators, heat exchangers, nozzles, jacketed vessels, barrels, as well as mixers. Compressed Air/Gas Filters Capacity 5 to 1030 scfm Maximum Operating Temprature 80 ºC Maximum Operating Pressure 16 barg
- Type: Gas Dryer
-
Supplier: Visual Sound, Inc.
Description: dome sandwiched to a proprietary treated polyester suspension. This design maintains low resonance and lowers the minimum crossover point value to 1.6kHz. An edge-wound aluminum voice coil, wound on proprietary treated Nomex, completes the diaphragm assembly. Nomex shows a 30% higher
-
Supplier: Visual Sound, Inc.
Description: assembly has been designed to obtain 16KGauss in the gap. Excellent heat dissipation and thermal exchange are guaranteed by the direct contact between the magnetic structure and the diecast aluminum heatsink which leads to a lower power compression value. 109 dB SPL 1W / 1m average
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 2 inch
- Bore Size: 0.375 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. For mixing small volumes of high viscosity products.
- Number Of Blades / Vanes: 2
- Outside Diameter: 1.5 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
-
Supplier: Mixer Direct
Description: Stirrer Clamp, epoxy 1/2" X1"
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
- Features: Anti-Static, Coated / Plated, Corrosion Resistant, Custom Fabricated, Multistage, Other
- Type: Axial Flow Fan Turbine, Axial Flow Pitched Blade, Axial Flow Propeller, Hydrofoil, Mixed Flow, Open Radial Vane, Radial Flow Anchor, Radial Flow Paddle, Radial Flow Turbine, Rotating Coil, Vortex
- Application: Chemical, Heat Exchangers / Radiators, Mixing, Propulsion, Pumping, Water / Wastewater
-
Supplier: Mixer Direct
Description: Electro-polished stainless steel 316L. Low shear, high top to bottom pumpiing capacity.
- Number Of Blades / Vanes: 3
- Outside Diameter: 2 inch
- Bore Size: 0.312 inch
- Material: Aluminum, Brass / Bronze, Cast Iron, Composite, Plastic, Rubber, Titanium
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
T-112 0.5" x 2.875" wide aluminum heat transfer plate for 1/2" PEX tubing. These PEX heat transfer plates are manufactured from aluminum and are designed to improve performance of the radiant floor heating system (read more)
Browse Datasheets for MP Metal Products -
exchangers and other components Automotive radiators, evaporators, condensers and oil coolers Research and development Electronic cold plates Microwave components Cryogenic heat exchangers Refrigeration exchangers Compressor oil coolers Handling Systems (read more)
Browse Vacuum Furnaces Datasheets for Inductotherm Group -
friction stir welding (FSW). Internal coolant channels are machined into the aluminum structure and sealed using FSW to form an integrated liquid-cooling assembly. The large cooling surface accommodates circular optical fiber coil layouts and supports effective heat transfer from the fiber assembly (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Qualtek heat shrinkable products include Polyolefin, Silicon, Teflon, Viton®, Kynar®, Halogen-Free, high temp, single wall, and adhesive lined tubing with varying shrink ratio, colors and sizes. Wire Harnesses & Splices Hose & Pipe Protection (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
Heat Shrink Tubing Our complete line of Heat shrinkable products include thin wall, medium and heavy wall, adhesive lined, medium and high voltage insulation, molded parts and end caps, wide range of shrink (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
STANDARD TUBING/BAR Eagle stocks both seamless and welded stainless and aluminum tubing for a variety of applications requiring strength, hygiene, corrosion resistance and/or heat resistance. Typical end uses include (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
found in HVAC systems, as well as industrial and portable air conditioning; in air cooling for variable frequency drives (VFD), wind power generators and power converters, solar inverters, uninterruptable power supplies (UPS), transformers, heat sinks, fan coils, telecom racks and other industrial (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
QSFU-5000-100-01-SS25M 100mm ID 2:1 Highly Flexible, Heat shrinkable Fabric Tubing, Abrasion and Vibration Resistant (read more)
Browse Shrink Tubing Datasheets for Qualtek Electronics Corp. -
TEMPERATURE SOLDER Aluminum melts at a relatively low 660ºC (1220ºF), which combined with its high heat capacity makes it almost impossible to solder using general-purpose solders. At Ambrell, we adjust the solder to your brazing application needs. In all cases, avoid (read more)
Browse Induction Heaters Datasheets for Ambrell Induction Heating Solutions
More Information Top
-
Influence of thermal history on the response of Montastraea annularis to short-term temperature exposure
…order to control seawater temperature, the cham- bers were placed in separate water baths (white, to promote reflection and even lighting) equipped with a Silica Glass Heater with IC Thermostat, and a Sweet- water Aluminum Coil Heat Exchanger (cool water running through…
-
Impact of forming, welding, and electropolishing on pitting and the surface finish of SRF cavity niobium
A pneumatic diaphragm pump was used to circulate acid through a 2 L beaker where the polishing took place, drawing the acid through an aluminum heat exchanger coil submerged in a water bath and back to the beaker.
-
Development of MJ-class HTS SMES for bridging instantaneous voltage dips
The coil consists of the unit coils and aluminum heat exchanger plates between them to improve the cooling effect.
-
Journal of Hydronautics > Floating Ocean Thermal Power Plants and Potential Products
The Lockheed team stated that with only minor technical improvements, including aluminum coil - panel heat exchangers , costs could be reduced substantially.
-
Printed Circuits Handbook, Seventh Edition > REFERENCES
Shuster, J. L., and Chilko, R. J., "Ultrasonic Soldering of Aluminum Heat Exchangers (Air Conditioning Coils )," Welding Journal (U.S.), Vol. 54, No. 10, pp. 711–717, October 1975.
-
Printed Circuits Handbook, Sixth Edition > SOLDERING TECHNIQUES
Shuster, J. L., and Chilko, R. J., “Ultrasonic Soldering of Aluminum Heat Exchangers (Air Conditioning Coils ),” Welding Journal (U.S.), Vol. 54, No. 10, October 1975, pp. 711–717.
-
The TM Bubble Oxygenator: Development and Clinical Application
In our preliminary s t ~ d y , ~the thermal conduction of the coil -type aluminum alloy heat exchanger was found to be excellent, but to be extremely dependent on the caliber of the tubing.
-
Technical and economic analysis of energy efficiency of Chinese room air conditioners
Almost all heat exchanger coils are made of aluminum fins and copper refrigerant tubing.
-
Process Engineering | Fight formicary ("Ant's Nest") corrosion | Chemical Processing
Corbett, R.A., “The Determination of a Reproducible Screening Method to Determine the Mechanisms and Effects of Organic Acids and other Contaminants on the Corrosion of Aluminum -finned Copper Tube Heat Exchanger Coils ,” presented at Corrosion 2004, NACE International, Houston (2004).
-
Materials and Liquefied Natural Gas
The cryogenic heat exchanger consists of coil -wound aluminum tubing assembled on mandrels in a single shell.
Indicates content that may require registration and/or purchase.