-
Supplier: Newark, An Avnet Company
Description: JUNCTION BOX, 4" X 6" X 12", ALUMINUM; Enclosure Type:Junction Box; Enclosure Material:Aluminum; External Height - Metric:305mm; External Width - Metric:152mm; External Depth - Metric:102mm; IP Rating:IP66; Body Color:Natural RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments.
-
Supplier: Allied Electronics, Inc.
Description: Thick Wall Watertight Diecast aluminum Enclosure. 2.6 x 2.6 x 1.6
-
-
Supplier: Allied Electronics, Inc.
Description: ENCLOSURE;ALUMINUM;15 DEGREE SLOPE;VENTED SIDES;4.5X6X2.13
-
Supplier: Allied Electronics, Inc.
Description: Aluminum Alloy Body Enclosures Die-Cast aluminum and resistant to atmospheric and marine corrosion, these enclosures are ideal for housing sensitive electronic assemblies and pneumatic, hydraulic and electrical devices in both commercial and industrial environments.
-
Supplier: L-com, Inc.
Description: NBC060604-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: L-com, Inc.
Description: they are well suited for both indoor and outdoor applications in high temperature or corrosive environments. The NBN060604-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom
- Length / Height: 6 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 6 inch
-
Supplier: L-com, Inc.
Description: the enclosure can be used for mounting plates. The NB080604-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are
- Length / Height: 8 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Newark, An Avnet Company
Description: ENCLOSURE, 6.38" X 6.38" X 3.15"; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:80mm; External Width - Metric:162mm; External Depth - Metric:162mm; IP Rating:IP67; Body Color:Natural RoHS Compliant: Yes
-
Supplier: L-com, Inc.
Description: NBC080604-KIT includes a Blank Aluminum Mounting Plate permitting free form layout of equipment. The Enclosure and Mounting Plate combination is ideal for custom applications. Mounting stand-offs inside the enclosure are used to secure the Mounting Plate. Features Can withstand
- Length / Height: 8 inch
- Width/Diameter: 6 inch
- Depth: 4 inch
- Height: 8 inch
-
Supplier: Newark, An Avnet Company
Description: Aluminum Enclosure with EMI/RFI Shielding Gasket (6.4 X 6.4 X 2.2 In)
-
Supplier: Newark, An Avnet Company
Description: Aluminum Enclosure with EMI/RFI Shielding Gasket Black (6.4 X 6.4 X 2.2 In)
-
Supplier: Hammond Manufacturing Company Inc.
Description: stiffeners are provided in the larger enclosures for extra rigidity. Welded brackets provide for enclosure mounting. Formed lip on door and enclosure excludes flowing liquids and contaminants. Aluminum continuous hinge on door may be removed by pulling the aluminum
- Length / Height: 24 inch
- Width/Diameter: 20 inch
- Depth: 6 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: VAST STOCK CO., LIMITED
Description: Electrical Enclosures 1Door Aluminum+Panel NEMA4 16x12x6"
- Width/Diameter: 12 inch
- Type: Electronic and Instrument Enclosures
- Features: RoHS Compliant
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEBPC141206-KIT from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 4X rating. This NEMA 4X rating enclosure cabinet provides protection
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
- Height: 14 inch
-
Supplier: Transtector Systems, Inc.
Description: NEMA enclosure cabinet TEBPC181610-KIT from Transtector is in-stock at our warehouse and will ship the same business day as purchased. Our National Electrical Manufacturers Association (NEMA) enclosure has a 4X rating. This NEMA 4X rating enclosure cabinet provides protection
- Length / Height: 18 inch
- Width/Diameter: 16 inch
- Depth: 10 inch
- Height: 18 inch
-
Supplier: Automation24, Inc.
Description: The grey aluminum enclosure RJ01 from Raychem RPG in the dimensions 50 x 45 x 30 mm can be used in a temperature range of -50-110 °C. The robust and impact-proof enclosure RJ01 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted terminal
-
Supplier: Automation24, Inc.
Description: The grey aluminum enclosure RJ07 from Raychem RPG in the dimensions 175 x 80 x 57 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ07 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted
-
Supplier: Automation24, Inc.
Description: The grey aluminum enclosure RJ19 from Raychem RPG in the dimensions 230 x 200 x 113 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ19 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted
-
Supplier: Automation24, Inc.
Description: The grey aluminum enclosure RJ13 from Raychem RPG in the dimensions 260 x 160 x 90 mm can be used in a temperature range of -50-110 ° C. The robust and impact-proof enclosure RJ13 with the protection rating IP66/IP67/IP68 is perfect for the installation of DIN-rail mounted
-
Supplier: Transtector Systems, Inc.
Description: IP66 enclosure panel part number TEP141006-KIT is constructed of ABS plastic. Our NEMA 4 rating enclosure cabinet is gray in color. This gray ABS plastic enclosure box is designed to adhere to the national electrical manufacturers association NEMA ratings. Our outdoor NEMA 4
- Length / Height: 14.6 inch
- Width/Diameter: 10.6 inch
- Depth: 6 inch
- Height: 14.6 inch
-
Supplier: APX Enclosures, Inc.
Description: Datasheet" for specification sheet) A. ENCLOSURE 1. Aluminum enclosures less than 36 inches in height are made from .080 inch thick aluminum alloy type 5052-H32 to provide a strong, rigid construction. Aluminum enclosures equal to or greater than 36 inches
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: APX Enclosures, Inc.
Description: "View/Download Supplier's Datasheets" for detailed specifications) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid construction. 2. The enclosure is equipped with 19" rack rails, providing
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Powell Electronics, Inc.
Description: NEMA 4 ALUM ENCL 14X12X6
- Material: Aluminum
- Type: Terminal and Junction Boxes
-
Supplier: Weidmuller
Description: The special die-cast alloy and the multi-layered surface sealing provide complete protection for the HDC housings. The cleverly designed interlock system is manufactured from stainless steel. That guarantees a long lifespan with high resistance to corrosion and impact. The housing interlock system
- Material: Aluminum
- Shape: Rectangular
- NEMA Rating: Type 4X
-
Supplier: VersaLogic Corporation
Description: The VersaTainer is a compact, rugged enclosure for PC/104 modules. Larger than the popular Can-Tainer, it provides generous internal space for connector and cabling requirements. With its solid one-piece extruded body, the VersaTainer provides an extremely high degree of physical protection
- Length / Height: 6 inch
- Width/Diameter: 7.1 inch
- Depth: 5.7 inch
- Material: Aluminum
-
Supplier: APX Enclosures, Inc.
Description: INDUSTRY STANDARD UL Listed NEMA Certified Type 3R, 4X STANDARD CONSTRUCTION (For details see "View/Download Supplier's Datasheet" for specification sheet) A. ENCLOSURE 1. The complete enclosure is made from 0.125" thick aluminum alloy type 5052-H32 to provide a strong and rigid
- Type: Electronic and Instrument Enclosures
- NEMA Rating: NEMA / IP Enclosures
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Uses all machine screw & PEM nut construction, perfect for applications where repetitive assembly and disassembly are required. Light weight design - all aluminum, type 5052 H32 for easy modification. Example: the 19" rack mountable enclosure (RMCS190313BK1) shown in the left
- Features: Carrying Handle, Other, Standard 19" Rack
- Type: Electronic and Instrument Enclosures, Rack Enclosures
- Material: Steel
-
Supplier: Phoenix Mecano Inc.
Description: Rose+Bopla’s aluminum watertight 05/15/25 enclosures are designed as Ex II T5. These boxes are designed to conform to Standards, EN 50014, EN 50019 and EN 50020. Enclosures feature captive stainless steel lid screws, external stainless steel grounding lugs and a high heat red
- Length / Height: 23.62206 inch
- Width/Diameter: 9.055123 inch
- Depth: 4.3700811 inch
- Height: 23.62206 inch
-
Supplier: BERNSTEIN AG
Description: BERNSTEIN aluminium enclosures have a well proven record of success in encapsulating electrical, electronic or pneumatic components, while also being ideally suited for applications in potentially explosive atmospheres. All enclosures achieve protection class IP 65 inaccordance with
- Material: Aluminum
- NEMA Rating: NEMA / IP Enclosures
- Shape: Rectangular
- Ingress Protection(IP) Rating Against Moisture: Type 6, Type 7
-
Supplier: Hammond Manufacturing Company Inc.
Description: Key Features: Spot welded - heavy duty construction chassis. Natural aluminum finish (as shown above) - also available in painted steel with walnut side panels). Side panels are made from solid walnut and routed out to fit over ends of chassis (pre-punched for easy mounting). Walnut side
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2 inch
- Material: Aluminum
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 800R Push Button Enclosure,Surface,6 Hole,Type 4/13 , Die Cast Aluminum Type 4/13
- Type: Pushbutton Enclosures
- Ingress Protection(IP) Rating Against Moisture: Type 4
-
Supplier: Rolec Enclosures Inc.
Description: IP 66, Optional: IP 67 aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the electronics and terminals in separate sections to protect them from each other
- Length / Height: 6.53 to 9.44 inch
- Width/Diameter: 3.93 to 9.44 inch
- Depth: 2.16 to 4.05 inch
- Height: 6.53 to 9.44 inch
-
Supplier: nVent Electric
Description: This enclosure, available in both steel and stainless steel, allows access to one or two customer-supplied disk drives from outside the cabinet, allowing computer system use and updates without opening the cabinet.
-
Supplier: Kooltronic, Inc.
Description: The GuardianX Series indoor/outdoor air conditioners are engineered for NEMA 4X enclosure applications that require protection from corrosive environments. All Kooltronmic GuardianX AC models feature a NEMA 4X Rating, stainless steel shell, and internal corrosion protection as standard
- Cooling Capacity: 18,000 BTU/hr
- Voltage: 230 VAC
- Features: Enclosure, Industrial, Other
Find Suppliers by Category Top
Featured Products Top
-
The EN4SDSS series of enclosures by Hammond Manufacturing are available in a wide range of sizes, from 12” x 12” x 6” up to 72” x 36” x 12”. The large variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
The QLine E Enclosures house larger controls, provide additional size-range options and offer greater internal mounting flexibility than smaller QLine products. Featuring contoured bodies with flush cover screws, they are functional in corrosive environments and can withstand occasional (read more)
Browse Industrial Enclosures Datasheets for bisco industries -
The EN4SD series of enclosures by Hammond are available in a vast range of sizes, from as small as 12” x 10” x 6” to as large as 72” x 30” x 24”. The wide variety of accessories offered by Hammond such as handles, inner panels, hole plugs, DIN rails, climate (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
aluminum and designed to cool dust-tight, oil-tight, splash-resistant, indoor/outdoor enclosures. This easy-to-use cooling method can be installed in minutes through a standard electrical knockout. NEMA 4 Cabinet Coolers provide a low-cost alternative to unreliable cooling methods like fans, heat (read more)
Browse Enclosure Air Conditioners Datasheets for EXAIR -
Heatsink top cover case exclusively for use with the Raspberry Pi 4 Model B. Equipped with highly efficient heatsink top cover. Constructed using diecast aluminium for strength and rigidity. (read more)
Browse Industrial Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
flat screwdriver for security. MOTEC is available in three sizes (S, M, L) from 6.10" x 4.13" x 1.57" to 9.25" x 6.50" x 3.35". The recessed ABS (UL 94 HB) control panel is available on all three sizes, including the largest ‘high/high’ version. The bail arm is offered on (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
4.72″ x 3.54″ x 1.97″ to 11.02″ x 6.69″ x2.36″. Widths 3.54", 4.33", 5.11”, 5.90" are rated IP 66; 6.69" is rated IP 65. Accessories for SMART-BOX include pressure equalization elements, cable grommets, security plugs, soft-touch TPE case feet (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
included. These 3U, 4U, 5U and 6U enclosures come in six standard sizes ranging from 6.17" x 12.72" x 12.99" to 11.37" x 21.22" x 15.75". Custom sizes are available on request. Accessories include 19" mounting kits and 1U (vented/non-vented), 3U, 4U, 5U and 6U front panels (read more)
Browse Rack Enclosures Datasheets for METCASE -
Ideal for protecting instruments and electronic devices in industrial environments, the watertight 1590Z series is constructed of thick diecast aluminum alloy walls and designed to meet IP68 (NEMA 4, 4X, 6, and 6P). These tough enclosures have an impact rating of IK08 per IEC62262 (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc. -
Type 4/4X, 6/6P Polycarbonate and ABS Plastic Enclosures 1557 SeriesWater-Tight, Multiple Mounting Features Key Features: Ideally suited for mounting printed circuit boards (read more)
Browse Industrial Enclosures Datasheets for Hammond Manufacturing Company Inc.
More Information Top
-
Hammond Manufacturing - 1414N4ALE - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosure ; Flanged; Panel Mount; Aluminum ; 6x6x4 In; NEMA 13; 1414N4AL Series .
-
TDK-Lambda - HWS15-5/A - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Enclosure ;Cabinet;Desktop; Aluminum ;Black/White; 6x6x4 In;Champion Series .
-
Bud Industries - CS-11210-BT - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure ;Cabinet;Desktop; Aluminum ;Black/White; 6x6x4 In;Champion Series .
-
TE Connectivity - PS0SSSH30 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Enclosure ;Cabinet;Desktop; Aluminum ;Black/White; 6x6x4 In;Champion Series .
-
Hammond Manufacturing - 1550J - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure ;Flanged;Panel Mount;Steel;Gray; 6x6x4 In;NEMA 13;Hinged;Eclipse Junior Enclosure;Box-Lid; Aluminum ,Diecast;Natural;4.53x2.56x2.17 In;NEMA13;AN Series .
-
Hammond Manufacturing - CHKO886 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Knob;Dia 0.925in;Shaft Sz 0.25in;Panel;Triangle Skirt Arrow;Black Matte; Aluminum Enclosures , Racks & Cabinets > Electrical (NEMA) Enclosure Junction Box;Panel Mount;Steel;Gray; 6x6x4 In;NEMA 3R;Hinged;CHKO Series .
-
Hoffman - A242408LP - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosure Accessories; Led Light; 24V; 15-in; Aluminum ; Gray Junction Box;Panel Mount;Steel;Gray; 6x6x4 In;NEMA12;Hinged;Screw Clamp .
-
Hammond Manufacturing - 1458E5B - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure ;Clamshell;Desktop;Steel;Blue; 6x6x4 In;1458 Series Standoff;M/F; Aluminum Clear Iridite;6-32;0.25" Hex;Length 0.5";TL-Ext 0.25" .
-
Hammond Manufacturing - 1458C4 - Enclosures, Racks & Cabinets - Electronic Enclosure - Allied Electronics
Enclosure ; Clamshell; Desktop; Steel; Black; 6x6x4 In; 1458 Series Metal Instrument Case (1458 Series), Aluminum material, Satin Black⁄Blue .
-
Bud Industries - SN-3704 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Enclosure ;Box-Lid;Wallmount;Steel;Gray; 6x6x4 In;NEMA13;Hinged;SNB Series Enclosure;Interlocking;Desktop; Aluminum ;Natural;5.25x3x2.125 In;Minibox .
Indicates content that may require registration and/or purchase.