Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PSI Extrusions
Description: ALUMINUM FABRICATION AND MACHINING SERVICES PSI Extrusions delivers turnkey parts through a wide range of in-house fabrication services: CNC machining (VMCs) Full CAD/CAM capabilities Extensive OBI punching capacity Precision sawing Hardware installation Part marking Bending We
- Diameter: 1" - 3", 3" - 6", Greater than 48", Less than 1"
- CNC Machining: 3-axis Machining, Broaching, Drilling, Etching / Chemical Milling, Milling
- Materials: Aluminum
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Faztek, LLC
Description: 15 Series extrusions and components are the most popular within the Faztek product line-up. Common product uses may include machine guards, perimeter guards, machine bases, testing equipment, conveyors, work stations, mezzanines, material handling units and much more. All 15 Series
-
Supplier: ASTM International
Description: This practice covers the controls required and standards for extrusion press solution heat treatment for 6xxx and 7xxx series aluminum alloys. For alloys such as 6005, 6005A and 6105 alloys, this practice is an alternative to solution heat treatment in a furnace. This practice only
-
-
Supplier: ASTM International
Description: This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10-type tempers. The equipment shall be used for billet preheating, extruding and quenching.
-
Supplier: ASTM International
Description: This practice establishes the controls necessary for production of extrusions cooled from an elevated temperature shaping (extrusion) process for the production of T1, T2, T5 and T10�type tempers. The equipment shall be used for billet preheating, extruding and quenching.
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Heat dissipation and cooling via the utilization of extruded aluminum heat-sink side plates. Rounded corners gives it an elegant feel. Aluminum extrusion parts provides high structural durability. Suitable for use as small-type fanless PC, digital audio equipment, and so
- Length / Height: 3.5039389 to 8.9763828 inch
- Width/Diameter: 5.118113 to 7.086618 inch
- Depth: 0.787402 to 2.755907 inch
- Material: Aluminum
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Simple yet beautifully designed aluminum extrusion enclosure. Beautiful high-end finish is achieved by precision CNC finishing. Suitable for industrial and audio interface equipment. Selectable in 73 different sizes and 4 color combinations: Silver/Silver, Silver/Black,
- Length / Height: 1.968505 to 7.4015788 inch
- Width/Diameter: 2.38582806 to 5.5511841 inch
- Depth: 1.00787456 to 3.5826791 inch
- Material: Aluminum
-
Supplier: Washington Alloy Co.
Description: cannot be heat treated or anodized. The color match and corrosion resistance of Aluminum 345 weld deposits is excellent. Tensile strength of the weld deposit will be approximately 34,000 psi. Applications Aluminum 345 is an extruded aluminum electrode used for low temperature
-
Supplier: ToneCooling Technology Co., Ltd
Description: for heat sinks and other components requiring high thermal performance and a smooth finish. Manufacturing Techniques Extrusion: Our aluminum heat sinks can be manufactured through extrusion, a process where aluminum is forced through a die to create shapes.
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- Overall Width / OD: 0.75 to 2 inch
- Overall Thickness: 0.75 to 2 inch
-
Supplier: National Bronze & Metals Inc.
Description: aluminum bronzes. This alloy is an extra high strength version of nickel aluminum bronze. It is used where parts require extra high strength and hardness with some ductility and toughness. Typical applications include rock bit bearing bushings and washers involving heavy loads,
- UNS Number: 63,020
- Overall Width / OD: 0.625 to 6.5 inch
- Overall Thickness: 0.625 to 6.5 inch
- Tensile Strength (UTS, Break): 130,000 to 135,000 psi
-
Supplier: Deeco Metals
Description: Our custom extruded shapes are supplied in copper & copper based alloys (brass & bronze). Aluminum alloys and stainless are also available. Complex custom extruded shapes can be fairly easily produced in aluminum, but are considerably more difficult in brass or bronze or copper and
- Materials: Bronze / Brass, Copper
- Services: Design Assistance / Review, High Volume Production
- Capabilities: Hot Extrusion
- Secondary Operations: Machining
-
Supplier: Wisconsin Oven Corporation
Description: for solution treatment of aluminum extrusions, sheet metal, castings and other parts. We serve the automotive, aerospace and other industries.
- Temperature Range: 500 to 1,000 F
- Capacity: 1,295.9999999999998 cubic feet
- Atmosphere: Air / Oxidizing
- Heat Source: Electric / Resistance, Indirect / Contact / Conduction
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 12 inch
- Overall Thickness: 0.25 to 3.5 inch
-
Supplier: Henkel Corporation - Industrial
Description: aluminum and plastic cartridges. It dispenses standard material from cartridges with standard beads. Durable equipment Dispenses standard material from cartridges for standard beads Easy to handle Easy to maintain and clean No run-on For aluminum and plastic cartridges
- Application: Adhesive / Silicone
-
Supplier: J. W. Winco, Inc.
Description: Lightweight yet long-lasting, these four-prong hand knobs made from a durable aluminum extrusion are an economical choice for a variety of equipment applications. Other modifications such as cross holes and set screw holes are available upon request.
- Knob Type: Clamping / Torque Knob, Four Arms / Lobes
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Tour Style 15 Drop Microphone Case 15 Foam padded microphone drops Large space for accessories Recessed latches & handles 5mm Plywood construction PVC exterior Tongue & groove extrusion aluminum valance Heavy-duty zinc plated hardware
- Features: ATA Case
-
Supplier: Premier Lighting & Production Company
Description: ALTMAN location fresnels integrate aluminum extrusion and die castings with other non-corrosive materials for durability and high perfor mance. All models include wire guard and connector and safety cable. The 3" & 4.5" units are excellent choices for portable kits. (Order lamp &
-
Supplier: Premier Lighting & Production Company
Description: ALTMAN location fresnels integrate aluminum extrusion and die castings with other non-corrosive materials for durability and high perfor mance. All models include wire guard and connector and safety cable. The 3" & 4.5" units are excellent choices for portable kits. (Order lamp &
-
Supplier: Southland Equipment Service
Description: Using the Insulation Blanket will imporve heating efficiency and will save energy. They will pay for themselves many times over by controlling heat loss. The Insulation Blanket is water and mildew resistant. Aluminum extrusion and anchors are provided. Hangers to attach to the door for
- Length: 96 inch
- Width: 90 inch
- Weight: 14 lbs
-
Supplier: Premier Lighting & Production Company
Description: ALTMAN location fresnels integrate aluminum extrusion and die castings with other non-corrosive materials for durability and high perfor mance. All models include wire guard and connector and safety cable. The 3" & 4.5" units are excellent choices for portable kits. (Order lamp &
-
Supplier: Premier Lighting & Production Company
Description: ALTMAN location fresnels integrate aluminum extrusion and die castings with other non-corrosive materials for durability and high perfor mance. All models include wire guard and connector and safety cable. The 3" & 4.5" units are excellent choices for portable kits. (Order lamp &
-
Supplier: Hammond Manufacturing Company Inc.
Description: extrusion R250-080-120 or R250-080-160 R581-100-000 - Collar 1 piece extrusion R250-100-160 or R250-100-200 R581-130-000 - Collar 1 piece extrusion R250-130-180 or R250-130-240 Variable Cover Plates & Gasket Part Number - Style - Used To Join Aluminum Extrusion
- Material: Aluminum
- Type: Electronic and Instrument Enclosures
- Features: Other
-
Supplier: ELMA Electronic Inc.
Description: I/O cabling, floor mounting or casters. Features Based on a proven rugged aluminum extruded frame Designed to meet MIL-STD-901D, MIL-STD-461 Heavy-duty vertical & horizontal extrusions Extrusions feature grooves to accommodate EMI gaskets Strong, steel corner-key inserts which
- Material: Aluminum
- Type: Modular Enclosures, Rack Enclosures
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. G-Tour Style 24x36 Mixer Case Interior fully adjustable to firmly hold mixer in place during transport Recessed spring loaded handle & latches 9mm Plywood construction with PVC exterior Tongue & groove extrusion aluminum valance Heavy-duty zinc plated hardware
- Features: ATA Case
-
Supplier: Visual Sound, Inc.
Description: Gator Cases Inc. Roto Molded LCD Transport Case - Fits Screens 50-52" Virtually indestructible plastic construction Unbreakable molded-in handles on base for lifting and loading Aluminum extrusion handles for lid removal Heavy-duty 3" casters with rubber wheels; includes two swivel
- Features: ATA Case
-
Supplier: 3DT LLC
Description: PolyDyne™ is the most versatile and efficient system in 3DT’s product line. It is specifically suited for the use in high-speed printing, assembly, extrusion and coating lines. Treatment from the interior surface of needle hubs to large bumpers and wide foam material is possible. PolyDyne
-
Supplier: Royal Case Company, Inc.
Description: Built for the toughest conditions, our custom Air Transport Association (ATA) cases provide unmatched protection for sensitive equipment that sees constant secure travel. Engineered with heavy-duty laminated plywood, reinforced aluminum extrusions, and impact-resistant steel
- Features: Instrumentation Case
-
Supplier: Xoxide
Description: Case. Creating a masterful blend of artistic design and stunning technological advancement, this Thermaltake case is guaranteed to take your system to the next level. Fully handmade, this fine-tuned, multifunctional PC case is built with an all aluminum extrusion built chassis that's
-
Supplier: Fab Masters Company, Inc.
Description: Fab Masters utilizes precision tailor-made equipment by the world's leading manufacturers for processing aluminum. Specially made for cutting aluminum extrusions, our Elumatec and B & O saws perform with precision tolerance, reliability and produce high volume.
- Services Offered: CAD / CAM Support, Inspection / Quality Control, Low Volume Production
- Cutting: CNC Cutting, Circular Cold Saw Cutting, Miter Cutting
- Features: Midwest US Only, North America, Other, United States Only
- Specialty Cutting: Tube / Pipe
-
Description: of horizontal form fill seal packaging equipment. · Tiromat ® • Multivac ® • Rapid-pac ® •Rollstock ® plus many more! And your tooling can be designed for any application: · Preheat or HOF forming · Total or Zoned applications · Rigid or flexible film types · Vacuum, gas flush or atmospheric
- Services: CAD/CAM Support, Design Assistance, Initial Tool Tryout, Production Facilities, Prototyping, Repair and Maintenance
- Features: Custom / Specialty Tools, Midwest US Only, North America, United States Only
- Capabilities: Die Forging, Extrusion, Fourslide Tooling, Jigs and Fixtures, Welding Fixtures
- Industry Served: Packaging Equipment
-
Supplier: Airflow/Y.S. Tech, Inc.
Description: CAD modeling, contact analysis, spring pressure, and interface materials. Style Options for Custom Heat Sinks Castings Pin fin heatsinks Skived fin heatsinks High aspect ratio heatsinks Extrusion Thermal modules Material Options for Custom Heat Sinks Aluminum heat sink Copper heat sink
- Length: 19 to 482 mm
- Material: Aluminum, Copper
- Device: Passive Heat Sink
- Heat sink Fin Style:: Straight Fin
-
Supplier: Aitken Products, Inc.
Description: your most economical answer. To increase temperature and production, these units can be installed in existing warm-up zone, or complete oven sections can be fabricated on a simple angle iron frame. For more efficiency, aluminum sheets can be placed between the extrusion slots to form
- Maximum Operating Temperature: 1,450 F
- Heating Capacity: 1.6 to 7.2 kW
- AC Voltage Required: 120 to 480 volts
- Maximum Operating (Sheath) Temperature: 1,450 F
-
Supplier: Xoxide
Description: apartment, the LanBox VF1000 Case from Thermaltake will perform and not disappoint! Case Type: Micro ATX Desktop Fans: 1 x 90mm Intake Fan Material: SECC / Aluminum Dimensions: 17" x 12" x 9" Side Panel: Solid Drive Bays: External: 2 x 5.25", 1 x 3.5", 1 x 7" Internal: 2 x 3.5" Expansion
-
Supplier: Protomatic, Inc.
Description: Protomatic provides CNC precision machining machining and custom components manufacturing for lab equipment, surgical tools, and operating equipment within the medical industry as well as many additional components for the optical and dental fields. Protomatic primary focus of our
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Jig Boring, Milling, Surface Grinding, Thread Rolling, Turning
Find Suppliers by Category Top
Featured Products Top
-
The USUSTK Extruded Aluminum Heat Sink is designed for thermal management in telecommunications, data communications and network equipment. Manufactured from AL6063 aluminum alloy, the heat sink combines aluminum extrusion with precision CNC machining. The integral fin (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
High quality modern aluminum enclosures for OEM electronics METCASE manufactures an extensive range of high quality aluminum enclosures for a wide variety of electronics equipment and applications. Our engineers employ the latest manufacturing technology, using (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
due to excess heat, especially in high-demand applications. Our aluminum heat sinks offer the perfect solution with customized designs for maximum (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
an advanced infrared digital pyrometer, providing an all-in-one temperature measurement for aluminum. Covering a wide range of different temperature measurements, the SPOT+ AL pyrometer is a single product that can be used in every part of the aluminum production process including extrusion, quench (read more)
Browse Noncontact Infrared Temperature Sensors Datasheets for LAND -
an energy-intensive process, particularly in smelting and refining. Monitoring and regulating temperatures can significantly optimise energy consumption by ensuring that furnaces and equipment operate at the most efficient temperature levels. Effective temperature management can lead to substantial (read more)
Browse Thermal Imagers Datasheets for LAND -
- “Solution Heat-Treated, Artificially Aged, Permanent Set and Straighten” The final digit in the -T6511 designation (and how I know it was an extrusion, since this only applies to extruded stock) means that the aluminum mill is allowed to straighten the extruded bars, like in a press (read more)
Browse Datasheets for Protomatic, Inc. -
Aluminum is one of the most universal materials and is widely used in many CNC machining applications. It is cost effective, easy to manufacture with many methods, has a good strength to weight ratio, and is naturally long lasting with low corrosion rates. If aluminum is the best choice (read more)
Browse CNC Machining Services Datasheets for Protomatic, Inc. -
Built for the toughest conditions, our custom Air Transport Association (ATA) cases provide unmatched protection for sensitive equipment that sees constant secure travel. Engineered with heavy-duty laminated plywood, reinforced aluminum extrusions, and impact-resistant steel ball corners (read more)
Browse Industrial Containers Datasheets for Royal Case Company, Inc. -
Glue pots Laminating Equipment Liquid Heat Exchangers Packaging Seal Bars Plastic Extruder Barrels Plastic Extrusion Dies Platen Heaters Silicon Wafer Processing Equipment Silk Screen Equipment Vacuum Forming Equipment Wave Solder Equipment (read more)
Browse Cast-In Heaters Datasheets for Tempco Electric Heater Corporation -
-piece anodised aluminum case body with internal guides rails. Two black die cast aluminum end panels are fitted to the extrusions using self-tapping screws. The cases can be sealed to IP 65 protection class. The innovative mobilCASE design incorporates a round edge section which is very easy to (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc.
Conduct Research Top
-
Taking Aluminum Extrusions to the Next Level
Aluminum extrusions can be designed to minimize the need for further processing, making assembly and final production easier and more efficient. Nevertheless, extrusions often require some type of subsequent fabrication and machining. Simple machining operations, like cutting and punching
-
Heat Sink Design - Aluminum Extrusions (.pdf)
The purpose of this technical brief is to give the new designer or engineer the basics in the limitations of designing an aluminum extrusion. Extrusions are 2 dimension shapes that can be fabricated after manufacture to produce net shape parts. To help minimize cost and maximize efficiency extruded
-
Standard Aluminum Extrusion Die List
This document contains information about standard and non-restricted dies. There are separate charts for round rod, square bar, rectangular bar, round tube / pipe, square tube, and rectangular tube.
-
SPOT+ AL: The Key to Successful Aluminum Extrusion
It is often said that the three most important factors in producing a high-quality extrusion are temperature, temperature and temperature. The temperature of the billet (sometimes called a log), the temperature of the die and the temperature profile of the extrusion as it quenches (cools) are all
-
Fiber Abrasive Finishing Systems for End-Deburring Extruded Aluminum Profiles
as safety and esthetic are forcing the industry to supply sawn ends which are burr free and slightly radiused. This paper discusses an abrasive medium which is ideal for end deburring aluminum extrusions. When formatted into a disc brushing tool, it can be applied on a machine based system for manual
-
Skived Fin Heat Sinks (.pdf)
an alternative to aluminum extrusions.
-
No Holes, No Problem
, aluminum extrusions and high-strength steel. In some cases, adhesives, sealers and galvanic inhibitors were included between the layers of material.
-
Can a Linear Actuator Provide the Rigidity and Accuracy of a Linear Stage?
Although there are no industry standards that define linear actuators and linear stages, generally accepted terminology indicates that a linear actuator is typically constructed with an aluminum extrusion or base, while a linear stage is typically built on a flat, machined steel or granite base
More Information Top
-
http://thescipub.com/pdf/10.3844/ajeassp.2009.279.284
improvement of aluminum extrusion equipment , allowing to achieve high-level results.
-
Endless Belt for Single-Facer from Bowoo Co., Ltd., Korea
We have supplied our felts for the following industrial applications, mostly like textile finishing machinery, tannery machinery, Aluminum extrusion handling equipments and fishing wader.
-
Ironing & Embossing Process from Bowoo Co., Ltd., Korea
We have supplied our felts for the following industrial applications, mostly like textile finishing machinery, tannery machinery, Aluminum extrusion handling equipments and fishing wader.
-
Aluminum Extrusion Technology
In addition to the press, aluminum extrusion requires some equipment to be connected to the press line as shown in Fig. 19.
-
ZASMHBA0003417
Capital equipment costs of pultrusion and supporting equipment is low relative to aluminum or thermoplastic extrusion equipment .
-
Extrusion
Auxiliary Equipment for Direct Aluminum Extrusion (Extrusion without a Shell and with a Fixed Dummy Block).
-
ZEXSE2006P323
Auxiliary Equipment for Direct Aluminum Extrusion (Extrusion without a Shell and with a Fixed Dummy Block).
-
http://dspace.mit.edu/bitstream/handle/1721.1/8789/48181515-MIT.pdf?sequence=2
The coatings business involves the supply of protective finishes for automobiles and industrial equipment , and aluminum extrusions for architectural uses.
Indicates content that may require registration and/or purchase.