-
Description: Engineered Spring Products® (ESP) is an ISO-9001 certified solutions provider for problems involving compression springs, torsion springs, extension and garter springs, as well as Belleville washers/disc springs. We design and manufacture a wide variety of snap
- Material: Aluminum, Beryllium Copper, Brass, Copper, Inconel, Nickel, Stainless Steel, Steel, Tin Coated Steel, Titanium
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. Overlap wave
- Inner Diameter (ID): 0.875197323 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. Overlap wave
- Inner Diameter (ID): 0.8661422 inch
- Material: Stainless Steel
-
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. Overlap wave
- Inner Diameter (ID): 0.7480319 inch
- Material: Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Single turn wave disc springs wavy spring washers 17-7ph suppliers Single turn overlap wave springs are used for several applications, mainly designed for short deflection and low to medium forces. Technology enables to provide a dependable and accurate fit. Overlap wave
- Inner Diameter (ID): 0.3543309 inch
- Material: Stainless Steel
-
Supplier: Jilson Group (The)
Description: threaded plates. Features and Benefits of Various Accessories: Self-aligning roll-in T-slot nut with spring ball Roll-in T-slot nut with spring ball Self-aligning roll-in T-slot nut with spring leaf Threaded Plate/Threaded Plate Rhombus to fix components with a screw Fix
-
Supplier: Magnus Mobility Systems, Inc.
Description: Fix components to profiles – some remain mobile, some lock by turning into slot Threaded Plate/Rhombus fix to components with a screw Self-aligning and roll-in T-Slot nuts with spring ball or leaf
- Material: Aluminum
- Size: M5
- Thread Direction: Right Hand Thread
- Type: Tee Nut
-
Supplier: Cleveland Vibrator Company (The)
Description: armature assemblies with strong fiberglass leaf springs and an encapsulated, high temperature coil to provide long service life SAFE - strong aluminum mounting bases and totally enclosed aluminum housings VERSATILE - controllers available to adjust vibration force and
- Motor / Rotary Speed: 3,000 rpm
- Force: 30 lbs
- Power: Electric
-
Supplier: Carrier Vibrating Equipment, Inc.
Description: ease of handling and reuse of materials. Special rubber spring and aluminum rocker arm assembly designed for quenching applications where coil and leaf springs fail. Dewatering ramps separate glass cullet and fines from water bath. Vertical dividers allow different
- Features: Other
-
Supplier: Barksdale Control Products
Description: connector, and are rated to NEMA 4 as a standard. A clear cover allows easy viewing of the calibrated adjustment scale. For applications requiring a highly accurate switch in a durable package, Barksdale's 9617 Series Sealed Piston Pressure Switches are the ideal choice. Features Unique leaf
- Switch Point Range: 80 to 7,100 psi
- Deadband: 40 to 400 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: Honeywell Sensing & IoT
Description: MICRO SWITCH E7/V7 Series medium duty limit switches are designed for a wide variety of indoor and outdoor applications. The electrostatic applied epoxy coating to the aluminum housings enhances the durability of the product in most applications. The E7/V7 family of switches incorporates the
- Maximum Current Rating: 15 amps
- Maximum AC Voltage Rating: 125 to 480 volts
- Maximum DC Voltage Rating: 125 to 250 volts
- Operating Temperature: -30 to 71 C
Find Suppliers by Category Top
More Information Top
-
Ultra-stable isostatic bonded optical mount design for harsh environments
Figure 4: Breadboards of the TROPOMI mount baseline showing three aluminum leaf springs bonded to a fused silica component (left) and four aluminum leaf springs bonded to an fused silica component (right).
-
Applications of stress polishing techniques as developed for the Keck Observatory primary mirror fabrication
This is done by placing 30 aluminum leaf springs between .
-
The cryogenic MOS unit for LUCIFER
The left bar is bolted to the support structure (left 3d-model in Fig. 6), while the right one, which is located above the middle of the mask frames, carries a set 23 aluminum leaf springs (1,5 mm thick) each of …
-
Jellyfish inspired underwater unmanned vehicle
Figure 2: (a) Depicts the aluminum leaf spring and brass tubes (b) Demonstrates the bell segments and the location of the spring-clamp mechanism, (c) Cross section of JetSam showing the relative assembly of the wires, brass tube guides and aluminum plates.
-
A theoretical approach to thermal noise caused by an inhomogeneously
distributed loss -- Physical insight by the advanced modal expansion
Figure 2 presents the measured spectra of an aluminum alloy leaf spring with inhomogeneous eddy-current damp- ing [8].
-
AIAA Journal > Gust Response for Flexibly Suspended High-Aspect Ratio Wings
The flexible suspension system consists of a bicantilever beam made of two aluminum leaf - spring which are 0.0508 cm thick, 4.445 cm wide and variable long from 10.5 to 30.5 cm.
-
A simple low-cost microcontroller-based photometric instrument
for monitoring chloroplast movement
(A) Spring loaded aluminum leaf clip with circular openings for light entry and exit; (B) Filter paper wick that was water saturated and placed on the adaxial leaf surface and held in position by the leaf clip.
-
Akrotech Giles G-200
Leaf - spring aluminium mainwheel legs; mainwheel spats.
-
In-orbit focal adjustment of the AKARI telescope with and without liquid helium cryogen
The secondary mirror is supported by 3 sets of leaf springs of aluminum , which ensures the parallel movement of the mirror.
-
Design and alignment of the MIPAS focal plane system
This Titatium DLA is connected to the main structure by means of an Aluminum tube with spring leaves to absorb the difference in thermal expansion.
Indicates content that may require registration and/or purchase.