-
Supplier: Saint-Gobain Coating Solutions
Description: Pratt & Whitney 1311 specifications. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings provide high dielectric
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Accuris
Description: POWDER MATERIALS FOR FLAME AND PLASMA SPRAYED COATINGS ALUMINUM OXIDE, TYPE II, CLASS 1
-
Supplier: Saint-Gobain Coating Solutions
Description: size based on your application & desired surface finish. Saint-Gobain Coating Solutions offers a complete line of aluminum oxide thermal spray powders that impart dense, hard, wear-resistant coatings with electrical insulating properties. These coatings
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
-
Supplier: Accuris
Description: POWDER MATERIALS FOR FLAME AND PLASMA SPRAYED COATINGS ALUMINUM OXIDE, TYPE II, CLASS 1, COMPOSITION D
-
Supplier: Oerlikon Metco
Description: coating applications Fiber and thread guides for textile manufacturing Biomedical implants Industrial applications such as metal casting troughs, hydraulic cylinders, and mechanical seals Large variety of standard powder chemistries We warehouse and globally supply ceramic
-
Supplier: Accuris
Description: Powder Materials for Flame and Plasma Sprayed Coatings Aluminum Oxide, Type II, Class 1
-
Supplier: Saint-Gobain Innovative Materials
Description: Saint-Gobain powders deliver the best spray performance and value for all types of applications involving wear and corrosion resistance, thermal insulation, and electrical insulation. These powders are used successfully throughout the aerospace, automotive, printing, textile, chemical
- Particle Size: 15 to 45.00000000000001 µm
- Material Type: Alumina, Ceramic
- Spray Technology: Flame Spray - Powder
-
Supplier: Accuris
Description: Powder Materials for Flame and Plasma Sprayed Coatings Aluminum Oxide, Type II, Class 1, Composition D (Use A-A-59315/34)
-
Supplier: ASTM International
Description: 1.1 This specification covers aluminum oxide (alumina) powder in two classes of particle size, two chemical grades, and two levels of acidity, for use as an insulating coating or as an ingredient of ceramic mixtures for components of electronic devices as follows: 1.1.1
-
Supplier: Oerlikon Metco
Description: system. Your single-source material supplier We supply a variety of metal / ceramic combinations for use with: Alumina- and zirconia-based top coat powders Nickel-, aluminum-, and chromium-based bond coat powders We also supply the bond and top coat powder products,
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: pressed ceramic products which require good conductivity such as aluminized evaporation boat, etc ● Used as cathode’ s coating material of industrial aluminum reduction cell ● Used to produce hot pressed titanium diboride armor ●Used as titanium diboride based cermet material ●Used as
- Density: 4.499997159928238 to 4.519997147305697 g/cc
-
Supplier: Belmont Metals, Inc.
Description: Powdered Metals Featuring Holtite Alsil Grit, Iron Powder, High Grade Zinc, Tin, and Copper-Aluminum Applications Belmont Metals offers a vast amount of non-ferrous metals in Powder form as a pure metal instead of an alloy of various elements. A powder is a dry, bulk
- Features: Non-ferrous - Any Type, Other
- Shape / Form: Powder
-
Supplier: Saint-Gobain Coating Solutions
Description: Saint-Gobain’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as
- Features: Heat Resistant / High Temperature
- Chemistry: Inorganic (Ceramic, Conversion, Glaze)
-
Supplier: Advanced Abrasives Corp.
Description: Premalox WA A white, fused high purity friable Aluminum Oxide powder screened to precise standards. Available in a number of abrasive grit sizes ranging from 3-36 to 1000. Applications: Grinding wheels, Bonded and coated abrasives, Plasma coatings, Specialized blasting
- Material Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Plansee SE
Description: standard coatings from TiN or TiAlN (shown as "basic coatings" in the chart) cover a very wide range of applications while offering good average performance. Coatings from AlCrN offer our customers greater performance while still having an equally broad field of application. To
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: problem for titanium-aluminum-based coatings. A coating of just one thousandth of a millimeter of our materials reliably protects your tools against wear and therefore extends their service life. TiAl targets and cathodes are also used for decorative coatings on
- Type: Sputtering Target
-
Supplier: ToneCooling Technology Co., Ltd
Description: also enhances the longevity of the heat sink, making it a perfect choice for high-performance applications. Powder Coating Powder coating offers an additional layer of protection while providing a smooth, uniform finish. It enhances the appearance and durability of
-
Supplier: Thermal Metal Treating, Inc.
Description: Coating is non petroleum, water based and meets all EPA standards for non toxic, non VOC producing dry lubricant. Powder Coat Paint, Solid non porous coating Maximum corrosion protection Non VOC emitting.
- Functions & Features: Abrasion Resistant, Chemical Resistant, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Burn-off / Thermal Cleaning, Deburring / Deflashing, Material Selection / Design Assistance, New / OEM Parts, Passivation, Pickling / Chemical Deburring, Recoating / Refinishing, Stripping / Coating Removal, Ultrasonic Cleaning
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Stainless Steel, Steel / Steel Alloys, Wood
- Industry Served: Automotive, Castings / Cast Metal, Energy / Utilities, Machine Tools, Military Specification, OEM / Industrial, Steel / Metal Mills
-
Supplier: Coatings For Industry, Inc.
Description: Alseal 500 is a brand name for a high temperature coating composition containing aluminum powder in an inorganic binder. The coating has the unique characteristic of curing as low as 350° F. for 1 hour, which is very low compared to other ceramic/ inorganic
- Coverage: 290.00000000000006 ft²
- Cure / Dry Temperature: 350 to 600 F
- Operating / Use Temperature: 1,150 F
- Substrate: Aluminum, Metal
-
Supplier: Matexcel
Description: prepare bovine bone powder bioceramics, coatings and composite materials. After sterilization, it can also be used for plastic surgery and cosmetic surgery, dental, repairing bone defects caused by trauma, tumor, inflammation and bone disease. Fusion with bone. This product can be
- Material Type: Alumina / Aluminum Oxide
- Applications: Biotech / Medical (Biomaterial)
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Midlake Products & Mfg. Co., Inc.
Description: Midlake offers both in house and vendor managed finishing services. By providing customers the finish they require, we help to streamline the process which ultimately reduces costs and lead time. Some of the finishes provided are: Powder Coating Plating (Zinc, Nickel, etc.) Silk
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Electropolishing, Inspection / Monitoring, Mass Finishing (Tumbling / Vibratory), Passivation, Research & Development
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, E-coat (Anodic / Cathodic), Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Electronics, Energy / Utilities, Food & Beverage, Government, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Security / Safety, Steel / Metal Mills
- Materials: Aluminum, Metal, Stainless Steel, Steel / Steel Alloys
-
Supplier: BFG Manufacturing Services
Description: BFG performs a variety of processes to meet the specific requirements of a part. They include: Zinc-Nickel Alloy Plating Resin Impregnation Zinc Phosphate Coating Manganese Phosphate Coating Black Oxide Coating Leachant Sealer Cathodic Expoxy Electro Coating
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Friction Reducing / Low Friction, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant
- Services: Abrasive / Blasting, Mass Finishing (Tumbling / Vibratory), Passivation, Pickling / Chemical Deburring, Pressure / Spray Washing, Sanding / Grinding, Scrub Tank / Immersion Washing
- Industry Served: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Pipes
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys
-
Supplier: CMF Industries, Inc.
Description: metals, nonferrous metals and a broad range of plastics, CMF Industries delivers quality parts using the following manufacturing processes: Castings Forgings Stamping Fine Blanking Deep Drawing Injection Molded Plastics Extrusions Fabrications Machining Grinding Painting, Powder
- Materials: Aluminum, Carbide, Ceramic, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic, Stainless Steel, Steel / Steel Alloys, Titanium
- Coating Capabilities: Black Oxide, Painting, Phosphate Coating, Plastic Coating, Plating / Electroplating, Powder Coating, Rubber Coating
- Services: Buffing / Polishing, Electropolishing, New / OEM Parts, Sanding / Grinding
- Functions & Features: Corrosion / Rust Preventive, Protective
-
Supplier: 3X Ceramic Parts Company Limited
Description: cool object suddenly. 3. Furnace tube will appear tiny cracks after a period of time, which is normal phenomenon while the cracks will not affect the use, and can be repaired with aluminum oxide coating. 4. Recommended not pass into corrosive gas. If you want to pass into highly
- Density: 3.799997601717178 to 3.9399975133593905 g/cc
- Thermal Conductivity: 35 W/m-K
- Material Type: Alumina / Aluminum Oxide
-
Supplier: ChemArt Company
Description: ChemArt has always been a major contributor to the Photo Chemical Machining (PCM) industry since its creation in 1976. Its founder, Richard Beaupre, was the originator of aqueous dry film photo resist used in PCM imaging applications. Currently, all dry film photo resists used in PCM applications
- Functions & Features: Adhesive, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Protective, Reflective
- Coating Capabilities: Adhesive / PSA, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Painting, Plating / Electroplating, Powder Coating, Screen Printing / Selective Coating, Spray Coating, Thermal Spraying, Thin Film Coating
- Industry Served: Aerospace, Architectural / Construction, Automotive, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Oil & Gas, Process Equipment, Steel /
- Materials: Aluminum, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys
-
Supplier: Quality Machining, Inc.
Description: No Description Provided
- Functions & Features: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Heat Resistant / High Temperature, Oil & Grease Resistant, Protective, Reflective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Services: Abrasive / Blasting, Buffing / Polishing, Deburring / Deflashing, Degreasing, Mass Finishing (Tumbling / Vibratory), Mirror Finishing, Passivation, Pressure / Spray Washing, Recoating / Refinishing, Sanding / Grinding, Stripping / Coating Removal
- Coating Capabilities: Abrasives / Superabrasives, Black Oxide, Chemical Finish / Conversion, Dip / Immersion Coating, Hardfacing, Painting, Powder Coating, Screen Printing / Selective Coating, Spray Coating
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Marine, Medical / Healthcare, Military Specification, Process Equipment, Security / Safety, Steel / Metal Mills, Vessels (Tanks / Reactors)
-
Supplier: Saint-Gobain Coating Solutions
Description: deposition efficiency when used with Saint-Gobain’s Ruby powder 75 g/min (10 lb/hour) at 65% deposition efficiency when used with Saint-Gobain’s Aluminum Oxide powder In addition to ProPlasma high performance spray guns, Saint-Gobain can apply their vast knowledge of
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Mounting: Machine / Reciprocator
- Type: Plasma Spray
-
Description: Ceramic rollers for three roll mill are an important component in the production of numerous products such as cosmetics, inks, paints, coatings, etc. They are used to grind and disperse materials, ensuring that the product quality is consistent and uniform.
- Features: Alumina / Aluminum Oxide, Specialty Ceramic
- Applications: Construction & Building / Architectural, Corrosion Protection
- Performance Features: Hard
- Shape / Form: Roller / Roll
-
Supplier: Plansee SE
Description: Together, titanium and silicon (TiSi) make an outstanding team for nitride hard material coatings. Silicon guarantees excellent resistance to oxidation while the presence of titanium ensures particularly hard coatings. When combined, the two elements are wear resistant even at very
- Type: Sputtering Target
-
Supplier: Plansee SE
Description: The hard material coatings chromium (Cr) and chromium nitride (CrN) optimally protect engine components such as piston rings against premature wear and consequently extend the useful life of important engine parts. Chromium is used as a bonding layer for DLC coatings (Diamond Like
- Type: Sputtering Target
-
Supplier: Norpin Deep Draw
Description: requirements utilizing on site design, powder coating, machining, PEM stud insertion, nut plates, seals, handles, hinges, and assembly facilities. Also available are paint, anodize, irridite, alodine, welding, metal stamping, and fabrication services. Call Jen or Luke today for
- Materials: Aluminum, Brass, Bronze, Copper, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
- Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Drilling, Laser Machining, Milling, Surface Grinding
-
Description: , Drilling, Powder Coating , Custom Gasket molding , Grinding, Gun Drilling , Sand or Bead blasting , Polishing, Plating or Non-stick Coating...From material selection and design through final production and inspection, choosing Kwalyti for all of your custom parts needs ensures
- Diameter: 3" - 6"
- CNC Machining: 4-axis Machining, Broaching, Deep Hole Drilling, Drilling, Honing, Jig Boring, Milling, Screw Machining, Swiss Machining, Turning, Water / Abrasive Jet Machining
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Precious Metals, Rubber, Stainless Steel, Steel / Steel Alloys, Ultra-hard Materials
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
-
Supplier: Weiss Industries, Inc.
Description: prototyping into production and assembly. We have produced numerous aluminum machined components.
- Diameter Capacity: 1 to 12 inch
- Thickness Capacity: 0.03 to 0.08 inch
- Materials: Aluminum / Aluminum Alloy, Stainless Steel, Steel / Alloy Steel
- Secondary Operations: Anodizing, Black Oxide, CNC Machining, Drilling / Tapping, Electroplating, Grinding, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
-
Supplier: Pinto Products, Inc.
Description: Pinto Products Inc. specializes in complete products manufacturing for a variety of industries. With an emphasis on aluminum welded and fabricated parts, Pinto Products Inc. can create components, parts and assemblies. Our services include: Aluminum and Steel Welding Milling Drilling &
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Heat Treating / Stress Relieving, Painting / Powder Coating, Welding
- Services: Assembly Services, High Volume Production, Low Volume Production, Prototype Services
- Machining Capabilities: CNC Machining, Deep Hole Drilling, Drilling, Milling, Screw Machining, Surface Grinding, Turning
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths and forms, including
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals
Find Suppliers by Category Top
Featured Products Top
-
With concentrated distribution of particles, uniform coating surface, evenly (read more)
Browse Thin Film Materials Datasheets for Beijing Grish Hitech Co., Ltd. -
Powder coating works with almost any metal If a material can hold an electrostatic charge and withstand heat, it can be powder coated. SendCutSend currently offers several grades of aluminum, steel, and stainless steel for our in-house powder coating. (read more)
Browse Powder Coating Services Datasheets for SendCutSend -
treatment: powder coating, painting, Parts used in : 1? Automotive field In automobile manufacturing, die-casting parts are widely used in the manufacturing of components such as (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
assembly with steel, plastic, or rubber components. Surface Finishing: Anodizing, painting, powder coating, e-coating, polishing, tin/nickel plating, vibration (read more)
Browse Metal Casting Services Datasheets for Running Industry Co., Ltd -
Plascoat PPA 571 ES is a high-performance thermoplastic powder coating based on acid-modified polyolefins. It delivers long-lasting, tough exterior protection for mild steel, galvanized steel, and aluminum without needing a primer. Halogen-free and low in smoke (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Werbel Microwave LLC -
high precision for seamless integration into your systems. Surface treatments like anodizing, powder coating, and nickel plating further enhance their durability and thermal performance (read more)
Browse Heat Sinks Datasheets for ToneCooling Technology Co., Ltd -
materials used to support, connect, dissipate heat, and protect them. With independent R&D system and comprehensive production processes, Innovacera offers high-performance ceramic products for a variety of applications, including 96% aluminum oxide (Al2O3), aluminum nitride (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Industrial Coatings Datasheets for Everlube Products -
All About Air Dry /MRO Coatings 1. What are solid film lubricants (SFLs)? They are thin films of resin that bind lubricating powders such as MoS2 (read more)
Browse Industrial Lubricants Datasheets for Everlube Products -
lubricating powders such as MoS2 (molybdenum disulfide), graphite, or PTFE to a surface. 2. How do they work? They prevent surface-to-surface contact, reducing friction and wear between mating surfaces. Each lubricant powder has (read more)
Browse Solid and Dry Film Lubricants Datasheets for Everlube Products
More Information Top
-
ZCP2001ISTFA331
The polishing was performed using Aluminum Oxide powder coated polyester polishing films with typical grain sizes from 9m down to 0.05m.
-
Effect of different surface treatments on the composite–composite repair bond strength
Three types of mechanical roughening were selected: diamond-coated bur followed by phosphoric acid etching, mini sandblaster with 50-μm aluminum oxide powder, and 30-μm silica- coated aluminum oxide powder (CoJet Sand), respectively.
-
Plasma versus Halogen Light: the Effect of Different Light Sources on the Shear Bond Strength of Brackets*
The Pontor® MPF test specimens were pre-treated for 15 s with an intraoral sandblaster (Dento-Prep, Rønvig A/S, Daugaard, Denmark) and silicon-dioxide- coated aluminium oxide powder (CoJet® -Sand, 3M Espe, Seefeld, Germany) with a grain size of 30 µm at …
-
The role of stabilized gas nuclei in hydrodynamic cavitation inception
Also, a fine-grained hydrophobic powder was prepared by coating aluminium oxide powder with a solution of silicone antiwetting agent and allowing the solvent to evaporate before adding the powder to the distilled water.
-
Oxide Dispersion Strengthened Iron Aluminide by CVD Coated Powders
Fabrication and Evaluation of the Mechanical and Physical Properties of Iron Aluminide composites and its thermal sprayed coatings using chemical vapor deposition (CVD) aluminum, iron and aluminum oxide coated iron powders and iron, aluminum coated aluminum oxide powders were evaluated as part …
-
Silicone rubber dielectrics modified by inorganic fillers for outdoor high voltage insulation applications
In this case, the effective relative permittivity of the oxide coated aluminum powder is 21 and 36 for BaTiO3 powder.
-
Compositionally Graded Aluminum Oxide Coatings on Stainless Steel Using Laser Processing
Figure 3 shows the XRD pattern of aluminum oxide powder and coating .
-
The Closed Tritium Cycle of the Tritium Laboratory Karlsruhe
The packing material of the column is Į- aluminium oxide powder , coated with 20% palladium.
-
A Decade of Tritium Technology Development and Operation at the Tritium Laboratory Karlsruhe
A gas mixture to be separated is injected from the "Sample Vessel" with the "Sample Pump" into the column filled with the packing material (Į- aluminium oxide powder , coated with 20% palladium) and displaced by protium.
-
Wear resistance of sprayed composite coatings based on aluminum oxide at elevated temperatures
Previously, the aluminum oxide powder was coated with nickel and then mixed with thermoreactive powder NA67.
Indicates content that may require registration and/or purchase.