-
Supplier: Glass Shield Industrials Paints Ltd.
Description: PRODUCT FEATURES Primer loaded with zinc, aluminum and micaceous iron oxide (M.I.O.) for maximum corrosion control Can be applied and cured at temperatures below freezing (-4ºC) Exceptional penetrating and sealing properties Excellent adhesion to tightly adhering rust Excellent
- Chemistry: Polyurethane, Resin Base / Polymer Binder
- Features: Primer
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good
- Coverage: 11 to 13.000000000000002 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
-
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 52H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good
- Coverage: 125.00000000000001 to 260 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Stove Bright® 1A54H050 Primer is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good
- Coverage: 11 to 13.000000000000002 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Description: Corothane® I MIO-ALUMINUM is a single component, VOC compliant, moisture curing, aluminum and Micaceous Iron Oxide (MIO) filled, urethane primer, intermediate coating, or finish. It has excellent surface wetting properties and provides extended recoatability. Excellent
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Substrate: Aluminum, Concrete / Masonry, Plastic, Steel
-
Supplier: Gelest, Inc.
Description: heterogeneous environments or to incorporate the bulk properties of different phases into a uniform composite structure. The general formula has two classes of functionality. The hydrolyzable group forms stable condensation products with siliceous surfaces and other oxides such as those of
- Flash Point: 230 F
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Employed in preparation of alumina sols and ceramers1,2 and cordierties.3 Primer for adhesives on mild steel.4 Used to make specialty, solid and recyclable catalyst systems for
- Boiling Point: 392 to 402.8 F
- Flash Point: 80.6 F
-
Supplier: Hubbard-Hall Inc.
Description: oxide layer for oils and waxes that will provide for enhanced corrosion protection. The room temperature blackening process offer energy savings and convenience over hot black oxide while sacrificing some corrosion resistance and durability when compare to the finish formed by a hot
- Operating / Use Temperature: 70 to 90 F
- Form: Liquid
- Substrate: Metal, Steel
- Industry: OEM / Industrial
-
Supplier: Sanchem, Inc.
Description: electronics to high voltage switchgear. NO-OX-ID A-Special prevents the formation of oxides, sulfides and other corrosion deposits on copper and aluminum surfaces and conductors can be prevented with its use
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Primer, Protective, Specialty / Other, Sprayable
- Substrate: Concrete / Masonry, Metal
- Cure / Setting Technology: Film Drying / Air Setting
- Industry: Military Specification, OEM / Industrial
-
Supplier: Green Access & Fall Protection
Description: Our engineering team has over 150 years experience collectively and utilizes state-of-the-art CAD software. Materials • Carbon steel • Aluminum • Stainless steel Finishes • Hot-dipped galvanized • Red oxide primer • Gray enamel/ Safety Yellow • Custom finishes available
- Additional Services: Assembly Services, Design Assistance
- Arc / Resistance Welding: MIG (GMAW), Stick (SMAW)
- Features: North America
- Materials: Steel - Structural
-
Supplier: Green Access & Fall Protection
Description: Our years of experience in design and fabrication ensure that your project will install and function smoothly, start to finish. Materials Carbon steel Aluminum Stainless steel Finishes Hot-dipped galvanized Red oxide primer Gray enamel/ Safety Yellow Custom finishes available
-
Supplier: Gelest, Inc.
Description: Performance extended to non-siliceous surfaces Improved mechanical properties and corrosion resistance of metal substrates Superior film forming properties in primer applications Higher bond strength in aggressive aqueous conditions Imparts composites and primers with long-term
- Flash Point: 195.8 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Chase Products Co.
Description: primer coatings and galvanizing repair Recommended uses Use for industrial maintenance, repairing hot dip galvanizing, heating and air conditioning, industrial and construction vehicle bodies, farm machinery, ships and marine equipment, weldments and piping. Formulated for factory,
- Operating / Use Temperature: 400 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, Marine, OEM / Industrial
-
Supplier: Norton Abrasives
Description: easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 80
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 150
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used hand or
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 180
- Product Type: Abrasive Sheet
-
Supplier: Norton Abrasives
Description: permit easy, neat storage. Typical applications include light-duty metal sanding, primer sanding, defect removal from painted surfaces, filler sanding, sanding and finishing of composites and fiberglass, bare wood sanding, and sanding between sealer coats. Paper sheets are typicallly used
- Length: 11 inch
- Width: 9 inch
- Grit / Micron Size: 220
- Product Type: Abrasive Sheet
-
Supplier: Gelest, Inc.
Description: stable condensation products with siliceous surfaces and other oxides such as those of aluminum, zirconium, tin, titanium, and nickel. The organofunctional group alters the wetting or adhesion characteristics of the substrate, utilizes the substrate to catalyze chemical transformations
- Flash Point: 194 F
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Matexcel
Description: construction. First spray the primer coating on the metal surface, the primer coating is self-drying type, and let it dry after standing for top coating. Then spray antibacterial and antifungal paint on the basis of primer, then put it for 3-5 minutes, and then cure at 110 °C
-
Supplier: Everlube Products
Description: Perma-Slik RP Primer is an air-cured primer which utilitizes an organo-metallic binder system. This coating has exceptional adhesion to a wide variety of substrates, such as glass, plastic, rubber, steel, aluminum, and wood. Generally, this coating will dry to the touch in less
- Coverage: 87.00000000000001 ft²
- Wet / Applied Thickness: 0.0002 to 0.001 inch
- Cure / Dry Temperature: 65 to 85 F
- Operating / Use Temperature: -325 to 1,200 F
-
Supplier: PPG TrueFinish
Description: Fast topcoat times, chrome and lead free
- Coverage: 934.0000000000001 to 1,047 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 77 to 160 F
- Substrate: Aluminum, Metal, Steel
-
Description: 3M™ Scotch-Weld™ Structural Adhesive Primer EC-1660 is a primer for 3M™ Scotch-Weld™ film adhesives for applications where it is desired to obtain improved adhesion or improved resistance to environmental exposure. Scotch-Weld EC-1660 primer can be used with 3M™ Scotch-Weld™
- Substrate: Aluminum, Metal
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Other, Primer, Protective, Specialty / Other, Sprayable
- Chemistry: Formaldehyde Resins (Phenolic, Furan, Melamine), Resin Base / Polymer Binder
- Form: Liquid
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Polar plastics materials: polyamide, polycarbonate, ABS… Aluminium Polished and unpolished Stainless Steel Painted steel, bi-chromated and Zinc
- Substrate: Aluminum, Plastic
- Features: Primer
- Chemistry: Resin Base / Polymer Binder, Silicone
-
Supplier: Dampney Company, Inc.
Description: Wash Primer Metal Conditioner for galvanized or aluminum surfaces for high temperature surfaces and can be topcoated with the 200 or 230 series. Used for galvanized or aluminum surfaces and meets MIL-C-15328VB coating pre-treatment (formula 117 for metals).
- Wet / Applied Thickness: 0.0025 to 0.0033 inch
- Cure / Dry Temperature: 70 to 400 F
- Operating / Use Temperature: 130 F
- Substrate: Aluminum, Metal, Steel
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Cure / Setting Technology: Film Drying / Air Setting
-
Supplier: Rust-Oleum Corporation
Description: Industrial performance, zero VOC, zero HAP, odorless, two component
- Coverage: 755.0000000000001 ft²
- Cure / Dry Temperature: 70 to 80 F
- Substrate: Aluminum, Metal, Steel
- Features: Brush / Roll-on, Coating, Corrosion Inhibiting / Rust Preventive, Interior, Paint, Primer, Sprayable
-
Supplier: PPG TrueFinish
Description: Fast drying, no heavy metals, excellent salt spray performance
- Coverage: 539.0000000000001 to 599 ft²
- Wet / Applied Thickness: 0.003 to 0.004 inch
- Cure / Dry Temperature: 77 to 160 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Supplier: Sanchem, Inc.
Description: The Naval Air Development Center tested the 6 best chromate-free metal surface treatment to the Mil-C-5541 specification. Their conclusion was that SafeGard CC is the best non chromate conversion coating terms of paint adhesion and corrosion resistance
- Substrate: Aluminum, Steel
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Exterior, Heat Resistant / High Temperature, Other, Primer, Protective, Specialty / Other
- Chemistry: Conversion Coating, Inorganic (Ceramic, Conversion, Glaze)
- Cure / Setting Technology: Film Drying / Air Setting
-
Description: DTM ACRYLIC PRIMER/FINISH is a 100% acrylic emulsion, waterborne, corrosion resistant coating for both new construction and industrial maintenance applications. It can be used as a primer under most water based topcoats or alone as a primer/topcoat system. It can be used
- Wet / Applied Thickness: 0.005 to 0.01 inch
- Cure / Dry Temperature: 55 to 120 F
- Operating / Use Temperature: 55 to 120 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Rust-Oleum Corporation
Description: Low VOC, general purpose modified alkyd primer, for interior/exterior use
- Coverage: 930.0000000000001 ft²
- Wet / Applied Thickness: 0.002 to 0.0035 inch
- Cure / Dry Temperature: 70 to 80 F
- Chemistry: Alkyd / Oil Based, Resin Base / Polymer Binder
-
Description: MIL-DTL-24441C Type III F159 is a two component, VOC compliant, epoxy polyamide zinc rich primer. This product offers excellent cathodic protection as well as adhesion, water resistance, and chemical resistance. RECOMMENDED USAGE For use over aluminum and steel substrates to provide
- Wet / Applied Thickness: 0.005 to 0.006 inch
- Cure / Dry Temperature: 35 to 100 F
- Operating / Use Temperature: 35 to 100 F
- Substrate: Aluminum, Steel
-
Supplier: Bluestar Silicones USA Corp.
Description: Adhesion promotor for room temperature vulcanising silicone elastomers Description Particularly recommended for use with the following substrates: Aluminium. Polished and unpolished stainless steel. Painted, zinc plated and chrome plated steel. Polar plastics: polyamide, polycarbonate, ABS.
- Substrate: Aluminum, Plastic, Steel
- Features: Brush / Roll-on, Primer
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
Find Suppliers by Category Top
More Information Top
-
Corrosion Prevention and Protection: Practical Solutions
Fast-dry enamel Tank-finish aluminum Red oxide primer .
-
Infrared Fiber Evanescent Wave Spectroscopy For In-Situ Monitoring Of Chemical Processes
H. Dodiuk, A.E. Yaniv, I.E. Klein, N. Fin and L. Drori, "Chemical interaction in the system aluminum oxide - primer -adhesive," Appl.
-
Ultrasonic Study of Environmental Damage Initiation and Evolution in Adhesive Joints
The adhesive joint has a complicated layered structure that includes aluminum sub- strates, thin aluminum oxide and primer layers, and a layer of adhesive (Fig. 9).
-
A novel method of processing pulse echo data in adhesive bond inspection
The interfacial strength depends on tile physical and chemical interactions formed in the aluminum oxide - primer /adhesive interface.
-
Microwave Nondestructive Detection of Corrosion Under Thin Paint and Primer in Aluminum Panels
The results showed that the dielectric properties of paint, primer and aluminum oxide are very similar to each other.
-
Effect of silica coating on bond strength between a gold alloy and metal bracket bonded with chemically cured resin.
Two hundred ten type III gold alloy specimens were randomly divided into six groups according to the combination of three different surface conditioning methods (aluminum oxide sandblasting only, application of a metal primer after aluminum oxide sandblasting, silica coating and silanation) and …
-
Poly(phenylenesulfide)-based coatings for carbon steel heat exchanger tubes in geothermal environments
Ph primer and aluminum oxide - rich calcium aluminate (ACA)-filled PPS layer.
-
Criteria for the Selection of Materials for Implanted Electrodes
However, the arrays insulated with poly- imide indicated a reaction due to aluminum oxide in the primer .
-
Biocompatibility of silicon-based electrode arrays implanted in feline cortical tissue.
However, the arrays insulated with polyimide over a primer had significantly greater involvement of macrophages, gliosis, and capsule formation than uncoated arrays and arrays insulated with polyimide without printer, perhaps indicating a reaction to aluminum oxide in the primer .
-
Journal of Aircraft > Evaluation of Bonding Parameters on Random Fatigue Life of Bonded Aluminum Joints
In actual practice, fractures can also occur within the primer or the aluminum oxide layer, or at the adhesive/primer, primer/oxide, or oxide/aluminum interfaces.
Indicates content that may require registration and/or purchase.