-
Supplier: Chengdu Leno Machinery Co., Ltd.
Description: Both Inch and Metric available.
- Width: 0.25 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.5 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Single split collars use friction to provide grip on bars and shafts. This method is generally considered to be more sturdy than the set screw design of solid collars. Single split collars are used on standard round shafts, hard or soft, as well as on thin wall
- Width: 0.625 to 0.6875 inch
- Bore Diameter: 0.25 to 0.3125 inch
- Outer Diameter: 0.28125 to 0.3125 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: G.L. Huyett
Description: Used like a single split collar, the two-piece design makes these easier to use on applications where access is limited. The opposing screws minimize vibration and increase variations of installation.
- Width: 0.5 to 1 inch
- Bore Diameter: 0.125 to 0.25 inch
- Outer Diameter: 0.25 to 0.375 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Does not mar the shaft Superior fit, finish and holding power Available with keyways Opposing screws available RoHS2 and REACH Compliant Width tolerance: +.076mm/-.254mm Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Anodized Aluminum: -40° to 200°
- Width: 0.3543309 to 0.7480319 inch
- Bore Diameter: 0.25 to 3 inch
- Outer Diameter: 0.7086618 to 4.2519708 inch
- Collar Material: Aluminum, Nylon, Stainless Steel, Steel
-
Supplier: Ruland Manufacturing Co., Inc.
Description: Features Hex-Bore provides additional holding power Does not mar the shaft Superior fit, finish, and holding power RoHS2 and REACH Compliant Width tolerance: +.003"/-.010" Bore tolerance: +.002”/+.0005” Temperature Range (Deg. F) Steel: -40° to 350° Stainless Steel: -40° to 350°
- Width: 0.343 to 0.406 inch
- Bore Diameter: 0.375 to 0.5 inch
- Outer Diameter: 0.875 to 1.125 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Stafford Manufacturing Corp.
Description: 1-Piece Clamp-Type Shaft Collars are for use on standard round shafts, hard or soft, as well as on thin wall tube or over a split hub. Precision machined, non-marring, easy to adjust, with high clamping power, they are stocked in the following materials: Steel, Stainless Steel,
- Width: 0.438 inch
- Bore Diameter: 0.563 inch
- Outer Diameter: 1.313 inch
- Axial Load Capacity: 700 lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.25 to 1.25 inch
- Bore Diameter: 0.1875 to 4 inch
- Outer Diameter: 0.4375 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 4 inch
- Outer Diameter: 0.625 to 5.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.281 to 0.875 inch
- Bore Diameter: 0.125 to 3 inch
- Outer Diameter: 0.625 to 4.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China shaft collars manufacturer & exporter, we specialize in: solid shaft collars, single and double split collars, threaded bore split collars, inch Series shaft collars, Metric Series shaft collars, set Screw Style Collar.
- Width: 0.281 to 0.75 inch
- Bore Diameter: 0.25 to 2.5 inch
- Outer Diameter: 0.625 to 3.25 inch
- Collar Material: Aluminum, Stainless Steel, Steel
-
Supplier: Radwell International
Description: SIGNATURE SERIES, 1-5/16" TWO-PIECE SPLIT CLAMP-TYPE SHAFT COLLAR, ALUMINUM. FREE 2 YEAR RADWELL WARRANTY
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part
- Bore Diameter: 0.25 inch
- Outer Diameter: 0.625 inch
- Collar Material: Aluminum
- Units: English
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part
- Bore Diameter: 0.313 inch
- Outer Diameter: 0.25 inch
- Collar Material: Aluminum
- Units: English
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part
- Bore Diameter: 0.188 inch
- Outer Diameter: 0.875 inch
- Collar Material: Aluminum
- Units: English
-
Description: Gear clamps are used to secure split hub gears and pulleys to a shaft. We offer one- and two-piece balanced precision and commercial-grade clamps with smaller clearance radii that work well in high-speed applications. They enable you to repeatedly remove and adjust the position of your part
- Bore Diameter: 0.25 inch
- Outer Diameter: 0.625 inch
- Collar Material: Aluminum
- Units: English
-
Supplier: Electro-Sensors, Inc.
Description: Pulser Discs and Split Collar Pulser Wraps. 917 XP (Explosion Proof) Sensors are mounted in a rugged cast aluminum enclosure, which is CSA approved and UL rated for Class I, Group D; Class II, Groups E, F, and G, and Class III environments. 917 XP sensors are also supplied with
- Operating Temperature: -40 to 140 F
- Body Shape: Rectangular
-
Supplier: MPI Label Systems
Description: rate compensation for improved label placement accuracy, and advanced user-configurable I/O connectivity. The 3138-NV's newest features consist of a split cover for easier access, easier tamp assembly field kit installation, a redesigned electronics tray for top access, a new pneumatic panel
- Type: Automatic
- Goods: Consumer Packaging
- Features: Feeder Included, Other, Print and Apply, Processor Interface
- Industry: Industrial / General Use
-
Supplier: Electro-Sensors, Inc.
Description: speed switches, tachometers, counters, signal conditioners, or PLC's. Hall Effect sensors provide true zero speed operation with square-wave output and immunity to electrical noise. A pulser disc or split collar pulser wrap with embedded magnets is mounted on the monitored shaft. As
- Operating Temperature: -40 to 140 F
- Body Shape: Cylindrical, Threaded Barrel
- Power Requirements: DC Powered
- Electrical Output: Frequency
-
Supplier: ValueTronics International, Inc.
Description: measurements. The 3110C is easy to mount, and now features a stinger mount with square collar. This collar allows for easy polarization alignment when using and ETS-Lindgren mast. Common applications include measurements to MIL-STD specifications; ANSI C63.4, FCC-18 and EN 55022
- Primary Frequency Range: 300 MHz
- Technology Type: Biconical / Discone
Find Suppliers by Category Top
Featured Products Top
-
Dual-Clamp Design for Reliable Shaft Positioning Double split collars provide a balanced clamping solution where both installation convenience and holding performance matter. By distributing (read more)
Browse Shaft Collars Datasheets for Chengdu Leno Machinery Co., Ltd. -
(2)TSP:Two-Piece Split Style Threaded Collar (3)TCN:One-Piece Clamp Style Bearing Locknut Applications: Widely (read more)
Browse Shaft Collars Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
End-grip configurations for axial loading of composite tubes
The composite specimen is first threaded into an aluminum split collar that is then mechanically clamped.
-
Deformation Behavior of Depleted Uranium/Tungsten Fiber Composites in Compression
In the present study, 6061 aluminum split collars (Fig. 1) were designed to impede this lateral movement.
-
http://dspace.mit.edu/bitstream/handle/1721.1/17007/54449913-MIT.pdf?sequence=2
Early in the planning of these labs, Prof. Trumper suggested using aluminum split collar clamps to mount various components to the steel shafting.
-
GETR data package
The protective sleeve is an aluminum split collar tack welded in position over the protruding tip.
-
Uranium hexafluoride handling. Proceedings
8) Split aluminum collars 1/16"thick with a 1 3/8" .
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Tests of a Fairing to Reduce the Drag of a Supersonic Swept-Wing Root
The fairing was made as a split aluminum collar which could be dropped over the wing or removed to simulate the unfaired condition.
-
MIT OpenCourseWare | Mechanical Engineering | 2.003 Modeling Dynamics and Control I, Spring 2002 | Labs | Lab 2: First Order Mass Damper
• Collar Whittet Higgins aluminum split - collar clamps: partnumber SC-12A (split collar-size, aluminum).
-
MIT OpenCourseWare | Mechanical Engineering | 2.003 Modeling Dynamics and Control I, Spring 2002 | Study Materials
• Collar Whittet Higgins aluminum split - collar clamps: partnumber SC-12A (split collar-size, aluminum).
-
Aeroacoustic Testing of Wind Turbine Airfoils: February 20, 2004 - February 19, 2008
For the July 2007 entry, simple split - aluminum collars located just below the test section floor and just above its ceiling were used to hold—and trap at a given angle—an 88.9-mm diameter airfoil-model support tube (see Figure 5, Figure …
-
Mechanical and electronic analysis of 50 millimeter designs for the SSC dipole
Case3: Aluminium collars and vertically split yoke with an aluminium bar inserted in the yoke to controlthe gap (5).
Indicates content that may require registration and/or purchase.