Products/Services for Am Radio Field Strength Meters

  • Electrical Field Strength Sensors-Image
    Electrical Field Strength Sensors - (24 companies)
    Electrical field strength sensors are used to measure the strength of electrical fields. Electric fields are the product of voltage and become stronger as the voltage increases. DC electric field strength sensors are used to measure static charges...
  • Magnetic Field Instruments-Image
    Magnetic Field Instruments - (156 companies)
    ...instruments include magnetometers and Gaussmeters (Tesla meters). Magnetometers and Gaussmeters are sometimes used interchangeably for describing devices used to measure magnetic field strength. However, the two can be differentiated based on the type...
  • Magnetic Field Sensors-Image
    Magnetic Field Sensors - (74 companies)
    Magnetic field sensors measure magnetic field strength, direction, and/or magnetic flux. They are used for scientific measurement, navigation, and industrial applications. How to Select Magnetic Field Sensors. Image Credit: Balluf. Magnetic field...
  • Field Intensity Meters-Image
    Field Intensity Meters - (42 companies)
    Receivers are used to detect buried or hidden piping, equipment or ferromagnetic ores. RF field intensity meters are used measure the strength of an electromagnetic field. These instruments or receivers are used to detect buried or hidden piping...
  • Radios-Image
    Radios - (371 companies)
    Radios are communication systems that send and/or receive electromagnetic waves. Devices such as citizens ' band (CB) radios, walkie-talkies, and handie-talkies are two-way radios that can be used for interpersonal communications. Radios...
  •  
    Radio Receiver ICs - (59 companies)
    ...a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Radio receiver ICs that use BiCMOS II technology are also available. Some radio receiver ICs use AM up-conversion...
  •  
    Radio Transmitter ICs - (32 companies)
    Radio transmitter ICs are electronic devices that propagate radio frequency (RF) electromagnetic signals. They are used in high-end remote keyless entry systems, automatic meter reading devices, and building automation and industrial controls. Radio...
  •  
    S Meters - (14 companies)
    S meters (strength meters, signal-strength meters) measure the strength of signals in communication systems such as receivers and transmitters. Typically, a portion of the rectified intermediate frequency (IF) signal from a receiver 's detector...
  •  
    Terrestrial Radio and Satellite Radio Services - (31 companies)
    ...personnel use a digital cell phone system called terrestrial trunked radio (TETRA). There are two major bands for commercial transmission: AM radio and FM radio. Specifications. Specifications for terrestrial and satellite radio service providers include...
  •  
    Towers, Masts, and Poles - (275 companies)
    ...steel. stainless steel. wood. plastic. composite materials. Aluminum is a relatively lightweight metallic element that provides high toughness at moderate strength levels. With the addition of copper, aluminum alloys can be heat-treated for higher...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
PCE Instruments / PCE Americas Inc.