Products/Services for Amc Servo Motors

  • DC Servomotors-Image
    DC Servomotors - (500 companies)
    Planetary Worm Harmonic Specific advantages that gearmotors offer to a servo application include: Operation of the motor over its optimum speed range Minimizing motor size by multiplying torque Minimizing reflected inertia for maximum...
    Commutation
    DC Motor Construction
    DC Voltage
  • Motion Controllers-Image
    Motion Controllers - (498 companies)
    ...and GPIB or IEEE-488 or HPIB. Matching the Parts. Choices for motor drive style for motion controllers include DC brush servo, DC brushless servo, AC servo, stepper, and hydraulic or pneumatic. A motor or amplifier drive acts as an interface between...
  • Servo Drives-Image
    Servo Drives - (548 companies)
    Servo drives provide electrical drive outputs to servo motors in closed-loop motion control systems where position feedback and corrective signals optimize position and speed accuracy. Servo drives provide electrical outputs to servo motors...
  • Motor Controllers-Image
    Motor Controllers - (795 companies)
    Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
  • Servo Valves-Image
    Servo Valves - (88 companies)
    ...to amplify the flow. Jet pipes convert fluid pressure into momentum via a moveable nozzle. Force motors are direct drive pilot stages that use a permanent magnet differential motor to amplify flow. Solenoid servo valves simply use a solenoid...
  •  
    DC Motors - (1248 companies)
    DC motors are most commonly used in variable speed and torque applications. They include brushless and gear motors, as well as servomotors. How to Select DC Motors. Image Credit: Dart Controls, Inc.; Galil Motion Control; Stock Drive Products...
  •  
    AC Motors - (1321 companies)
    AC motors include single, multiphase, universal, induction, synchronous, and gear motors. They also include servomotors. AC motors are electric motors which are powered by alternating current (AC). They are used to convert electrical energy...
  •  
    Motor Coils - (26 companies)
    ...motor coils. servo motor coils. Traditionally, the motor coils that produce the magnetic field are called "field coils " while the coils and the solid core are called the "armature." Generator coils are designed for use with generators, machines...
  •  
    DC Motor Drives - (775 companies)
    ...of use in variable speed applications with a wide range of options available for this purpose. Types of DC Drives. DC motor drives are classified based on the type of DC motor being used. These types include brushed, brushless, servo, linear, and voice...
  •  
    Stepper Motors (rotary) - (469 companies)
    Stepper motors use a magnetic field to move a rotor in small angular steps or fractions of steps. They provide precise positioning and ease of use, especially in low acceleration or static load applications. Stepper motors are DC (direct current...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire