-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: Accuris
Description: UL Standard for Safety Flow Control Valves for Anhydrous Ammonia and LP-Gas
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
-
Supplier: Accuris
Description: Standard for Safety Flow Control Valves for Anhydrous Ammonia and LP-Gas
-
Supplier: Armstrong International
Description: The primary purpose of an electrically operated solenoid valve is to automatically control the flow of fluids, liquids and gasses. Armstrong’s SFA series solenoid valves may be applied on a variety of applications. These flanged, industrial refrigeration only duty
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Control Valves, Other
- Actuation: Electric
-
Supplier: Armstrong International
Description: Armstrong’s inline check valves are ideally suited for refrigerant flow control applications. The valves open wide for flow. These valves close quickly and are reliable when flow reversal occurs. The inline check valves feature a plated body,
- Valve Size: 1 to 3 inch
- Pressure Rating: 365 psi
- Media Temperature: -50 to 240 F
- Number of Ports/Ways: 2
-
Supplier: Armstrong International
Description: the inlet pressure drops below outlet pressure, the valve acts as a check valve and does not allow reverse flow of liquid. Features: Refrigerants: suitable for all common refrigerants including R-717 (Ammonia), R-134a, R-404 neutral, gaseous and liquid media Temperature
- Pressure Rating: 365 psi
- Media Temperature: -60 to 240 F
- Number of Ports/Ways: 2
- Connection Description: Butt Weld
-
Supplier: Armstrong International
Description: removal of the screen assembly. This facilitates cleaning and inspection without breaking the line connection. Strainers are usually close-coupled to solenoid valves, pressure regulators and other flanged valves. Features: Refrigerants: suitable for all common refrigerants including
- Pressure Rating: 365 psi
- Number of Ports/Ways: 2
- Features: Check Valves, Control Valves, Other
- Valve Type: Pressure Relief Valves
-
Supplier: Milton Roy
Description: Pinch valves control the flow of fluids (liquid, gas or power) and provide a leak-proof seal when closed. They are cost-effective, simple to install and require little maintenance. The valves are made up of a valve body and a cylindrical sleeve reinforced with
- Primary Material: Aluminum, Cast Iron, PVC
- Media: Gas, Powder / Solids, Water
- Valve Type: Pinch Valves
-
Supplier: Kurz Instruments, Inc.
Description: fabrication and assembly of inlet and outlet mating pipe sizes. The Series 534FTB has 8 basic Models covering mass flow ranges to 2350 SCFM and in line sizes from ½” to 8”. This unique design uses special flow nozzles and flow diffusers to obtain flow disturbance immunity
-
Supplier: UL Standards & Engagement
Description: requirements in the Standard for Flow Control Valves for Anhydrous Ammonia and LP-Gas, UL 125. 1.4 Gas-line shut-off valves for use with flammable gases are covered by the requirements in the Standard for Valves for Flammable Fluids, UL 842. 1.5 Gas-line
-
Supplier: UL Standards & Engagement
Description: are for use at temperatures within the range of -40 °C (-40 °F) to 55 °C (130 °F): a) Shutoff Valves (primary or secondary, and manual or automatic), b) Excess Flow Valves, c) Back Pressure Check Valves, d) Filler Valves, e) Vapor Return Valves, f) Actuated
-
Supplier: INDECK Power Equipment Company
Description: Blowers • Complete Control Package including PLC Controller and HMI • Controls and Instrumentation • Ammonia Header with Mass Flow Control Valve • 8 Bottle-Anhydrous Ammonia Bottle Storage Rack • Automatic Ammonia Bottle Switch-Over with Alarm
-
Supplier: Branch Environmental Solutions
Description: VIII Division 1, API standards, TEMA standards or others as required. Ammonia Removal Steam stripping can be applied where high levels of inlet ammonia wp-content are present in wastewater. An approximate rule of thumb would be a 3:1 concentration per column. So if the inlet contains
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: the Emergency Shut-Off (ESO) valves instantly isolate the gas source. Built with electropolished 316L stainless steel, the Fully Automated Gas Cabinet provides the ultimate combination of chemical compatibility, structural safety, and precision flow control for modern wafer
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: JW-100-GC with semiconductor valve manifold box gas pressure regulators Specification Single bottle/double bottle Special gas cabinet size Double bottle: W800*D520*H1957, single bottle: W500*D520*H1957 Control cabinet power supply Control power supply: 220VAC, 50HZ, 500W,
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control cabinet power supply PN2,1/4”MVCJ Purge HPN2,1/4”MVCJ High pressure holding GN2.1/4” MVCJ Vacuum 1/2” MVCJ VENT drain pipe CDA driver, 1/4″ SWG Pneumatic
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ultra-pure delivery network that supports the complex requirements of sub-micron semiconductor production. Technical Data Model JW-400-BSGS Specification W800*D633*H2172 Special gas cabinet size Control power supply: 220VAC, 50HZ, 500W, heating power supply: 220VAC, 50HZ, 1-6KW Control
- Application: Gas
- Body Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
The Lee Company makes three different kinds of Flow Controls: Restrictor Checks Directional Flow Controls Flow Regulators Restrictor Check Valves Lee Restrictor (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
The Lee Company’s Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 3000 psi. It features all stainless steel (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Lee Co. (The) -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
Product Features • Live-loaded packing system • Vee stem, regulating stem, soft-seat stem are optional • Compact design • Panel mounting • Straight, angle, and cross flow patterns • Working presssure up to 5000 psig (345 bar (read more)
Browse Control Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
The Lee Company’s High Pressure Dual Metering Flow Control valve is a two way restrictor that allows a designer to specify a different metered flow rate in each direction. The valve is ideal for high pressure hydraulic applications with system pressures up to 5000 psi. It features all (read more)
Browse Control Valves Datasheets for Lee Co. (The) -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
Manufacturing: Supports valves, plungers, gaskets, flanges, and pump or filter components with food-grade compliance. Enhance flow control systems with Dechengwang PTFE Valve Heads. Contact us to explore custom solutions for high-purity, durable, and chemically resistant components. (read more)
Browse Solenoid Valves Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Easy-to-adjust one-way flow control valve VFOE from Festo The VFOE allows machinery and plant manufacturers to regulate the speed of pneumatic cylinders in their machines and plants to suit their specific needs and expectations. This compact one-way flow control valve (read more)
Browse Flow Switches Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc.
More Information Top
-
ISA 77.82.01 - Selective Catalytic Reduction (SCR) Control Systems
Ammonia flow control valve .
-
New Systems for Waste Processing of Tritium-Containing Gases at the Savannah River Site
Design modifications to add a bypass line around the ST-909® getter bed and the use of ammonia - compatible flow control valves , along with administrative controls, were implemented.
-
International Astronautical Congress (IAF) > A microrobotic probe for monitoring ISS Thermal Control System lines
The system is comprised of an ammonia pump, flow control valve , sensors and control electronics.
Indicates content that may require registration and/or purchase.