-
Supplier: Walker Engineered Products
Description: Based upon the proven design of the Walker dairy silo, a range of stainless steel storage tanks has been developed to serve in a multitude of applications ranging from the bottled water industry, to juice, concentrates, corn syrup, dextrose and other bulk product ingredients throughout
-
Supplier: Linde North America, Inc.
Description: quality refrigerant Ammonia. . Our refrigerant grade ammonia is 99.98% pure with minimal levels of moisture and other impurities, making it ideal for usage in all types of refrigeration systems. We can offer product meeting IIAR and/or ASHRAE specifications Ammonia is available
- Operating / Use Temperature: -58 to 59 F
- Features: Specialty
-
Supplier: Linde North America, Inc.
Description: Drum tanks are an intermediate sized supply package that commonly provide between 400kg and 1500kg of product contents. Also known as ton tanks, drum tank size and capacity depends on exact drum specification and product density. Drum tanks are a commonly used supply
- Type: Gas Cylinder
-
-
Supplier: UL Standards & Engagement
Description: locations. 1.7 These requirements do not apply to valves for anhydrous ammonia for use on containers or in systems for the following: a) Refrigerated storage systems, b) Ammonia manufacturing plants, c) Refrigeration plants where ammonia is used solely as a refrigerant,
-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard sets forth minimum requirements for safety valves, categorized as pressure-relief valves, safety relief valves and hydrostatic relief valves for anhydrous ammonia and liquefied petroleum gas (LP-Gas). These safety valves are typically installed on tanks built in
-
Supplier: UL Standards & Engagement
Description: locations. 1.7 These requirements do not apply to valves for anhydrous ammonia for use on containers or in systems for the following: a) Refrigerated storage systems, b) Ammonia manufacturing plants, c) Refrigeration plants where ammonia is used solely as a refrigerant,
-
Supplier: ASTM International
Description: 1.1 This test method covers the testing of large single- and double-walled tanks, pressure and vacuum vessels, laminated, lined- or double-walled parts, complex piping systems, flexible containers (such as aircraft fuel tanks), glass-to-metal seals in hybrid packages, and systems that
-
Supplier: ASTM International
Description: 1.1 This practice covers the testing of large single- and double-walled tanks, pressure and vacuum vessels, laminated, lined- or double-walled parts, complex piping systems, flexible containers (such as aircraft fuel tanks), glass-to-metal seals in hybrid packages, and systems that
-
Supplier: BITZER US, Inc.
Description: The horizontal and vertical liquid receivers are available for HFC/(H)CFC refrigerants, ammonia, hydrocarbon and carbon dioxide and fulfil the various requirements of refrigeration and air conditioning technology. Operating temperatures of –10°C to 120°C are possible with a maximum allowable
- Pressure Rating: 406.10556 to 652.66965 psi
- Features: Other Tank
- Type: Pressure Vessel, Process Tank
-
Description: refrigeration system. ASME certified and designed specifically for use with ammonia, our Horizontal Oil Pots feature high-quality, corrosion-resistant epoxy paint for longer lasting equipment life and better cost savings. Features and Benefits ASME, BPV code certified 300 psi maximum working
- Volume Capacity: 5.984416 to 14.96104 gallons
- Diameter / Width: 8.625 to 12.75 inch
- Pressure Rating: 300 psi
- Diameter: 8.625 to 12.75 inch
-
Supplier: Schutte & Koerting
Description: unit is more compact than a gravity or cyclonic separator. Units can be designed with or without liquid storage capacity. Applications As part of a multi unit system in removing sulphur monochloride. Used to remove HCl fumes during tank venting. First stage in an ammonia
- Pollutants Scrubbed: Ammonia, Chlorine Gas
- Filter Type: Venturi
- Orientation: Vertical
- Process Type: Wet
-
Supplier: Lincoln Electric Co. (The)
Description: Video Typical Applications Low temperature applications Refrigerated ammonia tanks Liquefied gas storage, piping and transportation Weathering steels Welding Positions All, except vertical down
- Diameter / Thickness: 0.09375 to 0.25 inch
- Tensile Strength (UTS): 81,945.8142368163 to 89,197.6562046762 psi
- Yield Strength: 66,716.9461043106 to 76,144.3406625284 psi
- Elongation: 24 to 32 %
-
Supplier: UL Standards & Engagement
Description: locations. 1.7 These requirements do not apply to valves for anhydrous ammonia for use on containers or in systems for the following: a) Refrigerated storage systems, b) Ammonia manufacturing plants, c) Refrigeration plants where ammonia is used solely as a refrigerant,
-
Supplier: ASME
Description: pipeline terminals (marine, rail, and truck), tank farms, pump stations, pressure-reducing stations, and metering stations, including scraper traps, strainers, and prover loops (b) storage and working tanks, including pipe-type storage fabricated from pipe and fittings,
-
Supplier: ASME Standards and Certification
Description: pipeline terminals (marine, rail, and truck), tank farms, pump stations, pressure-reducing stations, and metering stations, including scraper traps, strainers, and prover loops (b) storage and working tanks, including pipe-type storage fabricated from pipe and fittings,
-
Supplier: United Electric Controls Company
Description: choice between 3 different antennas ranges (2.0, 4.35, or 6 dBi) and the antenna is swappable in the field. The TCD60 has the capability of adding a 20 ft remote antenna extension. Typical applications that utilize Vanguard include storage tank monitoring, fence line and emissions
- Operating Temperature: -40 to 149 F
- Operating Humidity: 0 to 95 %
- Measurement Type: %LEL, Trace
- Gas Types: Ammonia (NH3), Carbon Monoxide (CO), Combustible Gas, Hydrogen Sulfide (H2S), Methane (CH4) / Natural Gas, Toxic Gas
-
Supplier: Master Bond, Inc.
Description: prolonged immersion in such active organic solvents as alcohols, gasoline, trichloroethylene and butyl acetate for more than one year making it a prime candidate for applications such as chemical storage tanks, fuel tanks, chemical piping, fuel handling equipment and chemical
- Viscosity: 8,000 to 9,000 cP
- Use Temperature: -60 to 250 F
- Coeff. of Thermal Expansion (CTE): 19.444444444444443 to 22.22222222222222 µin/in-F
- Tensile Strength (Break): 10,400 psi
-
Supplier: Master Bond, Inc.
Description: prolonged immersion in such active organic solvents as alcohols, gasoline, trichloroethylene and butyl acetate for more than one year making it a prime candidate for applications such as chemical storage tanks, fuel tanks, chemical piping, fuel handling equipment and chemical
- Operating / Use Temperature: -60 to 250 F
- Dielectric Strength: 17,322,834.645669255 V/m
- Substrate: Ceramic / Porcelain, Glass, Metal, Plastic, Wood
- Industry: Electronics, Food and Beverage, Medical / Healthcare
-
Supplier: GasLab
Description: The RAD-0002-ZR Oxygen Depletion Alarm protects staff against oxygen deficiency near stored gases and in walk-in refrigerators or freezers with temperatures as low as -58°F (-50°C). Use it to monitor oxygen levels near storage tanks or cylinders of nitrogen, argon, ammonia,
Find Suppliers by Category Top
Featured Products Top
-
Confined Spaces (Fermentation Tanks, Silos, and Storage Rooms (read more)
Browse Gas Transmitters Datasheets for Safeguard Analytics -
Challenges of treating cow dung sludge High moisture content Strong odors and ammonia emissions (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
More Information Top
-
ISA 77.82.01 - Selective Catalytic Reduction (SCR) Control Systems
• Ammonia storage tank level One local measurement is required, and one remote measurement separate from and independent of the local measurement is also required.
-
States > Illinois > State > Proposed Regulations > 2002 Documents > December 13, 2002 > [2002 IL Proposed il-p008a347] 8 Ill. Adm. Code 215 - Proposed Rules - ...
TABLE B Guide for Selection of Materials for Refrigerated Ammonia Storage Tanks .
-
Ocean Thermal Energy Conversion power system development. Phase I: preliminary design. Final report
I An ammonia storage tank using temperature to control evaporation pressure within the tank, by controlled mixing of warm and cold seawater flow through an internal heat exchanger, .
-
States > Illinois > State > Register > 2015 > 07/10/2015
Guide for Selection of Materials for Refrigerated Ammonia Storage Tanks 215.TABLE C .
-
States > Illinois > State > Regulations > Title 8 - Agriculture and Animals > Chapter I - Department of Agriculture > [8 Ill. Adm. Code 215] 215 - Anhydrous Am...
Skid-mounted anhydrous ammonia storage tanks must be installed on permanent concrete footings or adequate floating reinforced concrete slabs.
-
Phase 1: conceptual design. Ocean thermal energy conversion power system development. Volume 2 of 3. Technical details. Final report
Ammonia Storage Tank .
-
States > Colorado > State > Proposed Regulations > 2015 Documents > September 25‚ 2015 > 8 CCR 1202-5 - Storage and Handling of Anhydrous Ammonia
On or before January 1 of each year, every person who owns one or more anhydrous ammonia storage tanks , mobile transportation tanks, or tank-mounted applicators within this state shall register each of such tanks or applicators with the dDepartment and shall…
Indicates content that may require registration and/or purchase.