-
Supplier: Accuris
Description: Glossary of Terms Used in Amorphous Metals
-
Supplier: Accuris
Description: Method of Determining the Crystallization Temperatures of Amorphous Metals
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Amorphous & Nano crystalline Cores Amorphous and nanocrystalline magnetic cores allow smaller, lighter and more energy efficient designs in many high frequency applications for inverters, adjustable speed drives and power supplies. Amorphous metals are produced by using
- Core Material: Amorphous Metal
-
-
Supplier: Accuris
Description: Methods of Test for Magnetic Properties of Amorphous Metals Using Single Sheet Specimen
-
Supplier: Technic, Inc.
Description: Precipitated Amorphous Palladium Powder
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Palladium / Palladium Alloys
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Gold Powder, Precipitated Amorphous
- Features: Gold / Gold Alloy, Non-ferrous - Any Type
- Type: Noble / Precious Metal (UNS P)
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Precipitated Amorphous Platinum Powder
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Platinum / Platinum Alloys
- Shape / Form: Powder
-
Supplier: Technic, Inc.
Description: Silver Powder, Precipitated Amorphous, Silpowder ®
- Type: Noble / Precious Metal (UNS P)
- Features: Non-ferrous - Any Type, Silver / Silver Alloy
- Shape / Form: Powder
-
Supplier: Accuris
Description: Aerospace Series Nickel Base Alloy NI-B40001 Filler Metal for Brazing Amorphous Foil
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.9999 Size: 100nm
- Particle / Feature Size: 100 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: Matexcel
Description: Storage: Store at room temperature Purity: 0.99 Size: 1um; 10um; 325mesh
- Overall Length: 0.0000393701 to 0.000393701 inch
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
- Type: Pure / Very Low Alloy, Refractory / Reactive (UNS R)
-
Supplier: Matexcel
Description: Storage: Store at room temperature Concentration: Al2O3: 92 wt%, H2O: 6-7 wt% Size: 45nm
- Particle / Feature Size: 45 nm
- Material: Metal
- Type: Nano Powder / Particulate
-
Supplier: ASTM International
Description: This specification covers the general requirements to which flat-cast, amorphous, semi-processed, iron-base magnetic core alloys must conform. These alloys shall be produced by a rapid-quenching, direct-casting process, resulting in metals with noncrystalline structure. The metallic
-
Supplier: ASTM International
Description: chloride (dichloromethane) or chloroform (trichloromethane). The poly(d,l-lactide) homopolymers are amorphous and shall be composed of meso-lactide or equimolar (racemic) combinations of d-lactide and l-lactide. The poly(d,l-lactide-co-glycolide) copolymers are amorphous and shall be
-
Supplier: 3X Ceramic Parts Company Limited
Description: materials, their melting point is higher than that of metals, and their linear expansion coefficient is quite different from that of metals, resulting in high residual stress in the welded joint between Ti (C, n) - based ceramic blades and tool rods, and poor compatibility with
- Material Type: Alumina / Aluminum Oxide
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B13001 (NiP11) - Filler metal for brazing - Amorphous foil
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B40001 (NiSi5B3) - Filler metal for brazing - Amorphous foil
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B21001 (NiCr15B4) - Filler metal for brazing - Amorphous foil.
-
Supplier: AENOR
Description: Aerospace series - Nickel base alloy NI-B40002 (NiSi4B2) - Filler metal for brazing - Amorphous foil
-
Supplier: ASTM International
Description: 1.1 This specification sets forth the requirements for duplex, types E, J, K, N and T thermocouple wire, insulated with E-glass, S-glass, amorphous silica fiber or polycrystalline fiber. 1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard.
-
Description: Boron nitride nozzles offer the advantages of high-temperature resistance, thermal shock resistance, and corrosion resistance to molten metal, making them frequently employed as diversion nozzles, amorphous strip nozzles, and metal gas atomization powder nozzles for 3D printing
- Density: 1.5499990217530597 to 2.999998106618825 g/cc
- Max Use / Curie Temperature: 900 to 2,000 C
- Specialty Ceramic Type: Boron Nitride
- Applications: Chemical / Materials Processing, Corrosion Protection, Wear Parts / Tooling
-
Supplier: Newark, An Avnet Company
Description: POWER INDUCTOR, 2UH, 8.38A, 25%; Core Material:Amorphous Metal; Current, lt rms Parallel:8.38A; Current, lt rms Series:4.19A; DC Current Rating:8.38Arms; DC Resistance Max:6300µohm; DC Resistance Max, Parallel:0.0063ohm RoHS Compliant: Yes
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Forms hydrogen free films by CVD with trialkylamines.1 Reference 1. Uchida, Y. et al. Mater. Res. Soc. Symp. Proc. (Amorphous Thin Films) 2001, 446. Safety Packaging Under Nitrogen
- Flash Point: 122 F
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Hubbard-Hall Inc.
Description: Iron phosphates produce an amorphous coating that, when applied to the base substrate, becomes a receptive surface for painting and contributes to the overall improvement in quality of the painted part. Some iron phosphates also exhibit synergistic properties with traditional corrosion
- Operating / Use Temperature: 110 to 170 F
- Industry: Automotive, OEM / Industrial
- Cure / Setting Technology: Film Drying / Air Setting
- Form: Liquid
-
Supplier: Techsil Limited
Description: NovaGard® G624 is an amorphous fumed silica thickened, polysiloxane based compound which offers an excellent water barrier with superior corrosion protection properties. Novagard® G624 is a general purpose compound; formulated specifically for use as a water repellent coating to prevent
- Type / Function: Dielectric (Transformer / EDM)
- Composition / Chemistry: Silicone
- Features: Synthetic / Semi-synthetic
-
Supplier: Indium Corporation
Description: Germanium dioxide (GeO2) is a white powder that is manufactured in both crystalline and amorphous forms. Germanium dioxide's refractive index (1.7) and its optical dispersion properties make it a useful material for wide-angle lenses and optical microscope lenses. GeO2 is transparent to
- Purity: 99.99 to 99.999 %
- Features: All Non-Metals, Metalloids (B, Si, Ge, etc.), Oxides
- State of Matter: Powder
-
Supplier: CSA Group
Description: document refer to non-gradient layers. A carbon based film can include other elements like hydrogen, metal elements or others. Metal constituents can be included as metal carbides. Films with additional elements are only covered by this document if carbon is the predominant
-
Supplier: Henkel Corporation - Industrial
Description: applications. It is used on steel surfaces for simultaneous cleaning and applying a conversion coating of a corrosion-resistant, non-metallic, amorphous phosphate which increases the adhesion and durability of paint finishes. Please note: BONDERITE M products are used in the surface
- Form: Aerosol, Liquid, Transfer Tape
- Chemistry: Conversion Coating
- Substrate: Metal
- Industry: OEM / Industrial
-
Supplier: Gelest, Inc.
Description: liberation of byproduct hydrogen. Silyl hydrides can react with hydroxylic surfaces under both non-catalyzed and catalyzed conditions by a dehydrogenative coupling mechanism. Trihydridosilanes react with a variety of pure metal surfaces including gold, titanium, zirconium and amorphous
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Gelest, Inc.
Description: of byproduct hydrogen. Silyl hydrides can react with hydroxylic surfaces under both non-catalyzed and catalyzed conditions by a dehydrogenative coupling mechanism. Trihydridosilanes react with a variety of pure metal surfaces including gold, titanium, zirconium and amorphous silicon,
- Purity: 97 %
- Features: Metalloids (B, Si, Ge, etc.), Non-Metals (C, N, O, P, S)
-
Supplier: Mid-Mountain Materials, Inc.
Description: protection in industries such as Welding, Shipbuilding, Metals Processing, Refineries, Foundries, Power Generation, and Petrochemical, SILTEX® Woven Fabrics and Textiles can be applied to applications where thermal insulation is essential to the reduction of maintenance and energy costs.
- Thickness: 0.027 to 0.2 inch
- Industry / Application: Furnace / Foundry, Power Generation
- Features: Other
- Liner Materials: Textile
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: General Purpose Inductor, 10uH, 20%, Amorphous Metal Alloy-Core, 3332, Product overview: ETQP5M100YFK from Panasonic is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: General Purpose Inductor, 4.7uH, 20%, Amorphous Metal Alloy-Core, 0805, Product overview: MBKK2012T4R7M from TAIYO YUDEN is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers
- Inductance Tolerance: 20 (+/- %)
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Borosilicate glass (containing boron oxide and alkali metal oxides) Crystal structure Amorphous (isotropic) Amorphous (isotropic (read more)
Browse Optical Prisms Datasheets for Changchun Yutai Optics Co., Ltd. -
hard or soft encapsulation materials with thermal conductivity. We handle all known state-of-the-art magnetic core materials, including: Electrical grade steel laminations Ferrites Nickel-iron alloys Amorphous metal strip-wound cores (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
providing heat and chemical resistance, improved insulation and electrical characteristics and reduced transmission loss in antennas and sensors. It also enables strong adhesion and lamination to other materials such as smooth copper foils. Transparent Amorphous Fluoropolymer (read more)
Browse Polymers and Plastic Resins Datasheets for AGC Chemicals Americas, Inc. -
them to withstand deformation due to high temperatures, abrasion, weather, and even natural deterioration. Heat resistant and semi-heat resistant plastics, including both thermo and thermosetting materials, include: Amorphous plastics (read more)
Browse Plastic Molding Services Datasheets for Osborne Industries, Inc. -
A deep dive into silicone-based insulation materials In power generation, petrochemical processing, metal fabrication, and other heavy industrial applications, (read more)
Browse Fabric and Fiber Insulation Datasheets for Mid-Mountain Materials, Inc. -
utilized in welding curtains and blankets. These items can defend workers and stop them from being affected by molten metal splatter, sparks, and heat. Therefore, their safety can be prioritized when undertaking activities like cutting, grinding, or welding. 3. Thermal (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
More Information Top
-
High-Performance Corrosion-Resistant Materials: Iron-Based Amorphous-Metal Thermal-Spray Coatings: SAM HPCRM Program ? FY04 Annual Report ? Rev. 0 - DARPA DSO ...
…6 Team & Technical Responsibilities _______________________________________________ 7 Materials Design and Synthesis __________________________________________________ 8 Selection of Thermal Spray Process _____________________________________________ 8 Precedents for Thermal Spray_________________________________________________ 10 DAR40 Parent Material _____________________________________________________ 10 HVOF Process for Initial Deposition of Amorphous Metal Coatings __________________ 11 Early…
-
HIGHWAY INFRASTRUCTURE FOCUS AREA NEXT-GENERATION INFRASTRUCTURE MATERIALS VOLUME I - TECHNICAL PROPOSAL & MANAGEMENTENHANCEMENT OF TRANSPORTATION INFRASTRUCTU...
Prepared for the United States Department of Transportation Cladding of Reinforcement Bars with Thermally-Sprayed Corrosion-Resistant Amorphous Metals and Ceramics .
-
Modern Theory of Magnetism in Metals and Alloys
The third topic is the theoretical development of magnetism in amorphous metals and alloys.
-
Structure-Property Relations in Nonferrous Metals
7.3 Amorphous Metals 90 .
-
Rapidly quenched metals : second international conference
[The magnitude of the interest in amorphous metals stimulated a one and a half day ONR Materials Workshop on the State of the Art and Applications of Amorphous Metals , held immediately following the present conference at Northeastern University in Boston .
-
Metallic Amorphous Alloy Reinforcements in Light Metal Matrices
Apart from the solidification of melt from the liquid state, amorphous metals /metal- lic glasses are widely processed using powder metallurgy techniques, viz., mechani- cal alloying.
-
DOE-DARPA High-Performance Corrosion-Resistant Materials (HPCRM), Annual HPCRM Team Meeting & Technical Review
• Fe-based amorphous metal formulations have been identified with corrosion resistance comparable to that of Ni-based Alloy C-22 – Cr & Mo provide corrosion resistance – B enables glass formation – Y lowers critical cooling rate • SAM1651 = 80…
-
The amorphous state of metals
We will see, dal ~ have all Eigensehaften of the amorphous metal modification ibr analogue by real gases even if quantitative Untersehiede are very coarse, zun ~ chst the related maritime detention groove sehwer can be recognized so dal ~.
-
The Thesis Committee for Jean-Gil Rémy Gutierrez
Certifies that this is the approved version of the following thesis:
Synthesis of amorphous metallic nanoparti...
Amorphous metals have been discovered in 1960 and, because of their structures, exhibit very unique mechanical, magnetic and chemical properties that can have various applications.
Indicates content that may require registration and/or purchase.