-
Supplier: Allied Electronics, Inc.
Description: The new EZ-RJPRO® HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when working with high performance, larger OD cables that
-
Wire and Cable Crimpers - Crimp Tool, Ratchet, 6Mm2; Crimp Tool Type Amp Te Connectivity -- 57AK8730Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, RATCHET, 6MM2; Crimp Tool Type:Ratchet; For Use With:AMP MCP 6.3/4.8K Series 1241419 6mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, RATCHET, 6-8AWG; Crimp Tool Type:Ratchet; For Use With:AMP SOLISTRAND Series 6-8AWG Butt & Flag Terminals, STRATO-THERM Series 8AWG Uninsulated Terminals; Product Range:- RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL APPLICATOR CAT 3000 & AMP G
-
Supplier: Newark, An Avnet Company
Description: CRIMP TOOL, RATCHET, 4-6MM2; Crimp Tool Type:Ratchet; For Use With:AMP Standard Power Time Series 1241818, 963709 4-6mm² Terminals; Product Range:SDE-SA Series RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: This high quality crimp tool is designed to quickly crimp and cut the wires of the EZ-RJ45® Connector in one easy simple operation. The ratcheted straight action crimping motion ensures a uniform crimp every cycle. Features precision cast crimping dies for superior
-
Supplier: Allied Electronics, Inc.
Description: 6 Types of Plating: 1. 30 Gold Duplex 2. 15 Gold Duplex 3. 30 Sel. Gold/Nickel A 4. 15 Gold Select/Nickel 5. Br. Tin-Lead/Nickel A 6. Br. Tin-Lead/Nickel B
-
Supplier: MilesTek Corporation
Description: EZ-RJPRO HD CRIMP TOOL - PART# 40-40630 The new EZ-RJPRO HD Crimp Tool is designed for the professional installer providing a ratcheted, high leverage, ultra stable platform for consistent, repeatable terminations. This heavy duty tool is the perfect solution when
- Features: Crimper
-
Supplier: Allied Electronics, Inc.
Description: SBS™ Connectors, 50 Amps Current Rating, UL Listed and CSA Recognized Standard Insulated housing Silver plated contacts Stainless steel springs Finger proof For installation by a qualified electrician in accordance with national and local electrical codes.
-
Supplier: Mencom Corporation
Description: M23, Extraxtion tool for 20amp 6 & 7 Pole crimp pins
- Application / Connector Type: General Application, Plugs and Receptacle
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Pin Extractor
-
Supplier: Tripp Lite by Eaton
Description: and longevity. Polycarbonate housing, UL94-V2. Features Unshielded Cat6 RJ45 plug with Load-Bar for easy termination 50 micron Gold plating Use with Solid or Stranded conductor 4-pair Cat6 cable Staggered nose pattern reduces NEXT Works with most available RJ45 crimp
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Greenlee Textron, Inc.
Description: CRIMPER FRAME, DIE SET TYPE 6 PIECE(S) ERGONOMIC CRIMPALL/8000 CRIMPER FRAME ONLY, RJ45 WE/SS DIE (8P8C), RJ11/12WE/SS DIE (6P6C, 6P4C, 6P2C), RJ22 HANDSET WE/SS DIE (4P4C), RJ11 AMP DEC-MMJ OFFSET DIE (6P6C) KIT CONTENT CRIMPALL[R], PALADIN TOOLS[R] BRAND 8000 MODEL
-
Supplier: DigiKey
Description: SDE F AMP MCP 6.3/4.8K 4.0-6.0MM
- Features: Crimper
- Form Factor: Handheld
-
Supplier: Tripp Lite by Eaton
Description: pattern reduces near-end crosstalk. They are compatible with most RJ45 crimping tools (with AMP an exception). Features RJ45 Cat6 Connectors for Creating a Custom-Length Cat6 Cable 100 Cat6 RJ45 modular plugs in an easy-to-pack jar Ideal for data and voice
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: TelephoneStuff.com
Description: Die set used for crimping RJ11 4 & 6-position AMP modular plug connectors. To be inserted into KWIK Cycle 9 crimper (45504).
- Features: Crimper
-
Supplier: Tripp Lite by Eaton
Description: use with Cat5e Solid ( or Stranded ) Conductor 4-pair cable Works with most RJ45 Crimp Tools ( excluding AMP ) 50 Micron Gold Contacts
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Tripp Lite by Eaton
Description: use with Cat5e Solid ( or Stranded ) Conductor Round 4-pair cable Works with most RJ45 Crimp Tools ( excluding AMP ) 50 Micron Gold Contacts
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: Cable Depot Inc.
Description: CrimpMaster Die for RJ11 Connectors Works with non-AMP RJ11 connectors (2, 4 or 6 position. Doesn't work with RJ22 handset connectors (skinny 4 pin). We don't have a Crimpmaster die for the RJ22 handset connector but we do carry a tool, EXC7020. For AMP connectors, use
- Features: Crimper
-
Supplier: MilesTek Corporation
Description: PLUG RJ11 4C SOLID/STRANDED - 10-23061 MilesTek RJ11 modular plug contacts have 50 " of gold plating. MilesTek plugs are designed for use with industry standard tools. These plugs will not work with AMP crimp tools. The handset plug is for stranded conductors only. RJ11 4
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
- Features: RJ-11
-
Supplier: TE Connectivity
Description: Captivation Method : Mechanical Operation/Application Operating Frequency (GHZ) : 1 Other RF Connector Comment : AMP does not currently market or manufacture the hand tools required to crimp these connectors, but recommends using a hex-type crimping tool. Packaging
- Frequency Range: 1,000 MHz
- Package Type: Through Hole Technology (THT)
-
Supplier: Waytek, Inc.
Description: Connector: AHDP06-24-19S* | Waytek # 39193 Modifications: Sealed Panel Mount, Standard Wire Seal, Smooth Ring Adapter Ratchet Hand Crimp Tool: 40104 Contact Removal Tool: 632
- Current Rating: 13 to 25 amps
- Operating Temperature: -55 to 125 C
- Applications: Industrial
- Device Type: Receptacle / Outlet
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Copper Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Tin-Lead Contact Mating Area Plating Material Thickness : 1.27 MICM [50 MICIN ] Contact Orientation : Right Angle Contact Type : Tab Contact Underplating Material :
- North American (AWG): 10 AWG
- International (mm2): 5 to 6 mm2
Find Suppliers by Category Top
Featured Products Top
-
Simple and Efficient Termination Process: Engineered for ease and efficiency. Its design allows for quick and straightforward field termination and sealing, eliminating the need for specialized crimp tools. This simplicity accelerates the installation process (read more)
Browse Wire and Cable Crimpers Datasheets for Amphenol Communications Solutions -
crimping and specialized crimp tools and can be safely installed by field technicians. Melni’s dual spiral technology, allows for a very quick, easy and long-lasting connection with a pull strength unparalleled by its competitors. The innovative RadCrimp connector is assembled by (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
The T6 suffix should not be confused with the STM32F103C8T7, which uses the same memory and package configuration but supports an extended ambient operating temperature of up to +105°C. Development Tools (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
addition to the supply lead-time. Many requirements are for low voltage tools or lighting working at 24V or 110V to be fed from mains supplies of 230V or 400V. The above voltages are not exclusive and other inputs and outputs can be accommodated on request. We can manufacture up to 6kV at a few milliAmps (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
application. Omnetics Connector has laid out four standard design templates, ranging in size from 0.270” (6.86mm) O.D to 0.445” (11.30mm) O.D. The smallest option allows for (2) 10 Amp power contacts, and (5 (read more)
Browse Circular Connectors Datasheets for Omnetics Connector Corporation -
for applications where current, contact pressure, and strength of contact is required. XCH(L): Built with a copper contact blade in order to provide greater current capacity up to 30.1 AMPS. XJ (L): Easily pierce wires using the XJ macro-hook. The rounded (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc.
More Information Top
-
Shopping In Cables & Adapters - Big Bruin
Each conductor inserts through the connector and out the front for fast termination.Ã When using the EZ-RJ45 crimp tool you can crimp and cut the cable quickly saving valuable time. Features: Easily verify your pinout prior to crimping UL Listed Rohs Compliant One piece design Works with solid or stranded Cat6 cable Connectors & amp ; Adapters > Networking / Voice > RJ45 > RJ45 Connectors, Connectors & Adapters > Networking / Voice …
-
Shopping In Cables & Adapters - Big Bruin
Each conductor inserts through the connector and out the front for fast termination.Ã When using the EZ-RJ45 crimp tool you can crimp and cut the cable quickly saving valuable time. Features: Easily verify your pinout prior to crimping UL Listed Rohs Compliant One piece design Works with solid or stranded Cat6 cable Connectors & amp ; Adapters > Networking / Voice > RJ45 > RJ45 Connectors, Connectors & Adapters > Networking / Voice …
-
Shopping In Cables & Adapters - Big Bruin
Each conductor inserts through the connector and out the front for fast termination.Ã When using the EZ-RJ45 crimp tool you can crimp and cut the cable quickly saving valuable time. Features: Easily verify your pinout prior to crimping UL Listed Rohs Compliant One piece design Works with solid or stranded Cat6 cable Connectors & amp ; Adapters > Networking / Voice > RJ45 > RJ45 Connectors, Connectors & Adapters > Networking / Voice …
-
Popular Products In Accessories - Big Bruin
Used in conjunction with our HDMI Crimp Tool , this special cable makes HDMI quick and easy to install in any location. Bulk Wire & amp ; Cable > Audio/Video > HDMI Bulk Cable, Bulk Wire & Cable > Audio/Video … • Cat6 Rj45 Punchdown Keystone Jack - Dual Row - Black .
-
Popular Products In Accessories - Big Bruin
Used in conjunction with our HDMI Crimp Tool , this special cable makes HDMI quick and easy to install in any location. Bulk Wire & amp ; Cable > Audio/Video > HDMI Bulk Cable, Bulk Wire & Cable > Audio/Video … • Cat6 Solid Direct Burial Cable - Per Ft .
-
Popular Products In Computers - Big Bruin
Used in conjunction with our HDMI Crimp Tool , this special cable makes HDMI quick and easy to install in any location. Bulk Wire & amp ; Cable > Audio/Video > HDMI Bulk Cable, Bulk Wire & Cable > Audio/Video … • ShowMeCables Cat6 Shielded Solid Pvc Cable - Gray - Per Ft .
-
Platinum Tools - 100054C - Connector and Crimp Tooling - Crimpers - Allied Electronics
Cat5, Cat5e, Cat6, Cat5e Shielded, Cat6 Shielded All Except AMP ™ Connector and Crimp Tooling > Crimper Replacement Parts .
-
Aim Cambridge-Cinch Connectivity Solutions - 32-5964UL - Data/Ethernet/Telecom Connectors - Connectors - Allied Electronics
connector,modular plug,rj45(8p8c)offset, cat6 ,load bar,round unshield cable Connector and Crimp Tooling > Interchangeable Die Crimpers tool,modular plug crimping,cuts/strips,term,for 2,4,6,8 and 8 keyed(except amp .
-
Popular Products In Accessories - Big Bruin
Cat5e, Cat6, & Cat7 > Cat6 Ethernet Patch Cables, Cat5e, Cat6, & amp ; Cat7 > Cat6 Ethernet Patch Cables 600-02 GN Rated: 0/10 0 Reviews • ShowMeCables Uhf Male Crimp Connector - Rg8/x & Lmr-240 • Tools & Test Equipment .
-
TE Connectivity - 790163-1 - Connector and Crimp Tooling - Interchangeable Die Crimpers - Allied Electronics
Product crimped with this tool will meet the crimp height requirement for hand tools Cat6 AMP ™ .
Indicates content that may require registration and/or purchase.