-
Supplier: Accuris
Description: Aluminum Alloy Welding Wire
-
Supplier: SAE International
Description: This specification covers aluminum alloys in the form of welding wire.
-
Supplier: SAE International
Description: Primarily for use as filler metal for gas-metal-arc and gas-tungsten-arc welding, including repair welding, of aluminum alloy castings. Where casting service conditions require good corrosion resistance, maximum strength, and homogeneity, filler metal should be of the same alloy as the
-
-
Supplier: Accuris
Description: TITANIUM WELDING wire Commercially pure
-
Supplier: Accuris
Description: IDENTIFICATION WELDING WIRE LINE CODE SYSTEM
-
Supplier: Accuris
Description: IDENTIFICATION WELDING WIRE, TAB MARKING METHOD
-
Supplier: SAE International
Description: This specification covers one grade of commercially pure titanium in the form of welding wire.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of welding wire supplied as cut lengths.
-
Supplier: Universal Wire Works Inc.
Description: Universal 630 (17Cr-4Ni) is a martensitic precipitation - age hardening stainless steel alloy. Alloy 630 can be welded with all welding processes without preheat; however, to obtain weld metal properties comparable to those of the parent metal a suitable postweld heat treatment is required.
- Diameter / Thickness: 0.02 to 0.125 inch
- Approvals / Conformance: AMS
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Stainless
-
Supplier: United Performance Metals
Description: 17-4 stainless steel develops its strength and hardness through heat treating. This makes it well suited to applications that require ease of fabrication and then the addition of strength/hardness for improved reliability. 17-4 stainless steels provide an outstanding combination of high strength
- Overall Width / OD: 36 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.029 to 0.3 inch
- Tensile Strength (UTS, Break): 160,000 psi
-
Supplier: High Performance Alloys, Inc.
Description: N40 is a nitrogen-strengthened, high-manganese stainless steel with high strength and excellent resistance to corrosion at high temperatures. N40, also called Nitronic 40®, can be fabricated and is readily weldable. N40 has been used for chemical processing, pollution control equipment and various
- Tensile Strength (UTS, Break): 90 psi
- Yield Strength (YS): 50,000 psi
- Elongation: 45 %
- Specifications: AMS, ASTM / ASME, UNS
-
Description: 304 Stainless Strip, Coil, Foil & Wire, AMS 5513, AMS 5910 (1/4H), AMS 5911 (1/2H), AMS 5912 (3/4H), AMS 5913 (FH), AMS 5501 (1/4H), ASTM A666 304 STAINLESS STEEL APPLICATIONS Air Bag Sensors Flexible Hoses Hypodermic Needles Oil Well Filter Screen
- Tensile Strength (UTS, Break): 75,000 psi
- Yield Strength (YS): 30,000 psi
- Elongation: 40 %
- UNS Number: 30,400
-
Description: Inconel 718 (Nickel 718) Strip, Coil, Foil, Wire, AMS 5596, AMS 5597, ASTM B670, WESTINGHOUSE NFD310021(NUCLEAR), UNE N07718 APPLICATIONS Honeycombs bellows seal rings fasteners spacers DESCRIPTION lnconel® 718 is a nickel-chromium alloy being precipitation hardenable and having
- UNS Number: 7,718
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 30 %
-
Supplier: Washington Alloy Co.
Description: lbs. (20 spools) per carton *Flag-tagging is available – please inquire. Standard wire diameter (in.): .023, .030, .035, .045, 1/16, 3/32, 1/8, 5/32, 3/16. Description USA 17/4 PH (630) is a martensitic precipitation, age-hardening 17% chromium – 4% nickel stainless steel designed for
-
Supplier: National Bronze & Metals Inc.
Description: C63000 Nickel Aluminum Bronze AMS 4640 C63000 (AMS 4640) Nickel Aluminum Bronze alloy is an excellent choice for applications involving heavy loads, abrasive wear resistant, friction, abrasive wear and corrosion. The addition of nickel increases the alloys strength without diminishing
- UNS Number: 63,000
- AISI / AA / CDA Grade: 630
- CDA Grade: 630
- UNS C Number: 63,000
-
Supplier: National Bronze & Metals Inc.
Description: Connectors, Electronic Connectors, Wire Brushes, Electronic and Precision Instrument Parts, Fuse Clips FASTENERS: Lock Washers, Fasteners, Cotter Pins INDUSTRIAL: Bellows, Textile Machinery, Perforated Sheets, Chemical Hardware, Truss Wire, Springs, Sleeve Bushings, Diaphragms, Clutch
- UNS Number: 51,000
- AISI / AA / CDA Grade: 510
- CDA Grade: 510
- UNS C Number: 51,000
-
Supplier: National Bronze & Metals Inc.
Description: C63020 Nickel Aluminum Bronze AMS 4590 High ductility, high electrical and thermal conductivity, high impact strength, good creep resistance, ease of welding, and low volatility under high vacuum. A special heat treatment process improves the mechanical properties beyond the range of
- UNS Number: 63,020
- UNS C Number: 63,020
- Specifications: AMS, ASTM / ASME, CDA, UNS
- Specialty / Other Types: Alloy
-
Supplier: TE Connectivity
Description: Polarization Code : N Operation/Application Circuit Application : Power Shielded : Yes Other Position Locations Omitted : 0 Packaging Features Packaging Quantity : 1 Product Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable
- Voltage Rating: 400 volts
- Number of Contacts: 6 #
- Connector Type: Circular / Cylindrical Connector
Find Suppliers by Category Top
Featured Products Top
-
Process: sheet metal stamping, punching, laser cutting, cnc bending, mold forming, rivet, stud welding, Co2 welding, Tig welding, extrude, rolling sheet metal, Material: SPCC, SPCD, SPCE, SPHC, Q235, Q345, 304, 5053, 6061, 7075, DX51D (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
we manufacturing the auto body parts according to the drawing or sample from the customer, can deal with the parts by the process of precision cnc machining, metal fabrication, metal welding, metal forging, pipe fabrication, also to the motorcycle parts, UTV, ATV, trailer parts, excavator (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
indicating paints were used to determine the time to temperature. A solder wire preform was placed on the part to allow for repeatable placement of solder in every joint. Four tops or four bottom joints can be heated at one time within 2-3 minutes for this soldering application. Full article... (read more)
Browse Datasheets for Ambrell Induction Heating Solutions -
With pre-adjusted parameters for a variety of alloys and metals and its broad yet finely tunable performance spectrum, the Lampert Micro Arc Welder masters even the most challenging welding tasks in a wide variety of (read more)
Browse Welding, Brazing, and Soldering Equipment Datasheets for Electro Optical Components, Inc. -
RTD assemblies, weld pad assemblies and more (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
Wire Spools Insulation: PVC (Polyvinyl Chloride), Teflon, Silicone, Rubber Wire Gauge (AWG): 28, 24, 22, 20, 18, 16, 14 (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Very flexible soft bare copper stranded conductor, insulated with a special flexible PVC formulation to minimize kinking and allow for ultra-low bending torque. Designed for use where wires encounter continuous flexing, such as in data processing equipment, mercury thermostats, magnetic (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
A polyimide tape film that has a heat-sealable FEP coating over a stranded silver-plated copper conductor. Provides high temperature performance -- +200°C -- with low temperature flexibility & HIGH RADIATION RESISTANCE.
(read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Cooner Wire maintains the world's largest inventory of flexible wire and custom cables available "off the shelf" and the ability to produce (read more)
Browse Hookup Wires Datasheets for Cooner Wire Company
More Information Top
-
GTR-19 test to determine cryogenic radiation effects on structural materials. Final report
TIG weld 349 SS weld wire , AMS 5782.
-
Recommendations for a controlled environment enclosure for instrumentation packages
Welding Wire ; AMS -5852 .
-
SAE AMS Standard List: Coated Steels & Welding and Filler Materials
…30V /1/ SAE AMS 5805 2001 Steel, Corrosion and Heat Resistant, Welding Wire, 15Cr - 25.5Ni - 1.2Mo - 2.1Ti - 0.004B - 0.30V, Vacuum Induction Melted, Environment Controlled Packaging /1/ SAE AMS 5806 Alloy Welding Wire , Corrosion and Heat Resistant…
Indicates content that may require registration and/or purchase.