-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Low-Power, Operational
- Features: Operational Amplifiers
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational
- Slew Rate (SR): 0.4 V/µs
- Bandwidth: 0.03 MHz
- Operating Temperature: -40 C
- Features: Operational Amplifiers, Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 26V, Operational
- Operating Temperature: -40 C
- Features: Operational Amplifiers
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps
- Quiescent Current (IQ): 10,000 microamps
- Pin Count: 8
- Features: Operational Amplifiers
-
Supplier: DigiKey
Description: RF Amplifier IC GPS 1.575GHz SSMINI-5DC
- Frequency Range: 1,575 MHz
- Minimum Gain: 19 dB
- Maximum Gain: 19 dB
- Noise Figure: 1 dB
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 053440-AN5278 Packaging: Bulk Type: Class AB Features: Mute, Tone and Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 9W x 1 @ 8 Ohm Categories: Integrated Circuits
- TJ: -20 to 70 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 1016723-AN7125 Packaging: Bulk Type: Class AB Features: Mute, Short-Circuit and Thermal Protection, Standby Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 12W x 2 @ 4 Ohm
- TJ: -25 to 75 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 078064-AN7513 Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 1-Channel (Mono) Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm Categories: Integrated Circuits
- TJ: -25 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Panasonic Electronic Components Win Source Part Number: 199046-AN7512 Packaging: Tube/Rail Type: Class AB Features: Standby, Thermal Protection, Volume Control Mounting: Through Hole Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 1W x 2 @ 8 Ohm Categories:
- TJ: -25 to 70 C
- Package Type: DIP
- Features: Other
-
Supplier: Richardson RFPD
Description: The MAPC-P1009-AB000 is a 50 Ohm matched high power GaN on Silicon Carbide HEMT D-mode pallet amplifier suitable for 2.7 - 2.9 GHz frequency operation. The device supports pulsed operation with output power levels of 700 W (58.5 dBm). The MAPC-P1009-AB000 uses an on board bias
-
Description: related to RF power amplifier design under one concise cover. With a focus on efficiency enhancement techniques and the latest advances in the field, coverage includes: Device modeling for CAD Empirical modeling of bipolar devices Scalable modeling of RF MOSFETs Power
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY65111-348LF is a high-performance 3-stage, highpower amplifier IC designed for use in 600–1100 MHz ISM band applications such as automatic meter readers and RFID. It has an integrated analog power control voltage for achieving the desired output power levels. The
- Frequency Range: 600 to 1,100 MHz
- Minimum Gain: 40 dB
- Maximum Gain: 40 dB
- Noise Figure: 6.5 dB
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU9006GUZ is a synchronous rectification switching regulator for RF power amplifier, small and highly effective. It have an excellent load response and the miniaturization of external parts have been achieved by the current mode method and 2.0MHz (Typ.) high-speed switching operation.
- Regulated Output Voltage (Volt): 0.95 to 4.5 volts
- Output Current (IOUT): 0.75 amps
- Operating Temperature: -35 to 85 C
- Input Voltage (VIN): 2.5 to 4.5 volts
-
Supplier: Microchip Technology, Inc.
Description: The HV265 device is a 4-channel high-voltage operational amplifier array with an optional internal feedback resistor network. The amplifier array IC operates on a 225 V high-voltage supply and a 5 V low-voltage supply. Each channel has its independent input and output ports.
- Slew Rate (SR): 0.02 V/µs
- Features: Other, Power Operational Amplifiers
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY87000-13-001 is being discontinued and is not recommended for new designs. The SKY87000-13 dynamically controls the operating voltage of a multi-mode WCDMA or GSM/EDGE Power Amplifier (PA) solution. The SKY87000-13 outputs a voltage between 0.40 V and 4.25 V, giving
- Regulated Output Voltage (Volt): 0.4 to 4.25 volts
- Quiescent Current (IQ): 0.000135 amps
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: IC COMP DUAL LOW POWER 8DIP
- Features: Comparators
-
Supplier: Skyworks Solutions, Inc.
Description: The SKY87020-13 is a high-efficiency RF front-end power management IC for APT RF power amplifier (PA) applications in portable battery powered devices. This IC includes a high-efficiency DC-DC voltage converter with a 4.5 V reference supply to provide a
- Regulated Output Voltage (Volt): 2.5 volts
- Features: Other
-
Supplier: Micropac Industries, Inc.
Description: The 42115 ( DSCC Drawing #5962-9082801) is a high power, high voltage, high current, power operational amplifier which also is an alternate to the popular OPA511 and PA10. The high current output stage delivers 5A and has externally adjustable current limiting capability. This
- Supply Voltage (VS): -50 to 50 volts
- Input Offset Voltage (VOS): 6 millivolts
- Input Bias Current (IBIAS): 0.03 µA
- Quiescent Current (IQ): 15,000 microamps
-
Supplier: Cirrus Logic, Inc.
Description: Programmable peak-detect and limiter Beep generator w/ full tone control Stereo Headphone and Line Amplifiers Step-down/inverting charge pump Class H amplifier - automatic supply adj. High efficiency Low EMI Pseudo-differential ground-centered outputs High HP power output at -75
- Supply Voltage: 1.8 V, 2.5 V
- Device Type: Codec
- Package Type: QFN
-
Supplier: Allied Electronics, Inc.
Description: Germanium PNP Transistor Audio Frequency Power Amplifier The NTE121 is a germanium PNP alloy junction transistor in a TO3 type package designed as an audio frequency power output amplifier.
-
Supplier: Skyworks Solutions, Inc.
Description: external component values aid ultrafast transient response needs of cellular RF power amplifier applications. The SKY87006 has a light load power saving mode. Locked PWM operation is made possible by a MIPI RFFE control register bit. Locking PWM operation can improve load
- Regulated Output Voltage (Volt): 0.4 to 3.6 volts
- Quiescent Current (IQ): 0.000206 amps
- Features: Other
-
Supplier: Biamp Systems, Ltd.
Description: The Tesira AMP-450BP is an AVB/TSN enabled, four channel amplifier with PoE+ for use with the desono C-IC6 ceiling speaker. Capable of mounting directly to the back of the speaker, this amplifier greatly reduces cost by minimizing the cabling between the ceiling devices and the rack
- Power: 50 watts
- Number of Channels: 4 #
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD5451EFV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-powerconsumption, delivers an output power of 15W+15W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD)process technology that eliminates turn-on resistance
- Output Gain: 26 dB
- Power: 15.000000000000002 watts
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: ROHM Semiconductor GmbH
Description: BD5426EFS is a 10W + 10W stereo class-D power amplifier IC, developed for space-saving and low heat-generation applications such as low-profile TV sets. The IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology that eliminates turn-on resistance in
- Output Gain: 28 dB
- Power: 10 watts
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: ROHM Semiconductor GmbH
Description: LM2904EYxxx-C is high-gain and ground sense input operational amplifier. This IC is monolithic IC integrated dual independent operational amplifier on a single chip. An operating voltage range is wide with 3 V to 32 V. This operational amplifier is the most
- Minimum Closed-Loop Gain (AVCL): 100 V/V
- Supply Voltage (VS): 3 to 32 volts
- Supply Current (IS): 0.6 milliamps
- Input Offset Voltage (VOS): 6 millivolts
-
Supplier: Microchip Technology, Inc.
Description: voltage and SOT23-8 packaging, MIC862 provides two channels as general-purpose amplifiers for portable and battery-powered applications. Its package provides the maximum performance available while maintaining an extremely slim form factor. The minimal power consumption of this
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: The ISL29101 is a low power ambient Light-to-Voltage optical sensor combining a photodiode array, a current amplifier and a micropower operational amplifier on a single monolithic IC. Similar to the human eye, the photodiode array has a peak response at 550nm and spans
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD28620MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W+20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With this
- Power: 20 watts
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: ROHM Semiconductor GmbH
Description: BD28623MUV is a Class D Speaker Amplifier designed for Flat-panel TVs in particular for space-saving and low-power consumption. This IC delivers an output power of 20W + 20W. This IC employs state-of-the-art Bipolar, CMOS, and DMOS (BCD) process technology. With
- Output Gain: 26 dB
- Power: 16.999999999999968 watts
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: Qorvo
Description: The QPB8896 is a GaAs pHEMT RF balanced amplifier IC operating as return path amplifier capable of supporting Full Duplex (FDX) and DOCSIS 3.1 applications. This IC is designed to provide a low noise, high gain option for 5 - 700 MHz interface using a 5 V power
- Frequency Range: 5 to 700 MHz
- Minimum Gain: 25 dB
- Maximum Gain: 25 dB
- Noise Figure: 1.8 dB
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power
- Type: Amplifier
-
Supplier: Renesas Electronics Corporation
Description: The ISL29009 is a light-to-current silicon optical sensor combining a photodiode and current amplifiers on a single monolithic IC. Similar to human eyes, the photodiode has peak sensitivity at 550nm and spans from 400nm to 700nm, rejecting UV light and IR light. The input luminance
-
Audio Amplifier Chips - Boosted Hybrid Class D Amplifier With Integrated Dual LED Drivers -- CS35L32Supplier: Cirrus Logic, Inc.
Description: The CS35L32 is a boosted 5 V nominal mono hybrid Class D speaker amplifier that combines the benefits of both linear and switching amplifier technologies. The IC’s offers best-in-class idle power consumption and low radiated emission while maintaining high output
- Output Power (PO): 0.001699999999999997 watts
- Total Harmonic Distortion (THD): 0.02 %
- Operating Temperature: -40 to 115 C
- Features: Audio Amplifiers, Other
Find Suppliers by Category Top
Featured Products Top
-
put, amplifiers are electronic devices that increase the power of a signal. In other words, they increase the amplitude of a signal, making it stronger than the given output. Though the operation of an amplifier is theoretically quite simple, there are a lot of factors they have to deal with. As such (read more)
Browse RF Amplifiers Datasheets for ASAP Semiconductor LLC -
45 MHz - 1794 MHz, 34V, 18W, 23dB Gain High Output Power Doubler CATV Hybrid The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It provides excellent (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
experienced in the design and development of high power amplifier modules and systems for C-UAS and EW. UAS represent a rapidly growing, low-cost, high-reward surveillance and attack threat to military and civilian personnel and infrastructure (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
Among music enthusiasts worldwide, an amplifier is considered the core component determining the final sound quality. While sound sources and speakers are important, your listening experience can be completely different depending on the amplifier. In fact, high-fidelity amplifiers are more (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
, and in-rush current protection to protect from damage in case of unexpected spikes in voltage during operation. The high frequency operation combined with high gain and high output power makes this amplifier an ideal choice for automotive, radar/sensing applications, and wireless backhaul testing in E-Band frequency ranges. (read more)
Browse RF Amplifiers Datasheets for Mini-Circuits -
the final RF amplifier in GSM hand-held equipment in 900 MHz band and other applications in the UHF bands. An analog on-board power controller provides over 70 dB range of gain adjustment. This control also allows for power down with a voltage equal to the logic “Low” to set the device (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
The QPB3238J is a solid state driver amplifier with an operating range of 32 - 38 GHz while achieving 42 dBm (15 Watts) of saturated output power. Its compact size and weight make it ideally suited to drive Qorvo's Spatium SSPAs in the 32 - 38 GHz band targeting Electronic Warfare (read more)
Browse Power Amplifiers Datasheets for Qorvo -
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPB1840N is a solid state, spatial combining amplifier with an operating range of 18–40 GHz. With its maximum performance in output power, gain, power added efficiency, and power flatness, this (read more)
Browse Power Amplifiers Datasheets for Qorvo -
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to support Broadband CATV DOCSIS 4.0 applications, such as Nodes, Amplifiers, and Remote PHY Devices, as well as Fiber to The Home (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo
More Information Top
-
Computer Interfaces A-B. page 2
An-1013: Video Amplifier Design For Computer Monitors - Microchip Application Note Published 15-Dec-05 (app note .... An-1402: Dp83848: Single 10/100 Mb/S Ethernet Transceiver Initialization During Power Down Mode - National Semiconductor Application Note .... An214 : Thepicmicro Mcu As An Ieee 1451.2 Compatible Smart Transducer - Microchip Application Note Published 16-Sep .... An-4115 / PC Smps Secondary Side Control Ic - National Semiconductor Application Note (app note added 2/06) .
-
Photosynthesis
J Exp Bot 56: 337–346 Kwak JM, Mori IC , Pei ZM, Leonhardt N, Torres MA, Dangl JL … near infrared regions, which is emitted from the Sun as a huge extraterrestrial power station (for a … and an end window type red sensitive photomultiplier equipped with high voltage power supply and signal amplifier . .... Other conserved residues in these helices include aN214 , aE219, aH245 and aQ252 (in E. coli).
Indicates content that may require registration and/or purchase.