-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The performance of the Hoyt VU meter is based on the requirements of BS-6840: Part 17:1991, IEC 268-17 1990. The dynamic characteristics quoted, which requires the response time to 99% of reference deflection (0VU) to be 0.3 seconds ±30ms, 0-100% with an over swing of at least 1.0% but
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This circular vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications
- Display Type: Analog
- Features: Other
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt is an authorized distributor for Sifam VU in the United States. This classical styled meter features contemporary construction at an affordable price. Taut band core movement allows the series to be used in portable or fixed audio applications with no calibration effect
- Display Type: Analog
- Features: Other
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This square vintage style meter is constructed with gloss black phenolic plastic and a glass window . Suitable for rear panel clamp mounting with internal or external illumination options. Hoyt is an authorized distributor for Sifam VU in the United States. Key Base Specifications and
- Display Type: Analog
- Features: Other
-
Supplier: NTi Audio AG
Description: broadcast van? By using the vu&PPM meter with free adjustable reference levels you can provide a perfect leveled signal. The vu meter enables you to adjust your outboard equipment for a perfect compression of your sound material. Induction Loop Measurements AFILS The
- Frequency Range: 10 to 20,000 Hz
- Sound Level Range: 20 to 140 dB re 20µPa
- Operating Humidity Range: 0 to 90 %
- Operating Temperature Range: 32 to 113 F
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP2-SDA (analog/AES/SDI) audio monitor features two high-resolution 53-segment tri-color (green/yellow/red) LED level meters, SDI input/output on BNC, AES input on BNC, AES ouput (converted from SDI source) on BNC, two analog inputs on XLR,
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP2A-10S (analog) audio monitor features dual 20-segment tri-color (green/yellow/red) LED bargraph level meters, ten pairs (20) analog inputs on Phoenix connectors, and 10-position stereo source switch in a 2RU chassis. Ten stereo inputs on
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP2-VSD (SDI) audio monitor features four high-resolution 53-segment tri-color (green/yellow/red) LED level meters, one SDI input/output on BNC, two AES inputs on BNC, four analog inputs on XLR, two AES outputs (from SDI source) on BNC, four
-
Supplier: Visual Sound, Inc.
Description: Wohler Technologies The AMP1-S8DA multi-format analog/digital audio monitor can process and monitor up to eight channels from AES or analog audio sources and features eight high-resolution 53-segment LED level meters, a high-contrast LCD status display, a variety
-
Supplier: Sifam
Description: offers Audio Level (AL) and Fast Response (FR) options along with Voltage and Current meters complementing the proven Presentor series. The Vintage range is available in four styles; Type 15, Type 19, Type 20 and Type 20SQ, each meter offers: Distinctive ‘retro’ styling with
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Current Range: 0.00005 to 25 amps
- Width: 36.576 mm
-
Supplier: Sifam
Description: The Presentor Audio Level range of analogue panel meters complements the proven and popular Industrial and Fast Response series. The range is available in three sizes each in four styles and offers a performance not significantly different from full specification vu
- Scale Length: 3.7 inch
- Analog Input Channels: 1
- Voltage Range: -20 to 4 volts
- Width: 93.98 mm
-
Supplier: Sifam
Description: Presentor, each also available four styles and three sizes. These two ranges offer performance close to full specification vu and PPM meters at affordable prices. Choices of four styles, each available in three sizes Simple back of panel mounting Back of panel mounting with
- Scale Length: 4.76 inch
- Analog Input Channels: 1
- Voltage Range: 0.05 to 500 volts
- Width: 123.952 mm
-
Supplier: NTi Audio AG
Description: The Digilyzer DL1 is a powerful digital audio analyzer. Testing, monitoring and troubleshooting digital audio interfaces is straight-forward using this compact tool. The digital audio formats AES3, S/PDIF, TOSLINK and ADAT with sampling frequencies up to 96 kHz are supported.
-
Supplier: Grommes~Precision Electronics, Inc.
Description: isolation transformer microphone channels and 2 aux channels), the G226 is able to provide total control over the outputs and is armed with a 10-band graphic equalizer, speech filters, volume limiter, master gain, and a big analog VU meter, which takes out the guesswork and
Find Suppliers by Category Top
Featured Products Top
-
Applications Supply rails for OpAmps, ADCs, DACs, and other precision analog circuitry, and audio Post DC/DC converter regulation and ripple filtering Test and (read more)
Browse Linear Actuators Datasheets for DigiKey
More Information Top
-
A signal monitoring approach for the Korean DBS system
For the audio signals at the source, there are also dedicated volume unit ( VU ) meters for monitoring of analog audio signals 24 hours a day, and an audio test set (amplifier, speaker, headset) for evaluation of audio quality, and an audio analyzer …
-
Handbook of Recording Engineering
On U-matic (3/4-inch) video recorders, the sig- nal is placed on the first (or left) analog audio track at a level between 0 and -5 dB on the VU meter .
-
Shopping In Microphone Preamps - Big Bruin
… Technica R20 - JDK Audio R20 (Dual Channel Mic Pre): Preamps Preamps - The JDK Audio R20 2-channel … Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
… Technica R20 - JDK Audio R20 (Dual Channel Mic Pre): Preamps Preamps - The JDK Audio R20 2-channel … Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
… Technica R20 - JDK Audio R20 (Dual Channel Mic Pre): Preamps Preamps - The JDK Audio R20 2-channel … Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
… Technica R20 - JDK Audio R20 (Dual Channel Mic Pre): Preamps Preamps - The JDK Audio R20 2-channel … Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Microphone Preamps - Big Bruin
… Technica R20 JDK Audio R20 (Dual Channel Mic Pre): Preamps Preamps - The JDK Audio R20 2-channel … Take one look at the R20 and you'll know it's all business; the vintage-style front panel is equipped with analog VU meters , simple gain knobs, and toggles for phase, pad, mic/line, and phantom power functions.
-
Shopping In Mixers & Accessories - Big Bruin
Toft Audio ATB24MB - Designs ATB-24MB Meter Bridge for 24-Channel ATB and Pilot Program Mixers Studio Mixers - The Toft Audio ATB24 Meter Bridge is the optional meter bridge for the Toft Audio ATB24 analog console. The ATB24 Meter Bridge's VU metering system offers up a detailed look at your levels, in a …
-
Oscillators - Sine Wave
… D/A Converter & Microcomputer Leads to Programmable Sine-Wave Oscillators - AN-319 Analog Devices Application Notes … Audio LED VU meter - Audio level meter circuits are fairly often requested.
-
Professional video technique
The most videorecorders are provided with VU displays that are carried out as inexpensive pointer instruments or … For effective control, always separate peak meters had to be used. The sound signal direction is symmetrical by professional videorecorders, and for digital as for the analog transmission, the XLR plugs are used almost exclusively (Abb. 8.56).
Indicates content that may require registration and/or purchase.