Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Capella Microsystems, Inc.
Description: Color Sensor Color Sensor Capella's Color Sensor (RGB sensor, RGBS) is an integrated RGB light sensing solution that can report both ambient Lux and Color Temperature. It incorporates photodiodes, amplifiers and analog/digital circuits
- Input Voltage: DC input
- Number Of Colors Detected: Four
- Color Types Detected: RGB (Visible)
- Application Type: True Color Recognition
-
Supplier: DigiKey
Description: Color Sensor 16-QFN
- Operating Temperature: -4 to 212 F
- Output Options: Analog Voltage
-
Supplier: ams Sensors Germany GmbH
Description: The MTCS true color sensor, based on the standard spectral value function CIE 1931 (DIN ISO 13655 and DIN 5033), makes it possible to measure colors in the three-range method, in accordance. FEATURES Detection/ measurement of colors more accurately and much faster than
- Operating Temperature: -4 to 185 F
- Output Options: Analog Voltage
- Application Type: Color Mark Detection, True Color Recognition
- Input Voltage: DC input
-
-
Supplier: ams Sensors Germany GmbH
Description: RGB sensor in TO39 package for hand assembly. FEATURES Dielectric filters guaranties the good optical properties of the color sensors, such as: High Transmission No Ageing of the Filter High Temperature Stability High Signal Frequency Reduced Cross Talk All our RGB Color
- Operating Temperature: -4 to 212 F
- Output Options: Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: EMX Industries, Inc.
Description: manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and
- Sensing Range: 100 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage, Digital Output
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: EMX Industries, Inc.
Description: manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and
- Sensing Range: 150 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: EMX Industries, Inc.
Description: manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and
- Sensing Range: 150 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Analog Voltage, Digital Output
- Application Type: Color Mark Detection, True Color Recognition
-
Supplier: EMX Industries, Inc.
Description: manufacturing. Recognizes 15 colors. Use fewer sensors. No need to reprogram when you change setups. Traditional color sensors output only a "match/no match" condition, but the ColorMax™-1000 also outputs the analog values for each RGB reading. Now machines and
- Sensing Range: 50 mm
- Operating Temperature: 14 to 131 F
- Application Type: Color Mark Detection, True Color Recognition
- Input Voltage: DC input
-
Supplier: Takex America, Inc.
Description: Description Quick and economical method to sort and batch your LEDs and tinted Lamps. Works on RGB sampling principal, and can be taught automatically or manually. Features The CS-R80 Series sensor distinguishes the light sources of LEDs and color lamps by color. To register the
- Operating Temperature: -13 to 131 F
- Output Options: Analog Voltage, Digital Output
- Light Source: LEDs
- Number Of Colors Detected: One, Three
-
Description: protection; Outstanding color matching accuracy for highly reliable and stable color detection. Product Features > Color mark sensors offer outstanding color matching accuracy for highly reliable and stable color detection > Built-in RGB three-color
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: protection; Outstanding color matching accuracy for highly reliable and stable color detection. Product Features > Color mark sensors offer outstanding color matching accuracy for highly reliable and stable color detection > Built-in RGB three-color
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Description: protection; Outstanding color matching accuracy for highly reliable and stable color detection. Product Features > Color mark sensors offer outstanding color matching accuracy for highly reliable and stable color detection > Built-in RGB three-color
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: ams Sensors Germany GmbH
Description: MMCS6-sensor in SMD LCC10 package for hand and automated assembly Processes the measurement data based on 6 channels and one moitoring channel over the visible spectrum. Via aproximation methods it is possible to perform spectral like measurements. The special interference filter technology
- Operating Temperature: 32 to 176 F
- Output Options: Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Festo Corporation
Description: Reading 1D barcodes, 2D matrix codes and directly marked codes Equipped with position tracking and additional inspection algorithms High resolution of 1.3 megapixels Quick and powerful recognition algorithms BLOB function for position sensing, quality inspection or counting multiple parts in the
- Operating Temperature: 32 to 122 F
- Output Options: Analog Current, Digital Output, Switch or Relay Contact
- Color Types Detected: RGB (Visible)
-
Description: protection; Outstanding color matching accuracy for highly reliable and stable color detection. Product Features > Color mark sensors offer outstanding color matching accuracy for highly reliable and stable color detection > Built-in RGB three-color
- Sensing Range: 28 mm
- Output Options: Analog Current, Analog Voltage
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: ams
Description: The TCS3404 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes,
- Operating Temperature: -22 to 158 F
- Color Types Detected: RGB (Visible)
-
Supplier: ams
Description: The TCS3414 digital color light sensor is designed to accurately derive the color chromaticity and illuminance (intensity) of ambient light and provide a digital output with 16-bits of resolution. The devices include an 8 × 2 array of filtered photodiodes,
- Operating Temperature: -22 to 158 F
- Color Types Detected: RGB (Visible)
-
Electronic Development Boards - JENCOLOR Multiple Color Integrating Sensor Board -- SDK MMCS-INT-EB1Supplier: ams Sensors Germany GmbH
Description: SDK MTCS-INT-EBx sensor board with True Color sensor and current/charge converter, SPI interface to base board and USB connection to PC, with testing software. MAZeT MMCS Multiple Color Sensors have six bandpasses in the visible wavelength range. In addition to
- Bus Width: 32-Bit
- Signal Type: Analog
- Features: Analog-to-Digital Converter, Other, Software Included
- Development Tool: Break Out Board
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Sensors, Transducers>Temperature Sensors>Analog and Digital Output Package: 12-SIP Module, 6 Leads Product Status: Preliminary Connector Type: Receptacle Pitch: 0.200" (5.08mm) Mounting Type: Surface Mount
-
Supplier: IMI Norgren
Description: (1-5VDC) • 3 color, 3 section display • Set-point displayed in sub-section – color changes when reached • Fully Programmable – simple push button calibration – no tools required • Vacuum port – Available with 1/8” NPT w/ 10-32 female, or G 1/8M w/ M5 female fitting • Standard with M8,
- Features: Sensor
-
Supplier: Hunter Associates Laboratory, Inc.
Description: quantify color, ColorTrend HT reports data using globally accepted color scales. These scales simulate the process of human vision. For example the L*, a*, b* scale measures color by quantifying the degree of light to dark (L*), red to green (a*) and yellow to blue (b*).
-
Supplier: Allied Electronics, Inc.
Description: AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx™ family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive
-
Supplier: Pepperl+Fuchs SE
Description: Print mark contrast sensor, 50 mm detection range, red light, light/dark on, external Teach-In, analog output, push-pull output, M12 plug
-
Supplier: Allied Electronics, Inc.
Description: AccuProx™ from Eaton's electrical business is a high performance analog inductive proximity sensor. The AccuProx™ family of analog sensors provide unmatched sensing range, linearity and resolution in an affordable and compact tubular package. Unlike standard inductive
-
Supplier: Aratas America LLC
Description: Light Convergent Reflective Type for Reduced Color and Material Susceptibility Reliable Detection of Shiny, Black or Transparent objects Robustness of color -Stable detection of shiny, black or transparent objects -Unaffected by backgrounds, meaning only the intended object is sensed
- Application Type: Color Mark Detection
-
Supplier: Banner Engineering Corp.
Description: Overview Detects the most difficult color mark contrasts, including 20% yellow on white Features two lens positions and a choice of sensing image orientations Available with a green, blue, red or white LED Offers easy push-button setup with remote programming capability for R55 Expert models
- Operating Temperature: 14 to 131 F
- Output Options: Analog Current, Digital Output
- Application Type: Color Mark Detection
- Input Voltage: DC input
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD image sensors. Linear image
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: Banner Engineering Corp.
Description: High-power UV emission provides a consistent beam for improved sensitivity and reliable detection Emitted spot is a line of light formed by 6 UV LEDs Three push buttons to adjust the sensor's switch point sensitivity and enable or disable a 20 ms off delay Variable operating distance
- Sensing Range: 50 mm
- Operating Temperature: 14 to 131 F
- Output Options: Analog Voltage, Digital Output, Switch or Relay Contact
- Input Voltage: DC input
-
Description: Stationary, digital ratio pyrometer with possible combination of 1-color and 2-color measurement for non-contact temperature measurements in ranges between 100 and 2000 °C. Key Features Wide temperature ranges and various operating modes: 1-color mode: 100 ... 2000 °C
- Temperature Range: 212 to 3,632 F
- Spectral Range: 1.5 to 2.5 microns
- Response Time: 2 to 10,000 milliseconds
- Operating Temperature: 32 to 149 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: The Colour Sensor is a fibre optic amplifier made specifically for recognition of 1 or 1 to 4 colours. Teaching of the colours is easily performed by means of the “Teach-in” function. Each colour has a separate output which can be delayed up to 5 sec by means of the built-in timer. The output
- Sensing Range: 60 mm
- Operating Temperature: 32 to 104 F
- Output Options: Analog Current, Switch or Relay Contact
- Input Voltage: DC input
-
Supplier: TR Electronic
Description: The LHT 9 sensor from TR Electronic provides a new option for mid-range distance measurement applications requiring discrete or analog outputs. With exceptional color and surface independence, the LHT Laser distance sensor operates at distances up to 10m.
- Measurement Range: 7.87402 to 393.701 inch
- Features: Laser
- Sensor Technology: Optical Triangulation Position Sensor
-
Supplier: Edmund Optics Inc.
Description: Ideal Analog Replacement Up to 2/3" Maximum Sensors Up to 70 fps 32MB of Onboard Memory The AVT Manta GigE Cameras are an excellent choice for entry into using the GigE interface. Featuring an intuitive user interface as well as a powerful SDK, these cameras are an excellent value.
- Maximum Frame Rate: 14 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Ideal Analog Replacement Up to 2/3" Maximum Sensors Up to 70 fps 32MB of Onboard Memory The AVT Manta GigE Cameras are an excellent choice for entry into using the GigE interface. Featuring an intuitive user interface as well as a powerful SDK, these cameras are an excellent value.
- Maximum Frame Rate: 70 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: Ideal Analog Replacement Up to 2/3" Maximum Sensors Up to 70 fps 32MB of Onboard Memory The AVT Manta GigE Cameras are an excellent choice for entry into using the GigE interface. Featuring an intuitive user interface as well as a powerful SDK, these cameras are an excellent value.
- Maximum Frame Rate: 30 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Description: Stationary, digital 2-color pyrometer with fibre optics for non-contact temperature measurement between 700 and 2500 °C. Key Features Temperature ranges between 700 and 2500 °C High accuracy Wide temperature ranges Very small spot sizes, min 0.45 mm Laser targeting light Analog output
- Temperature Range: 1,292 to 4,532 F
- Accuracy: 0.5 to 1 ±% Full Scale
- Spectral Range: 0.7 to 1.15 microns
- Response Time: 10 to 10,000 milliseconds
Find Suppliers by Category Top
Featured Products Top
-
Due to the high accuracy and a measuring rate of up to 30 kHz, controllers from the colorSENSOR CFO250 series are primarily used in highly dynamic inline measurements – for (read more)
Browse Color Sensors Datasheets for Micro-Epsilon Group -
Expanding on the performance and reliability of its predecessor, the benchtop Spectrophotometer CM-3700A Plus is an advanced measurement instrument designed to precisely evaluate the color and appearance of opaque, transparent, translucent, and fluorescent samples. The CM-3700A Plus has achieved (read more)
Browse Color Sensors Datasheets for Konica Minolta Sensing Americas, Inc. -
. The colorCONTROL ACS7000 colour measurement system with the circular sensor offers colour measurement independent of the turning position of structured, highly reflective and shiny metallic surfaces. Measurement applications are in quality assurance, textiles industry, plastics engineering, machine building and car manufacturing. (read more)
Browse Color Sensors Datasheets for Micro-Epsilon Group -
As major manufacturers investigate the possibilities of MicroLED technology, luminance efficiency issues come to question. The need for instruments and tools to accurately measure photometric brightness and color is a must. Konica Minolta Sensing’s (read more)
Browse Color Sensors Datasheets for Konica Minolta Sensing Americas, Inc. -
Our current sensors (IVT-S, IVT 3, and IVT 3 Pro) have seen impressive adoption by the industry in the past two years. Now, we’re making it even easier for you to incorporate them in your designs while supporting faster and easier assembly: Kits come complete with: 24” flying leads 24AWG wires 1000V insulation rating Color-coded wires (read more)
Browse Current Sensors Datasheets for Isabellenhutte USA -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Integrating a high-power 850nm infrared VCSEL emitter or infrared LED emitter, equipped with a high-sensitivity photodiode receiver and an internal integrated physical infrared filter, HPS-16X series sensors can measure longer distance and improve the anti-ambient light ability (read more)
Browse Time of Flight Optical Sensors Datasheets for Hypersen Technologies Co., Ltd. -
: Easy to interpret results Generates sample and trend reports automatically Color coded alarm limits prompt maintenance actions Learn more about features & benefits and download the datasheet. (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
EOC features Gas Sensor Products with minimized environmental impact, no application errors, higher resolutions, increased sensitivity, improved (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
color, shape, material, finish, or reflectivity at a consistent 3-meter range. The sensor also works when mounted at any angle, no matter how steep. With Ultimate Black Mode, it detects extremely low-reflectivity targets (dense black rubber, matte plastics, foam, etc.) that return minimal (read more)
Browse Time of Flight Optical Sensors Datasheets for ifm efector inc.
Conduct Research Top
-
iLoad Series Loadcells - Instructions for Optimal Performance
If you have ordered an iLoad Analog sensor with the DS-2100 or DQ-1200 interface boxes, the attached mini-B USB cable will plug directly into the interface box. If you have ordered an iLoad Analog sensor with the pigtail cable, it comes with the free end stripped. The color coding of the stripped
-
Machine Vision: Seeing (Electronically) Is Believing
values and setting values. Teaching functions simplify setup of high/pass/low discrimination outputs and analog transfer output to a SCADA system. The ZX sensor is suited for use on packaging lines to detect rejects, and on production lines to verify proper positioning of work pieces. Omron Electronics
More Information Top
-
Photoelectric Sensors | Mouser
Photoelectric Sensors ANALOG COLOR SENSOR .
-
Ambient Media and Systems
The C9303 is an analog RGB color sensor which is capable of distinguishing color differences between a vast variety of colors.
-
Automotive-Grade RGB Color Sensor
The height is 25 percent less than Avago's previously-introduced analog RGB color sensor , which can help make printed circuit assemblies thinner to pack more functions in the same space.
-
Study of inter-integrated circuit color sensor with microcontroller
Therefore, the most practical analog output color sensor has at least one trans-impedance amplifier and provides the voltage output.
-
The new multi-spectral water quality analyzer based on MSP430
Therefore, the most practical analog output color sensor has at least a trans-impedance amplifier, and can provide a voltage output.
-
The Assessment System of Human Visual Spectral Sensitivity Curve by Frequency Modulated Light
The color sensors produce analog voltage outputs VoR, VoG, VoB that are proportional to the emitted light detected.
-
Industrial Instrumentation and Control Systems
The color sensor is an analog sensor, the range of values is 0 to 1000.
-
High speed color recognition with an analog neural network chip
We use a color sensor delivering three analog current signals which are converted by tran- simpedance converters to voltage signals.
-
Linear array camera interface techniques
Color sensors Reticon color sensors use two analog shift registers.
-
Development of the navigation system for the visually impaired by using white cane
In our system , a color sensor that outputs analog RGB value is used.
Indicates content that may require registration and/or purchase.