-
Supplier: Newark, An Avnet Company
Description: ISOLATION AMPLIFIER ROHS COMPLIANT: NO
-
Supplier: Broadcom Inc.
Description: The HCPL-7851 is a high reliability Class H isolation amplifier that provides accurate, electrically isolated and amplified representations of voltage and current. When used with a shunt resistor to monitor the motor phase current in a high speed motor drive, the device will
- Rise Time: 3.4 µs
- Operating Temperature: -55 to 125 C
- Input: AC, DC
- Mounting Option: Surface Mount
-
Supplier: Newark, An Avnet Company
Description: No. of Amplifiers:1 Amplifier; Input Offset Voltage:400µV; Isolation Voltage:750Vrms; Supply Voltage Range:± 14.25V to ± 17V; Amplifier Case Style:SIP; No. of Pins:12Pins; Bandwidth:120kHz; Gain Non-Linearity Max:0.01% RoHS Compliant: No
-
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be used to
- Analog Input Channels: 1 #
- Input Impedance: 50 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
-
Supplier: Broadcom Inc.
Description: The ACPL-C79X evaluation boards can accommodate either a ACPL-C79B (0.5% tolerance), ACPL-C79A (1% tolerance), or ACPL-C790 (3% tolerance) device on U1, to demonstrate the high linearity and lowoff set capability of Avago’s Isolation Amplifier over a wide range of input current
- Category: Development Board
-
Supplier: Skyworks Solutions, Inc.
Description: Si8922BB-IS devices are galvanically isolated analog amplifiers. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system.
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Measurement Computing
Description: USB-based ±10 V, 24-bit simultaneous sampling analog input device. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide simultaneous analog input and multiple sensor support for measuring thermocouples, RTDs, resistance, and
- Analog Input Channels: 4 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 140 F
-
Supplier: Skyworks Solutions, Inc.
Description: Si8922BB-AS devices are galvanically isolated analog amplifiers. The low voltage, differential input has a ±250 mV specified input range which is ideal for measuring voltage across a current shunt resistor or for any place where a sensor must be isolated from the control system.
- Operating Temperature: -40 to 125 C
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Measurement Computing
Description: USB data acquisition (DAQ) devices with 4 isolated, simultaneous analog inputs, 24-bit resolution, and support for voltage, thermocouples, RTDs, resistance, and bridge-based sensors. KEY HIGHLIGHTS The USB-2404 Series of isolated USB data acquisition (DAQ) devices provide
- Analog Input Channels: 4 #
- Sampling Frequency: 0.1 kHz
- Resolution: 24 bits
- Operating Temperature: 32 to 140 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC OPAMP ISOLATION 1 CIRC 8DIP Product overview: TLP7920(F from Toshiba Electronic Devices and Storage Corporation is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Supply Voltage (VS): 3 volts
- Bandwidth: 0.23 MHz
- Operating Temperature: -40 C
- Pin Count: 8
-
Supplier: Air Logic
Description: analog systems. Diaphragm Amplifiers are very suitable for providing pneumatic signals to air-piloted valves and for powering small cylinders. They are also used at fluidic signal levels for providing isolation and in timing circuits.
- Air Supply Pressure: 0 to 25 psi
- Operating Temperature: 40 to 120 F
- Air Supply Pressure Range: 0 to 25 psi
- Actuator Type: Diaphragm Actuator
-
Supplier: Dover Flexo Electronics, Inc.
Description: 3U, 19-inch rack. The device includes a front panel with a pull handle for easy removal. Each amplifier circuit includes its own ZERO and CALIBRATION Quik-CalTM push buttons, a meter damping adjustment, and LED status lights. The Quik-Cal feature makes calibrating the device
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 104 F
- Features: AC Voltage Input
- Form Factor: Rack Mount
-
Supplier: Richardson RFPD
Description: a separate +5 V supply for the analog-to-digital conversion and +3.3V digital supply for the output stage. Each channel is completely independent allowing operation with independent Encode and Analog Inputs. The AD10465 also offers the user a choice of Analog Input Signal ranges
- Resolution: 14 bits
- Sample Rate: 65,000 kSamples/Sec
- Features: Other
-
Supplier: Dataforth Corporation
Description: applications. Eight full scale input ranges are provided, from ±1V to ±10V, producing ±5V full scale output. The input signal is processed through a pre-amplifier on the field side of the isolation barrier. This pre-amplifier has a gain-bandwidth product of 5MHz and is bandwidth
- Analog Input Channels: 1 #
- Accuracy: 0.1 % FS
- Maximum Output: 5 volts
- Bandwidth: 1 kHz
-
Supplier: Renesas Electronics Corporation
Description: references per input enable and three state digitalization of input with voltage swings of up to 13V common mode. The operating frequency of these devices is typically 65MHz. High voltage CMOS process makes these devices ideal for large voltage swing applications, such as special test
- Supply Current (IS): 7 milliamps
- Input Offset Voltage (VOS): 50 millivolts
- Number of Devices in Package: 4
- Features: Comparators, Single Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC ISOLATOR 16QSOP Product overview: ADUM3190WTRQZ from Analog Devices Inc. is a Signal Isolator and Optocoupler for galvanic isolation, signal protection, industrial interfaces, optocoupled switching, and noise-resistant control circuits. It is useful for engineers and buyers
- Isolation Voltage: 2,500 volts
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: Amplifier Module Ranges: -100 to 760 °C Bandwidth (BW): 4 Hz Isolation (ISO): 1 kVRMS Single channel High bandwidth - for dynamic signals Isolation (most models) Analog signal output (±5 V) Single channel modularity The Dewetron DAQN-THERM-5 is a DAQ Module for the
- Data Acquisition: Datalogger / Recorder
-
Supplier: Knick Interface LLC
Description: Compact high-voltage isolation amplifiers with safe galvanic isolation, broad-range power supply and genuine calibrated range selection. Universal usability, input 20 mV to 1000 V Working voltages up to 1000 V AC/DC Protective separation according to EN 61140 – protection of the
- Voltage: 1,000 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 X-Channel System is designed for applications that require multi-channel RF signal acquisition and generation. It enables the user to stream analog and digital signals from/to the client's PC. X-Channel System consists of multiple STEMlab 125-14 devices that are modified
- Analog Input Channels: 6 #
- Digital I/O Channels: 16 #
- Sampling Frequency: 125,000 kHz
- Accuracy: 0.2 % FS
-
Supplier: Knick Interface LLC
Description: ships, rail vehicles and land crafts 5-year warranty The P42000 isolation amplifiers have been specially conceived for measuring high voltages up to 3600 V (DC). They reliably isolate high potentials at the input circuit. The isolating distances are designed to withstand permanent
- Voltage: 3,600 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Knick Interface LLC
Description: encapsulation Suitable for DC railway systems up to 3000 V DC Mechanically stable for operation on ships, rail vehicles and land crafts 5-year warranty The P41000 isolation amplifiers have been specially conceived for measurements of bipolar voltages from millivolts to volts. They
- Voltage: 100 volts
- Power Requirements: AC Powered, DC Powered
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: RIGOL Technologies, Inc.
Description: Analog/Digital Modulator. It is a multi-functional and cost-effective dual-channel function/arbitrary waveform generator. Ground Isolation: Both channels are isolated from earth ground to eliminate ground loops and improve output stability. Multi-pulse Output Function: Generate pulse
- Maximum Input Channels: 2
- Minimum Frequency Range: 350 MHz
- Maximum Frequency Range: 350 MHz
- Frequency Resolution: 16 bits
-
Supplier: OMEGA Engineering, Inc.
Description: voltage or current output that is linear to the input. It provides filtering, amplifies, and converts the input signal to the selected dc voltage or current output that you select. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up.
- Analog Input Channels: 1 #
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 120 dB
-
Supplier: Knick Interface LLC
Description: erroneous power connection Switchable models minimize required device variants and save stockkeeping costs Robust thanks to vacuum encapsulation Mechanically stable for operation on ships, rail vehicles and land crafts 5-year warranty The P42000 TRMS isolation amplifiers have
- Voltage: 3,600 volts
- Power Requirements: AC Powered, DC Powered
- Voltage Type: AC Voltage, DC Voltage
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: ValueTronics International, Inc.
Description: high frequency arbitrary waveform generator, simulated signals of analog or digital broadcast stations or carrier signals of local oscillator. Power Amplifier 20W/20dB power amplifier, which has a bandwidth of 5Hz~100kHz and less than 0.1% distortion. The low frequency power
- Minimum Frequency Range: 60 MHz
- Maximum Frequency Range: 60 MHz
- Device Type: Generator
- Generator Type: Signal
Find Suppliers by Category Top
Featured Products Top
-
Vishay’s latest VIA series isolation amplifiers — VIA0050DD, VIA0250DD, and VIA2000SD — offer exceptional precision, reliability, and compact size for demanding industrial, automotive, and medical applications. These devices feature high common-mode transient immunity up to 150 (read more)
Browse Current Sensors Datasheets for New Yorker Electronics Co., Inc. -
. Simplified System Architecture: Combines isolation, amplification, and power supply in one device, minimizing EMI and saving board space (read more)
Browse Uncategorized Products Datasheets for Win Source Electronics -
- Fully integrated DPD adaptation engine for power amplifier linearization (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
DR7 Din Rail Mounting Amplifier from RDP Group. The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of (read more)
Browse Bridge Conditioners Datasheets for RDP Electrosense -
applications too. The LUCI-M features include: Up to 4 analog input channels. Up to 25 digital I/O channels for device control. Compact and robust Couples directly to the D-Sub interface of many FEMTO amplifiers and photoreceivers Up to 1mHz (read more)
Browse Signal Converters Datasheets for Electro Optical Components, Inc. -
The ALD4213 quad SPST CMOS analog switches from Advanced Linear Devices offer fast switching, low on-resistance, micropower consumption, and excellent precision for low-voltage and high-speed applications. These switches are specifically designed for use in (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
The ALD1116 from Advanced Linear Devices is a dual N-channel enhancement-mode MOSFET array designed for precision in analog circuits. It excels in low-frequency and near-DC conditions, making it ideal for a broad range of analog applications. The device features (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
The ALD1115 MOSFET by Advanced Linear Devices is a monolithic complementary N-channel and P-channel transistor pair that is designed for a broad range of analog applications. It contains an N-channel and a P-channel MOSFET in one package. These chips are (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
SensorLex® 8B Series: Isolated Analog Signal Conditioners. 8B MODULES Dataforth's SensorLex® 8B line of isolated analog signal conditioners provides 19 family groups with a total of 123 models that (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
, which results in excellent accuracy. This device is commonly used in precision analog circuits such as differential amplifier input stages, transmission gates, multiplexer applications, current sources, and more. One of the key features of the ALD1106 is its large current gain, which makes it (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
Diagnostic Setup for Characterization of Near-Anode Processes in Hall
Thrusters
measured through Analog Devices isolation amplifiers AD210AN.
-
Cardiovascular responses to a quantified dose of nicotine as a function of personality and nicotine tolerance
Subjects were electrically isolated from the EKG channel of the polygraph by an Analog Devices isolation amplifier (Model 292A).
-
An apparatus for ERG recording, adaptable to the slit lamp microscope
The first step i s a differ- ential isolation amplifier ( Analog Devices 273 K).
-
EEDF Measurements in the Diffusion‐extraction Region of a Plasma in ARIS (Applied Radio‐frequency Ion Source)
A 100 Ohm resistor placed between the output of the voltage source and the probe tip gives a voltage proportional to probe current; an isolation amplifier ( Analog Devices AD202) set with unity gain converts the voltage difference across the resistor to a …
-
Load voltage compensation using series–shunt power converter
Dividing resistors and an isolation amplifier ( Analog Devices Co., AS202KY) were used to detect the receiving terminal voltage vt and the capacitor DCvoltage Vdc.
-
Changes in local cerebral blood flow, local EEG, and flow in the distal stump of the middle cerebral artery in cats with occlusion of the middle cerebral artery
The electrodes were connected to a multi-channel isolation amplifier ( analog devices , model 283 J).
-
Kinetics of postsynaptic action of glutamate pulses applied iontophoretically through high resistance micropipettes
The clamp current and the glutamate release currents were measured across resistors in the respective electrode connections by means ef differentisl isolation amplifiers ( Analog Devices 273J).
-
Fast-responding automated airway temperature probe
The probe is interfaced to one channel of an analogue-to-digital convertor (Data Translation 2821, Marlboro, Massachusetts) through an isolation amplifier ( Analog Devices 284J, Norwood, Massachusetts).
-
Improved RF-driven probe method for RF discharge plasma diagnostics
The probe current was measured using an isolation amplifier ( Analog Devices AD204).
-
A high energy resolution Auger electron spectrometer using concentric hemispheres
A high enevgy resolution Auger electron spectrometer using concentric hemispheres . usually operated with a 100ksl resistive load which could be used in conjuction with an isolating amplifier ( Analog Devices type 273J) for plotting N E ) curves or which could be capacitatively coupled …
Indicates content that may require registration and/or purchase.