Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Broadcom Inc.
Description: The Avago AFBR-S10TR001Z is a 650nm analog fiber optic transceiver device designed to provide system designers with the ability to implement an optical arc flash sensor over 1mm Plastic Optical Fiber (POF). The device has a very compact design with a form factor
- Wavelength: 639 to 685 nm
- Responsivity: 30 to 70 A/W
- Receiver Rise Time: 40 ns
- Spectral Width: 30 nm
-
Supplier: DigiKey
Description: VL H 10MBD ANALOG TX ROHS
- Wavelength: 650 nm
- Data Rate: 0.01 Gbps
- Features: Other
-
Supplier: SPIE
Description: This book is intended to provide a step-by-step guide to all design aspects and tradeoffs from theory to application for fiber-optics transceiver electronics. Presenting a compendium of information in a structured way, this book enables the engineer to develop a methodical
-
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Ingiant Customized high reliability Gigabit Ethernet Optical Transceiver, Customized, Gigabit Ethernet Optical Transceiver, slip ring desin, Slipring For Robot, slipring.slip ring, Product Description The optical transceiver can be used on radar monitoring system, field weapon
- Cable Type: Single Mode
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: Product Description The optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone,
- Cable Type: Single Mode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fiber Optic Transceiver: Analog Tx, Digital Rx Product overview: AFBR-2528CZ from Broadcom is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- Device Type: Transceiver
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: optical transceiver can be used on radar monitoring system, field weapon system, marine battleship system, and so on. Application Description Generally, a star-shaped network is adopted, and the data signals such as TTL, analog voltage, Ethernet, telephone, RS-485 and other data
- Cable Type: Single Mode
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Fiber Optic Receiver with Quantizer and Clock Recovery and Data Retiming / RX Optical Fiber 622Mbps 16-Pin SOIC N T/R Product overview: AD808-622BRRL7 from Analog Devices Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving,
- Device Type: Transceiver
-
Supplier: Microwave Photonic Systems, Inc.
Description: The OFW-1217L Inter Facility Link (IFL) is an analog fiber optic modem designed to simultaneously transport up to four separate X-Band SATCOM uplink and downlink signals between an earth station facility and a remotely located antenna site via a multi strand optical cable. The
- Wavelength: 1,550 nm
- Bandwidth: 100 to 18,000 MHz
- Signal Output:: RF
- Cable Type: Single Mode
-
Supplier: Advantech
Description: transmission over multi-mode optic cable up to 300m (990ft) (OM3) / 400m (1320ft)(OM4) Supports full duplex transmitter and receiver when 4K@60 4:4:4 Slide switch to select transmission over copper or SFP (Fiber) Pure unaltered uncompressed 7.1ch digital HDMI over IP transmission
- Type: HDTV
-
Supplier: Thinklogical
Description: MRTS technology 6.25Gbps allows for full frame rate transmission of uncompressed video Signal transmission via fiber optic cable; no RF interference Requires one or two fiber optic cables depending on application Flawless image quality with no frame dropping Extends video
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Linear Comparator IC, Fiber Optic Transceiver
- Pin Count: 14
- Features: Comparators, Other
- RoHS Compliant: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Customizable Solutions: Support for various fiber sizes, jumper lengths, and custom fiber types, standard 1.1m fiber length available Product Overview Our fiber optic rotary joints (FORJs) are high-precision, high-reliability rotary transmission (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Models 2239 provides two-way stereo audio over fiber. Typical applications include paging systems, music distribution, and control with audio tones, two way audio communication. The 2239 has 1/8" (3.5mm) microphone input and stereo line level (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ingiant HS-1F Series Single-Mode Fiber Optic Rotary Joint The Ingiant HS-1F series fiber optic rotary joint is engineered to meet the rigorous demands of high-speed, high-reliability rotating systems where traditional electrical connectors fail. As a core component for (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
standard. These active blind-mate optical interconnects are revolutionary solutions for VPX systems and meet the stringent SWaP requirements of today’s defense applications in which high-bandwidth fiber optic transceivers are replacing copper interconnects. Features (read more)
Browse Board to Board Connectors Datasheets for Smiths Interconnect, a Molex company -
folding (redirection), beam collimation, or focusing. 2. Fiber Optic Communication & Coupling Devices Application Scenarios: Leveraging its cylindrical (rod-shaped) structure, it can be used as a micro-lens in fiber arrays, for beam shaping inside optical isolators, or for optical (read more)
Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
-GBIC ports, SFP uplink ports accept SFP transceivers that allow multiple switches to be connected using fiber optic cable Power for PoE devices (select models) PoE+ ports support PoE to power connected PoE devices, such as IP phones, wireless access points, and security (read more)
Browse Fans and Blowers (industrial) Datasheets for DigiKey -
that each type we offer is extremely durable and built to last, making it a smart long-term investment. Primarily, we offer five types of photoelectrics, including: Cylindrical Rectangular Fiber Optic Analog High Temperature Models (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
Fiber Optic Bit-Driver® Asynchronous Time Division Multiplexer S.I Tech Model 2016 Bit-Driver multiplexer is ideal for in-house data transmission where you have clustered terminal situations. It delivers 16 full duplex ports (read more)
Browse Time Division Multiplexers (TDM) Datasheets for S.I. Tech, Inc. -
, radar antennas, and defense-grade remote control systems High-speed video, digital/analog signal transmission in surveillance and medical equipment Fiber-optic sensing systems, submarine control systems, and emergency lighting equipment Exhibition displays, medical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Large Data Transmission Capacity & High Speed: Equipped with 1 fiber optic channel (supports single-mode and multi-mode) with 1310nm wavelength, combined with 42 electrical channels, it realizes high-speed and large-capacity data transmission, meeting the (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for fiber optic data communication transceivers with speeds up to 3.5-gigabits per second. Nikon, JSR partner in 193-nm lithography resist development TOKYO -- Nikon Corp. today announced a 193-nm lithography photoresist development alliance with JSR Corp. of Tokyo, which has selected two Nikon
More Information Top
-
Determining how magnetic helicity injection really works. Annual progress report
2.2.3 Fiber Optic Analog Transceivers .
-
The ExaVolt Antenna: A Large-Aperture, Balloon-embedded Antenna for
Ultra-high Energy Particle Detection
B. Analog fiber - optic transceivers .
-
RF Micro Devices Introduces First Serial Analog Integrated Circuits for Fiber Optic Datacom Transceivers Up to 3.5 Gbps
RF Micro Devices specializes in the design and manufacture of analog ICs for handsets and expects this core competency will apply directly to analog ICs for fiber optic transceivers .
-
Intensity Modulated Fiber Optic Sensors Overview
Fiber Optic Analog Sensor - Transceiver A/D Converter Address Encoder .
-
Papers presented at the IEEE 14th Symposium on Fusion Engineering by the Alcator C-MOD engineering staff, Oct. 1991
Fiber optic inter- face is provided by an 8-bit digital transceiver and an analog fiber optic link.
-
An analog front-end chip set employing an electro-optical mixed design on SPICE for 5-Gb/s/ch parallel optical interconnection
In 1988, he joined NEC Corporation, Kawasaki, Japan, where he had been engaged in the research and development of fiber optic transceiver and its analog front-end ICs for fiber optic subscriber systems and optical interconnection systems.
-
Asia-pacific abstracts
In this paper, we proposed fiber - optic transceivers based on the analog optical transmission techniques of incor- porating the SCM (subcarrier multiplexing) and WDM (wavelength-division multiplexing) method, which can be used to transmission of IMT-2000 and PCS wireless fre- quency…
-
Status report and first results of the microwave LSW experiment at CERN
All analog and digital signals are transmitted by fibre optic transceivers , to ensure interference can not couple through the screening layer of coaxial cables.
-
5-GHz SiGe HBT monolithic radio transceiver with tunable filtering
His current area of interest is high-speed analog circuit design for next-generation fiber - optic transceivers .
-
A clock distribution network for microprocessors
…IBM in 1978, he has held a variety of assignments, including the design of high-frequency PLLs for clock generation and recovery, low-skew clock distribution network design, fiber - optic trans- ceiver and system design, and other analog , digital, and mixed-signal…
Indicates content that may require registration and/or purchase.