Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: MultiDimension Technology Co., Ltd.
Description: range. As the AMR4020 moves along the magnetic scale, sensor outputs two orthogonal sets of analog voltage signals (sine and cosine), the period of which corresponds to the scale’s magnetic pole pitch. The relative displacement of the sensor and the scale can be
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description The TMR4101 magnetic scale sensor contains two push-pull half-bridges, each consisting of two high-sensitivity tunnel magnetoresistance (TMR) elements. The layout of the TMR elements matches the width of the magnetic poles. When the sensor moves along the
- Sensor Technology: Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 859416-AD22151YR Series: * Operating Temperature Range: -40°C ~ 150°C Features: Hall Effect Sensor Single Axis 8-SOIC Package: Tube Package: 8-SOIC (0.154", 3.90mm Width) Mounting: Surface Mount Part Status: Obsolete Categories:
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Honeywell Sensing and Productivity Solutions Win Source Part Number: 806419-SS49 Packaging: Bulk Mounting Style: Through Hole Technology: Hall Effect Output Type: Analog Voltage Axis: Single Temperature Range - Operating: -40°C ~ 100°C Manufacturer Package: 3-SIP Current -
- Operating Temperature: -40 to 100 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: TE Connectivity
Description: Sensor Package : TSSOP20 Product Type Features Magnetic Sensor Product Type : Magnetic Angle Sensor Usage Conditions Operating Temperature Range : -25 - 85 DEGC [-13 - 185 DEGF ]
-
Supplier: Acme Chip Technology Co., Limited
Description: OMNIPOLAR MAGNETIC ANALOG SENSOR
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 103300-HW105A Packaging: Reel - TR Type: Linear Technology: Hall Effect Output Type: Analog Voltage Current - Supply (Max): 20mA Axis: Single Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Operating Temperature: -40 to 110 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 130160-KMZ41,118 Packaging: Reel - TR Type: Linear Technology: Magnetoresistive Output Type: Analog Voltage Axis: X, Y Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: 8-SO
- Operating Temperature: -40 to 150 C
- Features: Magnetic Sensor, Other
- Packing Method: Tape Reel
-
Description: SENSOR MR ANALOG 4SIP
- Input (Supply) Voltage: 12 volts
- Operating Temperature: -40 to 150 C
- Packing Method: Bulk Pack
- Features: Magnetic Sensor, Other
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997A8 Linear Hall sensor with digital temperature compensation The linear Hall IC TLE4997A is designed for highly accurate angle and position detection. The sensor provides a ratiometric analog output voltage, which is ideally suited to Analog-to-Digital
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
- Package / Mounting: Surface Mount (SMD)
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE493D-A2B6 3D magnetic sensor with I2C Interface for automotive low power applications Infineon´s TLE493D-A2B6 is designed for all kinds of sensing applications, especially in the automotive area such as multi function steering wheel. It measures the magnetic field
- Applications: Automotive
- Features: Magnetic Sensor
- Standards and Certifications: RoHS Compliant
- Packing Method: Tape Reel
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE4997E linear Hall sensor for highly accurate rotation and position detection The Infineon linear Hall IC TLE4997has been designed specifically to meet the demands of highly accurate rotation and position detection, as well as for current measurement applications. The
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Infineon Technologies AG
Description: Magnetic switches TLE5012BD E1200 | Angle sensors TLE4906L | Magnetic switches TLE5012BD E1200 | Angle sensors TLE4906L | Magnetic switches
- Features: Magnetic Sensor, Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: Hall-Effect Sensor - Analog
-
Description: 1.Description MGS-H01 is a step analog voltage output type magnetic navigation sensor for AGV. MGS-H01 is composed of 15 bit original magnetic sensor elements, encoder and D/A converter. The step analog voltage (Deviation out) changes proportional to a
- Operating Temperature: 14 to 140 F
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
-
Supplier: B&Plus USA, Inc.
Description: AGV Guide Sensor : Analog 0V to 10V - DC12V GS-1919 is an analog voltage output (DEVIATION OUT) type magnetic navigation sensor for AGV. MACOME original magnetic sensor elements “saturable coil” are applied in GS-1919. An analog voltage changes
- Number of Axes: 2
- Operating Temperature: -10 to 60 C
- Output: Analog Voltage
- Measurement: Direction Measurement
-
Supplier: BOGEN Magnetics GmbH
Description: IKS15 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure according to customer-specific requirements. In combination with BOGEN precision
- Features: Analog, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Newark, An Avnet Company
Description: LINEAR POSITION MAGNETIC SENSOR ANALOG DUAL / ZF ELECTRONICS ROHS COMPLIANT: YES
-
Supplier: BOGEN Magnetics GmbH
Description: IKS15.1 convinces customers in automation, measurement and control technology with extremely high accuracy and a particularly high degree of modularity. BOGEN offers different variants of the IKS15, which we configure according to customer-specific requirements. In combination with BOGEN precision
- Resolution: 0.00002 mm
- Features: Analog, Incremental, Magnetostrictive
- Sensor Technology: Linear Encoder, Magnetoresistive Linear Position Sensor/Switch
-
Supplier: Newark, An Avnet Company
Description: MAGNETIC ROTARY SENSOR, ANALOG/PWM, 5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:Flange Mount; Output Configuration:Analogue, PWM; Output Voltage Min:-; Switching Speed:
-
Supplier: MultiDimension Technology Co., Ltd.
Description: General Description:The TMR6318 is a 720pixels, 100DPI magnetic image sensor (MIS) module. It integrates proprietary TMR magneto-resistance sensor, high-quality magnet to provide high sensitivity performance. The module is designed for full-scale paper bills, bank notes and
- Device Type: Magnetic Field Sensor
- Output: Serial Interface
-
Supplier: MultiDimension Technology Co., Ltd.
Description: Description TMR3366 is a non-contact, high-speed, high-precision digital magnetic angle sensor from MultiDimension Technology (MDT). It captures the magnetic field signal and calculates the rotation angle by sensing the rotation of the magnet above the sensor. The
- Maximum Angular Measurement: 360 degrees
- Classification: Sensor Element / Chip
-
Supplier: ams
Description: The AS5600 is an easy to program magnetic rotary position sensor with a high-resolution 12-bit analog or PWM output. This contactless system measures the absolute angle of a diametric magnetized on-axis magnet. This AS5600 is designed for contactless potentiometer applications
- Operating Temperature: -40 to 257 F
- Classification: Sensor / Transducer
-
Supplier: GIMATIC S.r.l.
Description: Analog sensors
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Rectangular
- Electrical Output: Voltage
-
Supplier: Sensoronix, Inc.
Description: The collapse of magnetic field due to the interruption by a ferrous gear tooth provides an analog signal output (sine wave) that does not require an outside power source. Variable reluctance sensor or Mag-pickup is suitable for speed sensing with a range from 30 to 1000 inches
- Operating Temperature: -20 to 105 C
- Output: Analog / Modulated Frequency
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: Sensoronix, Inc.
Description: Non-contact magnetic sensors that measure the collapse of magnetic field due to the interruption by a ferrous gear tooth. These sensors provide two analog signal outputs (sine wave) that does not require an outside power source. This sensor is suitable for
- Operating Temperature: 0 to 70 C
- Output: Analog / Modulated Frequency
- Device Type: Magnetic Field Sensor
- Features: Other
-
Supplier: NVE Corporation
Description: NVE's AA004-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: NVE's AA004-00 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: NVE's AA005-02 Normalized Output GMR Magnetic Field Sensors have a unique ability to sense static fields and offer unmatched magnetic sensitivity.
- Features: Magnetic Sensor
-
Supplier: NVE Corporation
Description: NVE's AAV003-10E is a highly linear, extremely low hysteresis GMR current sensor with an on-chip current strap. A GMR bridge sensor element close to the current strap senses the magnetic field created by the current. The GMR sensor element uses a unique, bipolar output
- Features: Magnetic Sensor
-
Supplier: Newark, An Avnet Company
Description: TMR ANALOG SENSOR, -40 TO 85DEG C; Magnetoresistive Sensor Technology:Tunneling Magneto Resistance (TMR); Magnetoresistive Sensor Type:Omnipolar Switch; Supply Voltage Min:1.7V; Supply Voltage Max:5.5V; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: LORD MicroStrain Sensing Systems
Description: OEM Wireless Analog Sensor Node - Extended Range Overview The SG-Link®-OEM-LXRS™ Wireless Analog Sensor Node features 1 differential input channel with optional bridge completion, 1 single ended input channel with 0-3 volt excitation, and an internal temperature
- Number of Input Channels: 3 #
- Maximum Shock: 500 g
- Maximum Vibration: 500 g
- Operating Temperature: -4 to 149 F
-
Supplier: Sensata Technologies
Description: Features With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard
- Operating Temperature: -40 to 185 F
- Encoder Type: Absolute
- Output Signal: Analog Current, Analog Voltage
- Encoder Technology: Magnetic
-
Supplier: Sensata Technologies
Description: With its two-part design, the ACW4 analog absolute single-turn sensor offers maximum flexibility when installing it. Application fields : agriculture, construction, forestry vehicles, medical, solar panels... Robustness and excellent resistance to shocks / vibrations. Standard IP 67
- Accuracy: 0.3 ±% Full Scale
- Operating Temperature: -40 to 185 F
- Classification: Sensor Element / Chip
-
Supplier: Allegro MicroSystems Inc.
Description: 1D Linear Position Sensor ICs
- Features: Magnetic Sensor
Find Suppliers by Category Top
Featured Products Top
-
High Accuracy Position Sensors Unaffected By Magnetic Fields Novotechnik, U.S. introduces the LS1 series of advanced inductive linear position sensors. Stroke lengths of these non-contact sensors are 25 mm to 200 mm. (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
inductive technology sensors are magnetic field resistant, wear-free and robust. • Resolution up to 1 μm • Reproducibility up to 2 μm • 10 kHz update rate Special features (read more)
Browse Linear Potentiometers Datasheets for Novotechnik U.S., Inc. -
Position sensors with signal processor TE1 Series of linear position sensors have stroke lengths up to 150 mm and feature integrated signal conditioning with current or voltage outputs. This feature lets you connect the sensor directly to the analog input of the controller (read more)
Browse Linear Position Sensors Datasheets for Novotechnik U.S., Inc. -
Heavy Duty Redundant Angle Sensors Novotechnik, U.S. announces the RFX 6900 Series of touchless rotary sensors. These magnetic sensors are design for use in mobile, safety-related and extreme environment (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Analog Devices ADMT4000 is a magnetic turn count sensor capable of recording the number of rotations of a magnetic system even while the device is powered down. On power-up, the device can be interrogated to report the absolute position of the system. The absolute position is (read more)
Browse Pressure Sensors Datasheets for DigiKey -
MicroMatch connector. The MPE19 has been specifically tested for industrial environments and works with a supply voltage of up to 5 V DC at a maximum current of 20 mA. With the MPE19 panel potentiometer EBE offers a future-proof, wear-free and precise solution that can be used in a wide range of industrial HMI applications. Thanks to magnetic sensor technology, the potentiometer remains functional even after many years of use. (read more)
Browse Rotary Encoders Datasheets for EBE Elektro-Bau-Elemente GmbH -
A19351: High-Performance GMR AK Protocol Wheel Speed and Direction Sensor IC The A19351 is a giant magnetoresistance (GMR) magnetic sensor integrated circuit (IC) designed to measure ring magnets, especially for automotive wheel speed and direction applications (read more)
Browse Speed Sensors Datasheets for Allegro MicroSystems Inc. -
provide absolute, rotary position. Output options for analog, digital, redundant and switch outputs are standard. The RFC4800 Series utilizes a magnetic pickup to provide a touchless measurement range of 0 to 360°. Key specifications include ingress protection from liquids and dust to the IP (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
turns, the rotation of the magnetic field triggers a pulse. The strength and duration of each current pulse is independent of how quickly or slowly the shaft rotates. This is one of the major benefits of Wiegand technology compared to other analog magnetic sensors (e.g., Hall effect sensors) which (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
brake discs and to monitor the level of float glass. Up to four sensors can be connected to the high-performance controller simultaneously. The available sensors cover measuring ranges from 1 mm up to 20 mm. A high-temperature sensor cable compensates for interference from electric or magnetic fields. Furthermore, the measured data is output both analog and digital via modern interfaces such as Ethernet and EtherCAT. (read more)
Browse Capacitive Linear Position Sensors Datasheets for Micro-Epsilon Group
Conduct Research Top
-
Guide Sensor : Analog/Step Analog type
GS-1919 is an analog voltage output (DEVIATION OUT) type. magnetic navigation sensor for AGV. MACOME original magnetic. sensor elements "saturable coil" are applied in GS-1919. An analog. voltage changes proportional to a relative position between. GS-1919 and a magnetic guide tape. GS-1919 has
-
Analog Sensor Conditioning Circuits - An Overview
Analog sensors produce a change in an electrical property to indicate a change in its environment. This change in electrical property needs to be conditioned by an analog circuit before conversion to digital. Further processing occurs in the digital domain but is not addresses in this application
-
AGV Guide Sensor : Analog/Step Analog type GS315
GS-315 is an Analog Voltage output type magnetic tape navigation sensor for AGV. The analog voltage (Deviation out) changes proportionate to a relative position between GS-315 and a guide tape. GS-315 has a branch selection function (SELECTION IN/straight, right or left) at junctions. By input
-
Positioning Sensor : Positioning Sensor
LP-1903 outputs an analog voltage which is proportionate to a. displacement from a center of a magnetic tape; SMG-100N. (ANALOG OUT) and Gate signal (GATE OUT) which signified that the. LP-1903 is on the guide tape.
-
Design and Development of Medical Electronic Instrumentation
stabilization. network, electrostatic discharge simulators, conducted-disturbance generator,. magnetic field generator, and wideband transmitter for susceptibility testing. In Chapter 5 we present the new breed of "smart " sensors that can be used to detect. physiological signals with minimal design
-
Sensorless Field Oriented Control of PMSM Motors using dsPIC30F or dsPIC33F Digital Signal Controllers
FOC technique also overcomes restrictions placed on some applications INTRODUCTION that cannot deploy position or speed sensors because the motor is flooded, or because of wire harness place- Designers can expect environmental demands to con- ment constraints. With a constant rotor magnetic field
More Information Top
-
Essentials of Mechatronics
Two UGN3504 analog magnetic sensors are mounted with their sense axes perpendicular to the axis of rotation and perpendicular to each other.
-
Honeywell 185004780 Board Mount Hall Effect / Magnetic Sensors | Mouser
Board Mount Hall Effect / Magnetic Sensors Analog Position 6.6vdc - 12.6vdc .
-
SS49 Honeywell | Mouser
Board Mount Hall Effect / Magnetic Sensors Analog Position Linear pos.
-
Board Mount Hall Effect / Magnetic Sensors | Mouser
Board Mount Hall Effect / Magnetic Sensors Analog Position Linear pos.
-
Board Mount Hall Effect / Magnetic Sensors | Mouser
Board Mount Hall Effect / Magnetic Sensors Analog Position 6.6vdc - 12.6vdc .
-
Magnetic Sensors | Mouser
Board Mount Hall Effect / Magnetic Sensors Analog Position 6.6vdc - 12.6vdc .
-
Intelligent Robotics and Applications
Therefore, this paper proposes magnetic localization system using mapping and analog magnetic hall sensor for high accuracy magnetic localization sensor.
-
Analysis of a tunnelling magneto-resistance-based angle transducer
… pp. 21–22 26 Lozanova, S., Roumenin, C.: ‘Physical angular position device with 2D low-noise Hall microsensor’, Sens. Actuators A, Phys., 2010, 162, (2), pp. 167–171 27 Schott, C., Racz, R., Huber, S.: ‘Novel analog magnetic angle sensor with linear output’, Sens …
Indicates content that may require registration and/or purchase.