-
Supplier: Maury Microwave
Description: The HX3100 Phase Detector was designed with for making phase noise measurements and to be used in analog phase locked loops where performance is a priority. The HX3100 uses a proprietary IF circuit that maintains optimal signal to noise ratio, improving the
- Input Frequency Range: 8 to 1,200 MHz
-
Supplier: Time Mark Corporation
Description: factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Time Mark Corporation
Description: installations, power factor meters or generators. To use, connect the Detector to any 3-phase circuit from 208 to 480 volts, Wye or Delta. Proper phase sequence and all phases present will illuminate the ABC lamp and the three voltage lamps. An open phase condition
- Bandwidth: 400 Hz
- Display Type: Analog
- Form Factor: Handheld
-
-
Supplier: Time Mark Corporation
Description: factor meters or generators. Available in 50/60 Hz (Model 108A) and 400 Hz (Model 108D) versions, this tool can also show that all phases are present, or if one or more phases are lost, indicates which of the phases are missing. To use, connect the Detector to any
- Bandwidth: 50 to 60 Hz
- Display Type: Analog
- Form Factor: Handheld
-
Supplier: Newark, An Avnet Company
Description: RF DETECTORS ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF DETECTORS. ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: RF DETECTORS RF IC S ROHS COMPLIANT: YES
-
RF Phase Detectors and Comparators - Rf Detectors Rf Ic S. Rohs Compliant Analog Devices -- 47AK3416Supplier: Newark, An Avnet Company
Description: RF DETECTORS RF IC S. ROHS COMPLIANT: YES
-
Supplier: Evident Scientific
Description: The EPOCH 1000 Series Digital Ultrasonic Flaw Detectors combines the highest level of performance for conventional portable flaw detection with the power of phased array imaging. The EPOCH 1000, 1000 iR and 1000 i feature a new horizontal case style with full VGA display, knob and navigation
- Features: Aircraft / Military Inspection, Coating Flaw / Holiday, General Corrosion Detection, Programmable / Digital Control Unit, Surface Cracks / Abrasion, Weld / Joint Inspection
- Instrument Type: Flaw Detection
- Form Factor: Portable / Hand Held / Mobile
- Instrument Technology: Ultrasonic
-
Supplier: Siemens Analytical Products
Description: hydrocarbons at vapour concentrations of up to 100%. Particular attention has been paid to the safety functions. After an automatic start following the warm-up phase and with automatic measuring operation and self diagnostic. In case of accidental extinguishing of the detector flame,
- Operating Temperature: 41 to 113 F
- Measurement Type: %Volume
- Electrical Outputs: Analog Current, Switch
- Features: Audible or Visual Alarms, Self Calibration
-
Description: variety of conditions as it examines: Performance limitations of phase/frequency detector–based phase locked loops The quadricorrelator method for both continuous and sampled modes Sawtooth ramp-and-sample phase detector and how its waveform contains frequency
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - CMOS 145000 This family of CMOS PLL devices is designed to perform phase-locked loop functions and includes phase detectors, dividers, encoders, decoders, and oscillators, which use the lower power consumption of the CMOS process.
- Resolution: 8 bits
- Screening Level: Commercial, Industrial
- Package Type: DIP, PLCC, SOIC, SSOP, TSSOP
- Production Status: Discontinued
-
Supplier: Lansdale Semiconductor, Inc.
Description: Motorola/Freescale - ECL PLL 12000 MECL PLL is a family of devices designed to perform phase-locked loop functions such as phase detectors, dividers, and oscillators, using the high speed characteristics of the MECL 10K process.
- Operating Range: Commercial, Industrial
- Package Type: DIP
- Features: Other
-
Description: architectures. Phase-Locking in High-Performance Systems: From Devices to Architectures' five original tutorials and eighty-three key papers provide an eminently readable foundation in phase-locked systems. Analog and digital circuit designers will glean a wide range of
-
Supplier: Broadcom Inc.
Description: The HCNW4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It
- Isolation Voltage: 5,000 volts
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Broadcom Inc.
Description: The HCPL-4562 analog optocoupler provides wide bandwidth isolation for analog signals. It is ideal for video isolation when combined with its application circuit. High linearity and low phase shift are achieved through an AlGaAs LED combined with a high speed detector. It
- Isolation Voltage: 3,750 volts
- Collector Emitter Breakdown Voltage: 5 volts
- Operating Temperature: -40 to 85 C
- Input: DC
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, FAULT DETECTOR ANALOG, 3 PHASE, W/RELAY, 480 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Qualitrol Company, LLC
Description: flexible system acquisition topology Monitor large networks from one,single high-channel capacity system 16 bit analog to digital resolution and up to 12kHz sampling rate Shunts for current measurement to obtain high accuracy 0.2% on current One analog to digital converter per channel
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Qualitrol Company, LLC
Description: and power quality (FQ) in compliance with EC 61000-4-30 Class A (Edition 2.0) in a single unit. Features Utilizes the most accurate measurement chain including sampling rate of 512 samples per cycle and analog resolution of 20 bits on current channels Option of travelling wave fault location
- Instrument Type: Condition Monitor / Fault Detector
-
Supplier: Siemens Analytical Products
Description: permit and optimum solution for almost every application Wide range of detectors including FID, TCD, FPD, PDD (HID, PID, or ECD mode) Single or multi-detector configurations make this the most versatile Process Gas Chromatograph available Numerous types of valves for the optimum
- Oven Temperature Range: 140 to 536 F
- Inlet Pressure Range: 5.07628937750189 to 300.226257469398 psi
- Operating Temperature: 0.4 to 122 F
- Output Options: Analog Current, Analog Voltage
-
Supplier: Richardson RFPD
Description: The MMW9002KC is a highly integrated 5G 4-channel bidirectional analog beamforming IC and is digitally controlled via a high-speed SPI bus. The MMW9002KC has a high bit phase and amplitude resolution. Each channel consists of a transmit chain (Tx) and a receive chain (Rx). Both Tx and
- Device Type: Beamformers, Receiver
- Technology: GPS
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: to the encoder's max. frequency of 500kH with use of the high-speed F/ V converter (max. frequency: frequency of Phase A or Phase B. Internal operation: runs at frequency of 2Mz after being multiplied by 4. Usable for many different Coreless DC motors with use of the output- stage
- Maximum Output Voltage: 20 volts
- Continuous Output Current: 5 amps
- Supply Voltage (DC): 12 to 50 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Renesas Electronics Corporation
Description: The EL4585 is a PLL (Phase Lock Loop) sub-system, designed for video applications and also suitable for general purpose use up to 36MHz. In video applications, this device generates a TTL/CMOS-compatible pixel clock (CLK OUT) which is a multiple of the TV horizontal scan rate and phase
- Device Type: Real Time Clock
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DETECTOR ENERGY METER 20-SSOP / Single Phase Meter IC 20-SSOP Product overview: ADE7761AARS from Analog Devices Inc. is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Automation Products, Inc.
Description: The Type CL-10DJI Dynatrol® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages Versatile: This
- Maximum Operating Pressure: 1,000 psi
- Material Temperature Range: 0 to 750 F
- Maximum Current: 2 amps
- Maximum AC Voltage: 240 volts
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: load detector Low power consumption via low RDS-ON power stage Standby and shutdown mode available Interface easy-to-use SPI (12-bit protocol) classic analog control Electrical data 7V to 34V motor supply voltage up to 1500mA coil current (peak) > 800mA at 105°C 3.3V or 5V operation
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: Specifications 2-phase bipolar stepper motor driver Sensorless stall detection stallGuard™ and load measurement integrated Control via SPI with easy-to-use 12 bit protocol or external analog / digital signals Short circuit protection integrated Overvoltage protection integrated Status
-
Supplier: Conoptics, Inc.
Description: he Model 305 provides an economical and efficient means of synchronizing pulse selector gates to the laser frequency. It accepts either acousto-optic mode locker or photo-detector derived signals as the master clock input. Dual outputs are provided; a fixed, short duration analog
-
Supplier: Siemens Process Instrumentation
Description: end of the warm-up phase and automatic measurement operation, a controlled self-monitoring function takes place. If the detector flame goes out accidentally, it is automatically re-ignited. In the event of non-ignition, an alarm is triggered and the gas supply is automatically switched
- Electrical Outputs: Analog Current
- Instrument Type: Analyzer
- Application: Continuous Emissions Monitoring, Process Gas
- Display: Digital
-
Supplier: Krohn-Hite Corporation
Description: 300kHz in the high-pass mode. Both modes are extended down to 0.003Hz with the 002 option. The frequency response characteristic is either maximally flat (Butterworth) for clean filtering in the frequency domain, or linear phase (Bessel) to provide superior pulse filtering. Each channel of
- Low Pass Cutoff Frequency: 0.000029999999999999997 to 1,000 kHz
- High Pass Cutoff Frequency: 0.000029999999999999997 to 300 kHz
- Analog Input Channels: 2 #
- Operating Temperature: 32 to 122 F
-
Supplier: Micromeritics
Description: volume assures high resolution, fast detector response, and reduces error when calculating gas volumes. Highly sensitive linear thermal conductivity detector (TCD) assures the calibration volume remains constant over the full range of peak amplitudes so the area under the peak is
- Properties Analyzed: Adsorption / Desorption (Chemisorption/ Physisorption), Surface Area - Total
- Display & Special Features: Analog Meter
- Test Media: Chemicals, Metals
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: TRINAMIC Motion Control GmbH & Co. KG.
Description: miniaturized highly dynamic and high torque drive systems. Specifications 2-phase bipolar stepper motor driver Sensorless stall detection stallGuard™ and load measurement integrated Control via SPI with easy-to-use 12 bit protocol or external analog / digital signals Short circuit and
-
Supplier: ValueTronics International, Inc.
Description: Hz RBW DANL: –163 dBm in 1 Hz RBW Phase Noise: –95 dBc/Hz @ 10 kHz offset at 1 GHz Frequency Accuracy: < ± 25 ppb with GPS On 1 Hz to 3 MHz Resolution Bandwidth (RBW) Traces: Normal, Max Hold, Min Hold, Average, # of Averages Detectors: Peak, Negative, Sample, Quasi-peak, and true RMS
- Frequency Range: 7,100,000 kHz
-
Supplier: ValueTronics International, Inc.
Description: noise level (DANL) typ. –173 dBm using noise correction (1 Hz bandwidth) and R&S®FSU-B24 preamplifier Phase noise –160 dBc (1 Hz) at 10 MHz carrier offset Phase noise –133 dBc (1 Hz) at 10 kHz carrier offset Signal and spectrum analysis in a single instrument: Signal analysis with up
- Frequency Range: 8,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
−239 dBc/Hz, ultralow 1/f noise, and a high phase frequency detector (PFD) frequency that can achieve ultralow in-band noise and integrated jitter. The fundamental VCO and output divider of the ADF4377 generate frequencies from 800 MHz to 12.8 GHz. The ADF4377 integrates all necessary power supply (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
10 kHz - 625 MHz phase detector frequency integer mode - 250 MHz phase detector frequency fractional mode - 25-bit fixed, 49-bit combined fractional modulus - 4 GHz reference input frequency - Typical −95 dBc PFD spurs APPLICATIONS - Wireless infrastructure - Test and measurement - Aerospace and defense (read more)
Browse Frequency Synthesizers Datasheets for Richardson RFPD -
Analog Devices ADF4378 is a high-performance, ultra-low jitter, integer-N phased locked loop (PLL) with an integrated voltage-controlled oscillator (VCO) and system reference (SYSREF) retimer ideally suited for data converter and mixed-signal front end (MxFE) clock applications (read more)
Browse RF and Microwave Connectors Datasheets for DigiKey -
. Analog and Timer Functions The STM32F103C8T6 contains two 12-bit successive-approximation ADCs with a conversion time as short as 1 μs under the specified clock configuration. In the 48-pin device, up to 10 analog input channels are (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
they drive are much less susceptible to high voltage breakdown voltages. New sensors, detectors, injectors, and small motors for rugged mobility are designed to operate at micro-current and voltages to support this new era of highly compacted electronic modules. Analog (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Phase locking of a diode laser to a Ti:Sa comb by means of an analog+digital phase-frequency detector
The fastest loops can be obtained with the use of an analog phase detector , while a digital phase detector can offer a very broad phase range.
-
Metal-semiconductor point-contact diodes for frequency mixing in the near infrared
Compared to analog phase detectors , digital PFDs offer several advantages in the construction of an OPLL.
-
S-band full 360° high precision phase detector
Performance of a typical analog phase detector .
-
Measurements of near-infrared frequency mixing by metal-semiconductor point-contact diodes
Compared to analog phase detectors , digital PFDs offer several advantages in the construction of an OPLL.
-
Measurements of near infrared frequency mixing by metal-semiconductor point-contact diodes
Compared to analog phase detectors , digital PFDs offer several advan- tages in the construction of an OPLL.
-
http://dspace.mit.edu/bitstream/handle/1721.1/32684/34890815-MIT.pdf?sequence=2
Figure 16: Analog Phase Detector ...........................................
-
http://dspace.mit.edu/bitstream/handle/1721.1/35398/31305705-MIT.pdf?sequence=2
In typical analog phase detectors , a small phase error produces a corresponding small error voltage, and the phase detector has a finite "gain" near zero phase er- ror.
-
Behavioral modeling phase-locked loops for mixed-mode simulation
Switching analog phase detector .
-
A 240-Mbps, 1-W CMOS EPRML read-channel LSI chip using an interleaved subranging pipeline A/D converter
We developed a phase-adjustment circuit for the analog phase detector to shorten the total acquisition time, as discussed in Section IV.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37753/32171769-MIT.pdf?sequence=2
1 The Delta SigmaPhase Locked Loop is considered for the case of a digital phase detector in Chapter 6, and with an analog phase detector in Appendix C ,which discusses hybrid analog/digital phase locked loop techniques.
Indicates content that may require registration and/or purchase.