Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ValueTronics International, Inc.
Description: The 166 is a used Pulse Generator from WaveTek. A pulse generator is a piece of electronic test equipment that engineers use to generate rectangular pulses. An electromagnetic pulse generator is best for digital, not analog, circuits. Engineers
- Features: Generator, Pulse
-
Signal Generators - Timers, Oscillators & Pulse Generators Rohs Compliant Analog Devices -- 51AK7468Supplier: Newark, An Avnet Company
Description: TIMERS, OSCILLATORS & PULSE GENERATORS ROHS COMPLIANT: YES
-
Supplier: DigiKey
Description: 20MHz Sweep Function Generator, Analog 1 Channel Sine, Square, Triangle, Ramp, Pulse Display Type LED
- Display: Digital Readout
- Generator Type: Function, Sweep
-
-
Supplier: Siglent Technologies NA, Inc.
Description: while extending customer value in size, speed, and cost. SSG6000A Series RF Signal Generator supports AM and pulse modulation, pulse sequence generator, power meter control and other functions. With standard OCXO reference hardware module inside ensures high-precision and
- Minimum Frequency Range: 0.1 MHz
- Maximum Frequency Range: 40,000 MHz
- Frequency Accuracy: 0.01 (+/-) dB
- Operating Temperature: 32 to 122 F
-
Supplier: Corech Microwave
Description: The CAMS9K20G is a metrology-grade analog signal generator covering 9kHz to 20GHz (21.5GHz Ext.). Engineered for complex signal simulation, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 21,500 MHz
- Switching Speed: 0.00005 ms
-
Supplier: Corech Microwave
Description: The CAMS9K40G is a metrology-grade analog signal generator covering 9kHz to 40GHz (43GHz Ext.). Engineered for wideband system verification, it features AM, FM, Phase (ØM), and Pulse modulation as standard. With typical phase noise of -109 dBc/Hz (at 10GHz) and ultra-fast 50 ns
- Maximum Input Channels: 1
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 20,000 to 43,000 MHz
- Switching Speed: 0.00005 ms
-
Supplier: RIGOL Technologies, Inc.
Description: With up to 2.5 GSa/s sample rate and 64 Mpts/CH memory depth (128 Mpts/CH optional), the DG5000 Pro Series Function/Arbitrary Waveform Generator is an all-in-one generator that integrates Function Generator, Arbitrary Waveform Generator, Noise Generator,
- Maximum Input Channels: 2
- Minimum Frequency Range: 500 MHz
- Maximum Frequency Range: 500 MHz
- Frequency Resolution: 16 bits
-
Supplier: RIGOL Technologies, Inc.
Description: +25dBm, the DSG3000 RF signal generator has standard pulse modulation with an on/off ratio of up to 80dB, with optional pulse train generator available. The DSG3000 series also has an amplitude accuracy of <0.5dB (typical). High Power Output up to +25 dBm: Simplifies high
- Minimum Frequency Range: 3,000 MHz
- Maximum Frequency Range: 3,000 MHz
- Features: Generator, Pulse
-
Supplier: RIGOL Technologies, Inc.
Description: The DG800 Pro Series function/arbitrary waveform generator is an instrument packed with functionality, including function generator, arbitrary waveform generator, noise generator, pulse generator, harmonic generator, analog/digital modulator,
- Maximum Input Channels: 2
- Minimum Frequency Range: 25 MHz
- Maximum Frequency Range: 25 MHz
- Frequency Resolution: 16 bits
-
Supplier: Transcat, Inc.
Description: Switching: ≤ 800 µs Harmonics @1 GHz: <-35 dBc IQ Modulation BW Internal/External: n/av Non-Harmonics @1 GHz: -72 dBc Sweep Mode: List, Step Baseband Generator Mode: n/a Software-General Purpose: AM, FM, PM, Pulse, Pulse Train Generator Software-Cellular/Wireless
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 1,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Siglent Technologies NA, Inc.
Description: SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,200 MHz
- Amplitude: 0.01 dBm
- User Interface: Front Panel and Display
-
Supplier: Advanced Energy Industries, Inc.
Description: HiLight generators are controlled via a 25-pin analog user port. Benefits Easily install in non-19" rack mounts Increase accuracy and reliability with wave or pulsing modes Features Compact, lightweight shoebox design Air cooling Wave and pulse mode Phase synchronization (CEX)
- DC Output Power: 2 to 300 watts
-
Supplier: Tradeport Electronics Group
Description: individually. 250 MHz analog pixel rate for 882C; 400 MHz for 882D. Programmable precision RGB, YPbPr. Probe. Trigger a scope or inspection camera using the probe signal. Position a pulse anywhere in the frame. PC Card. Clone one generator to another using a standard
-
Supplier: Dynalco
Description: INSTRUMENTATION: Signal Generator/Counter/Calibrator Used to calibrate tachometers, digital speed indicators, governors, counters, frequency meters. Measures signal frequency from magnetic pickups, pulsers, ac generators, shaft encoders. Eliminates the need for a frequency counter or
- Frequency Range: 10 to 20,000 Hz
- User Interface: Analog Front Panel
- Display: Digital Readouts
- Calibrator Style: Hand Held
-
Supplier: kTB Solutions
Description: Core specifications of this product: Up to 2 analog output channels with 14-bit vertical resolution and a maximum sampling rate of 10 GSa/s, enabling output frequencies up to 4 GHz. Each channel offers a maximum storage capacity of 500 M sample points for extended signal playback duration.
-
Supplier: PR electronics
Description: for up/down function. 2-phase encoder. Ramp generator with internal time measurement. Ramp generator with external pulses. Technical characteristics LED's for up, reset and down. 6 digital inputs make it possible to choose reset and up/down functions as either NPN or PNP input
- Operating Temperature: -4 to 140 F
-
Supplier: Transcat, Inc.
Description: analog modulation: AM, FM, Phase, and Pulse modulation Optional IQ modulator, 20 MHz bandwidth Easy Front Panel and Remote Operation Intuitive GUI offering 11 languages Standard USB connectivity for test automation and flash memory support SCPI command set for remote control
- Minimum Frequency Range: 0.009 MHz
- Maximum Frequency Range: 3,000 MHz
- Device Type: Generator
- Generator Type: Signal
-
Supplier: Euchner-U.S.A., Inc.
Description: EUCHNER electronic handwheels are manual pulse generators used primarily for positioning of axis on CNC machinery. Our unique "magnetic detent" provides years of reliable wear-free operation. EUCHNER offers three magnetic detent models to fit your application. Custom logos are also
- Resolution (counts per revolution): 25 to 100 (counts/revolution)
- Resolution (lines per revolution): 100 (lines/revolution)
- Diameter or Width: 3.149608 inch
- Operating Temperature: 32 to 122 F
-
Supplier: Monarch Instrument
Description: The F2A3X Frequency to Analog Converter is a DIN rail module that converts a frequency input signal into a proportional analog voltage (0-5Vdc) or current (4-20mA) output. The output signal is electrically isolated from the input signal and input power source effectively eliminating
- Rotational Speed Range: 5 to 999,990 rpm
- Operating Temperature: 14 to 122 F
- Outputs: Analog Voltage, Current Loop
- Tachometer Type: Instrument / Sensor Package
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14 Low Noise is based on a STEMlab 125-14 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Maximum Input Channels: 2 to 4
- Minimum Frequency Range: 0 to 0.000001 MHz
- Maximum Frequency Range: 62.5 MHz
- RAM / On-board Memory: 4,000 MB
-
Supplier: ams
Description: TDC-GP21 is a 2-channel TDC with additional analog elements like extended fire-pulse generator, zero-cross detection and anlog switches for smplifying the use in ultrasonic flow meter applications. An optimized power managements of the various units brings don the operating
- Input Voltage Range (Vpp): 2.5 to 3.6 volts
- Operating Temperature: -40 to 125 C
- Features: Other
- Interface Type: SPI
-
Supplier: Transcat, Inc.
Description: sensitivity and low jitter, and a waveform capture rate of 60,000 frames/sec. The major change to the SDS1000 + (Plus) series is it adds the MSO hardware port on the front panel, with the ability to run the MSO option. It also adds a Waveform Generator hardware port, plus a LAN port.
- Bandwidth: 200 MHz
-
Supplier: CRYSTECH, Inc.
Description: The Pockels Cell Drive controls the Pockels Cell by applying a high voltage for rapid switching. Precise working pulse width and frequency can be set through the signal generator. It has two control modes, namely the conventional mode and the analog voltage mode. The amplitude
- Features: Beam Switching / Galvo Mirror, Other
- Type: Component / Subsystem
- Options / Components: Laser Optics / Beam Delivery
- Laser Type: Pulsed / Q-switched
-
Supplier: Advanced Energy Industries, Inc.
Description: your process development with a new focus on operating flexibility. Paramount® RF generators offer wide frequency and power ranges, support multiple integration scenarios, and are equipped with standard serial or analog interfaces. The Paramount platform’s digital architecture provides
- Output Frequency: 0.4 to 60 MHz
- AC Input Voltage: 200 to 208 volts
- Input Frequency: 50 to 60 Hz
- DC Output Power: 1,500 to 8,000.00000000003 watts
-
Supplier: Comdel, Inc.
Description: Performance: Comdel CV series power supplies offer stable VHF power at frequencies from 30 to 80 MHz. The CV 2000 delivers 2000 watts of power. Configured within Comdel's standard control and monitoring package, the CV series offers exceptional ease of operation. RS-232 and analog controls
- AC Input Voltage: 190 to 480 volts
- Input Frequency: 50 to 60 Hz
- Output Frequency: 30 to 80 MHz
- Number of Outputs: 1 #
-
Supplier: Dataforth Corporation
Description: special functions: pulse/frequency counter, pulse/frequency counter with de-bounce, waveform measurement, time between events, frequency generator, pulse width modulation (PWM) generator, and one-shot pulse generator. The 8B isoLynx® SLX300 also
- Analog Input Channels: 12 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 3 kHz
- Accuracy: 0.07 % FS
-
Supplier: PR electronics
Description: frequency to current / voltage conversion. The f/f function is used for division or multiplication of pulses and as a buffer for fast pulse trains. A frequency generator function e.g. used as a time base or a clock generator. Technical characteristics 3 front LEDs,
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Outputs: Current Output, Frequency Output, Relay Output, Voltage Output
-
Supplier: Dwyer Omega
Description: The ZB Series shaft encoders are general duty industrial rotary pulse generators. The AU-ZBG models are for single channel sensing for counting, one directional measuring or speed applications. The AU-ZBH models are for quadrature applications, allowing for counting up and down along
- Resolution (counts per revolution): 1,000 (counts/revolution)
- Count Rate: 20 kHz
- Diameter or Width: 57.15 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
-
Supplier: Win Source Electronics
Description: Manufacturer: B&K Precision Win Source Part Number: 922461-4010A Series: 4010 Features: Sweep Function Generator, Analog Channel Sine, Square, Triangle, Ramp, Pulse Display Type No Display Package: Box Categories: Test and Measurement ECCN: EAR99 Popularity: High Fake Threat In
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: PROGRAMMABLE PULSE GENERATOR Product overview: DS1040M-200 from Analog Devices / Maxim Integrated is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: response time Galvanic isolation High immunity to external interference Anti-CAF Applications DC motor drives Inverter and variable frequency drives (VFD) Uninterruptible power supplies (UPS) Switching power supplies Wind turbine generator
- Measuring Range: 1,000 amps
- Input Voltage: 15 to 24 volts
- Response Time: 1 µs
- Accuracy: 0.3 to 0.5 %FS
-
Supplier: ValueTronics International, Inc.
Description: Channel Generator 2 Channel Analyzer API Interface The Audio Precision System One is a personal computer-based audio test set with broad, high-performance capabilities for analog, digital, and mixed-signal devices. System One includes both signal generation and analysis capability for
-
Supplier: PR electronics
Description: as a buffer collecting fast pulse trains. A scale factor may be entered in all functions. Using both digital inputs, pulse addition or subtraction are possible. The frequency generator function is used as e.g. a time base or clock generator. Input and supply polarity
- Maximum Open Circuit Voltage (VOC): 250 volts
- Maximum Short Circuit Current (ISC): 2,000 milliamps
- Operating Temperature: -4 to 140 F
- Features: ATEX
-
Supplier: Qorvo
Description: handle upto 20 W CW and 30 W pulsed power with 50 Ohm load. No blocking capacitors are necessary on the RF ports. The switch ports are reflective. The QPC3025 is +1.8 V logic compatible and has a single-pin solution to disable the Negative Voltage Generator and supply negative voltage from
- Supply Voltage (VS): 2.7 to 5.5 volts
- Min Operating Current: 0.09 mA
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
Corech Microwave introduces the CAMS9K20G, a compact high-performance RF analog signal generator designed for professional test and measurement applications. Covering 9 kHz to 20 GHz, the CAMS9K20G combines a wide frequency (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a compact high-performance RF analog signal generator designed for demanding test and measurement applications. Covering 9 kHz to 40 GHz, with extended functional operation up to (read more)
Browse Signal Generators Datasheets for Corech Microwave -
-world signals. Analog modulation: Basic capabilities include AM, FM, and ΦM (phase modulation). Pulse modulation: Important for radar testing and pulsed communication systems. Digital modulation: Some applications may (read more)
Browse RF Generators Datasheets for Uni-Trend US -
SIGLENT'S SSG3000X series of signal generators have a frequency range of 9 kHz to 2.1 GHz/3.2 GHz. They provide normal analog modulation such as AM, FM, and PM. They also provide pulse modulation and pulse train generator. In addition, when used with baseband generator such as SDG6000X, They can (read more)
Browse Datasheets for Siglent Technologies NA, Inc. -
SIGLENT's Arbitrary Waveform Generators includes models with up to 500 MHz bandwidth, 2.4 GSa/s sample rate, 16-bit vertical resolution and 20 Mpts of data. Common analog and digital modulations, sweep and burst are provided to support complex signal generation. Proprietary TrueArb & EasyPulse (read more)
Browse Signal Generators Datasheets for Siglent Technologies NA, Inc. -
Corech Microwave introduces the CAMS9K20G, a 9 kHz to 20 GHz RF analog signal generator developed for laboratory measurement, receiver evaluation, and automated test platforms. Its compact bench design combines wide (read more)
Browse Signal Generators Datasheets for Corech Microwave -
Corech Microwave introduces the CAMS9K40G, a high-performance 9 kHz to 40 GHz RF analog signal generator designed for laboratory measurement (read more)
Browse Signal Generators Datasheets for Corech Microwave -
, Function/Arbitrary Waveform Generator, Spectrum Analyzer, Digital Voltmeter, High-Precision Frequency Counter, Protocol Analyzer, Jitter/Eye Analyzer and Power Analyzer. This oscilloscope offers a cost-effective solution for advanced users. Main Features of the MSO7000X Series (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US -
SIGLENT’s SDS6000A series Digital Storage Oscilloscopes are available in bandwidths of 2 GHz, 1 GHz, and 500 MHz, have a sample rate of 5 GSa/s (10 GSa/s ESR) at each channel, a maximum record length of 500 Mpts, and display up to 4 analog channels 16 digital channels mixed (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
Design and Development of Medical Electronic Instrumentation
, arbitrary signal. generation, and volume conductor experiments. Projects include a general-purpose signal. generator, direct-digital-synthesis sine generator, two-channel digital arbitrary waveform. generator, multichannel analog arbitrary signal source, cardiac simulator for pacemaker. testing, and how
More Information Top
-
200W average power 1mJ pulse energy from spectrally combined pulsed sub-5 ns fiber laser source
For this purpose a digital function generator provides an accurate 200kHz square pulse signal which triggers a fast analog pulse generator , allowing the generation of pulses which are set to ~5ns with a variable electronic delay for each ECDL.
-
http://www.eejournal.ktu.lt/index.php/elt/article/download/2774/3450
Analog HF-based pulse generator These analog pulse generators are less tunable for the pulse width and pulse repetition interval (PRI); they reduce variation according to temperature.
-
http://dspace.mit.edu/bitstream/handle/1721.1/38758/34664627-MIT.pdf?sequence=2
The falling edge of that pulse also triggers a Berkeley Nucleonics Corporation (BNC) digital delay / analog pulse generator (5705).
-
http://www.ijcsi.org/papers/IJCSI-9-6-1-237-243.pdf
Two categories of pulse generator exist: analog pulse generators and digital pulse generators.
-
Software requirements of the central control system computer for the TEXT tokamak
It is used to monitor and display control-system status and allows rapid programing of the digital 'shot' sequencing timers and microprocessors-based analog pulse generators and data logger systems.
-
Measurements with coplanar grid (Cd,Zn)Te detectors and development of the GMCA (Gamma-ray analysis digital filter Multi Channel Analyzer)
Measurements with an HPGe detector from Ortec [12] and an analog pulse generator will show the performance limits of our prototype system.
-
A fully integrated BPSK amplitude and spectrum tunable transmitter for IR-UWB system
Basically, there are two categories of pulse generators: the analog pulse generator and the digital pulse generator.
-
A K-band BiCMOS low duty-cycle resistive mixer
This paper has shown how to extend the frequency range of such mixer up to within the K-band, replacing these CMOS digital clocks by non-linear analog pulse generators .
-
Quadratic programming approach for UWB pulse shaping filter design with nonconstant upper bounds
In the most recent work [3], the pulse shaping filter design using FIR filters is improved by incorporating the basic pulse which is commonly generated by analog pulse generators .
-
A simple method to measure and improve linearity of flash ADCs used in integrated VME ADC modules
Even though the results were obtained with a digital pulse generator, this can not be a digital beating or an edge effect, because these gaps are observed even when using an analog pulse generator to produce input signals to the module.
Indicates content that may require registration and/or purchase.