Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gilson Company, Inc.
Description: Resistance Meter is purchased separately from the Resistivity Kit. When used together with the HM-940 kit, soil resistance values can be read directly from the analog dial of the meter; no calculations are necessary. The high sensitivity meter with eight
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Accurate, easy-to-read analog measurements. Features: - 600A AC current capability - Large, optically clear window - Pointer lock - Ohm scale on dial drum - Range finder symbols - Safety wrist
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Capable of measuring earth voltage. 2mA measuring current permits the testing of earth resistance without tripping earth leakage current circuit breakers in the circuit under test.
- Resistance Range: 0.0001 to 2 kohms
- AC Current: 0 to 0.002 amps
- AC Voltage: 0 to 80 volts
- Frequency Response: 0.04 to 0.06 kHz
-
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and resistance to match your equipment.
- Analog Input Channels: 1
- Width: 94.234 mm
- Height: 73.406 mm
- Input Type: AC Current, AC Voltage
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The Hoyt 250° meters utilize a highly damped, spring loaded pivot and jewel movement; mechanically interlocked, negating the use of adhesives and develops a very high torque. The meters are desirable for the following applications: Emergency Vehicles Marine Instrumentation Speed (RPM)
- Analog Input Channels: 1
- Depth: 41.402 mm
- Input Type: DC Current, DC Voltage
- Scale Type: Zero-Left
-
Supplier: Laurel Electronics LLC
Description: Laureate™ 1/8 DIN Digital Panel Meter, Ohmmeter for resistance in Ohms is ideal for high-speed, high-accuracy resistance measurements in a production environment, such as contact resistance measurements. It is factory calibrated for five jumper selectable
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Hoyt Model 3135/36-2 series offers such advantages as viscosity damping to control overshoot and aosillation, with a small barrell it is excellent for tight space applications. Pivot and jewel movement, AC iron vane replusion movement and special ranges and resistance to match your equipment.
- Analog Input Channels: 1
- Width: 94.234 mm
- Height: 73.406 mm
- Input Type: DC Current, DC Voltage
-
Supplier: Red Lion Controls, Inc.
Description: Universal Analog Input Meter, DC Current, DC Voltage, Process Signals, Resistance, Thermocouples or RTDs Universal Power Supply: 50 to 250 VAC or 21.6 to 250 VDC 6/9 Digit Dual Line/Color Display with 0.7" and 0.35" digits Variable Contrast and Intensity Display Meter
- Number of Digits: 9
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 1329, RANGE 0-400 UADC, SCALE 0-5 DCA, COIL RESISTANCE 40-50 OHMS MAX
-
Supplier: Allied Electronics, Inc.
Description: This CAT IV 600V safety rated analog clamp is a great tool for tough electrical applications. The RS-1007 PRO works well in extreme temperatures of 32°F to 5°F, while digital clamp LCD screens tend to freeze this anolog clamp measures up to the test. The RS-1007 PRO does not require batteries
-
Supplier: Cole-Parmer
Description: • Analog clamps measure volts and amps - no batteries required • Measures AC Current up to 300A (1000 A model RS-1007) • Voltage up to 600 VAC • Resistance and continuity • Pointer lock with data hold • Easy to use Rotary Scale • Measures Volts and Amps, no batteries required • Works
- AC Current Range: 1,000 amps
- DC Voltage Range: 600 volts
- AC Voltage Range: 600 volts
- Form Factor: Clamp Meter
-
Supplier: Greenlee Textron, Inc.
Description: ANALOG TYPE LCD, LED DISPLAY TYPE UL (CANADA AND US), CE APPROVAL (2) 1.5 V AAA BATTERY TYPE TEST LEAD, CARRYING CASE INCLUSION AC/DC VOLTAGE, AC CURRENT, RESISTANCE PARAMETER MEASURED 1.02 INCH JAW OPENING 200 OHM, 2/20/200 KILO OHM, 2/20 MEGA OHM RESISTANCE RANGE 200 AMPERE AC
- AC Voltage Range: 200 to 1,000 volts
- AC Current Range: 200 amps
- Resistance / Impedance Range: 0.2 to 20,000 kohms
- Measurement Type: AC / DC
-
Supplier: Newark, An Avnet Company
Description: MULTIMETER, ANALOG, 18 FUNCTIONS; Resistance Measurement Range:20kohm to 20Mohm; Voltage Measuring Range DC:3V to 600V; Voltage Measuring Range AC:3V to 600V; Current Measuring Range DC:0.6mA to 0.6A; Current Measuring Range AC:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL RANGE 0-200 UADC, SCALE DUAL TOP 1000-0, BOTTOM 5000-0 IN RED, PRESSURE MTORR, 55 OHM RESISTANCE
-
Supplier: Newark, An Avnet Company
Description: ANALOG PANEL METER MODEL 4SS RANGE 0-50MVDC SCALE 0-10000ADC WITH .065 OHM EXTERNAL RESISTANCE NOT SEALED HEAVY DAMPING
-
Supplier: Red Lion Controls, Inc.
Description: Universal Analog Input: Process, DC voltage, DC current, resistance and temperature inputs DC powered, AC powered with optional module 3.5" (1/16 DIN) 18-bit color display with resistive touchscreen and swipe gesture Choice of programming options Data Access Point; communication
-
Supplier: Red Lion Controls, Inc.
Description: Universal Analog Input: Process, DC voltage, DC current, resistance and temperature inputs DC powered, AC powered with optional module 4.3" (1/8 DIN) 18-bit color display with resistive touchscreen and swipe gesture Choice of programming options Data Access Point; communication choices
-
Supplier: ifm efector inc.
Description: Accurate flow measurement of ultrapure water, water, oils and glycol solutions A robust, component-free measuring pipe made of stainless steel offers high media resistance and permanent ingress resistance Can be used for mobile applications User-friendly communication and
- Media Temperature Range: -40 to 248 F
- Liquid Volumetric Flow Rate: 63.4 GPM
- Operating Pressure: 1,450.377 psi
- Operating Temperature: -13 to 140 F
-
Supplier: ifm efector inc.
Description: Magnetic-inductive flow meter (SM Foodmag series) for the food and beverage industry Measured variables: flow rate, total volume, temperature, conductivity and fluid detection Reduced cabling by combining supply voltage and output signals via an M12 connection Housing design increases shock
- Media Temperature Range: -4 to 302 F
- Operating Pressure: 232.06032 psi
- Operating Temperature: -4 to 149 F
- Gas Volumetric Flow Rate: 3.52998 to 352.998 SCFM
-
Supplier: Radwell International
Description: UNIVERSAL DC ANALOG METER, PANEL METER, PAX SERIES, CUT-OUT 1/8 DIN, NEGATIVE IMAGE LCD, 6/9 DIGIT DUAL LINE COLOR DISPLAY, DC CURRENT/VOLTAGE/PROCESS SIGNALS/RESISTANCE/TC/RTD, 40-250 V AC / 21.6-250 V DC, 50/60 HZ, 20 VA / 8 W, SCREW TERMINALS. FREE 2 YEAR RADWELL
-
Supplier: Brooks Instrument
Description: When you need a compact, economical mass flow meter that delivers long-term, stable flow measurement without requiring temperature or pressure correction, the 5700 Series thermal mass flow meter meets your requirements. It’s engineered specifically for the needs of purge gas, process
- Media Temperature Range: 149 F
- Operating Pressure: 150 psi
- Mass Flow Rate: 0 to 0.13765 lbs/min
- Mass Flow Rate Range: 0 to 0.13765 lbs/min
-
Supplier: Sensirion
Description: measures highly dynamic dispensing processes quickly and reliably. The flow channel inside the liquid flow meter is completely straight, open and has no moving parts. Inert, wetted materials (904L high-performance stainless steel, PEEK, and PTFE) provide outstanding chemical resistance
- Liquid Volumetric Flow Rate: 0 to 0.01056 GPM
- Operating Pressure: 174.04524 psi
- Operating Temperature: 41 to 122 F
- Mounting: In-line
-
Supplier: Spire Metering Technology
Description: 280W-R ultrasonic water meter is the latest innovation from Spire Metering. It is specially designed for domestic water metering applications where conventional water meters fail due to harsh environment, solids in water, high maintenance, magnetic vandalization or incapable of leakage
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: FineTek
Description: resistance error etc. Calculate the K value read. The company's flow test equipment, Testable 10mm~300mm mouth Diameter flow sensor. EPR Paddle Wheel Flow Meter, Water Flow Meter Paddle wheel flowmeter mainly by using the principle of rotating blades to measure flow. Mainly by
- Velocity Flow Rate: 0.984251968503937 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Meter Technology: Paddlewheel
- Features: Sanitary
-
Supplier: Allied Electronics, Inc.
Description: Lead Set, For Use with 260-6XLM, 260-6XLPM Analog Multimeter Quality does not have to be expensive. These affordable megohmmeters still offer a solid range of features designed to meet most insulation test applications. Tests Insulation of Wires, Cables, Transformers and Motors Comes as a
-
Supplier: Clark Solutions
Description: Model DTH08 calorimetric flow sensor measures and monitors liquid flow. Its compact design makes it suitable for a wide variety of applications. Depending on the model, the device can be fitted with an analog output (4 – 20 mA or 0 – 10 V) and a switched or frequency output. The sensor
- Pipe Diameter: 0.236 to 0.394 inch
- Media Temperature Range: 32 to 158 F
- Liquid Volumetric Flow Rate: 0.00266666666666667 to 2.66666666666667 GPM
- Operating Pressure: 2,175.5655 psi
-
Supplier: Spire Metering Technology
Description: 280W-R is a static water meter with no moving parts to wear or tear. It is literally maintenance-free. The sensor is a straight-through type, no blockage exists. This not only leads to very small pressure drop, but also allows the meter to work with both pure water and water with some
- Pipe Diameter: 0.5 to 1.5 inch
- Media Temperature Range: 140 F
- Liquid Volumetric Flow Rate: 11 to 70.45 GPM
- Operating Temperature: 32 to 140 F
-
Supplier: Malema Sensors
Description: internal obstructions, moving parts, or mechanical seals. The flow sensor is compatible with high-temperature liquids. The M-2511 is an ideal choice for use where minimal footprint, high purity, corrosion resistance, low pressure drop, and easy installation are desired. Features: Sensor and
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Both rotary drum and flat scale models offer accurate, easy-to-read analog measurements. Features: - 40mA to 60AAC current capability - Audible continuity - Data hold - Analog bar graph -
-
Supplier: Flow Technology, Inc.
Description: Positive Displacement Flow Meters – BL Series The Flow Technology BL Series positive displacement flow meter is ideal for high pressure applications, such as methanol injection. By eliminating the need for high-strength fasteners, Flow Technology developed a unique “Boltless” pressure
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 400 F
- Liquid Volumetric Flow Rate: 1 to 25 GPM
- Operating Pressure: 6,000 to 10,000 psi
-
Supplier: ValueTronics International, Inc.
Description: dielectric strength and high resistance to external noise, this meter offers stable and reliable operation. Simultaneous Display of 3 Measured Values Three values among measured or computed values are simultaneously displayed: voltage, current, power in each phase or total power,
-
Supplier: Tinsley Precision Instruments
Description: Our Insulation Testers feature test voltages up to 5kV and short circuit currents up to 5mA. With simultaneous true analog pointer scale and digital display combined in one instrument they are the instruments of choice capable of operating in live switchyard conditions. General purpose
-
Supplier: TelephoneStuff.com
Description: For those who prefer traditional analog clamp meters, the 710 series hits the spot. Offers accurate, easy-to-read analog measurements. Features: - 300A AC current capability - Pointer lock - Temperature measurement - DC voltage measurement - Safety wrist strap - Includes
-
Supplier: Amprobe Test Tools
Description: Quickly check the insulation resistance value of electric equipment and lines with these easy-to-operate testers.
- DC Voltage: 250 to 500 volts
- Resistance Range: 0 to 1,000 kohms
- Display: Analog Meter
Find Suppliers by Category Top
Featured Products Top
-
S. Himmelstein and Company, a leader in torque measurement technology since 1960, announces the release of its MCRT® 84800V and MCRT® 85800V Ultra-Precise Bearingless Digital Mechanical Power Meters, engineered to deliver exceptional real-world accuracy, speed, and reliability (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
S. Himmelstein and Company has launched the MCRT® 84800V and 85800V Series Ultra-Precise Bearingless Digital Mechanical Power Meters. They are built for real-world accuracy, speed, and reliability in demanding industrial applications. The key new feature is simultaneous output of (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
The FRDM-MCXN947 features the MCX N947 MCU with advanced graphics, AI/ML acceleration, and flexible connectivity. Designed for rapid prototyping, it includes onboard debug, expansion options, and versatile power support—helping developers build scalable, high-performance edge applications faster.
(read more)
Browse Analog Resistance Meters Datasheets for Mouser -
These Sanyo Denki fans deliver high airflow and static pressure in a 120mm by 25mm form factor. The splash-proof fans also feature IP68 water and dust protection and low power consumption. Ideal applications include EV chargers, inverters, storage batteries, and industrial cooling systems.
(read more)
Browse Analog Resistance Meters Datasheets for Mouser
Conduct Research Top
-
Resistance and Capacitance Meter Using a PIC 16C622
The PIC16C62X devices create a new branch in Microchip?s PIC16CXXX 8-bit microcontroller family by incorporating two analog comparators and a variable voltage reference on-chip. The comparators feature programmable input multiplexing from device inputs and an internal voltage reference
More Information Top
-
Insulation Resistance Test / 9
General purpose insulation resistance meter Analog indicator, High measurement speed Test voltage range: 10 V to 500 V Suitable for Test capacitor insulation test Easy operation .
-
Insulation Resistance
General purpose insulation resistance meter Analog indicator, High measurement speed Test voltage range: 10 V to 500 V Suitable for Test capacitor insulation test Easy operation .
-
Manufacturing Engineering and Automation II
A standard resistance strain analog meter is used in the experiment of strain.
-
Resistance Test / Insulation Testers / Line
The ST2681 / ST2681A is a general purpose insulation resistance meter with analog indicator used to measure insulation features of various kinds of electronic components.
-
Testers / Analog / Insulation Resistance Testers / Insulation Testers
The ST2681 / ST2681A is a general purpose insulation resistance meter with analog indicator used to measure insulation features of various kinds of electronic components.
-
http://dspace.mit.edu/bitstream/handle/1721.1/27092/56822793-MIT.pdf?sequence=2
IRX 2.1 Board Microchip PIC16F84 Device Two gold pins Zinc-Aluminum Resistance pH Meter Analog Device AD22100 Temperature Sensor Standard Foil Uni-axial Strain Gauges Software Application .
-
Manual electrical engineering
Then, the inner resistance of the similarly indicating meter is larger than that of the digital voltmeter in the measuring regions > 100 V.
-
CR4 - Thread: Low Voltage in Outlet
Yes, DVMs typically have 10 Megohms/volt or more internal resistance , while analog meters like the Simpson 260 have 40 Kohms/volt internal resistance.
Indicates content that may require registration and/or purchase.