-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, HD Analog Video and VGA Video Monitor *HD and SD SDI Digital and Analog Video Monitor *HD Analog Video and VGA Video Monitor
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA
- Features: Flat Panel Monitor
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, DVI and HD Analog Video/VGA, HD-Analog Video and VGA *HD and SD SDI Digital and Analog Video Monitor *DVI and HD Analog Video/VGA
- Features: Flat Panel Monitor
-
-
Supplier: Visual Sound, Inc.
Description: Boland Communications, Inc. HD and SD SDI Digital and Analog Video Monitor, HD Analog Video and VGA Video Monitor *HD and SD SDI Digital and Analog Video Monitor *HD Analog Video and VGA Video Monitor
- Features: Flat Panel Monitor
-
Supplier: ifm efector inc.
Description: monitor with two analog video inputs; Cable with connector
- Display Type: Graphic Display
-
Supplier: ifm efector inc.
Description: monitor with one analog video input; Cable with connector
- Display Type: Graphic Display
-
Supplier: Newark, An Avnet Company
Description: STARTECH.COM 6 FT DVI-I DUAL LINK DIGITAL ANALOG MONITOR CABLE M/M - DVI-I (DUAL-LINK) MALE - DVI-I (DUAL-LINK) MALE VIDEO - 6FT - BLACK DIGITAL/ANALOG MONITOR CABLE
-
Supplier: ZGC, Inc.
Description: Transvideo CineMonitor HD8 SDI + Analog Evolution 8" Hi-definition monitor for Digital Cinematography HD/SD SDI auto-sense & Analog inputs. Transvideo's proprietary processor in conjunction with RealFrame Rate, RFR, pocessing gives a crystal clear picture without aliasing or
- Voltage Rating: 10 to 36 volts
- Environmental Temperature: -4 to 131 F
- Features: AMLCD, Flat Panel Monitor, LCD Display
- Color: Black and White, Color, Monochrome
-
Supplier: General Digital Corporation
Description: communication) / USB (touch controller) / factory programming port Four video inputs [3X HD-SDI (BNC), 1X DVI-D] Allows simultaneous display from up to four independent video sources Switchable between day and night (NVIS) mode Analog (PWM) dimming control of backlight in both
- Diagonal Screen Size: 21.5 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: -4 to 140 F
-
Supplier: ZGC, Inc.
Description: in-camera images with 1 -frame delay or less. Transvideo's processing technology displays crystal clear images without aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered
- Screen Width: 13.5039443 inch
- Voltage Rating: 11 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 480i, 576i, 720 x 480 (480p), 768 x 576 (576p)
- Input Types: Component, HDMI, RGB
-
Supplier: ZGC, Inc.
Description: aliasing or motion-blurs. The monitor is usually configured with HD/SD SDI, HDMI and Analog inputs, with automatic recognition of all standards. It can also be ordered with only 2 x SDI inputs and 1 x SDI reclock (see Recommendations bellow). The user interface is very friendly and
- Screen Width: 13.5039443 inch
- Voltage Rating: 11 to 36 volts
- Screen Resolution: 1080i, 1280 x 720 (720p), 1920 x 1080 (1080p), 480i, 576i, 720 x 480 (480p), 768 x 576 (576p)
- Input Types: Component, HDMI, RGB
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 15-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use
- Cable Length: 15 ft
- Features: Cable Assembly
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. DVI-I Dual Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for use
- Cable Length: 6 ft
- Features: Cable Assembly
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite's 6-ft. DVI-I Single Link Digital/Analog monitor cable delivers the high performance, high bandwidth needed for today's digital video displays. In addition, DVI-I transmits both digital and analog video signals, allowing this cable to be converted for
- Cable Length: 6 ft
- Features: Cable Assembly, DVI Single-Link
- Application: Computer Cable, Video
- Product Type: DVI Cable, Monitor Cable
-
Supplier: Advance Security Products
Description: Portable Color LCD Monitor 2.5" Color SET- UP Monitor with built-in TV tuner. Easily portable using battery operation or included AC power supply. This set up monitor is great for installers. Ideal for setting up cameras because it is 100% hand held. Put this unit on your belt
-
Supplier: SFCable.com
Description: DVI-I Cable can handle both digital and analog. It's ideal for Computers, Home Theater, Monitor , and HDTV's. Connectors: DVI-I 23-pin Male (18 +5) to DVI-I 23-pin Male (18 +5). Higher than VGA bandwidths. Plug & Play through hot plug detection, EDID and DDC. Digital and Analog
- Cable Length: 9.842525 ft
- Features: Cable Assembly, DVI Single-Link
- Product Type: DVI Cable
- Connector Type: DVI-I
-
Supplier: SFCable.com
Description: DVI-I Cable can handle both digital and analog. It's ideal for Computers, Home Theater, Monitor , and HDTV's. Connectors: DVI-I 29-pin Male (24 +5) to DVI-I 29-pin Male (24+5). The Dual Link for all Resolution Displays. Plug & Play through hot plug detection, EDID and DDC. Length: 1
- Cable Length: 3.280841666666667 ft
- Features: Cable Assembly, DVI Dual-Link
- Product Type: DVI Cable
- Connector Type: DVI-I
-
Supplier: SFCable.com
Description: DVI-I Cable can handle both digital and analog. It's ideal for Computers, Home Theater, Monitor , and HDTV's. Connectors: DVI-I 29-pin Male (24 +5) to DVI-I 29-pin Male (24+5). The Dual Link for all Resolution Displays. Plug & Play through hot plug detection, EDID and DDC. Length: 3
- Cable Length: 9.842525 ft
- Features: Cable Assembly, DVI Dual-Link
- Product Type: DVI Cable
- Connector Type: DVI-I
-
Supplier: SFCable.com
Description: Ideal for connecting an analog DVI source to a VGA monitor or vice-versa such as a CRT or analog-compatible LCD. Connector: DVI-A Male to VGA HD15 Male. Length: 2 Meter ( 6.56ft). Remarks: This is not a digital-to-analog cable. It will not convert a DVI-D digital signal
- Cable Length: 6.561683333333334 ft
- Features: Cable Assembly
- Application: Computer Cable, Networking, Video
- Product Type: DVI Cable, VGA Cable
-
Description: 10.4" SVGA VGA/NTSC Monitor 800X600 native resolution Auto scales to 640 x 480 resolution Analog RGB (RCA), S-Video, Analog VGA 300 Nits (cd/m2) 262K colors OSD - digital push button controls 12V power supply included 6" Panavise mounting arm
- Diagonal Screen Size: 10.4 inch
- Features: Flat Panel Monitor, LCD Display, Other Mounting Type
- Input Types: RGB, S-Video, VGA
- Screen Resolution: SVGA (800 x 600)
-
Supplier: AXIS Communications, Inc.
Description: Decodes H.264, MPEG-4 and Motion JPEG Digital or analog video output Sequence mode and auto-connect on alarm High-quality audio Power over Ethernet Simple monitoring solution for Axis network video products The AXIS P7701 Video Decoder provides a simple monitoring
-
Description: XLM-EVUE-64 (XLMEVUE64) 6.4" Color TFT Monitor SPECIFICATIONS: • LG Phillips LB064V02-A1 LCD Panel • EarthLCD Inverter • Analog RGB (RCA), S-Video, Analog VGA, normally white • 640 x 480 resolution • 300:1 contrast ratio • 262K colors • 250 cd/m2 • Digital RGB (6 bit for
- Diagonal Screen Size: 6.4 inch
- Horizontal Viewing Angle: 50 Degrees
- Vertical Viewing Angle: 35 to 45 Degrees
- Features: AMLCD, Flat Panel Monitor, LCD Display, TFT
-
Supplier: TapeOnline.com
Description: QVS VGA Female to DVI Male Video AdapterQVS VGA HD15 Female to DVI Male Video Adapter will connect any VGA monitor to any computer with a DVI video port.The DVI port must have DVI-I in order to output an analog signal to the VGA monitor.
-
Supplier: Arjay Engineering
Description: Continuous monitoring of separated oil thickness on a water surface The 4100-HCF monitors a floating sensor on the water surface to indicate the thickness of separated oil. An LCD display of the thickness, analog output and relay alarms are standard. The 4100-HCF float sensor
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Process Media Temperature: 0 to 55 F
- Electrical Output: Analog Current Output
-
Supplier: Arjay Engineering
Description: changes in a process. The 4100-OWM sensing probe monitors the capacitance field around the probe within a concentric shield, tank or pipe. The emulsion characteristics of water to oil is not strictly linear and the Arjay controller allows for a 5 point calibration to enhance accuracy over an
- Operating Temperature: 32 to 131 F
- Concentration: 10,000 to 1,000,000 ppm
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output
-
Supplier: Digital Systems Engineering, Inc. (DSE)
Description: DSE’s harsh-duty All Weather Monitor (AWM) is a ruggedized flat panel display, engineered to survive the most demanding applications. Designed to be rugged, the AWM sunlight readable monitor handles a wide-range of extreme environments making it the industry choice for mobile
- Features: Flat Panel Monitor
-
Supplier: Moxa Inc.
Description: VPort D361 is a 1-channel video decoder for decoding H.264/MJPEG video streams from VPort series video encoders and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors,
- Number of Video Inputs: 1
- Maximum Frame Rate: 25 to 30 frames per second
- Network: 10baseT Ethernet
- Features: Audio Capability, External Device Control, Other, Other / Proprietary
-
Description: 8" SVGA Color TFT Monitor (Multi-Media Input = VGA,NTSC, and S-Video, plus Audio in/out) SPECIFICATIONS: • NEW CPT LCD LED Panel CLAA080MB0ACW • Analog RGB VGA, TN (RF), normally white • 800x600 resolution • 500:1 contrast ratio • 262K colors • 250 cd/m • Ships with panavise
- Diagonal Screen Size: 8 inch
- Features: AMLCD, Flat Panel Monitor, LCD Display, Other Input Types, Other Mounting Type, TFT
- Screen Resolution: SVGA (800 x 600)
- Input Types: VGA
-
Supplier: Security Camera Warehouse
Description: Pixel Pitch 0.297 mm Recommended Resolution SXGA (1024x768) Contrast Ratio 350:1 Brightness 260 cd/m2 Viewing Angle H: 160 degrees V: 135 degrees Response Time 8ms Scanning Frequency H: 31~65kHz V: 56~75Hz Video Inputs/Outputs Looping BNC Composite / S-Video PC Inputs 15 pin D-Sub
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Renesas Electronics Corporation
Description: analog input or S-video analog input for use as a video monitor. Up to four physical CVBS inputs or one S-video input can be connected.brbr The integrated analog front-end contains two ADCs with two clamping circuits and one Automatic Gain Control
-
Supplier: Arjay Engineering
Description: changes in a process. The 4100-OWM sensing probe monitors the capacitance field around the probe within a concentric shield, tank or pipe. The emulsion characteristics of water to oil is not strictly linear and the Arjay controller allows for a 5 point calibration to enhance accuracy over an
- Operating Temperature: 32 to 131 F
- Output Options: Analog current signal, Switch or alarm signal
- Computer Interface: Computer Interface
- Local Interface: Digital Front Panel
-
Supplier: Tradeport Electronics Group
Description: (IHVT) - switching transformers A fully programmable scan frequency and pixel resolution RGB video generator: - bandwidth to 125 MHz and 2048 x 2048 pixels - compatible with TTL, analog, and ECL video types - 70 monitor setup memory locations - outputs protected to
-
Supplier: Arjay Engineering
Description: Over 40 years of Arjay’s field proven HF capacitance experience has been applied to the 4100-OWS series monitors. This unique oil level system provides complete flexibility for monitoring oil water separators in one complete package. • unique capacitance approach eliminates routine cleaning •
- Number of Control Relays: 4
- Operating Temperature: 32 to 131 F
- Process Media Temperature: -60 to 260 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
Find Suppliers by Category Top
Featured Products Top
-
ibaVision as virtual cameras Protected storage areas for important sequences Capturing from of up to 64 cameras (analog, IP, GigE or virtual) and online visualization View and analyze video sequences and measurement data with ibaAnalyzer Live image display as (read more)
Browse Data Acquisition Software Datasheets for iba America LLC -
Digital Signal Transmission: Designed to deliver digital video signals without analog conversion. Equipment Integration: Suitable for a variety of computer and display connectivity (read more)
Browse DVI Cables Datasheets for Shenzhen QH Industrial Co., Ltd -
from a mobile device. In addition, Skyworks’ technology facilitates cloud connectivity for data and video storage features in these emerging IoT applications. The rapid proliferation of home security systems is providing end users with the ability to monitor their residence remotely (read more)
Browse RF Modules Datasheets for Skyworks Solutions, Inc. -
analog-to-digital converters for high-bandwidth optical power monitoring, the F-141 delivers highly stable and repeatable optical coupling performance, even under challenging environmental conditions (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
-section. These eTubing™ designs can even add analog and digital transmission of electrical signals for sensor capabilities, powering devices, and temperature/oxygen monitoring features by incorporating customized wires or cables within the wall of the tube itself. No matter the nature of (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
high-speed video, digital, and analog signals. The robust mechanical design guarantees a service life of over 100 million rotations, making them ideal for long-term, continuous operation in mission-critical applications. Technical Advantages for Buyers (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
rotating systems in industrial, military, and medical sectors. Its wide wavelength range (850~1550nm) and single-mode fiber compatibility enable transmission of high-definition video, digital/analog signals, and sensor data over long distances without distortion or data loss (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Note: Users wishing to operate Recorder Output in Unattended Mode should consult the Recorder Output for electrical specifications and operation. Applications & Uses Unattended Autonomous applications include remote monitoring, unattended analog output (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
Conduct Research Top
-
DVI Demystified
Now Serving Our Customers from Two Locations! CableWholesale.com is pleased to be able to be able to serve you from both our Livermore, CA headquarters and our new distribution center in Norcross, GA. What is DVI? For years, VGA has been a standard way of connecting analog monitors to computers
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
for monitors The Japan Electronic Industry Development Association has approved the Digital Interface Standards for Monitor (DISM) as the JEIDA-59-1999 standard. DISM defines the connection among video boards in a personal computer and the monitor display. Gore pledges support for increased funding
-
IRIG 106 Chapter 10 Standardizes MIL-STD-1553 Data Recording (.pdf)
range telemetry, flight test instrumentation, mission recorders, video/data servers; surveillance and reconnaissance; health and usage monitoring; mission planning, debriefing, and training; and flight operations. In addition to file formats, Chapter 10 defines the operation of various recorder
-
Digitization
Digitization, also referred to as analog to digital conversion, is the process by which charge from the CCD is translated into a binary form used by the computer. The term binary refers to the base 2 number system used. A 12 bit camera system will output 2 raised to the 12th power or 4096 levels