Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: FLEXIM AMERICAS Corp.
Description: wall thickness as well as the water temperature in order to start the measurement. The commissioning work is thus reduced to a minimum. Features: Non-intrusive flow measurement with high measuring accuracy for stationary use Precise bi-directional, highly dynamic flow
- Pipe Diameter: 0.4 to 90 inch
- Media Temperature Range: -40 to 210 F
- Operating Temperature: 14 to 140 F
- Media Temperature: -40 to 210 F
-
-
Supplier: Flow Technology, Inc.
Description: Low Flow Ultrasonic Flow Meters – SLF-100 The Model SLF-100 Ultrasonic Liquid Flow Meter is an accurate, reliable and cost-effective clamp-on ultrasonic instrument capable of measuring low flow rates through small diameter PFA tube without altering the
- Media Temperature Range: 50 to 140 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 140 F
-
Supplier: ifm efector inc.
Description: Reliable detection of flow and medium temperature Precise linearized analog output Suitable for ultrapure water, water and water-based media Durable and robust thanks to hydrolysis-resistant plastic High precision of flow and temperature monitoring From May
- Media Temperature Range: 5 to 257 F
- Operating Pressure: 232.06032 psi
- Velocity Flow Rate: 14.793307086614174 ft/sec
- Operating Temperature: 5 to 185 F
-
Supplier: Sierra Instruments, Inc.
Description: Engineers in the biopharmaceutical industry require precise control of the gases used in bioreactors. Sierra's RedyIndustrial thermal mass flow meter delivers optimized microbial growth that ensures exact mixing and distribution of the biomass.Food and beverage manufacturers can expect
- Mass Flow Rate: 0 to 1.23885 lbs/min
- Operating Pressure: 2.900754 to 159.54147 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Radwell International
Description: FLOW METER, MEASURING RANGE: 7-360 GPH, 3/4 INCH THREADED NPT CONNECTION, 2 DIGITAL OUTPUTS, 1 ANALOG OUTPUT, MEDIA: LIQUIDS/WATER/GLYCOL SOLUTIONS/COOLANTS, PRESSURE RATING: 40 BAR, MEDIUM TEMPERATURE: 14-212 DEGREES FARENHEIT, 18-30 VDC. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: McCrometer, Inc.
Description: The SPI Mag 3000 offers reliable flow measurement for large pipes at a fraction of the cost. Featuring a hot-tap design and battery power, it’s the ideal maintenance-free solution for remote wastewater and industrial sites.
- Pipe Diameter: 2 to 240 inch
- Velocity Flow Rate: 0.3 to 32.808398950131235 ft/sec
- Velocity Flow Rate Range: 0.3 to 32.808398950131235 ft/sec
- Electrical Output: Analog Current
-
Description: HMS2500 is a flanged series of meter perfect for general industrial applications as well as water and waste water applications. With nominal diameters from 1" to 80" and flow from 0.3 - 500,000 GPM. PTFE and Polypropylene liners are available from 1" to 6". Ebonite (hard
- Pipe Diameter: 1 to 72 inch
- Liquid Volumetric Flow Rate: 8 to 400,000 GPM
- Operating Pressure: 225 psi
- Volumetric Flow Rate Range: 8 to 400,000 GPM
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Aggressive/Corrosive Media: Aggressive / Corrosive Process Media
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter provides complete interchangeability of
- Media Temperature Range: -65 to 250 F
- Liquid Volumetric Flow Rate: 5 to 260 GPM
- Operating Pressure: 4,000 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: ifm efector inc.
Description: Reliable detection of flow and medium temperature Suitable for water, oils and glycol solutions For installation in pipes With two scalable analog outputs Clearly visible numerical display Learn more Article to be discontinued Discontinuation date: 12/31/2025 Alternative
- Media Temperature Range: 14 to 176 F
- Liquid Volumetric Flow Rate: 52.84 GPM
- Operating Pressure: 232.06032 psi
- Operating Temperature: 14 to 140 F
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: Automation24, Inc.
Description: 1/2" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV5614 vortex flow meter can be adapted to the respective application. The SV5614 vortex flow meter is used for flow rate measurement of water, deionized
- Pipe Diameter: 0.5 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 0.55 to 10.55 GPM
- Operating Pressure: 12 psi
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than ± 0.5%
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Features: In-line
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Automation24, Inc.
Description: 3/4" NPT female process connection, M12 connector and flexible programming via pushbuttons, the SV7614 vortex flow meter can be adapted to the respective application. The SV7614 vortex flow meter is used for flow rate measurement of water, deionized
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 176 F
- Liquid Volumetric Flow Rate: 1.3 to 26.4 GPM
- Operating Pressure: 12 psi
-
Supplier: McCrometer, Inc.
Description: The McCrometer Ultra Mag 3000 combines a ±0.1% accurate sensor with the ProComm GO transmitter. Featuring the NSF-approved UltraLiner™ and 1D/0D straight-run requirements, it's the ideal mag meter for municipal and industrial water.
- Pipe Diameter: 2 to 48 inch
- Operating Pressure: 150 to 300 psi
- Velocity Flow Rate: 0.2 to 32 ft/sec
- Operating Temperature: 14 to 140 F
-
Supplier: Daniel Measurement and Control Inc.
Description: Designed for reliable measurement, minimal maintenance and ease of operation, the 3812 Liquid Ultrasonic Flow Meter is a cost effective metering solution for many applications in the petrochemical, oil, water and wastewater industries. Reliable measurement Operators don’t have
- Media Temperature Range: -58 to 302 F
- Operating Pressure: 0 to 2,250 psi
- Velocity Flow Rate: 2 to 40 ft/sec
- Operating Temperature: -58 to 302 F
-
Supplier: OMEGA Engineering, Inc.
Description: The FW1000 series are minimally invasive, low-cost segmented wedge flow sensors. The segmented wedge element provides a simple and reliable restriction for sensing flow as related to pressure differential. The FW1000 design allows users to install the meter in any full pipe
- Pipe Diameter: 0.375 to 0.75 inch
- Media Temperature Range: 168.8 F
- Liquid Volumetric Flow Rate: 0.5 to 15 GPM
- Operating Pressure: 125 psi
-
Supplier: Panametrics
Description: display Velocity, volumetric and energy flow rates Totalized flow and trend data Applications: The DF868 liquid flowmeter is a complete ultrasonic flow metering system for measurement of: Water and wastewater Hot / chilled water Water / glycol solutions
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 1,112 F
- Operating Pressure: 0 to 3,000 psi
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
-
Supplier: Automation24, Inc.
Description: The VVXCCSGKRRRP1528 vortex flow meter is an ideal solution for measuring the flow rate of water and aqueous solutions. The VVXCCSGKRRRP1528 has a 3/4" NPT process connection and a measuring range of 1.3-21 GPM. It also offers one frequency flow output, as well as
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 41 to 194 F
- Liquid Volumetric Flow Rate: 1.3 to 21 GPM
- Operating Pressure: 145 psi
-
Supplier: FineTek
Description: resistance error etc. Calculate the K value read. The company's flow test equipment, Testable 10mm~300mm mouth Diameter flow sensor. EPR Paddle Wheel Flow Meter, Water Flow Meter Paddle wheel flowmeter mainly by using the principle of rotating blades
- Velocity Flow Rate: 0.984251968503937 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Meter Technology: Paddlewheel
- Features: Sanitary
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require steam or hot
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 800 GPM
- Operating Pressure: 850 psi
-
Supplier: Holykell Technology Company Limited
Description: 5000 series electromagnetic flow meter is a new flow meter that can be used in non-full tubes. It is ideal for water applications or any dirty liquids which is conductive or water based, including water, wastewater, corrosive liquids, pulps, acid,
- Electrical Output: Analog Current
- Process Media Type: Liquid
- Interface Options: Serial / Digital
- Features: Velocity Meter
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: water ・Options for power supply : – Built-in batteries (10 years of continuous operation) – DC power Measurement principle Examples of applications Control of water in facilities such as water treatment plants and operations such as cleaning Measurement of pumping amounts of
- Media Temperature Range: 32 to 122 F
- Operating Pressure: 1,450.36839357197 psi
- Media Temperature: 32 to 122 F
- Electrical Output: Analog Current
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: 35 to 125 F
- Liquid Volumetric Flow Rate: 0.35 to 485 GPM
- Operating Pressure: 300 psi
-
Supplier: Assured Automation
Description: Assured Automation's high output digital meters offer durable, compact, high precision fluid measurement systems at a fraction of the price you'd expect to pay for comparable systems with similar features and benefits. A perfect irrigation flow meter for golf courses,
- Pipe Diameter: 0.5 to 4 inch
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
-
Supplier: Automation24, Inc.
Description: scalable) are available. The G 3/4 male process connection, the M12 plug connection and the flexible key programming allow the electromagnetic volumetric flow sensor SM7020 to be adapted to different conditions. The SM7020 electromagnetic volumetric flow sensor is used for flow,
- Media Temperature Range: -13 to 176 F
- Liquid Volumetric Flow Rate: 0.02 to 19.82 GPM
- Operating Pressure: 16 psi
- Operating Temperature: -4 to 140 F
-
Supplier: Spire Metering Technology
Description: SpireMag Series MAG888 high-performance magnetic flowmeter accurately measures the flow volume of any conductive liquids, such as water, salt water, sewage, pulps, slurry, acid, alkali, or, any mixtures of liquids and solids which have a specific minimum of electric
- Pipe Diameter: 0.5 to 80 inch
- Media Temperature Range: 14 to 176 F
- Operating Pressure: 87 to 362 psi
- Operating Temperature: -13 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
Water Treatment Flow Meter Converts Raw Ground Water To Potable Water Ideal For Flocculation, Sedimentation Removal and Filtering Operations With its advanced multi-point flow measurement technology, the versatile Multi-Mag Flow (read more)
Browse Liquid Flow Meters Datasheets for McCrometer, Inc. -
The Model ML04 Water Specialties Propeller Flow Meter™ from McCrometer is the perfect choice when accurate and reliable flow measurement is needed (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
existing inline flowmeters on the water network. The customer trialed a number of clamp-on ultrasonic flow meter options. To demonstrate the effectiveness of Panametrics’ technology, the Channel Partner trialed a dual traverse installation on the GRP 1200 mm pipeline with two (read more)
Browse Ultrasonic Flow Meters Datasheets for Panametrics -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
ideal fit for various applications. From analog, easy-to-read variable area flow meters to advanced ultrasonic flowmeters and full-bore magmeters, our comprehensive portfolio supports diverse requirements and operating conditions - ensuring accuracy, efficiency, and long (read more)
Browse Flow Meters Datasheets for Georg Fischer Piping Systems Ltd -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Interfacing a Water Flow Meter Sensor To An Ultrasonic AFE and Precision Time Interval Timer
This is an introduction to ultrasonic flow sensing and describes a demonstration setup to measure velocity of flow in a pipe using an ultrasonic water flow-meter sensor, the TDC1000 ultrasonic analog-front-end (UAFE), and TDC7200 precision time interval timer.
More Information Top
-
Ultra-clean Fischer-Tropsch (F-T) Fuels Production and Demonstration Project
analog output from jacket water flow meter via ratecounter/totalizer Volts .
-
Wireless sensor devices for animal tracking and control
serial link), as well as water trough flow meters (via an ana- log input).
-
http://dspace.mit.edu/bitstream/handle/1721.1/84258/49398644-MIT.pdf?sequence=2
Water meters register the flow (normally an analog reading) and a Hexagram STAR AMR@ wireless transmitter sends the reading to a cellular tower.
-
EXPERIMENTAL EVALUATION OF HEAT TRANSFER, PRESSURE DROP, AND FOULING MITIGATION POTENTIAL IN FINNED, DIMPLED, AND BARE TUBE BUNDLES
A data acquisition system was developed based on National Instruments Field Point hardware and software and included 48 channels for thermocouples and 24 analog input channels for analog measuring devices (flue gas and water flow meters , pressure transmitters, etc.).
-
Securing Water and Wastewater Systems
Sensors—transmitters convert analog signals generated from water flow and water pressure meters into digital signals, process them into messages and send to gateways—concentrators using Short Range Devices (SRD) unlicensed telemetry band 868 MHz.
-
Effect of Water Table Management on Water Quality and Crop Yield at the Plot and Farm Scale Fields
Each water meter recorded flow volumes mechanically as well as from analog and digital pulse signals.
-
Impacts of Liquid and Solid Manures under Controlled Drainage with Sub-irrigation Recycling Systems on Water Quality and Crop Production
Each water meter records flow volumes mechanically as well as from analog and digital pulse signals.
-
Snappily meters Rollout
At the latest became the first phase of a sukzessiven exchange of analog meters the detection of the consumption of current , gas, water and heat with the novel of the energy industry law of the year 2011 through Snappily introduced meters in …
-
Additions to the rules for checking meters of thermal energy and hot water
… matched by the thctory or manufacturer or a matched pair which is chosen by the checking organization from thermal convert- ers presented by the owner: - all flow meters and water meters; - a digital computer or all the analog computers, together with which …
-
Advanced Design and Manufacturing Technology III
It is composed of analog in-out interface card, turbo flow meters , proportion valves, water pumps, water tanks, liquid level sensors, intelligent meters, and so on.
Indicates content that may require registration and/or purchase.