-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Anchor Flange, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL14 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Zurn Industries LLC
Description: The Z1400-K “Level-Trol” adjustable floor cleanout with Anchor Flange is engineered to be utilized in a water proofing membrane application. Flashing to the anchor flange will reduce installation and rework time. Comes standard with gas and watertight ABS tapered thread
- Features: Adjustable Height, Integral Cleanout
- Drain Type: Floor Drain
-
Supplier: Petersen Products Co.
Description: Description Centering Anchor, 1.875" Ram, 11.63" Dia, 2" X 300 Flange Dia., Inflation Ram 1.875" (48mm) Dia., Launch Cyl. 12" (305mm) Flange Size 2 x 300, 20" Coupon Support
-
-
Supplier: Petersen Products Co.
Description: Description Centering Anchor, 1" Ram, 5.625" Dia X 4" L, 1" Ram Flange Dia., Inflation Ram 1" (25mm) Dia., Launch Cyl. 6" (152mm) Flange Size 1" (25mm) Ram Adapter Length 4" (102mm)
- Length: 4 inch
-
Supplier: Petersen Products Co.
Description: Description Centering Anchor, 1.5" Ram, 5.75" Dia X 4" L, 3.25" Flange Dia., Inflation Ram 1.5" (38mm) Dia., Launch Cyl. 6" (152mm) Flange Size 3.25" (83mm) Flange Length 4" (102mm)
- Length: 4 inch
-
Supplier: Petersen Products Co.
Description: Description Centering Anchor 2.5" Ram, 11.625" Dia X 4" L, 2"x300 Flange Dia., Inflation Ram 2.5" (64mm) Dia., Launch Cyl. 12" (305mm) Flange Size 2 x 300 Length 4" (102mm)
- Length: 4 inch
-
Supplier: Sharpe Products
Description: Our anchor plates are 3/16" thick and are available to use with the plain raised flush flanges and the plain raised base flanges. The 6 hole bolt pattern allows you to mount with 2, 3, or 4 screws according to your requirements. Anchor plates are fastened to the ground
- Connection Type: Flange
-
Supplier: Sharpe Products
Description: Our anchor plates are 3/16" thick and are available to use with the plain raised flush flanges and the plain raised base flanges. The 6 hole bolt pattern allows you to mount with 2, 3, or 4 screws according to your requirements. Anchor plates are fastened to the ground
- Connection Type: Flange
-
Supplier: Sharpe Products
Description: Our anchor plates are 3/16" thick and are available to use with the plain raised flush flanges and the plain raised base flanges. The 6 hole bolt pattern allows you to mount with 2, 3, or 4 screws according to your requirements. Anchor plates are fastened to the ground
- Connection Type: Flange
-
Supplier: Minerallac Company
Description: DRILL SIZE 1/4 INCH HEAD TYPE FLANGE LOAD RATING 69 LB FOR 1/2 INCH DRYWALL SCREW SIZE #10-12 TYPE ALLIGATOR APPLICATION DRYWALL PACKAGING QUANTITY 100 PER BOX
- Bolt Type: Anchor Bolt
-
Supplier: Wiper Master, Inc.
Description: 1/2" to 14" wide flange up to 1 1/4" thick. Meets or exceeds all applicable industry standards including OSHA, ANSI and the stringent ANSI Z359.
- Type: Deadweight Anchors
-
Supplier: Sharpe Products
Description: Our anchor plates are 3/16" thick and are available to use with the plain raised flush flanges and the plain raised base flanges. The 6 hole bolt pattern allows you to mount with 2, 3, or 4 screws according to your requirements. Anchor plates are fastened to the ground
- Connection Type: Flange
-
Supplier: Miller Fall Protection / Honeywell
Description: Miller Shadow® Adjustable and Fixed Beam Anchors connect horizontally to a wide range of I and H beam flanges from 3 inches (76 mm) to 24 inches (610 mm) wide and up to 2-1/2 inches (64 mm) thick. Once attached, the beam anchor (models 8814, and 8816) slide along the beam with
- Type: Anchorage Connectors
-
Supplier: MSA Safety
Description: Smooth gliding, easy to attach beam anchor. Workman FP Stryder™ Beam Anchors quickly and easily attach to an I-beam flange without the need for any tools. Compatible for use with MSA fall arrest and confined space entry/retrieval components Attaches to I-beam flange - no
- Type: Anchorage Connectors
-
Supplier: R. S. Hughes Company, Inc.
Description: The DBI-SALA anchor is packaged 1 per case and is for use with Flange up to 6 in thick.
- Type: Fall Rescue
-
Supplier: Wiper Master, Inc.
Description: flanges up to 1 1/2" thick and up to 12" wide. Rated 5,000 lbs. minimum strength in any direction. Meets or exceeds all applicable OSHA requirements and ANSI standards including ANSI Z359.
- Type: Deadweight Anchors
-
Supplier: Wiper Master, Inc.
Description: Fully adjustable, glides easily along any beam and can connect horizontally to wide range of I and H beam flanges from 3" to 14" wide and up to 2 1/2" thick. Once attached, unit slides along beam with worker to provide increased safety, mobility and productivity. Integral positive-lock
- Type: Deadweight Anchors
-
Supplier: State Safety & Compliance
Description: "Easily and securely connects horizontally to I-beam and H-beam flanges providing a single worker with a moveable anchor system. Once attached, the anchor easily slides along the beam with the worker, providing increased mobility, safety and productivity. Constructed of
-
Supplier: Kee Safety Inc.
Description: Ideal when a structural fixing is required. When fixing guardrailing and balustrades, Type 62 should always be used. The holes are of sufficient diameter to insure proper fixing with either a mechanical or chemical anchor. The two set screws in the vertical socket give greater sideload
- English Size: 1.25 inch
- Features: English
- Connection Type: Flange
- Material: Iron (Cast/Ductile)
-
Supplier: Kee Safety Inc.
Description: A component designed to retrofit roof parapets that are an unsafe height. Rail anchor is angled 25 degrees from the vertical so that the building's visage is unaffected by the implemented railing. Two holes are located in the top mounting bracket for mounting directly into the parapet. The
- Connection Type: Flange
- Material: Iron (Cast/Ductile)
-
Supplier: Kee Safety Inc.
Description: Railing Flange with Toeboard Adapter The Type L69 fitting has been designed for guardrailing and balustrading applications and provides the added benefit of attaching a kick plate to the base. The base plate holes are of sufficient diameter to allow for attachment with either a mechanical or
- English Size: 0.45 to 1.5 inch
- Material: Aluminum
- Connection Type: Compression Fitting
- Features: English, Flange
-
Supplier: Kee Safety Inc.
Description: Ideal when a structural fixing is required. Type L62 should always be used to fix down guardrailing and balustrades. The holes are of sufficient diameter to give a good fixing with either a mechanical or chemical anchor, and the two socket set screws in the vertical socket give greater
- English Size: 1.5 inch
- Metric Size: 14.000000000000002 mm
- Material: Aluminum
- Connection Type: Compression Fitting
-
Supplier: Watts
Description: Watts Drainage Products FD-200-H on-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable heel proof nickel bronze strainer with wide flange, and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Round
-
Supplier: Amphenol Aerospace Corporation
Description: Mates with NEXUS Series TP-120 plugs and plugs TP-101 and TP-102. Nickel plated beryllium contacts are anchored in a phenolic body.
- Number of Contacts: 4 #
- Gender: Female / Jack
- Connector Type: Military Connector, Phone Jack / Plug
- Geometry: Straight
-
Supplier: Lee Engineering, LLC
Description: For anchoring of 19.05 mm (3/4″) lattice rods. 57.15 (2.25″) diameter flange. Flange or base Plate may be fastened to wall, floor, or test stand. #10 mounting screws required. Non-ferrous 6061 Aluminum alloy. Best used in Lab, home interiors, or DIY projects.
-
Supplier: McWane Plant and Industrial
Description: as required. Fabricated Ductile Iron Pipe – 3”-54” Fabricated in accordance with AWWA/ANSI A21.5/C115 latest revision, minimum Class 53 Ductile Iron Pipe with Ductile Flanges. All flanges and pipe ends faced after fabrication. Grooved Ductile Iron Pipe – 3”-36” Fabricated in accordance
-
Supplier: Nelson Fastener Systems
Description: F3L studs are used as anchors to secure various refractory materials. Their most common use is for attachment of curved refractory blocks to steel skid tubes in steel mills. Wires are wrapped under the collars and around the blocks. Cast, troweled, or gunned refractory is also applied over
- Inch: 1/2"
- Shape: Round
- Material: Stainless Steel, Steel
- Attachment: Welded
-
Supplier: CSA Group
Description: ISO 15590-3:2004 applies to weldneck and blind flanges (full face, raised face, and RTJ groove) as well as anchor, swivel-ring flanges and orifice flanges. ISO 15590-3:2004 specifies the technical requirements for carbon steel and low-alloy steel forged flanges for
-
Description: ISO 15590-3:2004 applies to weldneck and blind flanges (full face, raised face, and RTJ groove) as well as anchor, swivel-ring flanges and orifice flanges. ISO 15590-3:2004 specifies the technical requirements for carbon steel and low-alloy steel forged flanges for
-
Supplier: Sherex Fastening Solutions
Description: Small Flange European Style Smaller flange head and round shank body gives a near flush installation in to the parent material. Available materials include: Steel, Aluminum, 304 and 316 Stainless Steel Grip range can be affected by parent material and hole size. Sherex recommends trial
- Type: Anchor Nut
- Size: M10
- Features: Other
- Thread Direction: Right Hand Thread
-
Supplier: Lee Engineering, LLC
Description: Black Nylon Apparatus Flange for 1/2″ Rods. For anchoring of rods to walls, floor or test stand.
-
Supplier: Zurn Industries LLC
Description: Zurn Z1005 deep seal trap, dura-coated cast iron body with no-hub inlet for use with bottom outlet drain, female threaded outlet connection with anchoring flange and adjustable floor level gasketed secured cast iron cover. Features And Benefits Dura-Coated cast iron body with anchoring
- Features: Adjustable Height
-
Drains and Drain Systems - Z1727 5", 6" or 8" Square Top Adjustable Medium-Duty Floor Drain -- Z1727Supplier: Zurn Industries LLC
Description: The Zurn Z1727 stainless steel adjustable floor drain with anchor flange (clamp collar with seepage holes, when specified), and 6" square medium-duty vertically adjustable satin finish top. Features And Benefits Corrosion resistant With anchor flange and adjustable
- Connection Size: 6 inch
- Features: Adjustable Height
- Drain Type: Floor Drain
- Shape: Square / Rectangular
-
Supplier: Watts
Description: On-grade epoxy coated cast iron floor drain with anchor flange, weepholes, adjustable square solid hinged nickel bronze strainer, and no hub (standard) outlet.
- Body Material: Cast Iron
- Drain Type: Floor Drain
- Shape: Square / Rectangular
Find Suppliers by Category Top
Featured Products Top
-
, constructed in stainless steel type 304, and features two (2) independently driven top-entering agitators. The first is a two-wing anchor agitator powered by a 30 HP motor, designed to motivate product from the sidewalls and vessel bottom at a constant rate, promoting continual batch turnover. The (read more)
Browse Industrial Mixers Datasheets for Charles Ross & Son Company -
: Coupling Nuts Flange Nuts Hex Nuts (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Mining Heavy equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
equipment Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Construction Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
Transportation Automotive Energy and alternative energy TYPES OF BOLTS: ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
ANCHOR Sometimes referred to as an L-bolt, the anchor bolt is common in concrete and masonry construction. When embedded in concrete structures or masonry fills, these bolts attach components and integral equipment to the solid structure of the building. BENT Bent (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation
More Information Top
-
DWPF Glass Melter Technology Manual: Volume 1
Anchor Flanges Purpose ......................................................................................................................................................8.10 Configuration .......................................................................................................................................8.10 Anchor Flange Fixtures .
-
Integrated systems analysis of the PIUS reactor
Anchorage Flange ...........................................
-
Burrowing behaviour in the European lugworm Arenicola marina (Polychaeta: Arenicolidae)
Even without septa a wave of simultaneouselongation and dilution suchasisnormallyseen,but travelling backwards in the lugworm, would result in dilation of the oral region before dilation of the anchoring flange region; this again is undesirable, since eversion, if it occurred, would effectively …
-
Current status and perspective of endoscopic ultrasonography‐guided gastrojejunostomy: endoscopic ultrasonography‐guided double‐balloon‐occluded gastrojejunost...
Fully expanded, the anchor flange diameter is 27 mm.
-
Api 605 Flanges Manufacturers in Flanges, Api 605 Flanges Suppliers & Exporters in Flanges Directory
Flange (LJ), Blind Flange / Blank Flange (BL), Slip On Flange (SO), Thread Flange (THR), Socket Weld Flange (SW), Reducing Flange, Orifice Flange, Anchor Flange , Spectacle Blind Flange (Figue 8), Spacer Ring/Spade...
-
For stress of inclined anchoring because of the manufacturing operation by as hydraulic engineering position of produced quay installations
3.2.3 total and pore water pressures at the folding armature flanges .
-
CR4 - Thread: Calculation and Design for pipeline anchor flange
Calculation and Design for pipeline anchor flange .
-
DWPF Glass Melter Technology Manual: Volume 4
FOR ANCHOR FLANGES FOR TOP HEAD COMPONENTS .
Indicates content that may require registration and/or purchase.