-
Supplier: Accuris
Description: Labels, Aluminum Foil Etched, Anodized, and Dyed
-
Supplier: SAE International
Description: Technical Standard
-
Supplier: SAE International
Description: For use on surfaces which may be subject to abrasion and weathering at temperatures up to 300 degrees F. This specification has been declared "Noncurrent" by the Aerospace Materials Division, SAE, as of April 2, 1987. It is recommended that this specification not be specified for new designs.
-
-
Supplier: Accuris
Description: PLATES AND FOILS, PHOTOGRAPHIC (PHOTOSENSITIVE ANODIZED ALUMINUM)
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Anodized aluminum tags are durable, lightweight, strong and inexpensive and come in a variety of colors. Anodized aluminum tags can be used for a wide variety of applications including commercial, industrial, aerospace and military uses. Anodized aluminum
- Materials of Construction: Metal Foil / Sheet
-
Supplier: ASTM International
Description: 1.1 This specification covers nine thicknesses (0.00017 to 0.00050 in. (0.0043 to 0.0127 mm)) of annealed aluminum foil used in the manufacture of capacitors. 1.2 Foil to be used as anodes in electrolytic capacitors is beyond the scope of this specification. 1.3 Alloy
-
Supplier: ASTM International
Description: This specification covers nine thicknesses of annealed aluminum foil for use in manufacture of capacitors and includes UNS alloy designations A91145 and A91235. Foil to be used as anodes in electrolytic capacitors is beyond the scope of this specification. Requirements for
-
Supplier: Eco-Tec, Inc.
Description: Eco-Tec has a range of products that have been developed specifically for treating acid baths used in the production of elctrochemically etched aluminum capacitor foils and electrochemically grained aluminum lithographic printing plates. Leading manufacturers of capacitor
-
Supplier: Richardson RFPD
Description: ST’s magic is its ability to handle the spectrum of currents caused by full discharge at 1 Hz and faster rates. Because discharge energy is at frequencies from less than a hertz to thousands of hertz, power loss and heating are not predicted by the ESR at 120 Hz, and the open-structure anode
- Capacitance Range: 150 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 450 volts
- Operating Temperature: -40 to 55 C
-
Supplier: OKW Enclosures, Inc.
Description: for the electronics and operating elements screw connection with stainless steel screws and Torx drive color combination: Aluminum, anodized in silver / plastic parts black plenty of space for interfaces, no inclined surfaces, easy assembly recessed surface in the top part for decor
- Length / Height: 3.94 to 7.87 inch
- Width/Diameter: 3.94 to 5.51 inch
- Depth: 1.57 to 3.94 inch
- Material: ABS, Aluminum
-
Description: point for the external circuit. Dexmet has provided expanded metal foil used in anode and cathode production for many decades. While most designs are proprietary, the battery chemistry generally determines the alloy used, while the active material composition determines the optimum mesh
- Material: Aluminum / Aluminum Alloy, Copper (Cu), Titanium / Titanium Alloy, Zinc / Zinc Alloy (UNS Z)
- Type: Anode / Anode Material, Cathode / Cathode Material
- Applications: Battery / Fuel Cell
- Features: Specialty / Other
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PRECISION POWER SHUNT RESISTOR, RESISTANCE RANGE 0.002-10 OHMS, 50 AMP MAX CURRENT, 300 VDC, FOIL RESISTOR, ANODIZED ALUMINUM, 2 TERMINAL. FREE 2 YEAR RADWELL WARRANTY
- Resistance Range: 10 ohms
- Operating DC Voltage: 300 volts
-
Supplier: Technic, Inc.
Description: Plating Controlled Depth Selective Stripe Selective Spot Materials (Flat, Formed/Stamped or Wire) Copper & Copper alloy Steel strip Aluminum & Aluminum alloy strip Foils Thin Film/Mylar/Plastics Line Configurations (Vertical and Horizontal) Single & Multi-strand Straight
- Machinery Type: Continuous Web - Reel to Reel
- Application / Industry: Electrical / Electronic Parts (Connectors, Pins, etc.)
- Process / Technology: Electroplating
-
Supplier: Metal Marker Manufacturing, Inc.
Description: Metal Marker produces a wide variety of blank metal tags and blank metal plates. Blank tags allow you to add your own information and can be used in marking machines such as metal plate embossing machines. Materials include, but are not limited to, stainless steel, aluminum, anodized
- Materials of Construction: Metal Foil / Sheet
-
Supplier: Transducer Techniques, LLC
Description: GSO SERIES CAPACITY RANGES: 10, 25, 30, 50, 100, 150, 250, 500, 1,000 GRAMS The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities
- Force / Load Rating: 10 to 1,000 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Force and Load Sensors - Precision S Beam Load Cell Universal / Tension or Compression -- SBO SeriesSupplier: Transducer Techniques, LLC
Description: through 1,000 lb are anodized aluminum and 2,000 through 5,000 lb ranges are made from 17-4ph heat treated stainless steel. The sensing element incorporates bonded foil strain gages of the highest quality and are sealed for protection against most industrial environments.
- Force / Load Rating: 50 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Transducer Techniques, LLC
Description: aluminum and anodized for long term durability. Bonded foil strain gages and materials of the highest quality are installed assuring high reliability. The four bolt hole pattern with the use of our O.D. or I.D. pilots on either end allows simple adaptation to any application.
- Maximum Torque: 5 to 1,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: Transducer Techniques, LLC
Description: TRS SERIES CAPACITY RANGES: 500, 1,000, 2,000, 5,000, 10,000, 20,000, 50,000, 100,000 in-lb The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also
- Maximum Torque: 500 to 100,000 In-lbs
- Operating Temperature: -65 to 200 F
- Electrical Output: Analog Voltage
- Torque Sensor Type: Reaction
-
Supplier: PackLine West
Description: Exceptional versatility enables machine to fill a broad range of products. All product contact parts are stainless steel. The machine is manufactured using stainless steel, anodized aluminum and plastic, all of which conform to CE, FDA, 3A standards for food grade materials.
- Machine Type: Capping Machines, Filling / Packer Machines, Sealing Machines
-
Supplier: TSI Incorporated
Description: The 135 impactors can accept a variety of sampling substrates, including aluminum foils, thin plastic films and membrane filters. The substrates are 37-mm in diameter with a semicircular hole in one half of the substrate. The 135-6 and 135-8 models can be used with personal sampling
Find Suppliers by Category Top
Featured Products Top
-
mounted in the top and bottom of each enclosure. Each kit includes four black ASA+PC extenders and four Torx T8 screws. SYNERGY combines a matt anodized aluminum case body with ASA+PC top and bottom sections. Four internal assembly pillars snap into the recessed top; they are fixed to the base (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements isvia reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
The GS0 Series Load Cells can be utilized in tension or compression or both with excellent compliance. The force sensing end of the anodized aluminum GS0 Series is tapped 6-32 thru for attachment possibilities for almost any application. Bonded foil strain gages at the sensing element provide (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
gauge u. read the measured value. You can easily measure varnish and paint layers, plastic layers, chrome layers, copper plating, zinc layers, galvanizing, enamel ... on steel, stainless steel, iron and similar materials. Non-ferrous metals (copper, aluminum, brass) and anodized aluminum (read more)
Browse Thickness Gages Datasheets for PCE Instruments / PCE Americas Inc. -
and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies reduces wear. Dual Element Thermocouple: Each thermocouple has two junctions one for the temperature controller and one for temperature verification, ports supplied. Requires clean compressed air, 110V, 1 Phase, 60 Cycle. Single line embosing code available. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, 1 phase, 60 cycle Stainless Steel shafting throughout Smokeless and Odorless sealing Vertical Model VBS 3/8 available with 3/8" wide seal - without trim Unit designed with all stainless steel covers Designed to carry up to 1 pound or more depending on bag and product Constructed of stainless steel and anodized aluminum Embossing coder available as an option (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
pressure release on bands placed in an open position. Uniform pressure on all sealing and cooling surfaces creates consistent quality validatable seals. Gauges are easy to read and highly visible. Constructed from anodized aluminum and stainless steel. Hard Chrome plated sealing assemblies (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation
More Information Top
-
Fabrication of commercially viable anodic aluminum oxide membranes by anodizing commercial aluminum cooking foils
… lusterless rough surfaces were electropolished for 4 min and then anodized appeared very similar with that of the shiny smooth surfaces electropolished for 4 min and then anodized Comparison of the surface morphology of the anodized aluminum foils with different electropolishing history .
-
Nanoporous Alumina
G.D. Sulka, S. Stroobants, V. Moshchalkov et al., Synthesis of well-ordered nanopores by anodising aluminium foils in sulphuric acid.
-
Chemical Engineering and Material Properties II
XRD patterns for aluminum foil, anodized aluminum foil and AAM are shown in Figure 4.
-
Effects of anodization and electrodeposition conditions on the growth of copper and cobalt nanostructures in aluminum oxide films
Prior to electrodeposition, the back and the edges of the anodized aluminum foil were covered with adhesive tape to produce an electrode with only one face exposed, and the electrode was then soaked in water for at least 15 min.
-
Electrochemically Engineered Nanoporous Materials
G.D. Sulka, S. Stroobants, V. Moshchalkov, G. Borghs, J.-P. Celis, Synthesis of well-ordered nanopores by anodizing aluminum foils in sulfuric acid.
-
Anodizing of etched aluminum foil coated with modified hydrous oxide film for aluminum electrolytic capacitor
The effects of the modification on the microstructure, capacitance and resistance of anodized aluminum foils are experimentally investigated here and the important results can be summarized.
-
Mixed oxides of transition metals as catalysts for total ethanol oxidation
Deposition of the selected precursors on an anodised aluminium foil -support afforded less active catalysts, mainly because the required metal molar ratios were not achieved, and insufficient amounts of metals were deposited.
-
Nanomaterials
AAO can be prepared by anodizing aluminum foil in a solution containing oxalic, sulphuric and phosphoric acids [6 - 13].
-
Preparation and Electrical Properties of an Anodized Al 2 O 3 –BaTiO 3 Composite Film
Thus, the formation of an Al2O3–BaTiO3 composite oxide film was found to be a prom- ising method to increase the specific capacitance of an anodized aluminum foil .
-
Nanostructured Surfaces of Metals and Polymers by Imprinting with Nanoporous Alumina
The result with an anod- ized aluminium foil with 50 nm pores is shown in Figure 4.
Indicates content that may require registration and/or purchase.