-
Supplier: Terra Universal, Inc.
Description: epoxy-finished CR steel, stainless steel, or plastic laminate to meet various cleanroom requirements Variety of sizes and door configurations Economical to operate, easy to maintain System options include HEPA-filtered ceiling, ionized grid, and safety glazing These Air Showers
- Door Width: 32 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 56 inch
-
Supplier: ASTM International
Description: stopper, and platinum or Type 300 stainless steel counter electrode, (3) wire leads, (4) support strand, (5) glass or stainless steel tank, and (6) container for cell standardization. The conditions for the test specimen and electrolyte, and the procedure of
-
Supplier: ASTM International
Description: stopper, and platinum or Type 300 stainless steel counter electrode, (3) wire leads, (4) support strand, (5) glass or stainless steel tank, and (6) container for cell standardization. The conditions for the test specimen and electrolyte, and the procedure of
-
-
Supplier: James Spring & Wire Company
Description: Our precision wire forms are available in a range of materials, including exotic materials, copper, and stainless steel. Precision wire forms can be manufactured to specific angle and length requirements with our high-speed, fourslide machines and CNC wire formers.
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Capabilities: Coiling / Spring Making
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: TelephoneStuff.com
Description: Liquid-Tight Grips are woven stainless steel mesh with an anodized aluminum body for corrosion-resistance. They are used to connect liquid-tight flexible metal conduit to electrical enclosures to prevent conduit pullout. Each fitting is supplied with an insulated throat to
- Material: Aluminum, Stainless Steel
- Application: Cable & Wire
-
Supplier: Tanfel
Description: Tanfel offers a full solution for your custom fabricated metal product needs. A variety of materials and finishes are available along with tool fabrication, design support and a variety of other value added services.
- Materials: Aluminum, Brass, Bronze, Copper, Nickel Alloy, Stainless Steel, Titanium, Zinc
- Secondary Services: Anodizing, Bonding, Braiding, Cutting, Slitting
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Processes: Drawing, Finishing, Heat Treating
-
Supplier: General Wire & Stamping Co., Inc.
Description: Upholding tight precision tolerances and equipped with thirty ton high speed Bruderer presses, our advanced metal stamping services have happily assisted multiple industries, including aerospace, electronics, military, and medical. From aluminum and beryllium copper to bronze and stainless
- Secondary Operations: Anodizing, Drilling / Tapping, Electroplating, Heat Treating / Stress Relieving, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Prototype / Short Run, Specialty Packaging
- Stamping Capabilities: Blanking / Piercing, Fourslide / Multislide Stamping, Progressive Dies
- Materials: Exotic Metals and Alloys, Ferrous Metals, Nonferrous Metals, Plastic, Precious Metals
-
Supplier: Terra Universal, Inc.
Description: epoxy-finished CR steel, stainless steel, or plastic laminate to meet various cleanroom requirements Variety of sizes and door configurations Economical to operate, easy to maintain System options include HEPA-filtered ceiling, ionized grid, and safety glazing These Air Showers
- Door Width: 36 inch
- Number of Nozzles: 20
- Height: 90 inch
- Length: 44 inch
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: washers, brass formed retaining washers, stainless steel 301-304 formed retaining washers and steel formed retaining washers Available Finishes: Anodized formed retaining washers, black oxide coated formed retaining washers, passivated formed retaining washer, zinc plated
- Inside Diameter: 0.117 to 1.344 inch
- Outside Diameter: 0.24 to 1.631 inch
- Thickness / Working Height: 0.018 to 0.063 inch
- Material: Aluminum, Brass, Stainless Steel
-
Supplier: Seastrom Manufacturing Co., Inc.
Description: Flat Retaining Washer Flat retaining washers are used in applications that need a guide for a chain, wire or cord attached to an assembly. Available Materials: Aluminum flat retaining washers, brass flat retaining washers, stainless steel 301-304 flat retaining washers and
- Inside Diameter: 0.094 to 1.5 inch
- Outside Diameter: 0.16 to 2.005 inch
- Thickness / Working Height: 0.01 to 0.125 inch
- Material: Aluminum, Brass, Hardened Steel, Stainless Steel
-
Supplier: Conax Technologies
Description: Available as C2 (two-wire), C3 (three-wire), C4 (four-wire), C6 (six-wire) or C8 (eight-wire). Terminal posts are provided for indicated number of wires only * Service temperature upper limit: 200°F (93°C) with grommet, 700°F (371°C) with grommet removed
-
Supplier: Sealeze
Description: stock channels are galvanized steel and immediately available. We stock stainless steel materials T-304, T-304L, T-316, and T-316L and can provide stainless steel channel brushes in 5 to 10 working days. We have the capability to make brushes with brass and monel
- Outer Diameter (OD): 0.0025 inch
- Width: 0.15 inch
- Brush Filament / Fill Material: Brass / Bronze, Metal Wire, Natural Bristle / Hair, Steel, Synthetic Filament
- Applications: Dusting / Wiping
-
Supplier: Technic, Inc.
Description: polypropylene superstructure. The Series M is a modular design, consisting of a stainless steel framework with the accompanying tank, ultrafilter assembly, pumps, plumbing and filters mounted within the module. A separate control console containing the rectifier, timer, temperature
- Process / Technology: Electroplating
- Application / Industry: Mechanical Parts (Fasteners, Hardware, etc.)
- Machinery Type: Tank / Tank Line
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: wave spring Material: Stainless steel, mald steel, zinc alloy, aluminum alloy, brass, bronze, copper, etc. Color: Customized Standard: Non-standard Surface treatment: Zinc plating, chrome palting, nickel plating, painting, sand blasting, powder coating, polishing,
- Material: Stainless Steel
-
Supplier: Deeco Metals
Description: We offer MIG & TIG welding wires, welding electrodes, brazing & Filler rod and wire and solders made from copper, stainless steel, aluminum, silver and tin & lead. Available in diameters ranging from 1/16" to ¼", these welding products are offered in a variety of lengths
- Secondary Services: Anodizing, Black Oxide, Electroplating, Painting / Powder Coating, Tool Making
- Services: Assembly Services, Engineering / Design Assistance, High Volume Production, Specialty Packaging
- Capabilities: Coiling / Spring Making, Grinding, Welding
- Materials: Ferrous Metals, Nonferrous Metals
-
Supplier: Marshall Manufacturing Company
Description: well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Laser Machining, Milling, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Supplier: ASTM International
Description: This guide covers procedures for preparing various wrought metal surfaces for adhesive bonding. Surface treatment methods involving both mechanical and chemical techniques are included for aluminum alloys, stainless steel, carbon steel, titanium alloys, magnesium alloys, and
-
Supplier: Marshall Manufacturing Company
Description: well as precision 2D bending and 3D bending, of pre-machined wire and tubing. Materials include MP35N, L605, Titanium, 300 series and 17-7 stainless steel and alloy steels, aluminum and brass, as well as a full range of plastics.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: General Pump
Description: Inlet Filter, Aluminum Body, 50 Mesh Low-pressure in-line filter Rigid construction Stainless Steel mesh filter Die cast aluminum (anodized) housing and plastic cap No tools required for cleaning Ports for bypass hose and gauge General Pump has a full range of accessories to
- Filtration Grade (Micron Rating): 350 µm
- Maximum Liquid Flow: 5.8 GPM
- Maximum Pressure: 145 psi
- Maximum Temperature: 176 F
-
Description: Small, stationary infrared thermometers in 2-wire technique for non-contact temperature measurement of non-metallic surfaces between -20°C and 600 °C. Key Features Very small housing dimensions 2-wire technique Small spot sizes Stainless steel housing Easy electrical and
- Temperature Range: -4 to 1,112 F
- Spectral Range: 8 to 14 microns
- Response Time: 300 milliseconds
- Operating Temperature: 32 to 158 F
-
Supplier: Advantech
Description: 15" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI Ports, and Wide Operating Temperature 15" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures
- Operating Temperature: -4 to 140 F
- Effective Screen Width: 16.6141822 inch
- Effective Screen Height: 12.204731 inch
- Screen Diagonal: 15 inch
-
Supplier: Tanfel
Description: Nickel / nickel alloys, Stainless steel 2 axis 5 axis machining Specialty machining: Rotary transfer machine, Jig / Fixture manufacturing, Casting machining, Tool & die manufacturing Capabilities: Drilling, Milling, Turning, Jig boring, Electrode & Wire EDM, Broaching, Honing,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Drilling, Electrode EDM, Etching / Chemical Milling, Milling, Surface Grinding, Turning, Wire EDM
-
Supplier: Advantech
Description: 12.1" XGA Industrial Monitor with Resistive Touchscreen, Direct-VGA, DVI and Wide Operating Temperature 12.1" XGA LED backlight LCD with low power consumption Robust anodized coated aluminum front bezel and stainless steel rear cover Supports wide operating temperatures Increase
- Nominal Display Size: 12 inch
- Operating Temperature: -4 to 140 F
- Display Options: Backlit Screen, Touch Screen
- Configuration: Panel
-
Supplier: RAB Lighting
Description: 8-5/8 INCH W X 5-1/8 INCH D X 7 INCH H SIZE CHIP AND FADE RESISTANT BRONZE POLYESTER POWDER COATED FINISH UL, UL (CANADA AND US) APPROVAL ARM, O-RING, STAINLESS STEEL SCREW MOUNTING IP65 ENCLOSURE LED LAMP TYPE 18 W LAMP WATTAGE PRECISION DIE-CAST ALUMINUM HOUSING MATERIAL 100 TO 277
- Light Fixture Voltage: 100 to 277 volts
- Light Fixture Wattage: 18 watts
- Fixture Type: Flood Lights
- Lamp Type: LED
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Cleated Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls and
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated, Sanitary
-
Description: Pyrometer for temperature measurement of non-metallic surfaces as well as painted, coated or anodized metals. Temperature range between -32 and 900 °C. Key Features Small, robust stainless steel housing for easy installation, with electrical connector for facile mounting /
- Temperature Range: -25.6 to 1,652 F
- Accuracy: 1 ±% Full Scale
- Spectral Range: 8 to 14 microns
- Response Time: 120 to 10,000 milliseconds
-
Supplier: Pulse Technologies, Inc.
Description: Laser Machining Our laser machining capabilities at Pulse Technologies are focused on thin-walled tubular parts for laparoscopy and endoscopy plus cardiac and vascular applications made from precious metals, stainless steel and titanium. We produce precision welded assemblies,
- CNC Machining: 4-axis Machining, Laser Machining, Milling, Screw Machining, Swiss Machining, Wire EDM
- Secondary Operations: Anodizing, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: CNC Machining, North America, Northeast US Only, Other, United States Only
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 7360 AquaGard Z-Frame Flat Belt Conveyor: Frame is constructed of TIG welded 304 stainless steel and features open design with minimal horizontal surfaces Hard coat anodized aluminum wear strips located in welded cross members for durable belt support Mount controls
- Maximum Load: 500.535 lbs
- Speed: 298.5564304461944 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Sanitary
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Copper, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Supplier: Trace-A-Matic
Description: Machines - CMM inspection. We are experts at machining aluminum, armor plate, brass, bronze, chromium, copper, gammalloy, Hastelloy, Incoloy, Inconel, Invar, manganese, molybdenum, Monel, nickel, Nitralloy, platinum, powdered metals, stainless steel, Stellite, titanium, Waspaloy, zinc,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: Broaching, CNC Machining, Deep Hole Drilling, Drilling, Gun Drilling, Honing, Milling, Turning, Wire EDM
-
Description: partner with you by building relationships based on trust and teamwork. Complex, multi-faceted parts. Prototype & product development. Medical, scientific, aerospace, laboratory, automotive. Titanium, 17-4 Stainless Steel, Kovar, Cobalt chromium, Copper, Ultem.
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 4-axis Machining, Broaching, Drilling, Electrode EDM, Honing, Jig Boring, Milling, Swiss Machining, Turning, Wire EDM
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Stainless Steel & Anodized Aluminum Internal Gears
-... and S1E64Z-... series, are offered in 303 stainless steel or 2024-T4 anodized aluminum. The metric gears, identified as the (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Product Overview The SVI 250-80 is an ultra-huge diamond wire cutting machine that uses a high-speed closed-loop diamond wire as its cutting tool to cut graphite, carbon-carbon, ceramics, and other materials that do not require cutting fluid, with workpieces up to 2 (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
STAINLESS STEEL WIRE Eagle has a vast array of stainless steel wire available which is suitable for a variety of uses such as medical, aerospace and industrial. Wire is available in spools or straight lengths. Eagle (read more)
Browse Metal Wire Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-piercing wire clamp connector on a test lead or the screw on wire cutter attachment. Both uses allow users to either deploy a test lead or cut wire in tight spaces. Modular enabling. Made of anodized aluminum, length of 13.25 in (33.655 cm). Fully insulated heat shrink shaft (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
insulation-piercing wire clamp connector on a test lead or the screw on wire cutter attachment. Both uses allow users to either deploy a test lead or cut wire in tight spaces. Modular enabling. Made of anodized aluminum, length of 13.25 in (33.655 cm). Fully insulated heat shrink (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
FAQ What Forms Does Stainless Steel Come In? Stainless steel is also available in bar, wire, tubing, pipe, sheet and plate form. (Eagle does not supply sheet or plate) (read more)
Browse Metal Profiles and Structural Shapes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Metal Tubes Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Operating environment and performance Corrosion resistance and heat resistance are the primary reason for specifying stainless steel. For these reasons, temperatures and (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
parts. Additionally, anodized aluminum is waterproof, resists to wear, corrosion, mold, fungus and it never chips or peels while remaining easy to clean. Anodized Aluminum vs. Stainless Steel Electric Actuators: Some of the benefits of anodized aluminum components in place (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
Fairlane Products now offers full stainless steel quick release ball lock pins that have a wide range of applications in fastening, locating, and alignment. These positive locking pins will not release until the button on the handle is depressed, which then allows the balls to retract into the (read more)
Browse Industrial Pins Datasheets for Fairlane Products, Inc.
More Information Top
-
Anodized zinc wire as a solid-phase microextraction fiber
For preparation of type-c fi- ber the zinc wire was anodized in a stain- less - steel cell containing 0.2 M NaOH so- lution as electrolyte, at a controlledpoten- tial of 20 V for 20 min [36].
-
A review on procedures for the preparation of coatings for solid phase microextraction
Therefore, chem- ical binding strategy has been used in the fabrication of triazines and metolachlor selective coatings on the surface of silylated anodized aluminum [61] and stainless steel wires [62], respectively.
-
Welding aluminum with a MIG?
Suggest you also use a stainless steel wire brush to remove any oxide on the aluminium (remove anodized coating on heavily anodized stock - otherwise won't weld), and possibly preheat the part a bit (150 to 200 degrees).
-
Some instrumental techniques for hostile environments
These include refractory wires (e.g. Nichrome, Chrome1 or Kanthal) wound on ceramic formers? nickel-clad or stainless - steel -clad copper wires insulated with ceramic textile, and anodised aluminium with ceramic paper interleaving wound on ceramic or ceramic-coated metal formers.
-
A method for the continuous, long term superfusion of the cerebral cortex of unanaesthetized, unrestrained rats
…d.); 8, Nylon plate to hold tubes; 9, stainless steel collar around core piece; 10, silicone rubber sleeving; 11, stainless steel protective spring; 12, stainless steel elbow; 13, stainless steel stimulating wire ; 15, lug on collar; 16, anodized aluminium heating block; 17…
-
Cooling slope casting to obtain thixotropic feedstock II: observations with A356 alloy
Electrolytic anodising was carried out with the sample as the anode and a stain- less - steel wire as the cathode.
-
Design studies on superconducting Cos /spl theta/ magnets for a fast pulsed synchrotron
Sample lengths of cable have been made by New England Electric, using wire by Oxford Superconducting Technology, with cores of stainless steel (SS), anodized titanium (Ti) and Kapton (Ka) and with no core (NC).
-
Forged Balls - Forged Balls Manufacturers, Suppliers
Quick Details: Material: stainless steel / steel / aluminum / alloy Process: CNCmilling / wire cutting Surface Treatment: black anodizing / sand blasting...
-
Ball Joint - Ball Joint Manufacturers, Suppliers
Quick Details: Material: stainless steel / steel / aluminum / alloy Process: CNCmilling / wire cutting Surface Treatment: black anodizing / sand blasting...
Indicates content that may require registration and/or purchase.