-
Supplier: Accuris
Description: CONTROL THE DOOR SET COMPLETE ANSI/BHMA STANDARDS DEALING WITH CONTROLLING THE DOOR ***CONTAINS ANSI A156.4, ANSI A156.8, ANSI A156.15, ANSI A156.17, AND ANSI A156.19***
-
Supplier: Accuris
Description: COMPLETE SET OF ANSI/BHMA A156 STANDARDS WITH BINDERS ***CONTAINS ANSI A156.1 THRU ANSI A156.26, ANSI A156.28, ANSI A156.29, ANSI A156.30 AND ANSI A156.31***
-
Supplier: Accuris
Description: LOCK THE DOOR COMPLETE ANSI/BHMA STANDARDS DEALING WITH LOCKING THE DOOR ***CONTAINS ANSI 156.2, ANSI A156.3, ANSI A156.5, ANSI A156.12, ANSI A156.13, ANSI A156.23,ANSI A156.24,ANSI A156.25 ANSI A156.28, ANSI
-
-
Supplier: Accuris
Description: TRIM THE DOOR COMPLETE ANSI/BHMA STANDARDS DEALING WITH TRIMMING THE DOOR ***CONTAINS ANSI A156.6, ANSI A156.9, ANSI A156,11, ANSI A156.16, ANSI A156.21 AND ANSI A156.22***
-
Description: Description / Abstract This Standard establishes requirements for auxiliary hardware and includes performance tests covering operational, cyclical, strength or finish criteria. Tests described in this Standard are performed under laboratory conditions. In actual usage, results vary because of
-
Description: Description / Abstract This standard establishes requirements for Cabinet Locks used on doors, drawers and furniture. Cycle tests, operational tests, strength tests and finish tests are included. Tests described in this Standard are performed under laboratory conditions. In actual usage, results
-
Description: Description / Abstract This Standard contains requirements for cabinet hardware and includes hinges, knobs, pulls, catches, shelf rests, standards and brackets, drawer slides, rotating shelves and track with guides for sliding panels. Included are performance tests covering operational, cyclical,
-
Description: Description / Abstract This standard establishes requirements for exit devices and trim, automatic and self-latching flush bolts, removable mullions, coordinators, and carry-open bars. Performance criteria include cycle, operational, strength, material evaluation, and finish tests. Functions and
-
Supplier: DigiKey
Description: U5B-ANSI FACESHIELD HOLDER FOR H
-
Supplier: Cole-Parmer
Description: • Protect your workers by clearly displaying possible corrosive hazards ANSI-style signs include a visual alert symbol (triangle with an exclamation point), a large symbol, and a hazard message. The large symbol gives a quick and easily understand indication of the potential hazard.
- Safety / Warning Type: Personal Protection (e.g., Hard Hat Required)
- Materials of Construction: Plastic / Film
-
Supplier: DigiKey
Description: SECUREFIT SAFETY HELMET BLACK
-
Supplier: CSA Group
Description: Preface This is the sixth edition of CSA/ANSI NGV 2, Compressed natural gas vehicle fuel containers. It supersedes the previous editions published in 2016, 2007, 2000, 1998, and 1992. Scope 1.1 General This Standard contains requirements for the material, design, manufacture, and testing of
-
Description: construction and demolition operations. It also applies to piles comprised of hot and cold rolled steel, concrete, wood and composite materials. The standard does not apply to structural steel erection covered by ANSI/ASSE A10.13 or jacking or pier drilling operations covered by
-
Description: This standard applies to control valves having bodies, bonnets, cover plates, and bottom flanges made of carbon steel, low alloy and high alloy (stainless) steel, nickel-base alloy, cast iron, and ductile iron. This standard establishes requirements and definitions for standard hydrostatic shell
-
Description: Scope This standard provides performance requirements for the design, construction, installation, operation and maintenance of the safeguarding listed below when applied to machines. a) Guards; b) Safeguarding devices; c) Awareness devices; d) Safeguarding methods. This standard also provides
-
Supplier: Newark, An Avnet Company
Description: B120 7X10 ANSI BLK,RED/WHT HIGH VOLTAGE / Sign
-
Supplier: CSA Group
Description: Clause 4.1.19); and g) for recreational vehicle installation convertible for use with natural gas and liquefied petroleum (propane) gases when provision is made for the simple conversion from one gas to the other (see Clause 4.1.19). The construction of refrigerators for use with the
-
Supplier: CSA Group
Description: 12614-19 (first edition, 2017-02). At the time of publication, ISO 12614-19:2017 is available from ISO in English only. CSA Group will publish the French version when it becomes available from ISO. For brevity, this Standard will be referred to as "CSA/ANSI LNG 3.19"
-
Supplier: R. S. Hughes Company, Inc.
Description: right work & general purpose gloves. This item comes with cut resistance level of ANSI 1, EN 388 2.
- Clothing Type: Gloves
-
Supplier: Klein Tools, Inc.
Description: KEYSTONE TYPE CHROME PLATED FINISH 11-3/16 INCH OVERALL LENGTH 6 INCH SHANK LENGTH ROUND SHANK TYPE PLASTIC HANDLE MATERIAL AMBER HANDLE COLOR 5/16 INCH W TIP SIZE NICKEL CHROME PLATED SHANK MATERIAL SMOOTH COMFORDOME[R] BRAND APPLICABLE STANDARD ASME/ANSI BD MODEL
- Overall Length: 11.1875 inch
- Shaft Length: 6 inch
- Drive Type: Slotted
-
Supplier: Cole-Parmer
Description: • An excellent selection for most basic industrial flow metering applications • Battery-powered to eliminate the need for expensive wiring • Sanitary units are perfect for micro-brewing and wine making processes • Two totalizers allow for process or period-specific volume monitoring • Enclosure is
- Liquid Volumetric Flow Rate: 50 GPM
- Operating Temperature: 140 F
- Operating Pressure: 285 psi
- End Fittings: Flanged
-
Description: Copyright: 2019 Length: 34 pages ANSI/ISA-96.01.01-2019 contains terminology for valve actuators and their accessories. The standard offers a glossary of definitions commonly used in the valve actuator industry.
-
Supplier: Newark, An Avnet Company
Description: ANSI A 156.3, Grade 1 Rugged Rim Exit Bar. For 30 48 doors, rim-type, dead latch for additional security, reversible, bar can be locked open. UL Listed, Silver.
-
Supplier: National Guard Products
Description: doors up to 3 hr. Smoke and Draft Control-UL Classified Category H Air Infiltration Tested ANSI/BHMA Certified
- Width: 1 inch
- Material: Silicone Rubber
-
Supplier: CSA Group
Description: Preface This is the fourth edition of ANSI Z21.74 Standard for Portable refrigerators. It supersedes the previous editions published in 2014, 1992, and 1983. This Standard was prepared by the Z21/CSA Joint Technical Subcommittee on Standards Gas-Fired Refrigerators and Portable Camping
-
Supplier: Visual Sound, Inc.
Description: when taking your show on the road? How about added security, plus more vivid natural images? If so, Toshiba has the projector for you. Mobile F = 1.7 - 1.87, f = 19.2 - 23.1mm Up to 2000 hours (up to 3000 hours in Eco mode) 2600 ANSI lumens XGA (1024 x 768)
-
Supplier: R. S. Hughes Company, Inc.
Description: you get the proper sizing. The size for this item is Medium. Cut resistance is an extremely important part of getting the right cut-resistant glove. This part comes with cut resistance level of ANSI Cut 3.
- Clothing Type: Gloves
-
Supplier: National Guard Products
Description: NGP Catalog Number: 156S Description: Perimeter Seal - Silicone - Mill Alum Width: 1 Height: 1/4 Weight: List Price: $2.47 / FT. Ratings: UL 10C Classified on wood doors up to 90 min. UL 10C Classified on metal doors up to 3 hr. UL 10B Classified on wood doors up to 90 min. UL 10B Classified
- Width: 1 inch
- Material: Silicone Rubber
-
Supplier: NuAire, Inc.
Description: The FumeGard 156 Vertical Laminar Airflow Fume Hood for high acid and trace metal analysis meets NSF / ANSI Standards for personnel, product, and environmental protection through HEPA filtration. Durable polypropylene construction is rust resistant.
- Hood Face Velocity: 104.330708661417 SFPM
- Fume Hood Type: General Purpose
- Sash Options: Horizontal Sash
- Features: Other
-
Supplier: R. S. Hughes Company, Inc.
Description: The PIP Great White cut-resistant glove is packaged 1 pair, comes in white/gray and meets ANSI Abrasion Level 3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/nylon and offers a knit wrist
- Clothing Type: Gloves
-
Supplier: R. S. Hughes Company, Inc.
Description: The PIP Great White cut-resistant glove is packaged 1 pair, comes in white/gray and meets ANSI Abrasion Level 3 standards. R.S. Hughes sells a large variety of gloves designed for a variety of conditions and situations. This particular glove is made with dyneema/nylon and offers a knit wrist
- Clothing Type: Gloves
-
Description: large machines, unless they are specifically covered in or by another standard. This document is intended to be used with both ANSI B11.0 and ANSI B11.19 to execute the risk assessment process and the safeguarding of machinery respectively. The requirements of this standard do
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements provide fire test and performance criteria to evaluate fire containment products intended for a battery-powered portable electronic device (PED). 1.2 The containment product may include active fire suppression features without manual intervention beyond arming the suppression
-
Supplier: Visual Sound, Inc.
Description: a whole lot more. Long lamp life and Toshiba's Three-Year Standard Limited Warranty round out the résumé of this superb mobile performer. Mobile F = 1.7 - 1.87, f = 19.2 - 23.1mm Up to 2000 hours (up to 3000 hours in Eco mode) 2200 ANSI lumens XGA (1024 x 768)
-
Supplier: Wiper Master, Inc.
Description: capacity lifeline. No annual factory recertification required. Meets all applicable OSHA, ANSI and CSA standards.
Find Suppliers by Category Top
Featured Products Top
-
White paper: What is the ANSI B11.19 Standard? A comprehensive handbook to the new edition of the ANSI B11.19 Standard. This comprehensive handbook discusses the new edition of the ANSI B11.19 Standard. Topics include newly added (read more)
Browse LiDAR Sensors Datasheets for SICK -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
The total weight of each door was 12,588 lbs with an opening/closing time cycle of 36.3 seconds. The door was equipped with a Brookfield operating system, fully compliant with UL 325 and ANSI 156.10 for swing doors weighing up to 20,000 lbs. Brookfield door operators and W150-HD Brookfield hinges (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
for many medical, clinical, test and measurement, process control, broadcast and communications applications. The CSS65A accepts a 90 to 264Vac input and is available with 5, 12, 15, 19, 24, 28, 48 and 54V outputs. The output power level is 40W (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
available with 5V, 12V, 15V, 19V, 24V, 28V, 36V and 48V outputs and can operate in ambient temperatures ranging from -20 to +60°C (derating linearly to 50% load from 40 to 60°C). In addition to satisfying DoE Level VI and EU Tier 2 v5 requirements with an average efficiency of greater than (read more)
Browse Medical Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Features 19 inch (5 mm), 0.25 inch (6 mm) and 0.38 inch (10 mm) steel plate Covers are 0.25 inches (6 mm) thick to allow mounting of NEMA 9 pushbuttons and pilot lights, which require threaded holes Heavy duty cover hinges when the height (“A”) (read more)
Browse NEMA and IP Enclosures Datasheets for bisco industries
More Information Top
-
States > Florida > State > Administrative Weekly > 2004 > [2004 FL Register faw05142004] 05/14/2004
BHMA/ ANSI A- 156.19 -1997, American National Standard for Power Assist and Low Energy Power Operated Doors, which may be obtained at Buildings Hardware Manufacturers Association, 355 Lexington Avenue, 17th Floor, New York, NY 10017-6603 16 Code of Federal Regulations …
-
States > Florida > State > Administrative Weekly > 2004 > [2004 FL Register 924] 09/24/2004
… Barr Harbor Drive, West Conshohocken, PA 19428-2959, but only to the extent referenced in Subdivision 12.2.5.5.1 and 12.2.5.5.2 of NFPA 101, 2000 edition ANSI/BHMA BHMA/ ANSI A- 156.19 - 2002 1997, American National …
-
States > Florida > State > Proposed Regulations > 2007 Documents > December 21, 2007 > [2007 FL Proposed fl-20071221-0030-0002860] 69A-60 - Fire Protection Cod...
BHMA/ ANSI A- 156.19 -2002, American National Standard for Power Assist and Low Energy Power Operated Doors, which may be obtained at Buildings Hardware Manufacturers Association, 355 Lexington Avenue, 17th Floor, New York, NY 10017-6603 .
-
Federal Register > Friday, July 23, 2004 > [69 FR 44084] Americans with Disabilities Act (ADA) Accessibility Guidelines for Buildings and Facilities; Architect...
In addition to the provisions of section 404.3, such doors are subject to industry standards ( ANSI /BHMA 156.10 and 156.19 ).
-
Federal Register > Tuesday, November 16, 1999 > [64 FR 62248] Americans with Disabilities Act (ADA) Accessibility Guidelines for Buildings and Facilities; Arch...
As in ADAAG 4.13.12, full-powered, low-energy, and power-assisted doors are addressed, and the industry standards ( ANSI /BHMA 156.10 and 156.19 ) are referenced.
-
States > Florida > State > Regulations > Division 69A - Division of State Fire Marshall > [FAC 69a-60] Chapter 60 - The Florida Fire Prevention Code
rrrrrr) ANSI /BHMA A- 156.19 -2002, American National Standard for Power Assist and Low Energy Power Operated Doors, which may be obtained at Buildings Hardware Manufacturers Association, 355 Lexington Avenue, 17th Floor, New York, NY 10017-6603.
-
States > Florida > State > Administrative Weekly > 2011 > [2011 FL Register 624] 06/24/2011
… 100 Barr Harbor Drive, West Conshohocken, PA 19428-2959, but only to the extent referenced in Subdivision 12.2.5.5.1 and 12.2.5.5.2 of NFPA 101, 2000 edition ANSI /BHMA A- 156.19 -2002, American National Standard …
Indicates content that may require registration and/or purchase.