-
Supplier: Renold Canada
Description: Renold ANSI standard roller chain comes with all the security and performance that you want to keep your chain drives in great shape. All these great features make Renold ANSI chain the first choice for industry. Solid roller and solid bushing ensures
- Non-standard Chain Pitch: 0.25 to 3 inch
- Tensile Strength: 780 to 675,000 lbs
- Maximum Allowable Load: 140 to 101,200 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
-
Supplier: Renold Jeffrey
Description: Manufactured in accordance with the ANSI B29.1 standards, Renold Roller Chain is designed and built to provide maximum strength and wear life. Solid cold forged bushings, wide waist link plates and appropriate press fits are only a few of the reasons it outperforms any
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Links: Offset Link / Sidebar
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Emerson Bearing Co.
Description: Roller Chains are one of the primary ways to provide mechanical power transmission. Roller chains are available from a pitch of 1/4" to 3" ( the distance between the centers of adjacent flexing joints). A chain is noteworthy in the options for corrosion resistance
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 50,984.64 lbs
- ANSI Pitch: 160 (2")
- Rollers: Rollers
-
-
Supplier: Emerson Bearing Co.
Description: These are high energy chains that conform to B29.1 ANSI specifications as well as the oil field industries API 7F7 Sstandards. They feature Ballized plates, Wide Waisted Link plates, Special hook cotters which resist shearing and maintain poisition under stress and coated T Pins in
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 436,800 lbs
- Nonstandard Number of Strands: 6
- Chain Class / Application: Oil Field Chain
-
Supplier: Martin Sprocket & Gear, Inc.
Description: No. 160, with or without hubs, or taper bushed, hardened steel available
- Bore Diameter: 3.5 inch
- Number of Teeth: 18
- Hub Diameter (if applicable): 6.5 inch
- Outside Diameter: 12.543 inch
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: FX CHAINS U.S. Tsubaki FX chains feature excellent durability and flexibility for tough applications such as in concrete mixers, earth moving equipment, and mining machines. 1. FX chains are interchangeable with ASME/ANSI standard chains and can operate on the same
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 58,000 lbs
- ANSI Pitch: 160 (2")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: T Series T Series chains have greater shock load resistance and higher ultimate tensile strength than comparable ASME/ANSI standard roller chains. This is accomplished by using thru hardened pins. The dimensions of the chains are identical to ASME/ANSI
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 68,300 lbs
- Maximum Allowable Load: 11,900 lbs
- ANSI Pitch: 160 (2")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Super Series The dimensions of Super Series Chain are identical to those of ASME/ANSI standard roller chain. Super Series Chain has a wider waist link plate than our standard chain and special manufacturing techniques are used to produce the pitch holes.
- Non-standard Chain Pitch: 2 inch
- Tensile Strength: 70,500 lbs
- Maximum Allowable Load: 15,800 lbs
- ANSI Pitch: 160 (2")
-
Supplier: U.S. Tsubaki Power Transmission, LLC
Description: Conveyor Series
- Bore Diameter: 1.188 inch
- Number of Teeth: 13
- Outside Diameter: 9.31 inch
- Length Through Bore: 0.625 inch
-
Supplier: SKF/Global
Description: SH Chains: have a 25-35% greater ultimate tensile strength than ANSI heavy duty roller chains due to their thicker plates and thru hardened pins. These chains can accommodate higher shock loads and provide longer service life, while retaining the same dimensions as
- Non-standard Chain Pitch: 0.250000135 to 2.50000135 inch
- Tensile Strength: 1,144.232 to 113,771.28 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Rollers: Rollers
-
Supplier: Renold Canada
Description: One of the toughest environments for chain is the one faced every day in the world's oilfields. Renold Oilfield Chain is designed to cope with shock loadings, fatigue and extreme environmental conditions. Manufactured to API specifications, we can offer the security of a Shepherd's
- Non-standard Chain Pitch: 1 to 3 inch
- Tensile Strength: 18,100 to 463,400 lbs
- ANSI Pitch: 100 (1 1/4"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 80 (1")
- # of Strands: Double, Quadruple, Quintuple and higher, Single, Triple
-
Supplier: SKF/North America
Description: SPH Chains: have specially designed, close tolerance link plates and pitch holes. Their special design can improve load carrying capacity by 25-32%. The pins used on these chains are thru hardened for greater shock load resistance. The dimensions of these chains are the same as
- Non-standard Chain Pitch: 1.00000054 to 2.50000135 inch
- Tensile Strength: 17,422 to 300,422.72 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: SKF/North America
Description: American standard chains are covered by ISO 606, ANSI B29.1 and DIN 8188 standards. The pitch sizes covered by this standard are 1/4 to 3 inch. American standard chains have a smaller pin diameter than the European standard equivalent. Wear resistance is therefore reduced when
- Non-standard Chain Pitch: 0.18750010125 to 3.00000162 inch
- Tensile Strength: 404.64 to 344,146.32 lbs
- ISO BS/DIN Pitch: >63.50mm, ISO 04 (6.35mm), ISO 06 (9.525mm), ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm), ISO 28 (44.45mm), ISO 32 (50.80mm), ISO 36 (57.15mm), ISO 40 (63.50mm)
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Subminiature (<0.1475")
-
Supplier: Renold Canada
Description: The new "Standard" for economy chain If you are looking for a good quality product from a reliable supplier for "standard duty" chain applications, look to Renold SD, the new benchmark in the economy chain category. Renold is recognised as the worldwide leader in chain
- Non-standard Chain Pitch: 0.250000135 to 2.00000108 inch
- Tensile Strength: 719.36 to 101,160 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 25 (1/4"), 35 (3/8"), 40 (1/2"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: Joint Way International, Inc.
Description: Single Taper-Bushed B Pitch: 2"
- Bore Diameter: 3.5 inch
- Number of Teeth: 26
- Hub Diameter (if applicable): 6.5 inch
- Outside Diameter: 17.671 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 3.5 to 5.5 inch
- Number of Teeth: 12 to 80
- Hub Diameter (if applicable): 6 to 9 inch
- Outside Diameter: 8.66 to 52.1 inch
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 2.5 to 4.5 inch
- Number of Teeth: 11 to 60
- Outside Diameter: 8.011 to 39.362 inch
- Weight: 3.5 to 292 lbs
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China sprocket manufacturer, we specialize in: chain sprocket, taper lock sprockets, casting sprockets, chains wheels and so on. Any needs for European Series Sprockets, American Series Sprockets or Japan Series Sprockets please send email to us. Custom orders are also welcome.
- Bore Diameter: 2 to 7 inch
- Number of Teeth: 13 to 60
- Hub Diameter (if applicable): 6 to 10 inch
- Outside Diameter: 9.31 to 39.36 inch
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Linn Gear Co.
Description: Not sure what you need? We can help you with product identification. old parts new parts out of production just plain rusted and broken We can help you ID almost anything
- Features: >5"
- Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 180 (2 1/4"), 200 (2 1/2"), 240 (3"), 25 (1/4"), 320 (4"), 35 (3/8"), 40 (1/2"), 400 (5"), 41 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1"), Miniature (0.1475"), Subminiature (<0.1475")
- Number: Double, Quadruple, Single, Triple
- Shaft Mounting: Keyway, Set Screw(s)
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: China Chain manufacturer & exporter, we specialize in: Transmission chain(Driving Chain), Conveyor Chain, Engineering Chain, Stainless Steel Chain, Lifting Chain, Agricultural Chain, Forging Series, Cast Iron Chain. We can also produce
- Non-standard Chain Pitch: 0.50000027 to 1.50000081 inch
- Tensile Strength: 2,203.04 to 21,580.8 lbs
- ISO BS/DIN Pitch: ISO 08 (12.70mm), ISO 10 (15.875mm), ISO 12 (19.05mm), ISO 16 (25.40mm), ISO 20 (31.75mm), ISO 24 (38.10mm)
- Rollers: Rollers
-
Supplier: Joint Way International, Inc.
Description: Single Strand
- Non-standard Chain Pitch: 0.375 inch
- Rollers: Rollers
- # of Strands: Single
-
Supplier: Span Tech LLC
Description: ROL chain: The WhisperTrax ST-ROL straight conveyor with roller chain is essential for products requiring low back pressure for accumulation. Acetal rollers are set into the chain and turn freely on the stainless steel axle, allowing product to stay in place while
- Maximum Allowable Load: 70 to 3,900 lbs
- Chain Width: 7.31 to 46.28 inch
- Material: Acetal (Celcon®, Delrin®, etc.), Stainless Steel
- Chain Class / Application: Conveyor Chain
-
Supplier: RegalRexnord
Description: RS 1113 P/C Chain Str SB 4.040"Pitch
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.84 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: SKF/Global
Description: Side bow (curved) chains are able to flex and twist due to extra clearance between the inner and outer side plates. They are ideal for use on curved conveyors or to transmit power under misaligned sprocket conditions. They are produced with barrel shaped pins and additional pin, bushing and
- Non-standard Chain Pitch: 0.50000027 to 1.250000675 inch
- Tensile Strength: 2,810 to 9,194.32 lbs
- ANSI Pitch: 40 (1/2"), 50 (5/8"), 60 (3/4"), 80 (1")
- Features: Double Pitch, Flexible
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 1.00000054 inch
- Maximum Allowable Load: 60,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Renold Plc.
Description: Renold has added to its impressive Syno range of chain for applications where lubrication is either difficult or impractical. The latest element is the introduction of a poly-steel chain, Renold Syno PC chain, comprising a polymer inner link and stainless steel pins and outer
- Non-standard Chain Pitch: 0.3750002025 to 1.50000081 inch
- Tensile Strength: 62,944 lbs
- Features: Attachment Chain, Self-lubricating
- # of Strands: Double, Single
-
Supplier: ATLANTA Drive Systems, Inc.
Description: The chain drive is to be designed in such a way that A) link plates and pins are able to withstand the tensile loads to be transmitted, B) the rollers withstand the strain when entering the sprocket wheel, C) the wear in the links consisting of bushings and pins is within the
- Non-standard Chain Pitch: 0.50000027 inch
- Maximum Allowable Load: 16,000 lbs
- Features: Attachment Chain
- Chain Class / Application: Engineering Chain
-
Supplier: Joint Way International, Inc.
Description: Heavy Series
- Non-standard Chain Pitch: 0.625 inch
- Rollers: Rollers
-
Supplier: Renold Plc.
Description: Renold's vibratory feeders meter bulk materials into the process at rates of 1,000 pounds per hour through 1,600 tons per hour. Our feeders are custom built to meet any application need. Feeders are built rugged to produce the consistent flow rates and trouble free operation needed for efficient
- Non-standard Chain Pitch: 0.375 to 2 inch
- Tensile Strength: 100,260.8 lbs
- Chain Class / Application: Agricultural Chain, Power Transmission Chain
- Features: Attachment Chain, Other Plastic Material
-
Supplier: Renold Canada
Description: Renold manufactures the most widely used hot asphalt drag chains that meet and or exceed OEM specifications. Some manufacturers buy component parts and or assembled chains from the Pacific Rim. Renold manufactures all asphalt drag, drum drive and elevator chains from
- Non-standard Chain Pitch: 4 to 6 inch
- Tensile Strength: 45,000 to 149,000 lbs
- Maximum Allowable Load: 4,600 to 14,000 lbs
- Chain Pitch: 4 to 6 inch
-
Supplier: Renold Jeffrey
Description: Stainless Steel Roller Chain is manufactured using a Class 300 Series stainless steel specification. These chains are ideal for acidic or alkaline environments, or where the chain will be exposed to water, and for very high or very low temperature locations, where
- Rollers: Rollers
- # of Strands: Single
- Material: Stainless Steel
-
Supplier: SKF/Global
Description: SHH Chains: use link plates that, in most cases, are equal in thickness to the plates used in the next larger size of SKF Xtra Strength SPH Chains. Its pins are also thru hardened. The use of higher grade materials results in chains that have greater ultimate tensile strength
- Non-standard Chain Pitch: 1.00000054 to 2.50000135 inch
- Tensile Strength: 20,052.16 to 365,817.04 lbs
- ANSI Pitch: 100 (1 1/4"), 120 (1 1/2"), 140 (1 3/4"), 160 (2"), 200 (2 1/2"), 80 (1")
- # of Strands: Double, Single, Triple
-
Supplier: RegalRexnord
Description: RS6238 Chain P/C Str SB Chain 6.000P
- Non-standard Chain Pitch: 6 inch
- Chain Width: 3.67 inch
- Chain Pitch: 6 inch
- Chain Class / Application: Conveyor Chain, Engineering Chain
-
Supplier: Renold Jeffrey
Description: C2002 (large roller) series. 1 1/2" pitch and larger chains utilize heavy stlye link pates (i.e. one size larger than standard chain). The chain number is found by adding 2,000 or 2002 to the standard chains and using the prefix "C". An "H" suffix is added to
- Chain Class / Application: Conveyor Chain
- Features: Double Pitch, Roller Chain
- Rollers: Rollers
- # of Strands: Single
Find Suppliers by Category Top
Featured Products Top
-
Short pitch transmission precision roller chain roller chain platedouble pitch transmission precision roller chain (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
. Furthermore, by ANSI code, our cylinders are equipped with flow controls which prevent a lift with a ruptured hydraulic line from lowering faster than the greater of 4 times the normal speed or 30 fpm when fully loaded. What about velocity fuses? (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc.
More Information Top
-
Plant Maintenance Product | Diamond Chain's portfolio of roller chain products includes the Diamond, Infinity and Sapphire brands | Plant Services
The Infinity product line offers carbon steel single-strand roller chain up to ANSI 160 pitch.
-
Construction of sicherheitsgerechter products
101 dependence chain 307 folding 362 running sequence 69 Ablederung 101, 105 leakage current 539 decrease 53 wear pushes 83 … … 305 Repellent protection device 305 starting warning device acoustic to axial distance 232 aerosol 265 affective factor 160 airbag 305 AKAS die … American safety characters ( ANSI Z535.4) 415 traffic light signal light 427 amputation 137 official journal of the EU 21 … … 539 drive element 436 drive energy 80, 101 drive train 247, 441 growth of the material roll diameter 445 displays indicating …
-
Roller Chains - Grainger Industrial Supply
… F, Riveted, SAE 10 to SAE 50, ISO 606, BS228, DIN 8187, Includes ( 160 ) Links Per 10 … Roller Chain , British Standard, ANSI Chain Size 12B, Pitch 3/4 In., Stainless Steel Material, Number of...
-
Roller Chain - Chain and Tools - Grainger industrial Supply
… F, Riveted, SAE 10 to SAE 50, ISO 606, BS228, DIN 8187, Includes ( 160 ) Links Per 10 … Roller Chain , British Standard, ANSI Chain Size 12B, Pitch 3/4 In., Stainless Steel Material, Number of...
-
Materials Handling Handbook 2nd Edition Complete Document
… Angle of fall, 884-885 Angle of repose, 884 Angle of slide, 885 Angle of spatula, 886 Annual worth, 87 ANSIINFPA 30-1976, 244 ANSIINFPA 505-1978, 244 ANSI B 56.8-1981 … … 999-l 00 I chain , 999 frame, 1001 pans … … 706-707 future of, 706-707 high-rise, 707 Automated truck-loading systems, 160 -162 Automated warehouses … … 687 Cash flow, 86 Chain conveyors, 333-336 pusher-type chain conveyor, 355 roller flight conveyors, 333 …
Indicates content that may require registration and/or purchase.