-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER 800:1; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:-; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A
-
Supplier: Radwell International
Description: CURRENT TRANSFORMER, NON-ANSI RATED WINDOW TYPE, 800:5, CLASS 1, 35 VA, 63.5 MM, 50HZ TO 400HZ. FREE 2 YEAR RADWELL WARRANTY
- Features: Current Transformer
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 800:5A, 30VA; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:30VA; Window Diameter:108mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Bracket Mount RoHS Compliant: Yes
-
-
Supplier: Ohio Semitronics, Inc.
Description: AC current transformers are utilized to aid in measuring high AC current. OSI has a variety of metering class and low cost models available for purchase.
- Primary current (Ratio) Range: 0 to 6,000 amps
- Secondary Current (Ratio) Range: 0.1 to 5 amps
- Burden: 0.1 to 45 VA
- Insulation Voltage: 600 to 720 volts
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: The model WP5 is a low ratio, wound primary, current transformer suitable for primary currents 1 to 50 amperes and 5 amp secondary. Terminals are No. 10-32 UNC, additional ratios available, approximate weight 1.5lb. Fully encapsulated. Indoor/outdoor applications.
- Primary current (Ratio) Range: 1 to 50 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 12.5 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: TE Connectivity
Description: Dimensions Aperture Diameter (INCH) : 2.06 Case Depth (INCH) : 1.1 Case Height (INCH) : 4.22 Case Width (INCH) : 4.12 Product Weight (KG) : 1.2 Ratio : 800/5 Electrical Characteristics Output Current (AMP) : 5 Industry Standards Agency/Standard : CSA Product Type Features Current
- Secondary Current (Ratio) Range: 5 amps
- Features: Current Transformer
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 2.88" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackets available. Conforms to ANSI c57.13 and applicable IEC standards. Thermal Rating
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are available.
- Primary current (Ratio) Range: 100 to 400 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 0.8 to 5 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Conforms to UL 1244, ANSI C57.13 and applicable IEC standards. Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Leads are 16 AWG UL 1015 PVC, 105C Thermal Rating Factor is 1.33 @ 30C Secondary is available with 1A rating. Other primary current ratings, up to 400A are available.
- Primary current (Ratio) Range: 300 to 2,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 1 to 15 VA
- Frequency Range: 0.05 to 0.4 kHz
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:-; Power Rating:-; Window Diameter:160.3mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount; Primary Current:800A RoHS Compliant: NA
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter, Wattmeter, Submetering, and Energy Management Applications 1.5" ID Frequency 50 - 400 Hz. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Brackes available. Conforms to ANSI C57.13 and applicable IEC standards. Thermal Rating
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Relaying, Metering, Submetering, and Energy Management Applications 3.5" ID Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing. Optional Mounting Bracket and Plate available. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards.
-
Supplier: Panel Components & Systems, Inc.
Description: Features: Used for Ammeter Applications Frequency 50 - 400 HZ. Insulation Class 0.6 KV BIL 10 KV Molded thermoplastic housing rated 94 V-0. Conforms to ANSI C57.13, UL 1244, and applicable IEC standards. Secondary is available with 10VAC and 5VAC rating.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Newark, An Avnet Company
Description: CURRENT TRANSFORMER, 50-400HZ, PANEL; CT Construction:ANSI Rated Window Type; Current Ratio:800:5; Accuracy Class:Class 1; Power Rating:35VA; Window Diameter:63.5mm; Frequency Range:50Hz to 400Hz; Transformer Mounting:Chassis Mount RoHS Compliant: Yes
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer//600KVA 800KVA SCB Dry Transformer
- Maximum Primary Voltage Rating: 35,000 volts
- Power Rating (VA): 1,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Output Type: AC
-
Description: distribution class current-limiting type fuses listed above are similar to those now covered in IEC Standard 60282-1. This ANSI standard contains specific requirements for more types of current-limiting fuses than IEC 60282-1. Use caution if devices specified and tested per
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Split core transformer with a standard 5-amp secondary. Others available. Terminals are brass No. 10-32 UNC. All models are fully encapsulated for indoor/outdoor applications, additional ratios available with a removable cover and optional mounting brackets. Current ratio 500:5 to
- Primary current (Ratio) Range: 500 to 6,000 amps
- Secondary Current (Ratio) Range: 5 amps
- Burden: 5 to 35 VA
- Insulation Voltage: 600 to 10,000 volts
-
Supplier: Eaton Cooper Power Systems
Description: space saving, money saving package. The three-phase VFI transformer with transformer protection protects the transformer and provides proper coordination with upstream protective devices. When a transformer fault or overload condition occurs, the VFI breaker trips and
- Maximum Primary Voltage Rating: 2,400 to 34,500 volts
- Maximum Secondary Voltage Rating: 120 to 24,940 volts
- Power Rating (VA): 45,000 to 7,500,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: distribution arrester, is mounted directly to the transformer secondary windings, protecting the transformer from failures caused by secondary induced surges. A properly coordinated D-Link fuse by Cooper provides superior over-current protection. FEATURES Envirotemp™ FR3™ fluid
- Maximum Primary Voltage Rating: 2,400 to 46,000 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 5,000 to 167,000 VA
- Output Type: AC
-
Supplier: Eaton Cooper Power Systems
Description: Protected transformers are available with a variety of protection options including a MagneX Interrupter, a secondary breaker with weak link for secondary fault and overload protection, a primary weak link fuse, current-limiting fusing for high interrupting ratings and limiting fault
- Maximum Primary Voltage Rating: 2,400 to 19,920 volts
- Maximum Secondary Voltage Rating: 120 to 600 volts
- Power Rating (VA): 5,000 to 75,000 VA
- Output Type: AC
-
Description: the requirements of U.S. DOE 10 CFR Part 431 (NEMA TP1) efficiency standards. Non-linear load and harmonic mitigating transformers are designed for electrical systems with high levels of harmonic currents. Acme also offers the C3 POWERWISE energy efficiency transformer, which
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 30,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Description: the rated short-circuit current (K=1.0). Further, the short-time current rating is also equal to the short-circuit current rating, but it is included in the title of Col. 4 in the tables. The closing and latching current is now listed as a rating (it had been a related
-
Description: the requirements of U.S. DOE 10 CFR Part 431 (NEMA TP1) efficiency standards. Non-linear load and harmonic mitigating transformers are designed for electrical systems with high levels of harmonic currents. Acme also offers the C3 POWERWISE energy efficiency transformer, which
- Maximum Primary Voltage Rating: 480 volts
- Maximum Secondary Voltage Rating: 120 to 208 volts
- Power Rating (VA): 3,000 to 75,000 VA
- Primary Frequency: 60 Hz
-
Description: the requirements of U.S. DOE 10 CFR Part 431 (NEMA TP1) efficiency standards. Non-linear load and harmonic mitigating transformers are designed for electrical systems with high levels of harmonic currents. Acme also offers the C3 POWERWISE energy efficiency transformer, which
- Maximum Primary Voltage Rating: 480 to 600 volts
- Maximum Secondary Voltage Rating: 380 to 480 volts
- Power Rating (VA): 15,000 to 500,000 VA
- Primary Frequency: 50 / 60 Hz, 60 Hz
-
Description: All Acme Drive Isolation Transformers (DITs) above 7.5kVA are wound with strip windings to ensure the lowest possible eddy current losses. All our DITs use a three leg wound core. This superior design has very low losses and quiet operation. Both of these features combine to
- Maximum Primary Voltage Rating: 575 volts
- Maximum Secondary Voltage Rating: 133 to 230 volts
- Power Rating (VA): 7.5 to 220 VA
- Output Type: AC
-
Supplier: Tripp Lite by Eaton
Description: The IS1000HGDV Isolator® Series Dual-Voltage 115/230V 1000W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS1800HGDV Isolator® Series Dual-Voltage 115/230V 1800W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS600HGDV Isolator® Series Dual-Voltage 115/230V 600W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Tripp Lite by Eaton
Description: The IS300HGDV Isolator® Series Dual-Voltage 115/230V 300W 50/60Hz Medical-Grade™ Transformer with full CAN/ES/IEC/EN 60601-1 listing is ideal for protecting sensitive electronic equipment in patient-care vicinities. It can be configured for either step-up voltage, step-down voltage or
- Operating Frequency Range: 50 to 60 Hz
- Maximum Primary Voltage Rating: 115 to 230 volts
- Maximum Secondary Voltage Rating: 115 to 230 volts
- Operating Temperature: 0 to 40 C
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Allied Electronics, Inc.
Description: Electromagnetic control components demand in-rush currents up to 10 times the transformers nominal rating without sacrificing secondary voltage stability beyond practical limits. Features: CE Series Includes IEC “Touchproof” Terminations for Greater Personnel Safety “Touchproof”
-
Supplier: Powertronix Inc.
Description: Powertronix Isolation Station is used in medical devices to provide medical isolation from the main electricity supply, limiting the leakage current and provide patient and operator protection. The possibility of symptomless failure is almost zero. Powertronix Isolation station is modular and
- Power Rating (VA): 300 to 1,800 VA
- Standards / Compliance: ANSI, CSA, IEC, RoHS Compliant, TUV
- Transformer Type: Isolation Transformer, Single Phase Transformer
- Features: Medical Grade, Other, Power / Power System / Distribution Transformer
Find Suppliers by Category Top
Featured Products Top
-
Sensed current up to 40 Amps For use between 400 Hz to 1 MHz Very low primary resistance AEC-Q200 Grade 1 (−40°C to +125°C) Meets Reinforced Insulation per UL 60950-1. 4000 Vrms, one minute isolation (hipot) winding to winding Ro (read more)
Browse Current Sense Transformers Datasheets for Coilcraft, Inc. -
conductor in switching power supply applications. Constructed of materials UL-rated to 130 ºC (266 ºF), these transformers are also available with a center tap option. The rated primary current creates a temperature rise of approximately 40 °C (104 ºF), the maximum recommended (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
ambient temperature of 40 °C. The insulation rating is categorized by temperature rating and deduced from the total sum of the temperature rise, hotspot allowance, ambient temperature, and safety margin. Ratings also help define a transformer’s overload capability (read more)
Browse Transformers Datasheets for Triad Magnetics -
transformers. Our transformers are available with power ratings ranging from 0.010VA–10kVA and frequency ratings from 20–500 kHz. Additionally, our custom transformers feature either series and parallel configurations and UL insulation systems from 130–200°C. Customers may also (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
, and production sampling. We are here to help you move your concept through the idea phase to a fully realized product. We understand that every audio application has different current and signal transfer requirements, and that the performance of the transformer is dependent on the source (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions for power conversion, filtering, isolation and more. Our products include transformers for audio, gate drive, power, medical/dental, wall-mount and plug-in applications; as well as inductors for current sense, common mode, toroidal, filtering and power applications. (read more)
Browse Gate Drive Transformers Datasheets for Triad Magnetics -
effects of high startup currents commonly found in inductive loads like motors and transformers, as well as capacitive loads. Housed in a DIN-rail mountable IP20 enclosure with screw terminals for AWG13-11 wires, it simplifies installation and saves space in control panels. By mitigating inrush (read more)
Browse Surge Protective Devices (SPDs) Datasheets for TPS Elektronik GmbH -
a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current market solutions require a separate power supply to be mounted within a customer’s enclosure with wiring from the AC input power to the power supply (read more)
Browse Power Supplies Datasheets for Qualtek Electronics Corp. -
supplied 24-inch leads to your 120VAC input. QKRC-10-05’s compact patent pending design allows any system with our existing convenience outlets to add a powered USB C port without requiring any changes to your current panel cutouts, system design, or space constraints. Current (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
Magnetic current sensors are replacing sense resistors and current transformers Modern cars have become increasingly power hungry. Even the "least electrified" vehicles include advanced electronics for infotainment, safety, and engine control. Fully electric vehicles further add high (read more)
Browse Magnetic Sensor Chips Datasheets for Allegro MicroSystems Inc.
More Information Top
-
IEEE Design Guide for Electric Power Service Systems for Generating Stations - Redline
See IEEE Std C57.131 and ANSI C57.12.22 [B1]. a) Current transformers and linear couplers. … and taps desired should be specified, along with the relaying accuracy class (example C800 ) of current transformers.
-
Design and application of low ratio high accuracy split-core, core-balance current transformer
It can be safely said, that, practically, most of the current transformers provided today in the metal clad switchgear are inadequate to meet the criterion of (1+X/R) multiplying factor. The maximum ANSI rating, i.e., C800 can be selected for all CT’s.
-
Sizing current transformers for line protection applications
A problem is that the highest ANSI /IEEE accuracy class is C800 , and any CT with … have an excitation voltage of 1,500 V at 10 A of excitation current and be classified … In transformer differential protection schemes, the high- voltage-side CTs tend to be mounted on the transformer …
-
IEEE Guide for the Application of Current Transformers Used for Protective Relaying Purposes
The ANSI C accuracy class ratings correspond to the voltage values of the standard burdens with a current of 100 A, i.e., C100, C200, C400, and C800 . IEEE Std C37.110-2007 IEEE Guide for the Application of Current Transformers Used for Protective Relaying …
-
CR4 - Thread: Non-Contact Sensing for Voltage and Current
[edit] Burden class IEEE/ ANSI (Also called Knee-point Voltage When a CT becomes saturated it can no longer transform current . An example of this rating would be C200, C800 etc... … ambient temperatures and resultant rating factors when CTs are installed inside pad-mounted transformers or poorly ventilated …
-
American National Standard for Transformers- 230 kV and Below 833 / 958 Through 8333 / 10 417 kVA, Single-Phase, and 750 / 862 Through 60 000 / 80 000 / 100 00...
ANSI C57.12.10-1997 There shall be a maximum of two current transformers per bushing, not including current transformers for winding-temperature simulators or line drop compensation. 600:5 1200:5, 2000:5, 3000:5 4000:5 and higher C200 C400 C800 .
-
C37.110 guide for the application of current transformers used for protective relaying purposes
… are usefid ct selection criteria to avoid saturation when Vx is taken as the ANSI voltage rating. These waveforms relate to a C800 1200:5 with a burden of 1.6 +j0.7 ohms. … behavior with remanent flux of O%, 50%, and 75% respectively where the fault current is 24000A and … GENERAL APPLICATION OF CURRENT TRANSFORMERS .
-
IEEE Guide for the Application of Current Transformers Used for Protective Relaying Purposes
IEEE GUIDE FOR THE APPLICATION OF CURRENT TRANSFORMERS that the highest ct accuracy class is the C800 and that any ct with an excitation voltage … The largest ANSI rating is C800.
Indicates content that may require registration and/or purchase.