Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
-
Description: Description / Abstract This standard specifies and describes earphone couplers that are in current use, together with their capabilities and limitations, and presents methods for the coupler calibration of earphones. Purpose The purpose of coupler calibration of earphones is to
-
Supplier: Accuris
Description: American National Standard Procedures for Calibration of Underwater Electroacoustic Transducers
-
Supplier: Accuris
Description: American National Standard Method for Measurement and Calibration of Earphones
-
Supplier: Accuris
Description: American National Standard Artificial Headbone for the Calibration of Audiometer Bone Vibrators
-
Supplier: Accuris
Description: American National Standard Methods for the Calibration of Shock and Vibration Pickups
-
Supplier: Accura Calibration
Description: services are traceable to the National Institute of Standards and Technology (N.I.S.T). Calibration: Comprehensive inspection upon receipt of equipment. Calibration service performed in compliance with international standards. A complete Certification of
- Service Capability: Bench (Off-site), Calibration Documentation, Calibration Service, OEM / Warranty Authorized Shop, Preventative Maintenance, Rapid Turnaround, Remanufacture / Rebuild, Replacement / Exchange Program, Troubleshooting, Upgrade Service
- Products Serviced / Replaced: Displays / Panel Meters, Electrical and Electronic Test, Environmental Instruments, Environmental Test Equipment, Light Instruments (UV Meters, Fiber Optic Testers), Process and Online Instruments, Specialty Instrument / Equipment, Vehicular / Automotive Instruments, Weather Instruments / Solar
- Features: North America, Southern US Only, United States Only
-
Supplier: Flow Technology, Inc.
Description: Primary Standard Liquid & Gas Flow Calibrations Fast…24-hr turnaround available Accurate…measurement uncertainty to 0.025% Accredited…ISO/IEC 17025 and ANSI Z540-1 Data Trending…customer calibration reports Expertise…dedicated technical staff We Calibrate All Flowmeter
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Product Sales - New, Rapid Turnaround, Troubleshooting and Repair
- Capabilities: Flow Instruments
- Features: North America, Southwest US Only, United States Only
-
Description: which are used in measurements governed by ANSI C63.4-1988. The methods include standard site, reference antennas, standard antenna, and standard field methods. The latter two methods are incorporated by reference.
-
Supplier: ASTM International
Description: 1.1 This practice covers the calibration of transmission densitometers used to perform radiographic film density measurements (see Note 1.) 1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of
-
Supplier: ASTM International
Description: are included in this standard. 1.7 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and environmental practices and determine the
-
Supplier: Cole-Parmer
Description: • NIST-traceable sound calibrations--service available for sound-level meters (types I & II), noise dosimeters, sound filters, and sound-level calibrators. Calibration reports issued by InnoCal may not be reproduced, except in full, without written permission of InnoCal. The results
-
Supplier: Newark, An Avnet Company
Description: FLOW METER 4 TO 20MA,24 V AC/DC, FLOUROCARBON PFA LINING,ANSI CLASS 150 FLANGE, LAY LENGTH -STANDARD, ISO M20 X 1.5 FEMALE ELECTRICAL CONN, INTEGRAL FLOWTUBE WITH CONNECTOR HORIZONTAL, CALIBRATION -STANDARD.
-
Supplier: Cole-Parmer
Description: • NIST-traceable sound calibrations--service available for sound-level meters (types I & II), noise dosimeters, sound filters, and sound-level calibrators. Calibration reports issued by InnoCal may not be reproduced, except in full, without written permission of InnoCal. The results
-
Supplier: Cole-Parmer
Description: • NIST-traceable sound calibrations--service available for sound-level meters (types I & II), noise dosimeters, sound filters, and sound-level calibrators. Calibration reports issued by InnoCal may not be reproduced, except in full, without written permission of InnoCal. The results
-
Supplier: Cole-Parmer
Description: • NIST-traceable sound calibrations--service available for sound-level meters (types I & II), noise dosimeters, sound filters, and sound-level calibrators. Calibration reports issued by InnoCal may not be reproduced, except in full, without written permission of InnoCal. The results
-
Description: arrays, broadband horns, etc., which are used in measurements governed by ANSI C63.4-1992. The methods include standard site (i.e., 3-antenna), reference antenna, equivalent capacitance substitution, standard transmitting loop, standard antenna, and standard held
-
Supplier: ASTM International
Description: generally to be regarded as standard. The rad is an exception. 1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety, health, and
-
Description: log-periodic dipole arrays, biconical and log-periodic dipole array hybrids, broadband horns, etc., that are used in measurements prescribed by ANSI C63.4 and ANSI C63.10. The antenna calibration methods include standard site method (i.e., three-antenna method), reference
-
Description: log-periodic dipole arrays, biconical and log-periodic dipole array hybrids, broadband horns, etc., that are used in measurements prescribed by ANSI C63.4 and ANSI C63.10. The antenna calibration methods include standard site method (i.e., three-antenna method), reference
-
Supplier: ASTM International
Description: system certification, personnel certification, product certification and, in the context of this International Standard, calibration. Note General requirements for these bodies have been established, for example in International Standards and Guides (examples of which are given
-
Supplier: Visual Sound, Inc.
Description: digital High Definition and Standard Definition sources to the native 1400x788p resolution of the projector. The full suite of Faroudja's patented technologies for color reproduction, detail enhancement and motion tracking ensures that all sources produce film-like images that are full of
-
Supplier: Visual Sound, Inc.
Description: beauty and drama of the original movie can be reproduced in stunning accuracy. Each package is Theater Optimized by video expert William Phelps using proprietary firmware to offer improved contrast ratio and color reproduction for a very analog, film-like image. Faroudja set the standard for
-
Supplier: OMEGA Engineering, Inc.
Description: will accept any standard male thermocouple connector. They accommodate wires up to 14 AWG and are made from alloys to match ANSI thermocouple grade calibrations. The connector bodies are molded of high-impact plastic and have a maximum service temperature of 220°C (425°F). The
- Gender: Female / Jack
-
Supplier: ValueTronics International, Inc.
Description: in accordance with IEC 1010-1, ANSI/ISA S82.01-1994 and CAN/CSA C22.2 No. 1010.1-92 Overvoltage category: IEC 1010-1 CAT III Maximum voltage: 1000 V rms Mechanical and General Specifications Size: 32 x 87 x 187 mm Weight: 369 g Batteries: Single 9 V Alkaline battery (ANSI/NEDA 1604A or
- Calibrator Style: Hand Held
- Features: Other Specific Calibration
- Environmental Properties: Temperature
-
Supplier: Transcat, Inc.
Description: Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with
- Denomination: 0.000002205 to 44.1 lbs
- Class & Tolerance: ASTM Class 0 / Ultra Class, Calibration Certificate (NVLAP)
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: TTE Laboratories
Description: compliance to the highest standards ISO Calibration Services TTE Laboratories is not only accredited to ISO 17025 and ANSI Z540.3, but is also committed to providing pipette calibration services that are comprehensive, complete, reliable and fully compliant to ISO 8655
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Online Documentation, Pick-up and Delivery, Preventative Maintenance, Product Sales - New, Rapid Turnaround, Replacement / Exchange Program, Troubleshooting and Repair
- Capabilities: Laboratory Equipment / Analytical Instruments, Specialty Instrument / Equipment Repair Services
- Features: North America, Northeast US Only, Specialty / Other, United States Only
-
Supplier: OMEGA Engineering, Inc.
Description: Rugged, One-Piece Molded Construction ANSI Color-Coded For Use with a Variety of Meters and Probes TAS adaptors provide quick and easy connections between standard and miniature connector systems. These colorcoded units are available in all thermocouple calibrations including
- North American (AWG): 14 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
- Connector Gender: Female / Socket, Male / Plug
-
Supplier: Transcat, Inc.
Description: Product Highlights The weight tolerance is equal to ANSI/ASTM E617 Class 0 and exceeds OIML R 111 Class E2. This class is used as a reference standard for calibrating other reference standards and weights and is appropriate for calibrating high-precision analytical balances with
- Denomination: 0.000002205 to 0.11025 lbs
- Class & Tolerance: ASTM Class 0 / Ultra Class, Traceable Certificate / Traceability Report
- Weight Type / Shape: Calibration Weight / Mass Standard
- Units System: Metric (SI, g or kg)
-
Supplier: American Welding Society (AWS)
Description: This document aids the reader in the proper technique for sampling welding fume in the workplace. Emphasis is placed on positioning the sampling device and calibration of the equipment. ANSI Approved. ISBN 0-87171-614-3
-
Supplier: American Welding Society (AWS)
Description: an economic Nondestructive Evaluation Discontinuity Limits chart. C7.1 is a best of industry practices standard that uses should while this standard uses shall. ANSI Approved. This is the 2003 reaffirmation version. ISBN 0-87171-586-4
-
Supplier: InspectorTools
Description: 94dB/114dB is generated to an accuracy of 5% (frequency) and ±0.8dB Features High accuracy meets ANSI and IEC 651 Type 2 standards High and Low measuring ranges Data Hold and Max Hold functions Backlit display to view in dimly lit area Complete with microphone wind screen and 9V
Find Suppliers by Category Top
Featured Products Top
-
their physical, mechanical and chemical properties, care must be taken to select the appropriate type of calibration. According to the American National Standards Institute (ANSI) there are 8 main thermocouple calibration types. They are listed in standard ASTM E230 as types K, J, T, E (read more)
Browse Thermocouple Temperature Probes Datasheets for Tempco Electric Heater Corporation -
is strictly defined and controlled. Our Laboratory equipment includes fluidized baths and tube furnaces, standard platinum resistance thermometers, and type "B" and "S" thermocouples. All standards and calibrations are traceable to the National Institute of Standards and Technology (NIST) or (read more)
Browse Predictive Maintenance and Condition Monitoring Systems Datasheets for Pyromation -
response at the frequency of interest. The antenna balun is constructed per the W. K. Roberts design as specified in the ANSI C63.5 standard and consists of a folded balun that converts the 70-ohm (at resonance) to 50-ohm impedance. This balun design exhibits a low VSWR (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
devices, gear-spline-thread assemblies. Calibration laboratory applications include: gage blocks, internal and external threads, national pipe threads (NPT), cylindrical plugs, pin gages, ring gages, dial/test indicators, length standards, taper gages, micrometers, calipers, snap gages, disc masters, API gages, thread wires, bore gauges, and your precision parts. (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
leading authority on API, ISO, ANSI, & ASME thread gages, Pratt & Whitney engineers are also knowledgeable with applications in the mining and water well industry. Pratt & Whitney instruments and gages are used in countless energy facilities around the world including (read more)
Browse Datasheets for Pratt & Whitney Measurement Systems, Inc. -
. At our facility, we calibrate our own antennas, as well as, most other brand antennas in accordance with SAE, ANSI, IEEE and CISPR specifications. See our Antenna Calibration capabilities. (read more)
Browse Calibration and Repair Services Datasheets for A.H. Systems Inc. -
Outline Drawing Shielding Effectivness Test Guide Antenna Calibration (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
design make these horn antenna excellent for both immunity and emissions testing. Antenna Calibration Services Annual recalibration is important to ensure repeatable and reliable data. At our facility (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
frequency range of 170 MHz - 3 GHz. High gain, low VSWR, input handling capability up to 800 watts CW and rugged design make this horn antenna excellent for both immunity and emissions testing. * Calibration data and certificate at 1 Meter Horizontal and Vertical Polarity (read more)
Browse Horn Antennas Datasheets for A.H. Systems Inc. -
storage case is ideal for portible applications. Description This Log Periodic Antenna will provide reliable, repeatable measurements. An ideal solution and a standard workhorse of any EMC test house for compliance testing. Features •190 MHz to 2 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc.
Conduct Research Top
-
External Taper Pipe Thread Measurement - Calibration
The most common pipe thread is tapered. Tapered pipe thread standards are covered by American National Standard Institute/American Society of Mechanical Engineers (ANSI/ASME) and applicable American Petroleum Institute (API, a.k.a. "Oil Field") standards.
-
Marketplace
PTFE is in compliance with FDA regulations for sanitary service. This high-frequency radar gauge is unaffected by temperature, pressure or vapors. Using microwave pulses, the gauge uses a reflected signal to determine the level in a vessel. It can be mounted via ANSI flange mount or a standard
More Information Top
-
Effectiveness of Intratympanic Dexamethasone Injection in Sudden‐Deafness Patients as Salvage Treatment
Pure-tone audiometry was performed daily during the admission (GSI 61 Clinical Audiometer, Grason Stadler, Inc., Madison, WI; ANSI Calibration Standard ).
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/23577/MCCONNELL-THESIS-2013.pdf?sequence=1
The error in the PRESCILA was estimated at the ANSI calibration standard of 20%, and the error in the dosimeters was estimated at 15% based on the provided photon accuracy in the calibration sheet [9].
-
Test plan for validation of the radiative transfer equation.
Uncertainty sources include thermocouple mounting errors, ANSI standard calibration uncertainty for Type K thermocouple wire, potential errors due to temperature gradients inside connectors, extension wire effects, DAS hardware uncertainties including noise, common mode rejection ratio, digital voltmeter accuracy, mV to temperature conversion …
-
Temperature and heat flux datasets of a complex object in a fire plume for the validation of fire and thermal response codes.
Uncertainty sources include TC mounting errors, ANSI standard calibration uncertainty for Type K TC wire, potential errors due to temperature gradients inside connectors, extension wire effects, DAS hardware uncertainties including noise, common mode rejection ratio, digital voltmeter accuracy, mV to temperature conversion …
-
Hydrocarbon characterization experiments in fully turbulent fires : results and data analysis.
Uncertainty sources include thermocouple mounting errors, ANSI standard calibration uncertainty for Type K thermocouple wire, potential errors due to temperature gradients inside connectors, extension wire effects, DAS hardware uncertainties including noise, common mode rejection ratio, digital voltmeter accuracy, mV to temperature conversion …
-
Uncertainty analysis of thermocouple measurements used in normal and abnormal thermal environment experiments at Sandia's Radiant Heat Facility and Lurance Can...
Uncertainty sources include TC mounting errors, ANSI standard calibration uncertainty for Type K TC wire, potential errors due to temperature gradients inside connectors, extension wire uncertainty, DAS hardware uncertainties including noise, common mode rejection ratio, digital voltmeter accuracy, mV to temperature conversion …
-
Validation experiments to determine radiation
partitioning of heat flux to an object in a fully turbulent fire.
Uncertainty sources include TC mounting errors, ANSI standard calibration uncertainty for Type K TC wire, potential errors due to temperature gradients inside connectors, extension wire effects, DAS hardware uncertain- ties including noise, common mode rejection ratio, digital voltmeter accuracy, mV to tempera …
-
Hydrocarbon characterization experiments in fully
turbulent fires.
Uncertainty sources include thermocouple mounting errors, ANSI standard calibration uncertainty for Type K thermocouple wire, potential errors due to temperature gradients inside connectors, extension wire effects, DAS hardware uncertainties .
-
Tank calibration problems
The checklist is used as a supplement to the ANSI tank calibration standard .
-
http://www-pub.iaea.org/MTCD/publications/PDF/Pub1427_web.pdf
[188] AMERICAN NATIONAL STANDARDS INSTITUTE, Radiation Protection Instrumentation Test and Calibration , ANSI Standard N323, ANSI, Washington, DC (1978).
Indicates content that may require registration and/or purchase.