-
Supplier: Grinnell
Description: The GRINNELL Figure 61 Flange Adapter provides a direct transition from flanged components to GRINNELL grooved copper components. Flange bolt patterns conform to ANSI Class 125 and 150 standards.
- English Size: 2 to 6 inch
- Fitting Type: Adapter
- Material: Copper
- Features: English
-
Supplier: Grinnell
Description: The GRINNELL Figure 71 Flange Adapter allows a direct transition from flanged components to GRINNELL grooved components. Flange bolt patterns conform to ANSI Class 125 and 150 standards and PN16 as indicated.
- English Size: 1.5 to 8 inch
- Fitting Type: Coupling
- Features: English
- Material: Iron (Cast/Ductile)
-
Supplier: Victaulic Co. of America
Description: Designed for directly incorporating flanged components with ANSI Class 125-150 or PN10/16 bolt hole patterns Sizes from 14 – 24″ | DN350 - DN600 Pressures up to 300 psi | 2068 kPa | 21 bar
- English Size: 14 to 24 inch
- Fitting Type: Adapter
- Features: English
- Connection Type: Flange
-
-
Supplier: Georg Fischer Piping Systems Ltd
Description: 316SS Flange Bolt Kits - 150# ANSI Bolt Pattern
-
Supplier: Victaulic Co. of America
Description: Allows building up at a 90° angle from the pump saving valuable space in the mechanical room while still protecting the pump against cavitation Flanges may be machined to match most global (ANSI, DIN, GB, JIS, and AS-E) flange bolt hole patterns within the diffuser
- English Size: 14 to 24 inch
- Fitting Type: Elbow
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Aluminum Bronze Check Valves With Lugged Pattern Wafer Type.
- Valve Size: 1 to 60 inch
- Pressure Rating: 232.058942971515 to 6,091.54725300227 psi
- Media Temperature: -320.8 to 1,022 F
- Features: ANSI, API, Bolt Flange, Wafer / Split Disc Check Valves
-
Supplier: Assured Automation
Description: assures minimum dead band and hysteresis Factory lubricated packing and valve stem minimizes hysteresis from packing friction ANSI Standard valve body face to face dimensions and bolt patterns Bolted bonnet can be easily removed for easy access to trim for inspection and repair
- Valve Size: 0.5 to 4 inch
- Number of Ports/Ways: 2
- Media Temperature: -20 to 800 F
- Flow (Cv): 170
-
Supplier: OPW Engineered Systems
Description: ANSI 125 and 150 flange standards Sure Lock disc screw assembly manufactured from 316 stainless steel - disc is machined to precision tolerance, allowing Sure Lock to be recessed in the face of the disc for extra locking ability Flange seal provides an absolute seal to all
- Valve Size: 2 to 12 inch
- Pressure Rating: 50 to 150 psi
- Primary Material: Aluminum, Cast Iron, Ductile Iron, Stainless Steel
- Features: Bolt Flange, ISO
-
Supplier: GF Piping Systems
Description: resistance and are suitable for conveying aggressive media. Type 365 PTFE-lined lug-style Butterfly Valve with PFA encapsulated disc includes key features such as ANSI 150 bolt patterns, pressure ratings up to 150 PSI and temperature ratings up to 400°F. The VFA Butterfly Valve
- Valve Size: 2 to 24 inch
- Pressure Rating: 150 psi
- Features: Bolt Flange
- Valve Type: Butterfly Valves
-
Supplier: OPW Engineered Systems
Description: body has drilled and tapped lugs which meet ANSI 125 and 150 flange standards Flange seal provides an absolute seal to all flanges within specifications Series 892 (left) Series 899 (right) - Schedule 80 - bubble tight shut off 100 psi on all full teflon or rubber seat,
- Valve Size: 1 to 24 inch
- Pressure Rating: 50 to 150 psi
- Primary Material: Aluminum, Ductile Iron, Stainless Steel
- Features: Bolt Flange, ISO, Other
-
Supplier: Curtiss-Wright, Valve Group
Description: Leakage Firesafe: Certified to BS EN ISO 10497, API 607 4th edition BS6755 Part 2 and API 6FA Body styles: Wafer Flangeless, Wafer Lugged, Double Flanged (short and long patterns) Stem: Internal Anti-blowout stem is standard. External to API 609 optional Geometry: Triple Offset, proven
- Valve Size: 2 to 84 inch
- Number of Ports/Ways: 2
- Features: API, Bolt Flange, Metal Seated, Severe Service Rated, Threaded
- Valve Type: Butterfly Valves
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Standards: ASME / ANSI, SAE
- Type: Coupling Nut
- Size: M10, M12, M16, M20, M24, M30, M6, M8
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Standards: ASME / ANSI, SAE
- Type: Hex
- Size: M12, M14, M16, M18, M20, M22, M24, M27, M30, M36
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Size: 1 1/2", 1 1/4", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Type: Hex
- Features: Other, Other Metal
-
Supplier: Bayou City Bolt & Supply Co., Inc.
Description: strength ratings compatible with their respective bolts; for example, an ISO property class 10 nut will be able to support the bolt proof strength load of an ISO property class 10.9 bolt without stripping. Likewise, an SAE class 5 nut can support the proof load of an SAE Grade 5
- Size: 1 1/2", 1 1/4", 1 1/8", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standards: ASME / ANSI, SAE
- Features: Other, Other Metal
- Material: Stainless Steel, Steel
-
Supplier: KSB AG
Description: A105; A182 F22 Body design Straight pattern body Bonnet design Yoke Certification ASME B16. 34, API 602 Class(es) 150; 300;600;800 Valve disc/plug material Metal- to-metal seat Threaded-end design Flange design; butt weld end design;Internal thread;Socket weld end Stem sealing Gland
- Valve Size: 0.5905515 to 1.968505 inch
- Pressure Rating: 1,522.89585 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 1,500.8 F
Find Suppliers by Category Top
Featured Products Top
-
Valpres flanged full-port floating ball valves from Bonomi are built for applications such as oil, gas, petrochemical processing and water treatment. The new valves conform to the design requirements of API 608. Bonomi North America has introduced a new line of (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
orientation/size of bolt pattern, and making convenient make/break points. Many stocked in carbon and stainless. Visit our wesbite at: www.mainmanufacturin gproducts.com (read more)
Browse Datasheets for MAIN Manufacturing Products, Inc. -
+120°C. Provide a rigid, vibration-resistant connection via bolted flanges. Key AdvantagesSuperior Load-Bearing Design The joint incorporates (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
INSTALLATION: The duct sections are mounted with flanges that can be customized to any size or bolt hole pattern for easy bolt-in installation in any duct. VERSATILITY: The Rectangular DSV from Eastern Instruments will work with any transmitter (either DP only or multivariable (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
will not turn during tightening. FLANGE Sometimes called frame bolts, flange bolts are common for load bearing applications. The heads of these bolts are undercut with an integrated flanged washer face located under the head to distribute stress from a load over a broader (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
during cycling. Extended Flanged Valves are available in two face-to-face lengths: long pattern in sizes 2-24” (50-600mm) with dimensions that conform to typical long-pattern push-through style slurry valves with flange retainers; and short pattern in sizes 2-8” (50-200mm) with (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
often used with wood and masonry. Flange bolts: Flange bolts are a specialized type of hex head bolt that has (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
Heavy hex: Larger and thicker for large-diameter bolts Hex flange: Wide flange on one end to (read more)
Browse Nuts Datasheets for National Bolt & Nut Corporation -
End connection: flanged (FF, RF, RJ, LG per ANSI B16.5, JIS B2201, JB/T79.1, JB/T79.2) or welded (SW, BW) Body materials: A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3M/CF3 Bonnet: plain (-17 to 230°C), extension (-60 to -29°C or over 230°C), or bellows seal (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Vortex Plate Brings Innovation and Simplicity to Vortex Flow Measurement (.pdf)
Meter body fits precisely between the bolt patterns of ANSI 150# flanges .
-
Unifin Offers Cardinal Pumps For Demanding Transformer Oil Applications
The Cardinal Pumps division also manufactures a line of heavy-duty transformer oil valves ranging from 2" to 8", including ANSI standard and OEM-specific flange configuration bolt hole patterns .
-
Piping Handbook, Seventh Edition > FIBERGLASS PIPING SYSTEMS
The flanges are available with industry standard bolt patterns such as ANSI , DIN, ISO, or JSI bolt patterns.
-
New Wafer Check Valve Meets Critical Demands Of Water Applications
The lack of a bolt pattern allows one valve style to accommodate ANSI /DIN/JIS mating flange dimensions.
Indicates content that may require registration and/or purchase.