Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: American National Standard Specification for Personal Noise Dosimeters
-
Supplier: Accuris
Description: AMERICAN NATIONAL STANDARD MEASUREMENT OF OCCUPATIONAL NOISE EXPOSURE
-
Supplier: Accuris
Description: American National Standard Criteria for Evaluating Room Noise
-
-
Supplier: Accuris
Description: American National Standard Method for Measuring the Performance of Noise Discriminating and Noise Canceling Microphones
-
Supplier: OMEGA Engineering, Inc.
Description: Connector Ground Strap Protects Against Electrical Noise Errors Works with Shielded Wire -- Best with Twisted Shielded Wire Superior Mechanical Connection Locks Male and Female Connectors Color-Coded for Thermocouple Type Environmentally Friendly Cadmium-Free Liquid Crystal Polymer Shell
- North American (AWG): 20 AWG
- Features: ANSI Color Coding, IEC Color Coding, Other
- Thermocouple Type: E, J, K, N, R, S, T
- Connector Gender: Female / Socket, Male / Plug
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: presented at reference equivalent threshold levels as specified in ANSI S3.6-1996 American National Standard Specifications for Audiometers for different audiometric conditions and test frequency ranges. This Standard is intended for use by all persons conducting hearing tests
-
Supplier: ValueTronics International, Inc.
Description: The 1382 is a used Noise Generator from General Radio. A noise signal generator is a type of electronic test equipment that produces a noise, or random signal, to test an electronic product’s frequency response, noise figure, and other important parameters. Additional
- Generator Type: Noise, Signal
- Features: Noise Generator
-
Description: Scope The purpose of this Technical Report is to specify methods for measuring, evaluating and documenting sound levels emitted by a machine or machine production system(s) during normal operation and when running at idle, and to establish recommended sound levels at the various measurement
-
Supplier: InspectorTools
Description: software and a real time clock. Features Low cost, lightweight, easy to use, personal noise dosimeter Perform OSHA and IEC Noise accumulation surveys Adjustable Criterion Level, Exchange Rate, and Threshold Applications include Personal accumulated noise exposure measurement,
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: all requirements for noise measurement and frequency analysis. This integrated precision pulse noise meter follows all valid standards and guidelines (Klasse 1 EN/IEC 61672, ANSI S1.4-1983, ANSI S1.43-1997 EN/IEC61260, etc.) The outdoor noise dose meter
- Frequency Range: 3 to 20,000 Hz
- Sound Level Range: 22 to 136 dB re 20µPa
- Measurement Modes: A-Weighted SPL (LA), C-Weighted SPL (LC), Z-Weighted SPL (LZ)
- Display: Digital Readouts
-
Description: Uniform procedures are established for the measurement of radio noise generated by corona from overhead power lines with meters that conform to ANSI C63.2-1980. The measurement procedures are also valid for other power-line noise sources such as gaps and harmonics; however, most
-
Description: Electromagnetic compatibility techniques and requirements for instruments measuring quasi-peak, peak, and average values for electrical and electronic equipment for various applications are provided.
-
Description: has started a standard development project P2400 in Oct.2013. This standard establishes standard measurement techniques and methods of analysis to quantify wind turbine and wind farm aero acoustic noise. It can be used to understand wind turbine aero acoustic noise
-
Description: U.S. consensus standard methods, instrumentation, and facilities for measurement of radio-frequency (RF) signals and noise emitted from electrical and electronic devices in the frequency range 9 kHz to 40 GHz are specified. This standard does not include generic nor
-
Supplier: CSA Group
Description: types of noise, e.g., continuous noise, tonal noise, and impulsive noise. All types of noise (including impulsive noise) are included in a single equivalent sound level for an individual or group. Note: Although this Standard was written to measure
-
Description: Scope:This standard establishes a method to predict the noise generated in a control valve of standard design by the flow of compressible fluid and the resulting noise outside of the pipe and downstream of the valve. The transmission loss (TL) equations are based on a
-
Supplier: InspectorTools
Description: Rate, and Threshold Applications include Personal accumulated noise exposure measurement, Workplace noise assessment, OSHA and other regulatory agency compliances Optional 94/114dB calibrator to perform “before” and “after” calibration checks per ANSI standards Stores up
-
Supplier: Cole-Parmer
Description: reports relate only to the items tested or calibrated. Measurements reported on our reports are traceable to SI units via national standards maintained by NIST and are performed in compliance with MIL-STD-45662A, ANSI/NCSL Z540-1-1994, 10CFR50, Appendix B, ISO9002-94, and ISO/IEC
-
Supplier: Hydraulic Institute (HI)
Description: This standard applies to vertical centrifugal pumps that are driven by electric motors or engines with right angle gears. The standard includes: Revised Pipe Supports and Discharge Valves Section Installation and Maintenance Mounting and Alignment of Drivers Pre-lubrication
-
Supplier: Hydraulic Institute (HI)
Description: This new standard applies to the test of pumps only. It provides uniform procedures for mechanical and other pump performance testing and for recording of the test results of air operated diaphragm and bellows pumps. All tests are based on using water at ambient temperature. The
-
Supplier: Hydraulic Institute (HI)
Description: This much anticipated standard has been completely rewritten and reformatted for easier use and is essential for anyone who wants to learn more about rotodynamic pump design. The standard has been positioned to cover the design and application of rotodynamic (centrifugal, mixed flow,
-
Supplier: Visual Sound, Inc.
Description: present in large meeting and conference rooms. Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features. Ultra Quiet Operation So much power, so little noise with a fan noise of only 29 dBA (low mode). sRGB Support Compatible with Microsoft
-
Supplier: Visual Sound, Inc.
Description: profile standards. Super Bright Delivers super bright images with 5000 lumens to present in large meeting and conference rooms. Anti-Theft Features Equipped with Password Security, Motion Alarm and Screen Capture security features. Ultra Quiet Operation So much power, so little noise
-
Supplier: Visual Sound, Inc.
Description: much power, so little noise with a fan noise of only 29 dBA (low mode). sRGB Support Compatible with Microsoft color profile standards. ProjectorView Ability for administrators to remotely monitor and manage their projectors. Motorized Lens Shift Easily adjustable horizontal or
-
Supplier: Visual Sound, Inc.
Description: Eiki International, Inc. 2500 ANSI Lumens Manual Zoom & Focus XGA DLP® Projector 2,500 ANSI lumens bright with 80% uniformity and a 1600:1 contrast ratio. Native XGA resolution. Compatible with inputs up-to SXGA and WXGA. Supports analog video input in all color standards up-to
-
Description: SECTION PAGE 1. General 11 1.1 Scope 11 1.2 Purpose 11 1.3 Exemptions 11 1.4 Application 11 2. Referenced and Related Standards 11 2.1 Referenced American National Standards 11 2.2 Other Referenced Standards 12 2.3 Related Standards 12 3. Definitions 13 4. General
-
Supplier: Hydraulic Institute (HI)
Description: broad range of applications, familiarization with Hydraulic Institute Standards ANSI/HI 3.1–3.5 Rotary Pumps for Nomenclature, Definitions, Application and Operation and ANSI/HI 3.6 Rotary Pump Tests is recommended. This standard does not apply to the flexible member/
-
Supplier: Nexperia B.V.
Description: Soft-start to reduce In-rush current ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 3A exceeds 6000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1500 V Packages Small 5 pin SOT8098-1 (TSOT23-5) package Small 5 pin SOT8121-1 (LSOT5) package Functional safety-capable China +1
- Operating Temperature: 125 C
- IC Package Type: Other
-
Supplier: SAE International
Description: importance function for 'average speech' was used for SII calculations since the band importance function for the HINT is unavailable in the SII ANSI S3.5-1997 standard. In this study, the HINT jury test measurements from a variety of background noise spectra and listening
-
Supplier: InspectorTools
Description: Big backlit display, PC Interface & background sound absorber High accuracy meets ANSI & IEC 651 Type 2 standards Background noise absorber for machine noise measurements filters ambient noise RS-232 interface for capturing data directly on a PC Large display with
-
Supplier: R. S. Hughes Company, Inc.
Description: HIGH NOISE AREA WEAR EAR PROTECTION. Some signs are designed for inside use only, while others can be put in place indoors or out. This SKU has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product
- Materials of Construction: Metal
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: following text: HIGH NOISE AREA WEAR EAR PROTECTION. Some signs support inside use only, while others can be installed indoors or out. This sign has the flexiblity to be used both indoor or outside. There are a variety of standards that signs may comform to. In particular, this product
- Materials of Construction: Metal
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
desktop devices, it meets stringent safety standards including ANSI/AAMI/IEC/EN ES60601-1 (3.1 edition) with 2x MOPP protection and touch current <100μA. This medical power adapter achieves DoE Level VI efficiency and complies with EN 55011 Class B EMC standards. It features regulated output with (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
a small actuating force Straight-through and angle types, with high-performance sealing rings on the plug or cage Excellent dynamic stability, low noise, and minimal cavitation corrosion Compact multi-spring diaphragm actuator or cylinder actuator, for a compact (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
with IEC 60534-2-1-2011 and ANSI FCI 70-2-2013 leakage standards. Durable Construction: Multiple material options (A216 WCB, A216 WC6, A352 LCB, A351 CF8/CF8M/CF3/CF3M) suitable for a variety of fluids and (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
.5m/s airflow and is packaged in the industry 3" x 5" standard footprint. Applications include hospital, dental, broadcast, test and measurement equipment, particularly where audible fan noise is not desired. Operating from a universal input of 85-265Vac, the CUS200M series is available with (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
Power Supply Product 700 to 1200W Modular Power Supplies Have BF Ready Isolation and Low Acoustic Noise TDK Corporation announces the introduction of the QM5 modular power supplies, rated at 700 to 1200W. These models are available with up to 12 outputs, have BF ready (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
have a seven-year warranty as standard. The power supplies have 4,000Vac (2 x MoPPs) input to output, 1,500Vac (1 x MoPP) input to ground and 1,500Vac (1 x MoPP) output to ground isolation. All models are certified to the IEC/EN/UL/CSA 60601-1, ANSI/AAMI ES 60601-1 and IEC (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
TDK Corporation announces the introduction of the TDK-Lambda brand QM7 power supply with a 7-year warranty. The series has full medical MoPPs isolation and the lowest acoustic noise currently on the market for a 1500W modular (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
ears or mouth for simpler applications. Type 5128 complies with ITU-T Rec. P.58, IEC 60318-7 and ANSI S3.36-1985 Type 5128 and ear simulator Type 4620 have been approved by ITU-T as standardized solutions for the requirements of P.57 (ear simulator standard) and P.58 (HATS (read more)
Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S -
& 240Vrms Field-side Protection ANSI/IEEE C37.90.1 Transient Protection True 3-Way Isolation Wide Supply Voltage, 15 to 30VDC Industry Standard Output of 0 to 10V, ±10V, 0 to 20mA, or 4 to 20mA 4- to 6-Pole Low-Pass Filtering Up to 160 (read more)
Browse Signal Conditioners Datasheets for Dataforth Corporation -
lines from 0.2 to 49 fps at pressures of up to 300 psi, depending on the selected pipe size and flange configuration. The Ultra Mag operates in high temperatures up to 170°F, is available with AWWA, ANSI, and DIN flanges, and can be ordered with custom lay lengths eliminating the need for (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Using a PIC (R) Microcontroller for DMX512 Communication
for the typical application). rent version, known as DMX512-A, has also been Only an external RS-485 compatible transceiver is adopted as an American National Standards Institute required to complete the application schematic. (ANSI) standard (E1.11). The development of DMX512-A is currently managed
More Information Top
-
Sleep disturbance due to aircraft noise exposure.
In the U.S., the new American National Standards Institute ( ANSI ) Noise Standard , ANSI S12.9-2008/Part 6, Quantities and Procedures for Description and Measurement of Environmental Sound - Part 6: Methods for Estimation of Awakenings Associated with Outdoor Noise Events Heard in …
-
Electroacoustic evaluation of assistive hearing devices
We have shown that hearing aid fre- quency responses measured using MLS techniques agree with those measured us- ing the cross-spectral noise method de- tailed in the ANSI noise standard 191.
-
Smart Sensor for Autonomous Noise Monitoring (SSAM)
and use for ANSI standard noise measurements, such as traffic noise barrier insertion loss.
-
FDMA capacity of Gaussian multiple-access channels with ISI
The simulation is performed on a 26-gauge 500 m copper twisted-pair with the standard ANSI noise B which includes ADSL, ISDN, HDSL and T1 crosstalk sources [15] and 20 VDSL far-end crosstalk sources computed using the standard FEXT coupling …
-
Federal Register > Friday, October 27, 2006 > [71 FR 63066] Occupational Noise Exposure for Railroad Operating Employees
Note, however, that FRA has added the ANSI standard for noise dosimeters, updated the ANSI standard for SLMs (from ANSI S1.4-1971 to ANSI S1.4-1983 (Reaffirmed 2001)), and included a reference and citation to iSLMs.
-
Comparison of Radio Noise Prediction Methods With CIGRE/IEEE Survey Results
Regarding the Shiobara's method with the JRTC noise meter, it was assumed that the latter meter had a similar response to that of a Stoddart noise meter ( ANSI Standard ) as per reference 20.
-
Federal Register > Wednesday, June 23, 2004 > [69 FR 35146] Occupational Noise Exposure for Railroad Operating Employees
Note, however, that FRA has added the ANSI standard for noise dosimeters, updated the ANSI standard for sound level meters (from ANSI S1.4-1971 to ANSI S1.4-1983 (R2001)), and included a reference and citation to integrating-averaging sound level …
-
http://repository.up.ac.za/bitstream/handle/2263/21943/MaclennanSmith_Validity%282013%29.pdf?sequence=1
Another compliance concern related to audiometric booths is that they are to be certified annually during a “typical” working day to ensure compliance with permissible ambient noise levels standards ( ANSI , 1999; OSHA, 1983).
-
States > Massachusetts > State > Regulations > 974 - Devens Enterprise Commission > [974 CMR 4] 004 - Industrial Performance Standards
All terms not defined herein shall be understood to comply with those definitions established by the American Noise Standards Institute ( ANSI ).
-
1974 Index IEEE Transactions on Power Apparatus and Systems Vol. PAS-93
ice testing; recommendation for supplementing present standard ANSI radio noise measurement using CISPR or ANSI type meter; response of meters .
Indicates content that may require registration and/or purchase.