-
Supplier: Accuris
Description: RECREATIONAL VEHICLE COOKING GAS APPLIANCES FIFTH EDITION; ADDENDA Z21.57A - 1989, ADDENDA Z21.57B - 1989
-
Supplier: Accuris
Description: Gas Food Service Equipment
-
Supplier: Accuris
Description: ADDENDA TO ASME/ANSI RTP-1-1989 REINFORCED THERMOSET PLASTIC CORROSION RESISTANT EQUIPMENT
-
-
Supplier: Accuris
Description: GAS-FIRED UNVENTED COMMERCIAL AND INDUSTRIAL HEATERS FIRST EDITION; ADDENDA Z83.16A - 1984, ADDENDA Z83.16B - 1989 (WITHDRAWN)
-
Description: Adopts the following national standard: ANSI X3.23a-1989, supplement to ANSI X3.23-1985.
-
Standards and Technical Documents - IEEE Standard for Software Quality Assurance Plans -- 730.1-1989
Description: already be covered by one or more IEEE or ANSI standards documents relating to quality assurance, definitions, or other matters. This standard applies to the development and maintenance of critical software. For non-critical software, or for software already developed, a subset of the
-
Supplier: CSA Group
Description: Preface This is the twenty-eighth edition of ANSI Z21.11.2, Gas-fired room heaters, volume II, unvented room heaters. It supersedes the previous editions published in 2013, 2011, 2007, 2000, 1996, 1992, 1989, 1983, 1978, 1974, 1971, 1967, and 1962. Scope 1.1 This Standard
-
Supplier: CSA Group
Description: made possible, in part, by the financial support of Natural Resources Canada (NRCan), BC Hydro, the Canadian Electricity Association (CEA), Efficiency Nova Scotia, Hydro-Québec, Manitoba Hydro, the Ontario Ministry of Energy, the Ontario Power Authority (OPA), and Sask Power. Scope 1.1
-
Supplier: R. S. Hughes Company, Inc.
Description: The Uvex Astro OTG over the glass (otg) safety glasses are made of polycarbonate, are packaged 10 per stocker, 200 per case, come in amber black and meet ANSI Z87.1-1989, CA 18827, ANSI Z87.1-2003, ANSI Z87.1-2010, CSA Z94.3,
-
Supplier: R. S. Hughes Company, Inc.
Description: The Uvex Astro welding glasses are made of polycarbonate, are packaged 10 per stocker, 200 per case, come in shade 5.0 black and meet ANSI Z87.1-1989, CA 18827, ANSI Z87.1-2003, ANSI Z87.1-2010, CSA Z94.3, Military V0 standards.
- Application: Welding
-
Description: Description / Abstract This standard sets forth the physical and electrical characteristics of the group of incandescent lamps that have C, S, T, or similar bulb shapes which are not covered in American National Standards ANSI C78.20-1989 and ANSI C78.22-1989. Only clear
-
Supplier: R. S. Hughes Company, Inc.
Description: The Honeywell general purpose face shield & headgear set is made of polycarbonate, is packaged 4 per mastercase, comes in clear and meets ANSI Z87.1-1989, CA 19069, CSA Z94.3 standards.
-
Supplier: R. S. Hughes Company, Inc.
Description: The Uvex general purpose face shield & headgear set is made of polycarbonate, is packaged 4 per mastercase, comes in clear and meets ANSI Z87.1-1989, CA 19069, CSA Z94.3 standards.
-
Supplier: U.S. Plastic Corporation
Description: Compatible protection with prescription eyewear and priced well below goggles of similar quality. Direct ventilation and coated polycarbonate lens for high impact resistance. Meets ANSI Z87.1-1989 standard.
-
Description: Description / Abstract Foreword (This Foreword is not part of American National Standard C37.53.1-1989.) The High Voltage Apparatus Coordinating Committee (HVACC) was established July 24, 1973 by the Electrical and Electronic Technical Advisory Board of the American National Standards
-
Description: Description / Abstract This standard defines an input/output bus for interconnecting computers and peripheral devices. It defines extensions to the Small Computer System Interface (IS0 9316: 1989), referred to herein as SCSI-1. It also provides more complete standardization of the
-
Supplier: Safety Glasses USA
Description: Color: Clear - General purpose with impact protection and maximum visibility. Compliance: ANSI Z87.1-1989 Certified.
-
Supplier: Safety Glasses USA
Description: Color: Orange – Increases contrast and enhances low light image resolution. Compliance: ANSI Z87.1-1989 Certified.
-
Supplier: Safety Glasses USA
Description: Color: Smoke - Provides protection from glare and high levels of visible light and ultraviolet radiation without distorting color perception. Compliance: ANSI Z87.1-1989 Certified.
-
Description: ANSI C37.17-1997, American National Standard for Trip Devices for AC and General Purpose DC Low- Voltage Power Circuit Breakers ANSI/IEEE C37.18-1979 (R1997), American National Standard Requirements for Field Discharge Circuit Breakers for Rotating Electric Machinery ANSI/IEEE
-
Supplier: CSA Group
Description: promoting efficient and healthy office work. ISO 9241, Parts 11 to 16, Part 110, and Part 143 provide guidance in this area. 2) Requirements for the safety, durability, and structural adequacy of furniture products are provided in ANSI/BIFMA X5.5, ANSI/BIFMA X5.6, ANSI/BIFMA
-
Supplier: Radwell International
Description: MEASURING WHEEL, REPLACEMENT WHEEL FOR MODLE RPGC AND LSC, 1 FT, FLAT, TAN POLYURETHANE TREAD, USE ON SOFT SMOOTH MATERIALS, MAX SPEED 600 RPM, ANSI S2.19-1989. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Kussmaul Electronics Company, Inc.
Description: Automatically Charges Battery Meets the ANSI/IEEE C37.90.1-1989 Standard High Voltage Float Charger Transient Suppressed for Installations in High EMI Locations Low Ripple Output No Water Boil Off The Auto Charge T Transient Suppressed is a fully automatic battery charger for a
- Input Voltage: 120 volts
-
Supplier: Tradeport Electronics Group
Description: high voltage power output may fluctuate. In case the high voltage power supply output exceeds 4.5KV, this unit will automatically stop. The Model: SWCS-932/S4 is intended to test damped oscillatory waves for surge immunity in a system including a static relay conforming to ANSI/IEEE
-
Supplier: MSA Safety
Description: 820 Fire Protection in WasteWater Treatment Plants (when required in specification) OSHA 29 CFR Part 1910.148 Confined Space ANSI 2117.1-1989 Safety Requirements
- Operating Temperature: -4 to 104 F
- Measurement Type: %LEL
- Application: Ambient Air Monitoring
- Electrical Outputs: Analog Current
-
Supplier: CSA Group
Description: (ed. 1.0). This Standard is considered suitable for use for conformity assessment within the stated scope of the standard. Scope 1 General Replace this clause of the RD with the following: 1.1.1 Equipment covered by this Standard This Standard applies to
Find Suppliers by Category Top
More Information Top
-
States > California > State > Regulations > Title 8 - Industrial Relations > Division 1 - Department of Industrial Relations > Chapter 4 - Division of Industri...
Face shields of plastic or glass shall meet the optical qualities, impact resistance and light transmission standards specified in either the ANSI Z87.1 (1979) or ANSI Z87.1 ( 1989 , and revision Z87.1a-1989), "Practice for Occupational and Educational Eye and …
-
States > Wyoming > State > Proposed Regulations > 2011 Documents > October 18‚ 2011 > [2011 WY Proposed wy-20111018-0025-0002235] Chs. 1-11 - Oil and Gas...
(vi) Design, construction, testing, and use of devices for eye and face protection shall be in accordance with American National Standard for Occupational and Educational Eye and Face Protection, ANSI Z87.1 1989 Current Edition.
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Personal Protection Equipment (PPE) For Genera...
The Agency also believes that PPE satisfying the pertinent criteria of the pre- 1989 ANSI Z87.1 standard for eye and face protection or the pre-1986 Z89.1 standard for head protection will adequately protect affected employees.
-
Federal Register > Friday, March 13, 2015 > [80 FR 13295] Updating OSHA Standards Based on National Consensus Standards; Eye and Face Protection
… CFR 1915.153(b)(1), 29 CFR 1917.91(a)(1)(i), and 29 CFR 1918.101(a)(1)(i) to include ANSI Z87.1-2010, the most recent version of that standard and delete the reference to ANSI Z87.1 - 1989 .
-
Federal Register > Wednesday, September 9, 2009 > [74 FR 46350] Updating OSHA Standards Based on National Consensus Standards; Personal Protective Equipment
Instead, the Agency presumes that employers are using safety shoes manufactured in accordance with the 1991 or 1999 editions of ASTM F-2412-05 and ASTM F-2413-05, and eyewear that complies with ANSI Z87.1 - 1989 , ANSI 87.1-1989 …
-
Bookshelf and Unified Agenda > Department of Labor > Occupational Safety and Health Administration > Preambles > Personal Protection Equipment (PPE) For Shipya...
OSHA has determined that detachable side shields that meet the pertinent criteria ( ANSI Z87.1 - 1989 , as referenced by final rule Sec. 1915.153 (b)(1) and (b)(2)) will provide adequate protection from flying objects.
-
Federal Register > Friday, May 24, 1996 > [61 FR 26322] Personal Protective Equipment for Shipyard Employment (PPE)
OSHA has determined that detachable side shields that meet the pertinent criteria ( ANSI Z87.1 - 1989 , as referenced by final rule §1915.153 (b)(1) and (b)(2)) will provide adequate protection from flying objects.
-
Federal Register > Thursday, May 17, 2007 > [72 FR 27771] Updating OSHA Standards Based on National Consensus Standards; Personal Protective Equipment
Specifically, OSHA proposes to list in the non-mandatory appendices the following standards: for protective eye and face devices, ANSI Z87.1 - 1989 , ANSI Z87.1-1998, and ANSI Z87.1-2003; for protective headwear, ANSI Z89.1-1986, ANSI Z89.1 …
Indicates content that may require registration and/or purchase.