Products & Services

See also: Categories | Featured Products
  • Supplier: W.M. Berg

    Description: Bevel Gears are used exclusively to transmit rotary motion between intersecting shafts. Through commonly seen in right angle drives, bevel gears can be cut to drive any angle. A cross section of the gear tooth reveals a profile similar to a spur gear. However, as the

    • Pitch Diameter: 0.5 inch
    • Bore Diameter (if applicable): 0.125 inch
    • Pressure Angle: 20°
    • Gear Type: Miter / Bevel Gear

  • Supplier: W.M. Berg

    Description: Anti-Backlash Gears are gears having minimum or no backlash (play). Anti-backlash capabilities can be applied to many types of gears, and is most commonly seen in spur gears, bevel gears, miter gears, and worm

    • Pitch Diameter: 1.5 inch
    • Length: 0.4375 inch
    • Bore Diameter (if applicable): 0.25 inch
    • Pressure Angle: 14.5°

  • Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash

    • Number of Teeth: 10 to 288
    • Bore Diameter (if applicable): 0.124 to 0.6871 inch
    • Material: Acetal, Aluminum, Stainless Steel
    • Features: Anti-backlash

  • Description: differs in proportion to their diameters. Ondrives.US is a leading manufacturer of precision gears for all applications. We provide precision gears in standard and custom inch-measure sizes and a variety of configurations, including spur gears, anti-backlash

    • Face Width: 0.094 to 0.438 inch
    • Material: Aluminum, Stainless Steel
    • Features: Anti-backlash
    • Gear Center: Center Bore

  • Description: alloys, and titanium. Precision Gears and Gear Assemblies Proven Performance and Unsurpassed Expertise We make high-precision gears and gear assemblies for a wide variety of applications including aerospace, defense and medical. Our expertise is not limited to gear

    • Industries: Aerospace, General Industrial, Medical / Pharmaceutical, Military
    • Metal: Aluminum, Brass, Bronze, Cast Iron, Steel, Steel - Stainless, Titanium
    • Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Gear Blanks, Gear Stock / Pinion Wire, Helical Gears, Hypoid Gears, Internal Gears, Racks, Spur / Pinion Gears, Worms and Worm Gears
    • Other Products: Brakes and Brake Parts, Clutches, Gearboxes / Transmissions, Industrial Drives, Sprockets, Timing Pulleys / Synchronous Drives, V-Belt Pulleys / Sheaves / Drives

  • Supplier: Precipart

    Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into

    • Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
    • Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
    • Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
    • Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing